Food / Beverage Packaging Machines

102 Results
Dual Barrel Syringe Filling System -- MT22
from Prosys

Features: Semi-Automatic Syringe Filling & Closing System. Syringe Rack System w/Auto Indexing. Dual Barrel Syringes. Dual Plunger Rod or Piston Insertion w/Air Release. Optional Servo Driven Fill Station w/Recipe Saving & Recall. Syringe Size Range to 2 ″ Diameter. Compact Footprint. [See More]

  • Industry: Cosmetic; Food; Pharm; Adhesives, Sealants & Grease; Industrial / General Use
  • Packaging: Syringe
  • Machine Type: Filling; FillSeal
  • Rate: 20
Drop Sealers/Gravity Sealers -- DS-IMP-1/4-16
from All Packaging Machinery Corporation

Drop sealer model DS--IMP-1/4-16 yields a 1/8" or 1/4" wide seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 6.0 mil thick can be sealed. All other heat sealable bags can be used on this versatile impulse sealer. For trimming models see DS-SS-16 or... [See More]

  • Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
  • Goods: Powder; Consumer; BulkOEM
  • Machine Type: Closing; Sealing
  • Packaging: Bag
Dual Barrel Syringe Filling System -- ProTrac
from Prosys

The ProTrac syringe filler with speeds to 100 syringes per minute features a race track design, dual filling and closing stations as well as multiple post filling options. Features: Twin Head, Fully Automatic Syringe Filling & Closing. Dual Barrel Syringes. Dual Plunger Rod or Piston Insertion... [See More]

  • Industry: Cosmetic; Food; Pharm; Adhesives, Sealants & Grease; Industrial / General Use
  • Packaging: Syringe
  • Machine Type: Filling; FillSeal
  • Rate: 100
Drop Sealers/Gravity Sealers -- DS-SS-16
from All Packaging Machinery Corporation

Drop sealer model DS-SS-16 yields a smokeless and odorless bead trim seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 1.75 mil thick can be sealed. For thicker Polyethylene bags see model DS-SS-IMP-5/16-16. Polypropylene bags up to 1.0 mil can also me used on model... [See More]

  • Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
  • Goods: Powder; Consumer; BulkOEM
  • Machine Type: Closing; Sealing
  • Packaging: Bag
Dual Barrel Syringe Filling System -- RSD12
from Prosys

The RSD12 syringe filling system with speeds to 40 has a 12 station dial which allows for additional post filling options perfect for various markets. Features: Fully Automatic Syringe Filling & Closing. Twelve Station Indexing Dial. Dual Barrel Syringes. Dual Plunger Rod or Piston Insertion... [See More]

  • Industry: Cosmetic; Food; Pharm; Adhesives, Sealants & Grease; Industrial / General Use
  • Packaging: Syringe
  • Machine Type: Filling; FillSeal
  • Rate: 40
Drop Sealers/Gravity Sealers -- DS-SS-IMP-5/16-16
from All Packaging Machinery Corporation

Drop sealer model DS-SS-IMP-5/16-16 yields a smokeless and odorless 1/8" wide seal and trim on bags up to 15.5" wide and products up to 22" long. Polyethylene bags from 1.5 mil up to 3.0 mil thick can be sealed and trimmed. For thicker Polyethylene bags see model DS- IMP-1/4-16. For thinner PE bags... [See More]

  • Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
  • Goods: Powder; Consumer; BulkOEM
  • Machine Type: Closing; Sealing
  • Packaging: Bag
MTS Airless Pump Filling System
from Prosys

Features: Semi-Automatic Airless Pump Filling & Closing System. Rack System w/Auto Indexing. Plunger Insertion w/Air Release. Pump Head Insertion & Overcap Placement. Optional Servo Driven Fill Station w/Recipe Saving & Recall. Airless Pump Size Range to 2 ” Diameter. Compact... [See More]

  • Industry: Cosmetic; Food; Pharm; Adhesives, Sealants & Greases; Industrial / General Use
  • Packaging: BottleJar
  • Machine Type: Filling; FillSeal
  • Rate: 15
Horizontal band sealers -- HBS-1/8TX
from All Packaging Machinery Corporation

USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer. [See More]

  • Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
  • Goods: Powder; Consumer; BulkOEM
  • Machine Type: Closing; Sealing
  • Packaging: Bag
MTS Tube Filling System
from Prosys

Features: Semi-Automatic Tube Filling & Closing System. Tube Rack System w/Auto Indexing. Metal, Plastic or Laminate Tubes. Hot Air Sealing Technology. Custom Profile Seal & Trim Available. Metal Crimp/Double Fold or Saddle Fold. Code Station & Top Trim. Optional Servo Driven Fill... [See More]

  • Industry: Cosmetic; Food; Pharm; Adhesives, Sealants & Greases; Industrial / General Use
  • Packaging: Tube
  • Machine Type: Filling; FillSeal
  • Closing Method: HeatSeal; TuckFold
Horizontal band sealers -- HCBS-1/4CT-DUAL-12 x 8
from All Packaging Machinery Corporation

USDA approved High Speed Dual Heat smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. Unique trim after seal system assures clean, straight trim directly at seal edge. [See More]

  • Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
  • Goods: Powder; Consumer; BulkOEM
  • Machine Type: Closing; Sealing
  • Packaging: Bag
Single Barrel Syringe Filling System -- MTS
from Prosys

Features: Semi-Automatic Syringe Filling & Closing System. Syringe Rack System w/Auto Indexing. Single Barrel Syringes. Plunger Rod or Piston Insertion w/Air Release. Optional Servo Driven Fill Station w/Recipe Saving & Recall. Syringe Size Range to 2 ” Diameter. Compact Footprint. [See More]

  • Industry: Cosmetic; Food; Pharm; Adhesives, Sealants & Grease; Industrial / General Use
  • Packaging: Syringe
  • Machine Type: Filling; FillSeal
  • Rate: 15
Horizontal band sealers -- HCBS-1/8CT 12"X8'
from All Packaging Machinery Corporation

The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene, Polymylar,... [See More]

  • Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
  • Goods: Powder; Consumer; BulkOEM
  • Machine Type: Closing; Sealing
  • Packaging: Bag
Tube Filling System -- RT60
from Prosys

The RT60 with speeds to 70 tubes per minute has a compact 8 station dial and will fill a variety of sizes and styles of tubes with the option to fill plastic and metal tubes on one system. FEATURES: Fully Automatic Tube Filling & Closing. Eight Station Indexing Dial. Metal, Plastic or Laminate... [See More]

  • Industry: Cosmetic; Food; Pharm; Adhesives, Sealants & Lubricants; Industrial / General Use
  • Packaging: Tube
  • Machine Type: Filling; FillSeal
  • Closing Method: HeatSeal (optional feature); TuckFold (optional feature)
Horizontal band sealers -- HCBS-1/8TX
from All Packaging Machinery Corporation

USDA approved smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. [See More]

  • Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
  • Goods: Powder; Consumer; BulkOEM
  • Machine Type: Closing; Sealing
  • Packaging: Bag
Continuous Motion Horizontal Shrink Wrapper -- HC37
from nVenia LLC

The HC37 horizontal shrink wrapper is ideal for completely overwrapping individual products at speeds up to 80 packages per minute. The HC37 bottom overlap shrink wrapper creates visually appealing packages for retail display while increasing your product protection. The complete overwrap ensures... [See More]

  • Industry: Cosmetic; Electronics; Food; MusicVideo; Pharm; Industrial / General Use
  • Goods: BulkOEM
  • Machine Type: Shrink; Wrapping
  • Packaging: Can; Games, Toys, Linens, CDROMs
Bulk Bag Fillers -- C Series
from Spiroflow Systems, Inc.

C Series Bulk Bag Fillers. When you need a competitively priced dependable bulk bag filler solution for low to medium volume applications. Processors around the world use bulk bags to pack, store, and transport materials. Our range of Spirofil bulk bag filling equipment and bulk bag fillers makes... [See More]

  • Industry: Chemical; Construction Material; Food; Pharm; Plastics
  • Goods: Powder; BulkOEM
  • Machine Type: Filling
  • Packaging: Bag; DrumKeg (optional feature); PalletIBC (optional feature); Octabins
AB Semi-Automatic Filling Machine -- AB Series
from Filamatic

AB Series Machines are medium duty fillers ideal for repetitive dispensing of various liquids for fill volumes ranging from .05 to 260 cc per nozzle. This single nozzle filling machine incorporates a variable speed electrical gearmotor drive. This rotational drive turns a crankshaft that drives a... [See More]

  • Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Paint / Coating; Pharm; Industrial / General Use
  • Goods: Liquid
  • Machine Type: Blister; Filling
  • Packaging: Bag; BottleJar; Cartridge; DrumKeg; Tube
Tabletop Screw Capping Machines -- FC10/32
from Watson Marlow Pumps Group

FC10 and FC32 are semi-automatic machines for tightening screw caps on to bottles. PROTECTION FROM REPETITIVE STRAIN INJURY. Place the cap on the top. of the bottle and activate the FC10/32 by pressing the bottle against the bottle grip. CAPACITY 1,200 UNITS / HOUR. The capacity all depends on the... [See More]

  • Industry: Cosmetic; Food; Pharm
  • Packaging: BottleJar
  • Machine Type: Capping
  • Closing Method: CapLid
Custom Filliing and Packaging Machines
from Precision Automation Co., Inc.

Line Integration Services. Complete systems for packaging, labeling & processing applications. Our skilled team designs, manufactures and implements efficient automation solutions for your business. Streamline Your Process. A true turnkey solutions provider that implements processing, labeling,... [See More]

  • Industry: Cosmetic; Food; Household; Pharm; Industrial / General Use
  • Machine Type: Filling; SystemIntegration
Angular Dial Volumetric Filler
from FEMC

Designed for IQF (Individually Quick Frozen) products such as vegetables, fruits and meats, or dry products such as cereal, the FEMC Angular Dial Filler ’s unique angled design minimizes product damage yet maintains positive weight control. This filler ’s angled design uses the force of... [See More]

  • Industry: Food; Industrial / General Use
  • Goods: Fruits, Meats, Vegetables
  • Machine Type: Filling; SystemIntegration
  • Rate: 160
Form Fill Seal Bagging Machines
from Haver & Boecker USA, Inc.

HAVER offers the filling of powder and granular products into plastic bags in stationary and rotating systems. Our proven HAVER FFS systems meet your demands for efficiency, high product protection and longer shelf life. [See More]

  • Industry: Construction Material; Food; Industrial / General Use
  • Goods: Powder
  • Machine Type: FormFillSeal
  • Packaging: Bag
Automatic Tabletop Bagger -- T-275
from Advanced Poly-Packaging, Inc.

The T-275 Automatic Tabletop Bagger offers increased packaging speed and further automation. The T-275 Automatic Tabletop Bagger automatically and quickly feeds the bag into the loading/sealing position and blows it open making the bag ready to accept the product. So just insert the product and... [See More]

  • Industry: Food; Garment; Industrial / General Use
  • Goods: Powder
  • Machine Type: Bagging; Closing (optional feature); Counting; FormFillSeal
  • Packaging: Bag
Classic Food Tray Sealer
from CiMa-Pak Corporation

This low maintenance, versatile food tray sealer is ideal for packaging both cold and warm food in either CPET trays or APET trays. Both of these food trays: CPET or APET are sealed, leakproof trays where each compartment is sealed separately. This means that with these food trays there is no... [See More]

  • Industry: Food
  • Machine Type: Sealing
AB 255™ Wide
from Automated Packaging Systems

Capable of bagging at speeds up to 55 bags per minute, this automatic bagger has been designed for wide bag applications where large parts, kits, catalogs and manuals can be efficiently packaged and sealed in poly bags up to 16 inches wide by 26 inches long. Package size changes can be achieved in... [See More]

  • Industry: Auto; Electronics; Food; Stationary; Plumbing, Hardware, Hobby
  • Goods: Consumer; BulkOEM
  • Machine Type: Bagging; FormFillSeal; SystemIntegration
  • Packaging: Bag
Constant Heat Sealer -- Futura Jr 300
from PAC Machinery Group

The Futura Jr 300 is an economical hand operated tabletop heat sealer designed for low volume packaging. It uses an innovative sealing technique that consists of a suspended wire which is heated to a constant temperature under its sealing cover. Sealing occurs in seconds by transferring the heat to... [See More]

  • Industry: Auto; Electronics; Food; Garment; Household; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Sealing
  • Packaging: Bag
Compact Form Fill Seal Bagger -- FFS-150
from Bratney Companies

The FFS Series Horizontal Form-Fill-Seal. Baggers are fully automatic systems which make. their own bags from rolls of polyethylene pre-printed. center-folded film (U film). They are intended to. package a wide range of loose fill materials in bags. ranging from 4.5 to 100 quarts (5 to 110 liters). [See More]

  • Industry: Agriculture; Chemical; Food; Industrial / General Use; Mining / Aggregate
  • Goods: Powder
  • Machine Type: Bagging; Closing
  • Packaging: Bag
Compact 6 axis Articulated Robot -- KR 3 R540 (KR AGILUS)
from KUKA Deutschland GmbH

The KR 3 AGILUS is ideal for use in 600 x 600 mm automation cells since it enables automation in confined spaces and reaches maximum performance in minimum space. Thanks to its intelligent design, the KR 3 AGILUS is cost-effective, requires minimal maintenance and is highly reliable. The KR 3 AGILUS... [See More]

  • Industry: Auto; Food; Medical; Pharm; Industrial / General Use
  • Type: Robotic
  • Machine Type: Palletizer; Depalletizers; Articulated Robot
Custom Labeling -- CTM Decorative Bottle Labeler
from MPI Label Systems

The system shown was designed to label a top shelf Bourbon Bottle. The end user was in pursuit of a specific look that required the application of five labels to each product. The bottle was gated into the labeling area where a leading edge label was applied. Front and back labels were applied in... [See More]

  • Industry: Food; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Labeling; SystemIntegration
  • Packaging: BottleJar; Bourbon Bottle
Delta Mod-Tech Rotary Converter -- Mod-Tech® Rotary Converter
from Delta ModTech

The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]

  • Industry: Auto; Cosmetic; Electronics; Food; Household; Medical; Military; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Accumulator (optional feature); Filling; FillSeal; Inspection (optional feature); Labeling; Sealing
  • Packaging: Bag
Thousand-litre Aseptic Filling System
from Alfa Laval Inc.

The Alfa Laval Astepo thousand-litre aseptic filler (TAF) is an extremely versatile and robust filling system designed for aseptic filling of a wide range of food and beverage products into appropriate containers under aseptic conditions. The TAF filler is specially designed to fill 1000 litre (300... [See More]

  • Industry: Food
  • Goods: Liquid
  • Machine Type: Bagging
  • Packaging: Bag; PalletIBC
Inline Box Filling System
from Dynamic Conveyor Corporation

DynaCon Box Filling System allows user defined fill rates to insure accuracy up to 0.3 ounces. Offering a smooth transfer of boxes from 0 - 200 lbs, the system is automated and allows for unattended operation with simple control set-up and an easy to read visual indicator. The system is a stand... [See More]

  • Industry: Electronics; Food; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Filling
  • Packaging: Box Carton
high performance VFFS system -- tna-robag-fx-3ci
from TNA Solutions Pty. Ltd.

An industry-leading vertical form, fill and seal (VFFS) food packaging solution, tna ’s robag ® FX 3ci guarantees unrivalled speed and flexibility. Simple to use, it can bag any snack or food application at speed of up to 250 bpm*, with wastage as low as 0.1%. Its flexible jaw design and... [See More]

  • Industry: Food
  • Machine Type: FormFillSeal
AZCO SUR-PAK™ Desiccant Dispenser -- Model SP-4D
from AZCO Corporation

This dispenser handles pouches up to 3.5 inches wide and 3/8 inch thick at speeds up to 120 cuts per minute. It incorporates a guillotine cutter and uses compressed air to drive the knife. It is ideal for narrow, limited space applications. AZCO pouch dispensers feed and cut 3-dimensional pouched... [See More]

  • Industry: Food; Household; Medical; Industrial / General Use
  • Goods: Powder; Consumer; BulkOEM; Dessicants, Promotional Materials
  • Machine Type: Pouch Dispenser
  • Packaging: Bag
Case Packing Machine -- CCM 3100
from Syntegon Packaging Technology, Inc.

The new machine allows for quick and easy changeovers between horizontal (lay flat) and vertical (stand-up) secondary packaging, and can be seamlessly integrated with vertical form fill seal (VFFS) and horizontal form fill seal (HFFS) machines. Manufacturers can select the secondary packaging best... [See More]

  • Industry: Food
  • Goods: Consumer
  • Machine Type: Filling
  • Packaging: Case
Bottle Closing Machine -- OPTIMA CM1
from Optima Packaging Group GmbH

Features include: Containers. Container or cap feed as bulk goods via fully automatic sorting and optional storage bin. Container classification using a rotary feeder. Container transport using pucks for flexible production and fast conversion. Container transport without pucks possible. Cycled... [See More]

  • Industry: Chemical; Cosmetic; Food
  • Goods: Liquid
  • Machine Type: Closing
  • Closing Method: CapLid
AVS/AVN Vacuum Sealer -- 4052-15
from Terra Universal, Inc.

Comes in both gas purge and non-gas purge models. Optional digital temperature control. Compact portable design. No-nonsense intuitive controls. Seal is not performed until jaws are locked. Durable and up to 75 percent faster than competing manufacturers ’ models. Two-year parts and labor... [See More]

  • Industry: Electronics; Food; Medical; Scientific; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Sealing; Vacuum
  • Packaging: Bag
Floor-Level Palletizer -- FL1000
from Columbia Machine, Inc.

FL1000. Floor-Level Palletizer. The Model FL1000 ­floor level palletizer from Columbia Machine provides an optimal price and speed combination for low speed applications. Small enough to be moved through an 8 ' x 8 ' doorway, the FL1000's compact footprint utilizes less than 60 square feet... [See More]

  • Industry: Chemical; Food; Household; Paper & Tissue, Home Care, Personal Care; Industrial / General Use
  • Goods: BulkOEM
  • Machine Type: Palletizer
  • Packaging: Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
High-Speed Bottom Overlap Horizontal Shrink Wrapper -- 8000LS
from nVenia LLC

The high-speed CAPRA ™ 8000LS is ARPAC's new ruggedly constructed continuous motion horizontal shrink wrapping system that operates at speeds up to 140 packages per minute and 140 linear feet per minute. It has a 24" wide end seal, with a 10" high end seal opening, and can also run vertical end... [See More]

  • Industry: Food; MusicVideo; Pharm; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Shrink; Wrapping
  • Packaging: Magazines, Light Bulbs, Video Tapes
Bulk Bag Fillers -- Cone Table Elite (CTE)
from Spiroflow Systems, Inc.

CTE Bulk Bag Fillers. When you need high volume bag filling and/or serious material densification. Our Cone Table Elite (CTE) Bulk Bag Filler is one of the most versatile and capable bulk bag fillers in the industry. Unlike other fillers, the CTE bulk bag filler features the company ’s... [See More]

  • Industry: Chemical; Construction Material; Food; Pharm; Powders
  • Goods: Powder; BulkOEM
  • Machine Type: Filling
  • Packaging: Bag
Automatic H Filling Machine -- Horizontal Series
from Filamatic

The Filamatic Series H filling machines provide advanced staight-line filling. The horizontal positioning of the filling units handles a wide variety of flowable, non-flowable products. Accepts up to 22 filling units for a production rate of 300 cpm. [See More]

  • Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Goods: Liquid
  • Machine Type: Blister; Capping (optional feature); Cartoning (optional feature); Cleaning (optional feature); Closing (optional feature); Collating (optional feature); Combiner (optional feature); Counting (optional feature); Erecting (optional feature); Filling; Inspection (optional feature); Labeling (optional feature); Shrink (optional feature); Sorting (optional feature); Wrapping (optional feature)
  • Packaging: BottleJar; Cartridge
Labeling and Marking Solutions
from Precision Automation Co., Inc.

Precision Labeling and Marking Solutions. Featuring industry-leading Labeling & Marking Systems, Precision Automation ® relies on extensive application experience to provide a wide range of solutions across multiple markets. Custom Turnkey Solutions. Labeling and marking systems by Precision... [See More]

  • Industry: Cosmetic; Food; Household; Pharm; Industrial / General Use
  • Machine Type: Labeling; SystemIntegration
Chocolate Clustermatic™ -- CM-8
from FEMC

The FEMC Chocolate Clustermatic ™ is designed to automatically produce large volumes of chocolate clusters that have a hand-crafted appearance. The Clustermatic ™ works well with whole nuts, raisins, coconut, crisped rice, and dried fruit, as well as many other inclusions. The standard... [See More]

  • Industry: Food; Industrial / General Use
  • Goods: Nuts, Raisins, Coconut, Chocolate, More
  • Machine Type: Batching; Filling (optional feature); SystemIntegration
  • Packaging: CupTray (optional feature)
Open-Mouth Bagger
from Haver & Boecker USA, Inc.

HAVER's TOPLINE packaging machines offer cost effective, user-friendly solutions for filling into open-mouth bags. [See More]

  • Industry: Agriculture; Food; Industrial / General Use; Mining / Aggregate
  • Goods: BulkOEM
  • Machine Type: Filling
  • Packaging: Bag
Automatic Tabletop Bagger -- T-300
from Advanced Poly-Packaging, Inc.

Our smallest, fully automatic bagger offers increased production capabilities. We pack a lot of features into this bagger, including touch-screen operation, “pop-up ” messaging, job save/recall and interface to auto infeed equipment. Automatic indexing, sealing, tear-off or continuous... [See More]

  • Industry: Food; Garment; Industrial / General Use
  • Goods: Powder
  • Machine Type: Bagging; Closing (optional feature); Counting; FormFillSeal
  • Packaging: Bag
Manual Food Tray Wrapper
from CiMa-Pak Corporation

This economical stretch wrapper is designed to manually overwrap trays of food with stretch film. It keeps your food fresher, longer. Keeps products clean. Cutting wire easily separates film from roll. Stainless steel construction [See More]

  • Industry: Food
  • Machine Type: Sealing
AB 255™ Wide - Horizontal
from Automated Packaging Systems

Capable of bagging at speeds up to 55 bags per minute, this automatic bagging and sealing machine is designed to meet the unique requirements of large bag packaging with a horizontal loading configuration. The AB 255 Horizontal Bagger provides easy access for hand load applications that require... [See More]

  • Industry: Auto; Electronics; Food; Stationary; Plumbing, Hardware, Hobby
  • Goods: Consumer; BulkOEM
  • Machine Type: Bagging; FormFillSeal; SystemIntegration
  • Packaging: Bag
Constant Heat Sealer -- PB
from PAC Machinery Group

Our PB Constant heat sealer is designed for sealing MIL spec barrier bags, coated paper, film and foil laminates, and other multi-layer materials. It comes with a constantly heated upper jaw that is adjustable to 550 °F. The head can be rotated from horizontal to vertical for ease of product... [See More]

  • Industry: Auto; Electronics; Food; Garment; Household; MusicVideo; Stationary; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Sealing
  • Packaging: Bag
High Speed Open Mouth Bagger -- PTK-1700
from Bratney Companies

The PTK Series bagging systems are unique,. advanced, rapid, and versatile. These high-speed. systems designed for bagging powdered or granular. materials into open-mouth bags have no equivalent. on the market. The PTK Series baggers are modular. platforms that can be configured to suit various. [See More]

  • Industry: Agriculture; Chemical; Food; Industrial / General Use; Mining / Aggregate
  • Goods: Powder
  • Machine Type: Bagging
  • Packaging: Bag
High Payloads 5-Axis Articulated Robots -- KR 120 R3200 PA (KR QUANTEC)
from KUKA Deutschland GmbH

Faster. Higher. Further. With their robust yet streamlined design, these robots are ideally suited to palletizing requirements and effortlessly stack payloads of 120 kg to great heights with a reach of 3200 mm. [See More]

  • Industry: Food; Medical; Pharm; Industrial / General Use
  • Type: Robotic
  • Machine Type: Palletizer; Depalletizers; Articulated Robot
Custom Labeling -- CTM Wine Bottle Labeler
from MPI Label Systems

This system was specifically designed for the wine bottling industry. Two modes of operation are required in most wine labeling applications: Single labels (front or back) can be applied to various diameter or height wine bottles. Labels can be oriented specifically to physical characteristics,... [See More]

  • Industry: Food; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Labeling; SystemIntegration
  • Packaging: BottleJar; Wine Bottles
Reciprocating Packager -- Mod-Tech® Reciprocating Packager
from Delta ModTech

The Delta Mod-Tech ® reciprocating heat seal module offers cost and time saving solutions in packaging and provides a more accurate seal and permits a variety of patterns. This heat sealer is the perfect solution for customers who run multiple patterns and need quick change-over with very... [See More]

  • Industry: Auto; Cosmetic; Electronics; Food; Household; Medical; Military; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Accumulator (optional feature); Filling; FillSeal; Inspection (optional feature); Labeling; Sealing
  • Packaging: Bag
Ultra Clean Bag In Box Filling System -- Astepo Clean Filling Filler
from Alfa Laval Inc.

Pilot aseptic filling system for bag-in-box and bag-in-drum for use in laboratory/pilot applications as well as for taking sterile samples in aseptic industrial plants. Small and compact aseptic filler available for 1 –10 litre (1/2 –6 gallons) and 200 litre (55 gallons) sterile flexible... [See More]

  • Industry: Food
  • Goods: Liquid
  • Machine Type: Bagging
  • Packaging: Bag
Over/Under Box Filling System
from Dynamic Conveyor Corporation

DynaCon Over/Under Box Filling Systems save space and money. Utilizing minimal energy resources, the Over/Under Box Filling System operates on 110V and uses no compressed air. Saving on costly floor space, a smaller footprint is needed by stacking two levels of conveyors. Empty boxes or totes are... [See More]

  • Industry: Electronics; Food; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Filling
  • Packaging: Box Carton
high-performance vertical form fill and seal (VFFS) packaging system -- tna-robag-fx-3e
from TNA Solutions Pty. Ltd.

tna robag ® FX 3e is a high-performance vertical form fill and seal (VFFS) packaging system that delivers the fastest speeds in the industry and the latest in automation with real-time EtherCAT ® protocol. Reaching up to 250 bags per minute*, the tna robag ® FX 3e also offers superior... [See More]

  • Industry: Food
  • Machine Type: FormFillSeal
AZCO SUR-PAK™ Desiccant Dispenser -- Model SP-4D enc-A
from AZCO Corporation

This dispenser handles pouches up to 3.5 inches wide and 3/8 inch thick at speeds up to 120 cuts per minute. It incorporates a guillotine cutter and uses compressed air to drive the knife. It is ideal for narrow, limited space applications. AZCO pouch dispensers feed and cut 3-dimensional pouched... [See More]

  • Industry: Food; Household; Medical; Industrial / General Use
  • Goods: Powder; Consumer; BulkOEM; Dessicants, Promotional Materials
  • Machine Type: Pouch Dispenser
  • Packaging: Bag
Delicate Packaging Standard Wrapper -- Pack 201FV
from Syntegon Packaging Technology, Inc.

The "FV" execution of the Pack 201 was developed in close collaboration with major customers in the agriculture industry. The Pack 201FV offers an innovative and versatile solution that complies with the specific demands and challenges of packaging fresh produce. The Pack 201FV features a carrier... [See More]

  • Industry: Food
  • Goods: Consumer
  • Machine Type: Wrapping
  • Packaging: Bag
Cartoning Machine -- OPTIMA CBF
from Optima Packaging Group GmbH

Containers. Container classification using a rotary feeder. Container classification via the infeed screw. Container transport using pucks for flexible production and fast conversion. Cycled container transport. Shapes. User-friendly, fast and primarily tool-free format change. Design. Simple... [See More]

  • Industry: Food
  • Closing Method: TuckFold
  • Machine Type: Cartoning
  • Rate: 150
Floor-Level Palletizer -- FL2000
from Columbia Machine, Inc.

FL2000. Floor-Level Palletizer. The Model FL2000 fl­oor level palletizer is ­flexible, energy efficient, loaded with safety features and EASY: easy to install, easy to operate, easy to maintain, easy to adjust and ­flexible for tomorrow's unknown packaging challenges. Requiring no modification, the... [See More]

  • Industry: Chemical; Food; Household; Paper & Tissue, Home Care, Personal Care; Industrial / General Use
  • Goods: BulkOEM
  • Machine Type: Palletizer
  • Packaging: Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
Shrink Bundler For Small Products -- 108F-32
from nVenia LLC

Specially designed and built for dairy and food processing environments, the ARPAC 108F is a compact, right angle shrink bundling system designed to collate and over-wrap multiple configurations of scrounds, rounds, squares, pints, quarts, cans and other food containers. [See More]

  • Industry: Food; Industrial / General Use
  • Goods: BulkOEM
  • Machine Type: Bundling; Shrink; Wrapping
  • Packaging: Box Carton; Can; Scrounds, Rounds, Squares, Pints, Quarts
Automatic Level Filler -- Level Filler
from Filamatic

The automatic level filler provides a rapid, level fill each and every time. Advanced spring loaded nozzle and overflow technology allow this robust filler to deliver an even fill with easy changeover and quick volume adjustment. The filler can be outfitted with up to 8 nozzles and is ideal for... [See More]

  • Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Goods: Liquid
  • Machine Type: Blister; Capping (optional feature); Cartoning (optional feature); Closing (optional feature); Collating (optional feature); Combiner (optional feature); Counting (optional feature); Erecting (optional feature); Filling; Inspection (optional feature); Labeling (optional feature); Shrink (optional feature); Sorting (optional feature); Wrapping (optional feature)
  • Packaging: BottleJar; Cartridge; DrumKeg
Piston Filler -- Standard-Out Filler
from FEMC

Capable of dispensing everything from water to cottage cheese, and adhesives to soap, with an incredible accuracy of 1/10th of 1% by volume. FEMC fillers maintain this level of accuracy with virtually no product distortion, even on products as delicate as potato salad. Built to last and designed to... [See More]

  • Industry: Chemical; Food; Industrial / General Use
  • Goods: Liquid
  • Machine Type: Filling; Viscous Dispensing Machine; SystemIntegration
  • Type: Automatic
Automatic Tabletop Bagger/Printer -- T-375
from Advanced Poly-Packaging, Inc.

In addition to all the features of the T-300, the. T-375 incorporates a thermal transfer printer for. “next-bag-out ” printing. This patented feature allows for printing, just prior to loading which guarantees accurate labeling. You can now package quantities. of just one part number!. [See More]

  • Industry: Food; Garment; Industrial / General Use
  • Goods: Powder
  • Machine Type: Bagging; Closing (optional feature); Counting; FormFillSeal
  • Packaging: Bag
Autobag PaceSetter -- HB-25
from Automated Packaging Systems

The Autobag PaceSetter line of baggers offers a cost-effective solution for hand load bag filling and sealing applications. The HB-series of PaceSetter baggers are available in three models, each featuring portability, ease of use, and versatility for low-volume bagging operations. [See More]

  • Industry: Auto; Cosmetic; Electronics; Food; Garment; Medical; Stationary; Irrigation, Plumbing, Hardware, Hobby
  • Goods: Consumer; BulkOEM
  • Machine Type: Bagging; FormFillSeal
  • Packaging: Bag
Dempack™ Shrink Wrap System -- Model H18
from PAC Machinery Group

The Dempack H18 is a combination seal/shrink machine for moderate production quantities for a wide variety of industries including cds and bakery goods. The H18 operates with a shrink hood instead of a tunnel. The hood is closed by an electronic hold-down magnet during the film sealing and... [See More]

  • Industry: Auto; Cosmetic; Electronics; Food; Garment; Household; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
  • Goods: Powder; Consumer
  • Machine Type: Blister; Sealing; Shrink
  • Packaging: Shrink Film
Low Payloads 6-Axis Articulated Robot -- KR 6-2
from KUKA Deutschland GmbH

The KR 6-2 is a masterful mover with a fist-shaped work envelope, and is ideal for the implementation of cost-effective, space-saving system concepts [See More]

  • Industry: Food; Medical; Pharm; Industrial / General Use
  • Type: Robotic
  • Machine Type: Articulated Robot
Custom Labeling -- Label-Aire 3115 Hugger Belt System
from MPI Label Systems

A large water bottle company required a system to apply pressure sensitive labels to the top of bottle caps for its 5 gallon water bottles. The labels feature an FDA-approved adhesive which when applied to the top of the cap, serves as a valve cover. The cap's protruding tear-tab makes it impossible... [See More]

  • Industry: Food; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Labeling; SystemIntegration
  • Packaging: Cap
Tote Stacking System
from Dynamic Conveyor Corporation

The DynaCon Tote Stacking System offers an automatic tote dispenser that provides a quick and economical way to fill totes with the desired quantity of parts. Utilizing reusable totes instead of boxes has a positive effect on the environment and reduces manufacturing costs. Requiring only 120 VAC... [See More]

  • Industry: Electronics; Food; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Filling
  • Packaging: Box Carton
in-pak ® and on-pak ® high-speed inserter for 2D inserts, US ProMaster 301* -- US ProMaster 301*
from TNA Solutions Pty. Ltd.

Unique Solutions ProMaster 301 is your ultimate inserter with high-performance speeds over 1000 pieces per minute. Internationally patented, the Unique Solutions ProMaster 301 ’s brushless servo-driven, microprocessor-controlled system delivers accurate and reliable inserting placement by... [See More]

  • Industry: Food
  • Machine Type: Labeling
AZCO SUR-PAK™ Pouch Dispenser -- Model SP-110
from AZCO Corporation

AZCO's Unique Rotocut knife cartridge, a rotary shear cut assembly, permits a 2-minute blade change without tools. The low maintenance rotary style blade gives quick, clean cuts on pouch web materials and eliminates the need for compressed air. A heavy duty, low maintenance pouch dispenser operating... [See More]

  • Industry: Food; Household; Medical; Industrial / General Use
  • Goods: Powder; Consumer; BulkOEM; Food, Medical/household Components
  • Machine Type: Pouch Dispenser
  • Packaging: Bag
Doboy Compact Horizontal Flow Wrapper -- Stratus™
from Syntegon Packaging Technology, Inc.

The Doboy Stratus ™ is an economical, flexible, easy-to-use and compact horizontal flow wrapper. The Stratus is unlike any other flow wrapper in it's class. To increase flexibility and uptime, the Stratus wrapper uses the same Servo motor and PC technology found in high-end flow wrappers, but... [See More]

  • Industry: Food; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Wrapping
  • Packaging: Bag
Cartoning Machine -- OPTIMA CMF
from Optima Packaging Group GmbH

Features include: Containers. Container classification via the infeed screw. Container transport using pucks for flexible production and fast conversion. Cycled container transport. Continuous container transport. Very gentle processing of the containers. Shapes. User-friendly, fast and primarily... [See More]

  • Industry: Food
  • Closing Method: TuckFold
  • Machine Type: Cartoning
  • Rate: 120
Floor-Level Palletizer -- FL3000
from Columbia Machine, Inc.

FL3000. Heavy-duty Floor level Palletizer. The Model FL3000 fl­oor level palletizer is the latest generation of heavy-duty, time tested palletizer from Columbia Machine. The FL3000 provides the ultimate combination of safety, productivity and ­flexibility to handle a wide variety of package types,... [See More]

  • Industry: Chemical; Food; Household; Paper & Tissue, Home Care, Personal Care; Industrial / General Use
  • Goods: BulkOEM
  • Machine Type: Palletizer
  • Packaging: Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
Automatic Synchromat Filling Machine -- Synchromat
from Filamatic

Modular economical designs allows you to automate your FILAMATIC Semi-Automatic Bench-Top Filling Machine with building block simplicity. The number of filling stations can be added as required for increased production. Add optional modules as needed. [See More]

  • Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Goods: Liquid
  • Machine Type: Blister; Capping (optional feature); Cartoning (optional feature); Cleaning (optional feature); Closing (optional feature); Collating (optional feature); Combiner (optional feature); Counting (optional feature); Erecting (optional feature); Filling; Inspection (optional feature); Labeling (optional feature); Shrink (optional feature); Sorting (optional feature); Wrapping (optional feature)
  • Packaging: BottleJar; Cartridge
Standalone Universal Screw Denester
from FEMC

Designed to automatically denest and accurately place trays, lids, cups or any items that possess uniform stacking features. Every Universal Screw Denester is adjustable for any size container without the need for tools and can reach speeds approaching 400 containers per minute!. Key Benefits. Works... [See More]

  • Industry: Food; Household; Medical; Pharm; Stationary; Industrial / General Use
  • Packaging: CupTray
  • Machine Type: Denester; SystemIntegration
  • Closing Method: CapLid
Horizontal Loading Bagger -- T-T1000H
from Advanced Poly-Packaging, Inc.

The T-1000 Advanced Poly-Bagger ™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also... [See More]

  • Industry: Food; Garment; Industrial / General Use
  • Goods: Powder
  • Machine Type: Bagging; Closing (optional feature); Counting; Sealing
  • Packaging: Bag
FAS SPrint Revolution™ -- SidePouch®
from Automated Packaging Systems

The FAS SPrint Revolution Bagging System brings new levels of speed and versatility to demanding packaging environments that require daily washdown procedures. Operating at speeds up to 900 inches per minute, this state-of-the-art packaging system is designed for the ultimate in bag packaging... [See More]

  • Industry: Agriculture; Food
  • Goods: Consumer
  • Machine Type: Bagging; FormFillSeal
  • Packaging: Bag
F-Auto Series -- DEM F-Auto L Sealer
from PAC Machinery Group

The DEM F-Auto fully automatic combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The F-Auto series can be used for a wide range of products thanks to its precise temperature and speed controls. Operation is simple and... [See More]

  • Industry: Electronics; Food; Household; Wholesale Trade, Publishing; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Sealing; Shrink
  • Packaging: Bag
Medium Payload 6-Axis Articulated Robots -- KR 30 L16-2
from KUKA Deutschland GmbH

There are low-payload applications in which the reach is a decisive factor. For such cases, KUKA offers you the L models KR 16 L6-2, with a reach of up to 1.9 m, and KR 30 L16-2 with a reach of up to 3.1 m. [See More]

  • Industry: Auto; Food; Medical; Pharm; Industrial / General Use
  • Type: Robotic
  • Machine Type: Palletizer; Depalletizers; Articulated Robot
Standard Labeling -- CTM Indexing Wrap Labeling
from MPI Label Systems

3 Roller Indexer System features a heavy duty rugged conveyor base, has stainless steel conveyor side frames, and an easily adjustable applicator mount. It has an operator control console, stepper driven indexing drive roller, and is easily integrated into existing lines. Mode of Operation: Single... [See More]

  • Industry: Food; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Labeling
  • Packaging: BottleJar; Wine Bottles
in-pak ® and on-pak ® inserter for 2D, 3D inserts and pouches, US PouchPlus® 1000* -- US PouchPlus® 1000*
from TNA Solutions Pty. Ltd.

Unique Solutions PouchPlus ® 1000 is your ultimate performance inserter for 2D, 3D inserts and pouches. Cantilevered, food-grade, rubber-faced feed belts keep product away from drive system and allow easy clean-up. The Unique Solutions PouchPlus ® 1000 ’s design allows simple... [See More]

  • Industry: Food
  • Machine Type: Labeling
AZCO SUR-PAK™ Pouch Dispenser -- Model VIP-100
from AZCO Corporation

The VIP-100 Pouch Dispenser offers you a simple to use machine. If you are dispensing desiccant, oxygen absorbers, food packs, or promotional items this unit is ideal. Easy to use, with one of the touch screen, the VIP-100 automatically opens the dual tracker drive belts for loading. Close the belts... [See More]

  • Industry: Food; Household; Medical; Industrial / General Use
  • Goods: Powder; Consumer; BulkOEM; Dessicants, Food, Promotional Items
  • Machine Type: Dessicant Dispenser
  • Packaging: Bag
Doboy Heavy Duty Horizontal Flow Wrapper -- Linium 601
from Syntegon Packaging Technology, Inc.

The Doboy Linium 601 horizontal flow wrapper is a heavy duty rotary head machine. The design of the Doboy Linium 601 is based on years of experience with proven technology and a long history of high running performance, not to mention many satisfied customers. We invite you to our manufacturing... [See More]

  • Industry: Food
  • Goods: Consumer
  • Machine Type: Wrapping
  • Packaging: Bag
Floor-Level Palletizer and Stretch Wrapper -- FL1000-SW
from Columbia Machine, Inc.

FL1000-SW. Floor-Level Palletizer and Stretch Wrapper. The FL1000-SW from Columbia combines a rugged, heavy-duty small footprint palletizer with the added functionality of a fully integrated, industry proven stretch wrapper. The FL1000-SW can simultaneously stack and stretch wrap a wide variety of... [See More]

  • Industry: Chemical; Food; Household; Paper & Tissue, Home Care, Personal Care; Industrial / General Use
  • Goods: BulkOEM
  • Machine Type: Palletizer
  • Packaging: Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
Cubitainer Filling & Capping System -- Cubitainer
from Filamatic

The Filamatic Cubitainer ®, combination package filling and capping system provides an efficient, cost-effective method of automatically liquid filling and capping Cubitainer ® containers. Eliminates multiple operations . There is no need to remove the Cube ® Insert from the box while... [See More]

  • Industry: Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Goods: Liquid
  • Machine Type: Blister; Capping (optional feature); Cartoning (optional feature); Cleaning (optional feature); Closing (optional feature); Collating (optional feature); Combiner (optional feature); Counting (optional feature); Erecting (optional feature); Filling; Inspection (optional feature); Labeling (optional feature); Shrink (optional feature); Sorting (optional feature); Wrapping (optional feature)
  • Packaging: BottleJar; Cartridge
Horizontal Loading Incline Bagger -- T-T1000HI
from Advanced Poly-Packaging, Inc.

The T-1000 Advanced Poly-Bagger ™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also... [See More]

  • Industry: Food; Garment; Industrial / General Use
  • Goods: Powder
  • Machine Type: Bagging; Closing (optional feature); Counting; Sealing
  • Packaging: Bag
Sprint™ Sidepouch™ Bagger
from Automated Packaging Systems

The SPrint SidePouch packaging system is engineered to provide high productivity solutions for hand load through fully-automatic packaging applications. Operating at speeds up to 120 bags per minute in continuous mode, and offering special bag features, the SPrint bagger reduces operating costs... [See More]

  • Industry: Auto; Cosmetic; Electronics; Food; Medical; Stationary; Textiles, Plumbing, Pet Supplies
  • Goods: Consumer; BulkOEM
  • Machine Type: Bagging; FormFillSeal; SystemIntegration
  • Packaging: Bag
Hand Held Sealer -- FUTURA
from PAC Machinery Group

The Futura constant heat sealer comes in four models to seal a wide variety of materials. These hand held heat sealers can easily be made suitable for table use by means of two clamps and a foot pedal. [See More]

  • Industry: Food; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Sealing
  • Packaging: Bag
on-pak ® label applicator, US LabelPlus 360 -- US LabelPlus 360
from TNA Solutions Pty. Ltd.

Unique Solutions LabelPlus ® 360 is your most versatile, high-performance industrial duty labeller on the market. The Unique Solutions LabelPlus ® 360 includes standard features that are optional on most competitive machines. Fits in limited space and handles a wide variety of applications... [See More]

  • Industry: Food
  • Machine Type: Labeling
Economical Horizontal Shrink Wrapper -- Stratus™ SK
from Syntegon Packaging Technology, Inc.

The Doboy Stratus ™ SK (Flow Wrapper) is excellent for packaging items in stacks – paper plates, napkins, plastic flatware, small boxed items, multi-packs, etc. Shrink wrap packaging is flexible and economical for many product wrapping applications. Multiple product wrapper set-ups can... [See More]

  • Industry: Food
  • Goods: Consumer
  • Machine Type: Shrink; Wrapping
  • Packaging: Bag
High Level In-Line Palletizer -- HL7000
from Columbia Machine, Inc.

HL8000. High Level In-Line Palletizer. Palletizing 80 to 150 cases per minute, this unique palletizer forms layers using a continuous-motion flow divider for soft product handling. The special mainframe design of the HL8000 makes it capable of building loads up to 135 " high. [See More]

  • Industry: Chemical; Food; Household; Paper & Tissue, Home Care, Personal Care; Industrial / General Use
  • Goods: BulkOEM
  • Machine Type: Palletizer
  • Packaging: Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
DFS Dockable Flowmeter Filling Machine -- Digifil
from Filamatic

Accommodates a wide variety of liquid filling applications and fluid types. Easy to read touch screen with electronic volume adjustment controls for speed and ease of set-up. Piston pumps fill low, medium and high viscous product of 1 liter or less. The DFS trolley system allows for changeover in as... [See More]

  • Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Goods: Liquid
  • Machine Type: Blister; Capping (optional feature); Cartoning (optional feature); Cleaning (optional feature); Closing (optional feature); Collating (optional feature); Combiner (optional feature); Counting (optional feature); Erecting (optional feature); Filling; Inspection (optional feature); Labeling (optional feature); Shrink (optional feature); Sorting (optional feature); Wrapping (optional feature)
  • Packaging: BottleJar; Cartridge
Tabletop Bagger-Sealer -- T-200
from Advanced Poly-Packaging, Inc.

Throw away your hand sealer, and double your production or more! With our T-200 Tabletop Bagger-Sealer, you will increase production, simplify the bagging operation and decrease packaging costs. Package fasteners, electronic components, literature, manuals, various foods, jewelry, craft items and... [See More]

  • Industry: Food; Garment; Industrial / General Use
  • Goods: Powder
  • Machine Type: Bagging; Closing (optional feature); Counting; FormFillSeal
  • Packaging: Bag
Hand Held Sealers -- SUPER CELLO
from PAC Machinery Group

The Super Cello is used in applications requiring a constant heat sealer that can be used at the location of the item to be sealed. With its two heated jaws, its sealing temperature can be adjusted between 140 °F and 480 °F. The 15' power cord allows it to be taken to the product. [See More]

  • Industry: Food; Household; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Sealing
  • Packaging: Bag
ultra high-performance case packer -- tna-ropac-5
from TNA Solutions Pty. Ltd.

The world ’s fastest case-packing system for flexible bags capable of packing up to 220 bags per minute. Using tna ’s own patented semi- rotary technology, the tna ropac 5 case packer is designed to pack small-to-medium, pillow style snack bags. Most bag widths and lengths are handled... [See More]

  • Industry: Food
  • Packaging: Case
High Speed Rotary Seals with Tite-Pack™ Sealing Head Wrapper -- Linium 304/305
from Syntegon Packaging Technology, Inc.

Bosch's Linium series horizontal flow wrappers for over-wrapping evolved from years of experience in high-speed food packaging. They provide dependable seals and smooth product flow with shrink or polyethylene flms.. Doboy shrink tunnels are also available and can be adjusted to provide the package... [See More]

  • Industry: Food
  • Goods: Consumer
  • Machine Type: Shrink; Wrapping
  • Packaging: Bag
High-Level Palletizer -- HL2000
from Columbia Machine, Inc.

HL2000. High Level Palletizer. Palletizing 20 or more cases per minute, the HL2000 is a high-quality choice for budget-minded operations. Featuring a small footprint and soft product handling, it's ideal for multiple-line layouts that require dedicated machines. [See More]

  • Industry: Chemical; Food; Household; Paper & Tissue, Home Care, Personal Care; Industrial / General Use
  • Goods: BulkOEM
  • Machine Type: Palletizer
  • Packaging: Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
DFS Non-Dockable Filling Machine -- DFS Series
from Filamatic

Accommodates a wide variety of liquid filling applications and fluid types. Easily read touch screen with electronic volume adjustment controls for speed and ease of setup. A variety of metering systems are available including piston, flowmeter, and lobe that can provide consistent results with wide... [See More]

  • Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Goods: Liquid
  • Machine Type: Blister; Capping (optional feature); Cartoning (optional feature); Cleaning (optional feature); Closing (optional feature); Collating (optional feature); Combiner (optional feature); Counting (optional feature); Erecting (optional feature); Filling; Inspection (optional feature); Labeling (optional feature); Shrink (optional feature); Sorting (optional feature); Wrapping (optional feature)
  • Packaging: BottleJar; Cartridge
Vertical Loading Bagger -- T-T1000V
from Advanced Poly-Packaging, Inc.

The T-1000 Advanced Poly-Bagger ™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also... [See More]

  • Industry: Food; Garment; Industrial / General Use
  • Goods: Powder
  • Machine Type: Bagging; Closing (optional feature); Counting; Sealing
  • Packaging: Bag
Heat Tunnels for Shrink Packaging
from PAC Machinery Group

Heat tunnels vary in size and are used to produce a tight transparent (scratch-safe) overwrap around products. The Heat Tunnels feature advanced standard features such as the Circulair ™ chamber with variable speed control to distribute heated air for best shrink performance; solid state... [See More]

  • Industry: Auto; Electronics; Food; Garment; Household; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
  • Goods: Consumer
  • Machine Type: Shrink
vibratory motion chip sizer conveyor, tna roflo ® VMCS 3 -- tna roflo ® VMCS 3
from TNA Solutions Pty. Ltd.

A motion chip sizer with a difference – the tna roflo ® VMCS 3 uses vibratory motion, alongside a unique chip-sizing pan to separate potato and other root vegetable, as well as fruit chips, into a variety of sizes. The use of vibratory motion to transport the chips means there ’s... [See More]

  • Industry: Food
  • Features: StainlessSteel
  • Machine Type: Sorting
High Speed Standard Wrapper -- Pack 401
from Syntegon Packaging Technology, Inc.

The Pack 401 horizontal flow wrapper extends the performance of Doboy wrappers to speeds up to 80 meters per minute, by combining proven technology and application know-how from Bosch Packaging Technology companies around the world. It marks the next generation of Bosch packaging machines that are... [See More]

  • Industry: Food
  • Goods: Consumer
  • Machine Type: Wrapping
  • Packaging: Bag
R-factor Hybrid Floor Level Palletizer -- FL2000-R
from Columbia Machine, Inc.

Hybrid Palletizers. Robotic capability meets conventional palletizer simplicity. Instead of having to synchronize two independent control technologies to manage the functions of the robot arm and the basic machine control, all of that is done through the ControlLogix PLC. This not only gives... [See More]

  • Industry: Chemical; Food; Household; Paper & Tissue, Home Care, Personal Care; Industrial / General Use
  • Goods: BulkOEM
  • Machine Type: Palletizer
  • Packaging: Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs