Sealing Machines Packaging Machines
from HydraCheck Inc.
The Clean Seal System utilizes heat shrink technology to encapsulate the end of a hose or tube assembly with a Clean Seal Capsule. This eliminates possible re-contamination that is problematic with traditional capping and plugging methods. Re-contamination occurs when ill-fitting caps and plugs are... [See More]
- Machine Type: Sealing
- Industry: Industrial / General Use
- Closing Method: HeatSeal
from RS Components, Ltd.
Heating element for impulse heat sealer [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
Drop sealer model DS--IMP-1/4-16 yields a 1/8" or 1/4" wide seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 6.0 mil thick can be sealed. All other heat sealable bags can be used on this versatile impulse sealer. For trimming models see DS-SS-16 or... [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from RS Components, Ltd.
EUROSTAT 70-100-6201 Heat Sealer [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
Drop sealer model DS-SS-16 yields a smokeless and odorless bead trim seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 1.75 mil thick can be sealed. For thicker Polyethylene bags see model DS-SS-IMP-5/16-16. Polypropylene bags up to 1.0 mil can also me used on model... [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from RS Components, Ltd.
400mm upper cover for heat sealer [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
Drop sealer model DS-SS-IMP-5/16-16 yields a smokeless and odorless 1/8" wide seal and trim on bags up to 15.5" wide and products up to 22" long. Polyethylene bags from 1.5 mil up to 3.0 mil thick can be sealed and trimmed. For thicker Polyethylene bags see model DS- IMP-1/4-16. For thinner PE bags... [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from RS Components, Ltd.
400mm heating element for heat sealer [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer. [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from RS Components, Ltd.
400mm lower cover for heat sealer [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
USDA approved High Speed Dual Heat smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. Unique trim after seal system assures clean, straight trim directly at seal edge. [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from RS Components, Ltd.
300mm lower cover for heat sealer [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene, Polymylar,... [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from RS Components, Ltd.
300mm heating element for heat sealer [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
USDA approved smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from RS Components, Ltd.
Cutting blades for heat sealer [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil. [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from RS Components, Ltd.
PTFE cover - impulse heat sealer element [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
Complete, Visible Validation on Continuous Band Sealer for Medical Pouches [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from RS Components, Ltd.
RS PRO C320 Heat Sealer [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
The model ATS-IMP-1/8 is an impulse Table Sealer is designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom, Parts Kits and many more! [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from RS Components, Ltd.
RS PRO IS400C Heat Sealer [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
The model ATS-SS-16 Table Sealer is designed for a wide range of bag sealing applications including: Candy, Paper Goods, Textiles, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom, Parts Kits and many more! [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from RS Components, Ltd.
RS PRO IS300C Heat Sealer [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
Tabletop conveyorized vertical rotary sealing system Now includes crank handle head height adjustment!! [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from All Packaging Machinery Corporation
Stand mounted USDA approved vertical rotary sealing system [See More]
- Machine Type: Closing; Sealing
- Packaging: Bag
- Goods: Powder; Consumer; BulkOEM
- Closing Method: HeatSeal
from Terra Universal, Inc.
Absolute process control for validation in a tabletop impulse sealer. Ideal for medical pouch sealing. Produces a durable 3/8" (10 mm) wide seal. Portable, light-weight design takes up little bench top space. The 5400 features a built-in air compressor for plug'n seal performance. Model 5300:... [See More]
- Machine Type: Sealing; Vacuum
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Optima Packaging Group GmbH
lternatively to 4 Side Seal Packaging Machine rotative OPTIMA 4SS, Optima Life Science offers reciprocating platen sealing machines, which pack medical, pharmaceutical or diagnostic devices into pouches at high production speeds. Application examples: Wound Care Dressings. Oral Filmstrips (Oral... [See More]
- Machine Type: Sealing
- Industry: Medical
- Packaging: Medical Devices
- Rate: 600
from Fuji Impulse America Corp.
Temperature-controlled impulse chamber vacuum sealer, FCB-200 boasts of very high ultimate vacuum rate at about -100Kpa (10 torr). With the built-in vacuum gauge, a simple button-operation allows the user to adjust the vacuum rate in the range of -50 to -100 Kpa (385 to 10 torr) depending on the... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from PackLine West
DESIGNED IN 1, 2, OR 4 LINES ACCORDING TO REQUIRED OUTPUT: Up to 100 cups/min. Fully automatic filling, sealing and capping machine enables to ensure the best quality and reliability of packaging. The machine can be easily adapted for different container shapes and sizes. SPECIAL FEATURES:... [See More]
- Machine Type: Capping; Filling; Sealing
from BluePrint Automation, Inc.
A compression seal check unit, measuring each bag twice for thickness, once before and once after application of load. [See More]
- Machine Type: Sealing
from nVenia LLC
The ARPAC HANAGATA L-Series automatic L-bar Sealers offer you the latest in shrink wrapping technology, featuring a rugged design that provides fast user friendly operation at speeds up to 40 packages per minute. The L-Series shrink wrapper provides high quality shrink packaging for retail display,... [See More]
- Machine Type: Sealing; Shrink; Wrapping
- Packaging: Pharmaceutical Products, CDROMs
- Goods: BulkOEM
- Closing Method: HeatSeal; Wrapped
from Johnson Bag Co., Inc.
Keep both hands free for quicker and more accurate sealing Impulse [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
- Packaging: Bag
from CiMa-Pak Corporation
The model 20 series is a portable heavy-duty manual impulse bag sealer. It can be used for low volume production and in situations where heavier film thickness is required. The sealer can be fitted with a mechanical foot pedal for hands free operation. For all Model 20 series an external air supply... [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from Delta ModTech
The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]
- Machine Type: Accumulator (optional feature); Filling; FillSeal; Inspection (optional feature); Labeling; Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal; TuckFold
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Industry: Industrial / General Use
from Advanced Poly-Packaging, Inc.
The ST-1000 Automatic Towel Inspection and Bagging System can bag up to 7,500 shop towels per hour with one operator. Actually, the operator is only needed if your application includes visual inspection of the product before it is bagged. It's easy to see the cost saving possibilities!. Product is... [See More]
- Machine Type: Bagging; Closing (optional feature); Counting; Sealing
- Packaging: Bag
- Goods: Towels
- Closing Method: HeatSeal
from Deviser, Inc.
This bag sealer comes with trimmer and is designed to seal bag with the tape up to 12mm wide and with 3" diameter core. It is ideal for sealing the bag that contains produce, industrial parts, magazine and newspapers. [See More]
- Machine Type: Bagging; Sealing
- Closing Method: TamperEvident
- Goods: Consumer
- Industry: Industrial / General Use
from U.S. Plastic Corporation
Adjustable thermostat accurately controls sealing temperature of jaws for strong watertight sea. PTFE jaw surfaces heated evenly by durable heating cartridge. Strong 1/4" seal matches bag strength. Great for polyethylene bags. Foot pedal included. Sealing time determined by amount of time and... [See More]
- Machine Type: Sealing
from PAC Machinery Group
Ideal for: Shipping departments, offices, mail rooms, retail counter, parts departments, low volume production lines, laboratories, sample rooms, medical centers [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Automated Packaging Systems
The Autofulfillment ™ SPrint ™ System is uniquely engineered to bring automation, speed and flexibility to high-volume mail order fulfillment applications. It is designed with advanced integration technology from Accutech Packaging and innovative product engineering from Automated... [See More]
- Machine Type: Bagging; Filling; FormFillSeal; Inspection; Labeling; Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Practical Packaging Solutions
The BEL 252 is a fully automatic, pressure sensitive uniform case taper. It is an affordable high quality fully automatic case taper that offers highly advanced production duty design. No other brand of automatic case taper compares with the BEL 252 for compactness, safety, quality of construction,... [See More]
- Machine Type: Sealing
- Closing Method: Tape
- Packaging: Case
- Rate: 25
from Taylor Products / Smoot
Taylor Products, division of Magnum Systems, announces the release of the TRU Seal ultrasonic valve bag sealer. The TRU Seal has been specifically designed to work with Taylor valve bagging equipment and incorporates the latest ultrasonic sealing technology. For more information please click on the... [See More]
- Machine Type: Sealing
from DME Company
• Seals polypropylene materials. • Convenient three - time settings. • High efficiency, precise electronic control. • Foot switch for foot operation. • Select 18 ” (600 watt) or 24 ” (800 watt) [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
- Goods: Plastics
- Industry: Molding Applications; Industrial / General Use
from Promarks, Inc.
Options coming soon. Features coming soon [See More]
- Machine Type: Sealing
from Minipack America, Inc.
Power Supply: 208V / 3ph / 18A. Dimensions: 58.75" x 31.00". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Terra Universal, Inc.
Ideal for cleanroom use with design that meets Class 100 standards. Quick Release Vacuum System ” for easy cleaning, sterilizing and maintenance. Full Digital PLC Controller with LCD Touchscreen. Non-Particle generating Venturi vacuum system. Isolated exhaust port. Visible and audible alarms... [See More]
- Machine Type: Sealing; Vacuum
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Optima Packaging Group GmbH
Advantages. Quality: high seal integrity, non-compliant packs are rejected automatically. Flexibility: able to run a wide range of papers and films. Validation: Fully validatable, GMP, CE and OSHA compliant. Processes. Infeed. Manual or automatic feeding - ideal GPM. The infeed transfers the product... [See More]
- Machine Type: Sealing
- Industry: Medical
- Packaging: Gloves
- Rate: 80
from Fuji Impulse America Corp.
This electric/air-cylinder operated extra-length sealer, LOS series creates beautiful and consistent seals even for the sealing length of 600mm/ 23.4" with the temperature-controlling ONPUL system. The most prominent feature of the ONPUL System is the ability to set and maintain the ideal sealing... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from PackLine West
The NBM is a technologically advanced line of the Pack Line Fully Automatic Rotary Filling and Sealing machines with smooth indexor driven movement of 12-positions rotary platform. It makes the NBM machines the best solution for liquids, as well as for paste, granulated and powdered products. Dairy... [See More]
- Machine Type: Filling; Sealing
from nVenia LLC
The ARPAC TS33CF side seal horizontal wrapper is designed to package oversize retail and industrial products at speeds of up to 60 packages per minute*. The TS33CF uses up to 33" wide center folded polyethylene, polyolefin or PVC films to shrink wrap large products such as mailing envelopes, knock... [See More]
- Machine Type: Sealing; Shrink; Wrapping
- Packaging: Box Carton; CupTray; Shutters, Rolled Carpets, Games
- Goods: BulkOEM
- Closing Method: HeatSeal; Wrapped
from Johnson Bag Co., Inc.
Seal poly bags and any thermoplastic materials quickly and efficiently without having to wait for warm up [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
- Packaging: Bag
from CiMa-Pak Corporation
The model 30 series are pneumatic impluse pressure jaw sealers perfect for volume production. Sealing a variety of difficult material such as Nylon, Tyvek, Teflon, ESD bags and plastic films up to 30 mils thick. The model 30 series is equipped with high quality components including foot switch that... [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from Delta ModTech
The Delta Mod-Tech ® reciprocating heat seal module offers cost and time saving solutions in packaging and provides a more accurate seal and permits a variety of patterns. This heat sealer is the perfect solution for customers who run multiple patterns and need quick change-over with very... [See More]
- Machine Type: Accumulator (optional feature); Filling; FillSeal; Inspection (optional feature); Labeling; Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal; TuckFold
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Industry: Industrial / General Use
from Advanced Poly-Packaging, Inc.
The T-1000 Advanced Poly-Bagger ™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also... [See More]
- Machine Type: Bagging; Closing (optional feature); Counting; Sealing
- Packaging: Bag
- Goods: Powder
- Closing Method: HeatSeal
from Deviser, Inc.
Wide-neck Bag Sealer is designed for accommodating 5/8" wide bag sealing tape with 3" core. It is ideal for sealing the bag contains produce, industrial parts, commercial goods, magazine and newspapers [See More]
- Machine Type: Bagging; Sealing
- Closing Method: TamperEvident
- Goods: Consumer
- Industry: Industrial / General Use
from U.S. Plastic Corporation
Seal Polyethylene bags or cellophane by moving the 2 1/4" diameter PTFE coated wheel along the material to be sealed. Makes seals in any configuration round, oval, or square. Temperature range from 150F 300 F. Seal width is 5 mm. Material thickness 6 mil. 115 volt, 70 watts. Comes with stand. [See More]
- Machine Type: Sealing
from PAC Machinery Group
The Clamco 6700GLX has the advantages you need - enhanced Allen-Bradley microprocessor PLC, touch-screen interface and I/O diagnostics, memory for up to 20 package sizes, PLC and interface tunnel controls, self-adjusting scrap take-up wheel, microperforators for uniform air evacuation - and much... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Automated Packaging Systems
The Script Pack SPrint is specifically engineered to fully automate mid- to high volume pharmacy fulfillment operations using automatic scanning, printing, labeling, loading and sealing. It is designed with advanced integration technology from R/X Automation Solutions and innovative product... [See More]
- Machine Type: Bagging; Filling; FormFillSeal; Inspection; Labeling; Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Practical Packaging Solutions
The BEL 150X is an oversized, uniform, pressure sensitive, semi-automatic case taper. The BEL 150X oversized model has all the quality features of the BEL 150 pressure sensitive case taper with the added bonus of a larger frame and drive system for large case capacity. The BEL 150X semi-automatic... [See More]
- Machine Type: Sealing
- Closing Method: Tape
- Packaging: Case
- Rate: 30
from DME Company
For production line sealing at its best!. ■ This sealer seals up to 28,000 bags in an 8 hour shift!. ■ Seals up to 10 mil. film. ■ Comes complete with stand, foot switch for foot operation. ■ Impulse power 400, 600 or 800 watts. ■ 12 ” (400 watt), 18 ” (600... [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
- Goods: Plastics
- Industry: Molding Applications; Industrial / General Use
from Promarks, Inc.
Options coming soon. Features coming soon. [See More]
- Machine Type: Sealing
from Minipack America, Inc.
Power Supply: 208V / 3ph / 23A. Dimensions: 58.75" x 36.00". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Terra Universal, Inc.
Flexible arrangement of components saves valuable workspace. PLC controller with LCD touchscreen. Password protected user control. External calibration verification ports for seal: temperature, time and pressure. Visible and audible alarms. Welded stainless steel case. Safety features: emergency... [See More]
- Machine Type: Sealing; Vacuum
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Fuji Impulse America Corp.
Fuji's foot pedal bag sealer, Fi-200-10 is an industrial quality machine that can creat beautiful, strong sealing with effortless foot-operation. Use the timer to set the heating time, and situate the pouch on the sealing area. The heating time to be set using the timer varies by the type and... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from PackLine West
The NBM is a technologically advanced line of the Pack Line Fully Automatic Rotary Filling and Sealing machines with smooth indexor driven movement of 12-positions rotary platform. It makes the NBM machines the best solution for liquids, as well as for paste, granulated and powdered products. Dairy... [See More]
- Machine Type: Capping; Filling; Sealing
from nVenia LLC
The TS37 Side Seal horizontal wrapper is the most versatile packaging machine on the market. Because the continuous motion TS37 eliminates the need for multiple forming heads, it has the quickest, easiest changeover available - no tools are required. To provide even greater versatility, the machine... [See More]
- Machine Type: Sealing; Shrink; Wrapping
- Packaging: Can; Lumber, DVDs, Potatoes, PVC Pipes, Games
- Goods: BulkOEM
- Closing Method: HeatSeal; Wrapped
from Johnson Bag Co., Inc.
Designed for shrink film packaging, but can also be used for poly bag sealing. It works just like a hand sealer. Sealer usually comes with round wire for cut and seal [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
- Packaging: Bag
from CiMa-Pak Corporation
This plastic tube sealer is perfect for small batch runs research and lab use or start up operations. It �s easy safe and economical to operate. This machine seals one rack of tubes in the time it takes to prepare a second rack. An external air supply is required to run this pneumatic sealer. [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from Intertape Polymer Group, Inc.
RSA 2024-WAT Random Semi-Automatic WAT Case Sealer uses IPG water-activated tape for the best possible seal. Features: High throughput speeds. Low maintenance. Low cost. Patent pending wetting roller technology. Removable tape heads [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Closing Method: Tape
from Advanced Poly-Packaging, Inc.
The T-1000 Advanced Poly-Bagger ™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also... [See More]
- Machine Type: Bagging; Closing (optional feature); Counting; Sealing
- Packaging: Bag
- Goods: Powder
- Closing Method: HeatSeal
from Deviser, Inc.
The standard carton sealing tape hand held dispenser is made to hold 3" core only. It can be used to hold tape up to 2" wide. It has a side loader with adjustable brake. [See More]
- Machine Type: Sealing; TapeDispenser
- Packaging: Box Carton; Case
- Goods: Consumer
- Closing Method: Tape
from U.S. Plastic Corporation
Continuous sealing of thermoplastic films such as polyethylene and polypropylene. Operates on the impulse sealing method, controlled by a plug-in transistorized circuit board. Ideal automatic sealer for candies, food, stationery, drugs, and tools. Electric foot pedal for manual operation included. [See More]
- Machine Type: Sealing
from PAC Machinery Group
Clamco Bench Mounted Sealers for foods, retail products and industrial supplies. A model for every bag size up to 36"; a jaw for every bag material and a seal as strong as the bag itself. Greater durability and operation equal to more expensive methods of sealing. [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Practical Packaging Solutions
The Combi RS2000 is a high speed, fully automatic case sealer capable of top and bottom sealing different size cases within a given range. Built for speed and flexibility, the RS2000 is ideal for high volume lines with random case sizes in distribution or fulfillment centers or manufacturing sites... [See More]
- Machine Type: Sealing
- Rate: 20
- Packaging: Case
from DME Company
An instant one-second seal for: • Polyethylene, Nylon, Polypropylene, Kel-F, Polyflex, Saran and all other heat-sealable materials!. • Simply place film between the seal bars, press and release. • Seals through wrinkles, gussets and multiple film layers with no warm-up needed... [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
- Goods: Plastics
- Industry: Molding Applications; Industrial / General Use
from Promarks, Inc.
Custom Tray/Cup Die Set. Floor Stand. Auto/ Semi-Automatic Operation Machine. Sensor/ Counter Film Indexing. Temp. Control for Individual Container. Seal One No.3 Tray/1-2 Cup(s). Airline Assist. Seal Up to 10 Cycles per Minute Consumption. Compact Table Top Model [See More]
- Machine Type: Sealing
from Minipack America, Inc.
Power Supply: 220V / 3ph / 33A. Dimensions: 58.75" x 38.75". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Terra Universal, Inc.
The ideal constant heat medical pouch sealer. LCD touch screen and PLC provide digital control of seal temperature, seal time and seal pressure. 100% Validatable and Calibratable. Password protected control. Seamless stainless steel case. Visible and audible alarms for jaw obstruction, seal... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Fuji Impulse America Corp.
Standard equipped with the angle-bar fixed table, FR-450-2 is ideal for the pouch filling operations of heavy duty packaging from 4 to 33Lbs at rice polishing factories or rice shops, and also for packaging animal food, fertilizer, or miscellaneous cereals. With its effortless foot-pedal operation,... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from PackLine West
Output -up to 300 cups/min. The PXM is a newly developed line of the Pack Line Fully Automatic In-Line Filling and Sealing Machines and is based on digital mechanical, combined with pneumatic, assemblies. PXM machines are suitable for a wide range of liquid, paste, granulated and powdered products,... [See More]
- Machine Type: Capping; Filling; Sealing
from CiMa-Pak Corporation
The Model 530 Plus Series are high quality tabletop pneumatic impulse sealers, with a high price/quality ratio, ideal for medical application with budget constraints. These sealers take up little table space and will provide consistent airtight and waterproof seal, giving you the complete sealing... [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: BulkOEM
- Industry: Industrial / General Use
from Advanced Poly-Packaging, Inc.
The T-1000 Advanced Poly-Bagger ™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also... [See More]
- Machine Type: Bagging; Closing (optional feature); Counting; Sealing
- Packaging: Bag
- Goods: Powder
- Closing Method: HeatSeal
from Deviser, Inc.
The heavy duty carton sealing tape hand held dispenser is designed for tapes up to 2" wide, 3" core with adjustable brake. The metal body is made in a single piece, that is more durable than an assembled body. The natural rubber roller creates static to keep tape in ready to use position. Also the... [See More]
- Machine Type: Sealing; TapeDispenser
- Packaging: Box Carton; Case
- Goods: Consumer
- Closing Method: Tape
from U.S. Plastic Corporation
For polyethylene, polypropylene, saran, nylon, pvc, and mylar. The AIE line of Impulse Foot Sealers is ideal for sealing large heavy bags. By having a foot control, the hands are free to feed the machine. It is like having an extra hand. Complete with pedal, stand, adjustable work table and... [See More]
- Machine Type: Sealing
from PAC Machinery Group
The Futura Jr 300 is an economical hand operated tabletop heat sealer designed for low volume packaging. It uses an innovative sealing technique that consists of a suspended wire which is heated to a constant temperature under its sealing cover. Sealing occurs in seconds by transferring the heat to... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Practical Packaging Solutions
Whether you need a stand-alone case sealer to boost productivity or a sealing solution integrated at the end of your Combi case packing line, TBS sealers offer a reliable solution for your needs. Using the same heavy duty tubular steel frame as other Combi systems, the TBS is built tough for years... [See More]
- Machine Type: Sealing
- Rate: 20
- Packaging: Case
from Promarks, Inc.
Single phase motor available up to 100m3/h(5hp) pump. Automatic film advance and cutting system. Pump size. Voltage. Gas Tank. Custom sizes are available. Heavy duty stainless steel construction. Semi-automatic operation. Automatic film advance and cutting system. Computerized water resistant... [See More]
- Machine Type: Sealing
from Minipack America, Inc.
Power Supply: 220V / 3ph / 40A. Dimensions: 75.00" x 41.00". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Terra Universal, Inc.
Designed to meet cleanroom packaging requirements for sealing a variety of pre-made pouch materials. LCD touch screen and PLCV provides digital control of seal temperature, seal time and seal pressure. Seamless stainless steel case. High force seal jaw. Visible and audible alarms for: jaw... [See More]
- Machine Type: Sealing; Vacuum
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Fuji Impulse America Corp.
Features. Can be used continuously over an extended period of time. The lack of lubricating oil to change means less hassle and no oil in the hot air from the welding gun. Easy-to-carry as the motor, rotary blower, transformer and switch board have all been incorporated into a small frame body. [See More]
- Machine Type: Sealing
- Packaging: Bag (optional feature)
- Goods: Consumer
- Closing Method: HeatSeal
from PackLine West
Built on Digital mechanical base. PDP-4 is the rotary model of Pack Lines Stand-Up Pouches Filling and Sealing machines line. Stand-up pouches are the modern packing style, which makes your product attractive and prolongs its shelf-life. Stand-up pouch is the most reliable packing for juices, dairy... [See More]
- Machine Type: Filling; Sealing
from CiMa-Pak Corporation
The Model 540 Plus Series has all the features of the Model 530 Plus series. The Model 540 has an internal compressor and requires no external air supply; this means that there is no special installation required just plug and play. Models available: 530-136Plus, 530-236Plus, 530-336Plus [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: BulkOEM
- Industry: Industrial / General Use
from Deviser, Inc.
The industrial grade carton sealing tape hand held dispenser is made to hold tape up to 2" wide with 3" core only and the maximum roll diameter of 5". It constructs not only rubber roller to prevent static cling but also a side loader with adjustable brake [See More]
- Machine Type: Sealing; TapeDispenser
- Packaging: Box Carton; Case
- Goods: Consumer
- Closing Method: Tape
from U.S. Plastic Corporation
Ideal for mailing room, parts department and shipping department. Fast heating, just plug in and start sealing. Adjust timer to thickness of material. Exceptional air and watertight seals on most plastic materials up to 6 mil. Polytubing sealer is equipped with a sliding blade to cut excess material... [See More]
- Machine Type: Sealing
from PAC Machinery Group
Our PB Constant heat sealer is designed for sealing MIL spec barrier bags, coated paper, film and foil laminates, and other multi-layer materials. It comes with a constantly heated upper jaw that is adjustable to 550 °F. The head can be rotated from horizontal to vertical for ease of product... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Practical Packaging Solutions
Whether you need a stand-alone case sealer to boost productivity or a sealing solution integrated at the end of your Combi case packing line, TBS sealers offer a reliable solution for your needs. Using the same heavy duty tubular steel frame as other Combi systems, the TBS is built tough for years... [See More]
- Machine Type: Sealing
- Rate: 8
- Packaging: Case
from Promarks, Inc.
Pump size. Voltage. Gas tank. Single phase motor available up to 100m3/h (5hp) pump. Gas Tank. Custom sizes are available. Stainless steel construction. BUSCH vacuum pump. Semi-automatic operation. Automatic film advance and cutting system. Computerized water-resistant control panel (IP 56), 12... [See More]
- Machine Type: Sealing
from Minipack America, Inc.
Power Supply: 220V / 3ph / 40A. Dimensions: 95.50" x 38.50". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Terra Universal, Inc.
Comes in both gas flush and non-gas flush models. Cleanroom compatible. Produces clean, wrinkle-free seals. Consistent vacuum pressure through preset controls. Large 22" x 22" x 4" (559 mm x 559 mm x 102 mm) vacuum chamber. Works at the touch of a button. Two-year parts and labor warranty [See More]
- Machine Type: Sealing; Vacuum
- Packaging: Bag; CupTray; Tube; Tapes
- Goods: Consumer
- Closing Method: HeatSeal
from Fuji Impulse America Corp.
The impulse sealer MS-350 has been developed specifically for medical & pharmaceutical industries to meet the evolving and stringent needs from many leading device suppliers both in Japan and North America. Installed with the microcomputer controlled temperature adjustment ONPUL system, this... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from PackLine West
Line of membrane cutting and sealing from the roll machines. Output: Semi - Automatic models-up to 12 cycles / min. List of available features and technical data: User friendly sealing system with high quality result. Cuts and seals directly from the roll. Semi-Automatic or automatic models depended... [See More]
- Machine Type: Sealing
from CiMa-Pak Corporation
The Model 630 series is designed especially for on site calibration. The Model 630 has secured and alarmed digital process controls, ensuring all process parameters will stay as programmed. The calibration ports are external ensuring easy access during calibration and validation. The enclosure is... [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Industry: Industrial / General Use
from Deviser, Inc.
The No Return dispenser is designed for 2" wide tape with 3" core, that can load tape up to 110 yards long. It has the following features: Economical design. Light weight for low hand fatigue. Easy to load tape. Retainer ensure the adhesive tape will not flap down [See More]
- Machine Type: Sealing; TapeDispenser
- Packaging: Box Carton; Case
- Goods: Consumer
- Closing Method: Tape
from PAC Machinery Group
The PVB has all the available features of our PB constant heat sealer, with the added capability of vacuum and gas flush. Like the PB, the PVB is designed to seal MIL spec barrier bags, coated paper, film and foil laminates, as well as provide the ability to vacuum the air out of the bag (and gas... [See More]
- Machine Type: Sealing
- Packaging: Bag; Film, Coated Paper
- Goods: Consumer
- Closing Method: HeatSeal
from Practical Packaging Solutions
Whether you need a stand-alone case sealer to boost productivity or a sealing solution integrated at the end of your Combi case packing line, TBS sealers offer a reliable solution for your needs. Using the same heavy duty tubular steel frame as other Combi systems, the TBS is built tough for years... [See More]
- Machine Type: Sealing
- Rate: 15
- Packaging: Case
from Minipack America, Inc.
Power Supply: 120V / 13A. Dimensions: 22.00" x 26.00". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Terra Universal, Inc.
Designed for heavy duty applications. Optional digital temperature control. Foot-pedal operated for expansive clear work surface. At 29 lbs. (13.2 kg), light enough to be easily moved. Side-mounted heat and cool timers ensure airtight, watertight operation. Jaws have to be locked to operate,... [See More]
- Machine Type: Sealing; Vacuum
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Fuji Impulse America Corp.
FIL-1000NTW series (ejector vacuum) conducts vacuuming through the use of an ejector, powered by the compressed air. Ejector vacuum sealers are effective for vacuum packaging liquid and powder contents, and for shortening the time required for vacuuming. Although time required is shorter than for... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Liquid; Powder
- Closing Method: HeatSeal
from CiMa-Pak Corporation
The Model 730 series is designed for critical packaging environments and it meets the most demanding FDA requirements. It has a full digital high-speed PLC control system allowing customized programming and password protection of seal temperature, time and pressure. The sealer contains an alarm... [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Industry: Industrial / General Use
from Deviser, Inc.
The Low Noise Carton Sealing Tape Hand Held Dispenser is designed to improve work environment by reducing the noise level when dispensing BOPP tape. It can load tape up to 2" wide with 3" core and contains following features [See More]
- Machine Type: Sealing; TapeDispenser
- Packaging: Box Carton; Case
- Goods: Consumer
- Closing Method: Tape
from PAC Machinery Group
Designed for light duty applications, the TT300 is foot pedal operated. It has serrated top and bottom jaws for sealing cellophane, aluminum foil, coated papers, and heavy laminations. The temperature is adjustable to 390 °F. [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Minipack America, Inc.
Power Supply: 120V / 17A. Dimensions: 22.00" x 26.00". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Terra Universal, Inc.
Comes in both gas purge and non-gas purge models. Optional digital temperature control. Compact portable design. No-nonsense intuitive controls. Seal is not performed until jaws are locked. Durable and up to 75 percent faster than competing manufacturers ’ models. Two-year parts and labor... [See More]
- Machine Type: Sealing; Vacuum
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Fuji Impulse America Corp.
Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials. Applications and Features: Tabletop, hand-operated Also called: Poly sealer ® Operating method: Hand-operated Packaging type: Seal only Daily use frequency as model... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from CiMa-Pak Corporation
A wide variety of bags and pouches are available to enhance presentation or to preserve and protect your product. Bags for all industries available in: Side-weld. With or without lip. Bottom gusset and wicketed. Bottom-sealed. Flat. Side gusset. NOTE: Three dimensional foil and MIL-SPEC bags can... [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Industry: Industrial / General Use
from Deviser, Inc.
This Desk Top Dispenser design not only with pencil holder , but also with twin core that can fit either 1" or 3" core. It can hold office supply tape up to 1" wide and maximum roll diameter of 5" [See More]
- Machine Type: Sealing; TapeDispenser
- Packaging: Box Carton; Case
- Goods: Consumer
- Closing Method: Tape
from PAC Machinery Group
The Contimed D665M is a compact tabletop sealer with a stainless steel front and top plate. It has precise digital electronic temperature control to 392 degrees Fahrenheit, constant speed, and automatic sealing pressure. It also has a counter. [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Minipack America, Inc.
Power Supply: 220V / 3ph / 18A. Dimensions: 31.00" x 29.00". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Terra Universal, Inc.
High-performance capabilities at low cost translate into unsurpassed value!. Non-particle generating Venturi Vacuum System and tough paintlock/powdercoat finish reduce clean room prep. Exclusive, independent jaw system cylinder ware, eliminates bag waste, provides optimal seal time. Foot switch... [See More]
- Machine Type: Sealing; Vacuum
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Fuji Impulse America Corp.
Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials. Applications and Features: Tabletop, hand-operated. Also called: Poly sealer ® Operating method: Hand-operated Packaging type: Seal only Daily use frequency as... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from CiMa-Pak Corporation
This Multi-purpose machine can be used for both polyethylene and barrier film applications. Units are used in production line applications, usually sold with a conveyor. Bags are guided through the machine by neoprene conveying belts. Sealing is accomplished by the material passing through two 10"... [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Industry: Industrial / General Use
from Deviser, Inc.
This 4" table top Label Protection and Pouch Tape Dispenser is for tape on 3" core and can hold tape up to 4" wide [See More]
- Machine Type: Sealing; TapeDispenser
- Packaging: Box Carton; Case
- Goods: Consumer
- Closing Method: Tape
from PAC Machinery Group
The DEM 450 combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The DEM 450 series can be used for a wide range of products thanks to its precise temperature and speed controls. Operation is simple and efficient. Our DEM... [See More]
- Machine Type: Sealing; Shrink
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Minipack America, Inc.
Power Supply: 208V / 3ph / 12.5A. Dimensions: 25.00" x 31.00". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Terra Universal, Inc.
Impulse heat vacuum seals sensitive microelectronic devices —without external vacuum pump. Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port. Available with gas back-flush capability for moisture-free packaging. Ideal for ESD-safe... [See More]
- Machine Type: Sealing; Vacuum
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Fuji Impulse America Corp.
The CA series' corrosion-resistant aluminum alloy body, drip-proofed with silicon rubber gasket, is made for handling the packaging of watery items. The user is secure in the knowledge that the air pedal used for directing the work process uses no electric parts. The sealer comes standard-equipped... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Liquid (optional feature); Consumer
- Closing Method: HeatSeal
from CiMa-Pak Corporation
Designed to move bags in conjunction with weighing, filling, sealing, packing and other related production operations. Coupled with a band sealer the conveyor will reduce your production time and increase your output. Adjustable guide rails with nylon insert. Feed directions of either left to right... [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Industry: Industrial / General Use
from Deviser, Inc.
This 6" table top Label Protection and Pouch Tape Dispenser is for tape on 3" core and can hold tape up to 6" wide. [See More]
- Machine Type: Sealing; TapeDispenser
- Packaging: Box Carton; Case
- Goods: Consumer
- Closing Method: Tape
from PAC Machinery Group
The Dempack H18 is a combination seal/shrink machine for moderate production quantities for a wide variety of industries including cds and bakery goods. The H18 operates with a shrink hood instead of a tunnel. The hood is closed by an electronic hold-down magnet during the film sealing and... [See More]
- Machine Type: Blister; Sealing; Shrink
- Packaging: Shrink Film
- Goods: Powder; Consumer
- Closing Method: HeatSeal
from Minipack America, Inc.
Power Supply: 220V / 3ph / 18A. Dimensions: 51.00" x 31.00". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Terra Universal, Inc.
Cleanroom compatible. Electronic footswitch start. Pressure gauge. No pinch safety jaw and over heat protection. These affordable digital units all feature gas purge and come in a wide range of sizes, from 10" to 35" (254 mm to 889 mm), so you don ’t have to purchase more sealer than you need. [See More]
- Machine Type: Sealing; Vacuum
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Fuji Impulse America Corp.
The FA series utilizes a high pressure solenoid and microcomputer operated controller to seal almost any bag easily and securely. FA series is an excellent sealer for the semi-automatic packaging of thermal form flexible films. The sealer is also light, compact, easy to carry and can even be placed... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Liquid (optional feature); Consumer
- Closing Method: HeatSeal
from CiMa-Pak Corporation
When it comes to an Automatic reasonably priced tray sealer there is no equal to the CiMa 1058 Tray Sealer. The features of the CiMa 1058 Tray Sealer are many and the following are just but a few: 1) The standard 8 foot length allows easy manual or automatic product feeding. If you desire we can... [See More]
- Machine Type: Sealing
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Industry: Industrial / General Use
from Deviser, Inc.
This multi-roll bench dispenser is heavy-duty metal tape dispenser with rubber base. It can hold 2 rolls of tape up to 1" wide each roll or 1 roll tape of 2" wide, and the length of the tape can be up to 5" (127mm) diameter. The blade cover also provide the maximum safety. [See More]
- Machine Type: Sealing; TapeDispenser
- Packaging: Box Carton; Case
- Goods: Consumer
- Closing Method: Tape
from PAC Machinery Group
The DEM F-Auto fully automatic combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The F-Auto series can be used for a wide range of products thanks to its precise temperature and speed controls. Operation is simple and... [See More]
- Machine Type: Sealing; Shrink
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Minipack America, Inc.
Power Supply: 208V / 3ph / 18A. Dimensions: 32.00" x 35.00". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Terra Universal, Inc.
Ideal for cleanroom use!. No-maintenance Venturi vacuum uses no moving parts, generates no particulates. Isolated exhaust port prevents contamination of surrounding cleanroom. Clean exterior layout makes cleanroom prep fast and easy. “No Pinch ” Vacuum Jaw increases user safety,... [See More]
- Machine Type: Sealing; Vacuum
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Fuji Impulse America Corp.
Designed specifically for testing plastic film seal strength for improvement of sealing reliability. Only necessary functions were picked for this model from usually expensive testers. Not only does this model test seal strength but it is also puts test results into data, which are managed by a PC... [See More]
- Machine Type: Sealing
- Packaging: Bag (optional feature)
- Goods: Consumer
- Closing Method: HeatSeal
from CiMa-Pak Corporation
This is a multipurpose, hand held constant heat sealer. It is ideal for spot sealing clam shell containers made of OPS, PSP, PVC and EPS to prevent pilferage. It is equipped with a dual temperature control switch with power light. [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Industry: Industrial / General Use
from Deviser, Inc.
This product is the premium grade cast film has a high clarity, that makes product identification and bar codes easy to read. It is typically a stiffer film with exceptional load holding force and good puncture resistance, which allows a user to down-gauge, contain aggressive loads and produces a... [See More]
- Machine Type: Sealing; Wrapping
- Packaging: Box Carton; Case
- Goods: Consumer; BulkOEM
- Closing Method: Tape
from PAC Machinery Group
The Futura constant heat sealer comes in four models to seal a wide variety of materials. These hand held heat sealers can easily be made suitable for table use by means of two clamps and a foot pedal. [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Minipack America, Inc.
Power Supply: 120V / 18A. Dimensions: 25.00" x 31.00". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Fuji Impulse America Corp.
This small yet powerful Fuji's tebletop impulse sealer FT-130 is ideal for sealing thick gusset pouches such as coffee/tea bags and other pouches with total film thickness of up to 0.5mm. Gusset pouches, used mainly for loose-leaf tea and coffee bean bags, consist of evaporated aluminum film and are... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from CiMa-Pak Corporation
Ultrasonic Clam Shell Sealer Model 772U is quick, safe, and simple. It is a dual temperature, multipurpose hand held ultrasonic heat sealer. Ideal for sealing thin clam shells or for tacking. [See More]
- Machine Type: Sealing
- Closing Method: HeatSeal
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Industry: Industrial / General Use
from Deviser, Inc.
Stretch film hand held dispenser is equipped with a telescoping spindle shaft that will convert the dispenser from 12" to 15" and 18" easily. It is designed for holding stretch film with a 3" core. [See More]
- Machine Type: Sealing; Wrapping
- Packaging: Box Carton; Case
- Goods: Consumer; BulkOEM
- Closing Method: Tape
from PAC Machinery Group
The Super Cello is used in applications requiring a constant heat sealer that can be used at the location of the item to be sealed. With its two heated jaws, its sealing temperature can be adjusted between 140 °F and 480 °F. The 15' power cord allows it to be taken to the product. [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Minipack America, Inc.
Power Supply: 110V / 5.5A. Dimensions: 10.75" x 17.25". Material: Stainless 304 [See More]
- Machine Type: Sealing
from Fuji Impulse America Corp.
Instead of using staples, which might mix in the packaging materials, try EX-15 heating type point sealer. Best for the polyethylene and laminated film packaging, and its easy-to-grip shape reduces the user fatigue over the extended working period. It could be used for the packaging of plastic... [See More]
- Machine Type: Sealing
- Packaging: Bag (optional feature)
- Goods: Consumer
- Closing Method: HeatSeal
from CiMa-Pak Corporation
This low maintenance, versatile food tray sealer is ideal for packaging both cold and warm food in either CPET trays or APET trays. Both of these food trays: CPET or APET are sealed, leakproof trays where each compartment is sealed separately. This means that with these food trays there is no... [See More]
- Machine Type: Sealing
- Industry: Food
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Industry: Industrial / General Use
from PAC Machinery Group
The Super Poly is designed to be used at the location of the item that needs to be sealed and comes with a 15' cord connected to the control box. This impulse sealer has upper and lower heated seal bars to seal a wide variety of materials including polyethylene, poly-propylene, and some foils and... [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Minipack America, Inc.
Power Supply: 208V / 3ph / 18A. Dimensions: 42.00" x 36.50". Material: Stainless 304 / Enameled Aluminum [See More]
- Machine Type: Sealing
from Fuji Impulse America Corp.
The US-60B is an ultrasonic crimp sealer for clamshell packages. It is very easy to use and no special skills are required. Simply squeeze the handle to seal. As the handle is squeezed, the upper portion of the jaw vibrates at 60Khz and sucsessfully welds the plastic material with consistent sealing... [See More]
- Machine Type: Sealing
- Packaging: Bag (optional feature)
- Goods: Consumer
- Closing Method: HeatSeal
from CiMa-Pak Corporation
The Compact Model II Tray Sealer is ideal for sealing both CPET and APET trays. This tray sealer can hold 2 rolls of film/foil, different widths, can handle all tray styles. Saving space by loading both rolls under the sealing press. This tray sealer has two handles for ease of operation. Please don... [See More]
- Machine Type: Sealing
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Machine Type: Sealing
- Packaging: Box Carton
- Goods: BulkOEM
- Industry: Industrial / General Use
from PAC Machinery Group
Accurately balanced and durably constructed, Thermostatic heat setting control 175 ° - 550 °F, Seals all heat-sealable materials, Available with Teflon ® shoe for sealing soft plastics, Grounded shoe, Aluminum shoe, Heavy duty rod type heat element may be quickly replaced [See More]
- Machine Type: Sealing
- Packaging: Bag
- Goods: Consumer
- Closing Method: HeatSeal
from Minipack America, Inc.
Power Supply: 208V / 3ph / 23A. Dimensions: 49.50" x 42.00". Material: Stainless 304 / Enameled Aluminum [See More]
- Machine Type: Sealing