Cup / Tray Packaging Machines
from FEMC
Designed to automatically denest and accurately place trays, lids, cups or any items that possess uniform stacking features. Every Universal Screw Denester is adjustable for any size container without the need for tools and can reach speeds approaching 400 containers per minute!. Key Benefits. Works... [See More]
- Packaging: CupTray
- Closing Method: CapLid
- Machine Type: Denester; SystemIntegration
- Industry: Food; Household; Medical; Pharm; Stationary; Industrial / General Use
from ATS Automation
The sortimat Workliner 1000 is ideal for all pallets from approximately 800 to 1000 millimeters. This solution includes loading units that remove trays from pallets, and pick-and-place units that remove componants from trays. sortimat Workliner 1000 - a next generation palletizer. I deal for... [See More]
- Packaging: CupTray; PalletIBC
- Industry: Auto; Electronics; Industrial / General Use
- Machine Type: Palletizer
- Type: Automatic
from nVenia LLC
The ARPAC TS33CF side seal horizontal wrapper is designed to package oversize retail and industrial products at speeds of up to 60 packages per minute*. The TS33CF uses up to 33" wide center folded polyethylene, polyolefin or PVC films to shrink wrap large products such as mailing envelopes, knock... [See More]
- Packaging: Box Carton; CupTray; Shutters, Rolled Carpets, Games
- Goods: BulkOEM
- Machine Type: Sealing; Shrink; Wrapping
- Closing Method: HeatSeal; Wrapped
from Hamrick Manufacturing & Services, Inc.
Designed for beverage industry, packs trays in 2 X 3 or 2 X 4 patterns [See More]
- Packaging: BottleJar; Case; CupTray
- Goods: BulkOEM
- Machine Type: Filling
- Industry: Food; Industrial / General Use
from Terra Universal, Inc.
Comes in both gas flush and non-gas flush models. Cleanroom compatible. Produces clean, wrinkle-free seals. Consistent vacuum pressure through preset controls. Large 22" x 22" x 4" (559 mm x 559 mm x 102 mm) vacuum chamber. Works at the touch of a button. Two-year parts and labor warranty [See More]
- Packaging: Bag; CupTray; Tube; Tapes
- Goods: Consumer
- Machine Type: Sealing; Vacuum
- Closing Method: HeatSeal
from Columbia Machine, Inc.
FL1000. Floor-Level Palletizer. The Model FL1000 floor level palletizer from Columbia Machine provides an optimal price and speed combination for low speed applications. Small enough to be moved through an 8 ' x 8 ' doorway, the FL1000's compact footprint utilizes less than 60 square feet... [See More]
- Packaging: Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
- Goods: BulkOEM
- Machine Type: Palletizer
- Industry: Chemical; Food; Household; Paper & Tissue, Home Care, Personal Care; Industrial / General Use
from nVenia LLC
ARPAC's high-speed continuous motion TrayStar TS-2000 SERIES makes tray loading a variety of products fast and easy. Wrap-around trays ensure that the product is enclosed in a tightly fit tray preventing scuffing and product damage. A rapid changeover option enables line operators to prepare... [See More]
- Packaging: BottleJar; Box Carton; Can; CupTray; Shrink Wrapped Bundles
- Goods: BulkOEM
- Machine Type: Filling
- Closing Method: Glue
from Columbia Machine, Inc.
HL8000. High Level In-Line Palletizer. Palletizing 80 to 150 cases per minute, this unique palletizer forms layers using a continuous-motion flow divider for soft product handling. The special mainframe design of the HL8000 makes it capable of building loads up to 135 " high. [See More]
- Packaging: Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
- Goods: BulkOEM
- Machine Type: Palletizer
- Industry: Chemical; Food; Household; Paper & Tissue, Home Care, Personal Care; Industrial / General Use
from nVenia LLC
With a straight through infeed, this semi-automatic 737C shrink bundler shrink wraps individual and random group sizes and packages. The 20" seal jaw opening allows the 737C to accommodate a wide range of product sizes up to 35" wide, 16" long and 20" high. Designed for applications where high... [See More]
- Packaging: Box Carton; CupTray
- Goods: BulkOEM
- Machine Type: Bundling; Shrink; Wrapping
- Closing Method: HeatSeal; Wrapped
from Columbia Machine, Inc.
HL2000. High Level Palletizer. Palletizing 20 or more cases per minute, the HL2000 is a high-quality choice for budget-minded operations. Featuring a small footprint and soft product handling, it's ideal for multiple-line layouts that require dedicated machines. [See More]
- Packaging: Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
- Goods: BulkOEM
- Machine Type: Palletizer
- Industry: Chemical; Food; Household; Paper & Tissue, Home Care, Personal Care; Industrial / General Use
from nVenia LLC
The Masters MTE-1100 is an inline high speed tray erecting system that automatically selects, forms, seals and ejects trays at speeds up to 40 trays per minute. This system is ruggedly built and compact in size with simple tool-less adjustments between tray sizes. The MTE-1100 is used in a variety... [See More]
- Packaging: Case; CupTray
- Goods: BulkOEM
- Machine Type: Erecting
- Closing Method: Glue
from Columbia Machine, Inc.
Hybrid Palletizers. Robotic capability meets conventional palletizer simplicity. Instead of having to synchronize two independent control technologies to manage the functions of the robot arm and the basic machine control, all of that is done through the ControlLogix PLC. This not only gives... [See More]
- Packaging: Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
- Goods: BulkOEM
- Machine Type: Palletizer
- Industry: Chemical; Food; Household; Paper & Tissue, Home Care, Personal Care; Industrial / General Use