CMOS IC Timers
from Rochester Electronics
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO8 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOIC
from Micro Crystal AG
RV-5028-C7 Medical is a SMT Real-Time Clock Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed full ceramic package offering reliable and safe operation in Helium environment . The RV-5028-C7 Medical real-time clock/calendar... [See More]
- Bus Interface: CMOS; I2C
- Supply Voltage: 1.1 to 5.5
- Package Type: Surface Mount
- Frequency: 1.00E-6 to 0.0328
from Advanced Linear Devices, Inc.
555 Type, Timer/Oscillator (Dual) IC 2.5MHz 14-PDIP [See More]
- Bus Interface: CMOS
- Supply Voltage: 2 to 10
- Package Type: PDIP14
- Operating Temperature: 0.0 to 70
from DigiKey
IC CLOCK GENERATOR PCIE 48-VFQFN [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 48-VFQFN Exposed Pad
- Frequency: 750
from Rochester Electronics
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDIP24 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: DIP
from Micro Crystal AG
RV-3028-C7 is a SMT Real-Time Clock Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. The RV-3028-C7 real-time clock/calendar module with an automatic backup power switchover circuit is... [See More]
- Bus Interface: CMOS; I2C
- Supply Voltage: 1.1 to 5.5
- Package Type: Surface Mount
- Frequency: 1.00E-6 to 0.0328
from Advanced Linear Devices, Inc.
555 Type, Timer/Oscillator (Dual) IC 2.5MHz 14-SOIC [See More]
- Bus Interface: CMOS
- Supply Voltage: 2 to 10
- Package Type: SOIC; SOIC14
- Operating Temperature: 0.0 to 70
from DigiKey
Ethernet, SONET/SDH, Wireless Base Stations Synchronizer IC 750MHz 1 Output 64-VQFN (9x9) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.8 to 3.3
- Package Type: Surface Mount; 64-VFQFN Exposed Pad
- Frequency: 750
from Rochester Electronics
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO24 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOP; SSOP
from Micro Crystal AG
Specially designed for miniature, high-volume applications, the RV-3028-C8 incorporates a miniature 32.768 kHz crystal resonator with a CMOS-based oscillator and RTC circuitry within an ultra-compact 2.0 x 1.2 x 0.6 mm SMD ceramic package. It operates under vacuum in a hermetically sealed ceramic... [See More]
- Bus Interface: CMOS; I2C
- Supply Voltage: 1.1 to 5.5
- Package Type: Surface Mount
- Frequency: 1.00E-6 to 0.0328
from Advanced Linear Devices, Inc.
555 Type, Timer/Oscillator (Dual) IC 2.5MHz 14-PDIP [See More]
- Bus Interface: CMOS
- Supply Voltage: 2 to 12
- Package Type: PDIP14
- Operating Temperature: 0.0 to 70
from DigiKey
IC SYNCHRONIZER MEMORY 48-VFQFN [See More]
- Bus Interface: CMOS
- Supply Voltage: 1.8 to 3.3
- Package Type: Surface Mount; 48-VFQFN Exposed Pad
- Frequency: 750
from Rochester Electronics
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO24 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOP
from Micro Crystal AG
RV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25 °C... [See More]
- Bus Interface: CMOS; I2C
- Supply Voltage: 1.3 to 5.5
- Package Type: Surface Mount
- Frequency: 1.00E-6 to 0.0328
from Advanced Linear Devices, Inc.
555 Type, Timer/Oscillator (Dual) IC 2.5MHz 14-SOIC [See More]
- Bus Interface: CMOS
- Supply Voltage: 2 to 12
- Package Type: SOIC; SOIC14
- Operating Temperature: 0.0 to 70
from DigiKey
GPS IC 700MHz 1 Output 42-SMD Module [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.97 to 3.63
- Package Type: Surface Mount; 42-SMD Module
- Frequency: 700
from Rochester Electronics
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO24 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOIC
from Micro Crystal AG
RV-4162-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides... [See More]
- Bus Interface: CMOS; I2C
- Supply Voltage: 1 to 4.4
- Package Type: Surface Mount
- Frequency: 1.00E-6 to 0.0328
from Advanced Linear Devices, Inc.
555 Type, Timer/Oscillator (Single) IC 2.5MHz 8-PDIP [See More]
- Bus Interface: CMOS
- Supply Voltage: 2 to 10
- Package Type: PDIP8
- Operating Temperature: 0.0 to 70
from DigiKey
GPS IC 700MHz 1 Output 42-SMD Module [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.97 to 3.63
- Package Type: Surface Mount; 42-SMD Module
- Frequency: 700
from Rochester Electronics
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO28 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOIC
from Micro Crystal AG
RV-8263-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides seconds,... [See More]
- Bus Interface: CMOS; I2C
- Supply Voltage: 0.9000 to 5.5
- Package Type: Surface Mount
- Frequency: 1.00E-6 to 0.0328
from Advanced Linear Devices, Inc.
555 Type, Timer/Oscillator (Single) IC 2.5MHz 8-SOIC [See More]
- Bus Interface: CMOS
- Supply Voltage: 2 to 10
- Package Type: SOIC; SOIC8
- Operating Temperature: 0.0 to 70
from DigiKey
Memory, DDR IC 2.4Gbps 1 Output 253-NFBGA (13.5x8) [See More]
- Bus Interface: CMOS
- Supply Voltage: 1.2
- Package Type: Surface Mount; 253-LFBGA
- Operating Temperature: -40 to 95
from Rochester Electronics
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO28 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOP
from Micro Crystal AG
RV-8263-C8 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The tiny C8 (2.0 x 1.2x 0.7 mm) SMD ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function... [See More]
- Bus Interface: CMOS; I2C
- Supply Voltage: 0.9000 to 5.5
- Package Type: Surface Mount
- Frequency: 1.00E-6 to 0.0328
from Advanced Linear Devices, Inc.
555 Type, Timer/Oscillator (Single) IC 2MHz 8-PDIP [See More]
- Bus Interface: CMOS
- Supply Voltage: 2 to 12
- Package Type: PDIP8
- Operating Temperature: 0.0 to 70
from DigiKey
Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP [See More]
- Bus Interface: CMOS
- Supply Voltage: 2.38 to 3.46
- Package Type: Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)"
- Frequency: 133
from Rochester Electronics
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO28 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOP; SSOP
from Micro Crystal AG
RV-3149-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25 °C... [See More]
- Bus Interface: CMOS; SPI
- Supply Voltage: 1.3 to 5.5
- Package Type: Surface Mount
- Frequency: 1.00E-6 to 0.0328
from Advanced Linear Devices, Inc.
555 Type, Timer/Oscillator (Single) IC 2MHz 8-SOIC [See More]
- Bus Interface: CMOS
- Supply Voltage: 2 to 12
- Package Type: SOIC; SOIC8
- Operating Temperature: 0.0 to 70
from DigiKey
Ethernet IC 346MHz 1 Output 36-QFN (6x6) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.25 to 3.63
- Package Type: Surface Mount; 36-VFQFN Exposed Pad
- Frequency: 346
from Rochester Electronics
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDMA32 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: DIP
from Micro Crystal AG
RV-8063-C7 is a CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum data rate of... [See More]
- Bus Interface: CMOS; SPI
- Supply Voltage: 0.9000 to 5.5
- Package Type: Surface Mount
- Frequency: 1.00E-6 to 0.0328
from Advanced Linear Devices, Inc.
555 Type, Timer/Oscillator (Single) IC 2.5MHz 8-PDIP [See More]
- Bus Interface: CMOS
- Supply Voltage: 2 to 12
- Package Type: PDIP8
- Operating Temperature: 0.0 to 70
from DigiKey
Memory, SDRAM DIMM Fanout Buffer (Distribution) IC 133MHz 1 Output 48-SSOP [See More]
- Bus Interface: CMOS; TTL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
- Frequency: 133
from Rochester Electronics
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDMA36 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: DIP
from Micro Crystal AG
RV-8063-C8 is an ultra-small CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum... [See More]
- Bus Interface: CMOS; SPI
- Supply Voltage: 0.9000 to 5.5
- Package Type: Surface Mount
- Frequency: 1.00E-6 to 0.0328
from Advanced Linear Devices, Inc.
555 Type, Timer/Oscillator (Single) IC 2.5MHz 8-SOIC [See More]
- Bus Interface: CMOS
- Supply Voltage: 2 to 12
- Package Type: SOIC; SOIC8
- Operating Temperature: 0.0 to 70
from DigiKey
Memory, SDRAM DIMM Fanout Buffer (Distribution) IC 133MHz 1 Output 28-SSOP [See More]
- Bus Interface: CMOS; TTL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
- Frequency: 133
from Rochester Electronics
CD4536B CMOS Programmable Timer [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOIC
from DigiKey
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Synchronizer IC 725MHz 1 Output 64-LFCSP-VQ (9x9) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 64-VFQFN Exposed Pad, CSP
- Frequency: 725
from Rochester Electronics
CD4536B CMOS Programmable Timer [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: DIP; PDIP
from DigiKey
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Synchronizer IC 725MHz 1 Output 88-LFCSP (12x12) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 88-VFQFN Exposed Pad, CSP
- Frequency: 725
from Rochester Electronics
CD4536B-MIL CMOS Programmable Timer [See More]
- Bus Interface: CMOS
- Package Type: DIP
from DigiKey
Ethernet, GPON, SONET/SHD, T1/E1 Clock/Frequency Translator IC 810MHz 1 Output 32-LFCSP-WQ (5x5) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 32-WFQFN Exposed Pad, CSP
- Frequency: 810
from Rochester Electronics
CD4536B CMOS Programmable Timer [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOP
from DigiKey
Memory, DDR3, RDIMM Clock Buffer/Driver, Multiplexer IC 810MHz 1 Output 176-CABGA (8x13.5) [See More]
- Bus Interface: CMOS
- Supply Voltage: 1.28 to 1.57
- Package Type: Surface Mount; 176-TFBGA
- Frequency: 810
from Rochester Electronics
CD4541B CMOS Programmable Timer - High Voltage Type (20V Rating) [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOIC
from DigiKey
CPU, Laser Printer System, SDRAM Clock/Frequency Synthesizer IC 133.3MHz 1 Output 28-SSOP [See More]
- Bus Interface: CMOS
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
- Frequency: 133
from Rochester Electronics
CD4541B CMOS Programmable Timer - High Voltage Type (20V Rating) [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOP
from DigiKey
Ethernet, SONET/SDH, Stratum, Telecom Clock/Frequency Synthesizer, Multiplexer IC 750MHz 1 Output 256-CSBGA (17x17) [See More]
- Bus Interface: CMOS; LVPECL
- Supply Voltage: 1.8
- Package Type: Surface Mount; 256-LBGA, CSBGA
- Frequency: 750
from Rochester Electronics
CD4541B CMOS Programmable Timer - High Voltage Type (20V Rating) [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOP; SSOP
from DigiKey
Ethernet, SONET/SDH IC 750MHz 1 Output 81-CSBGA (10x10) [See More]
- Bus Interface: CMOS
- Supply Voltage: 1.8 to 3.3
- Package Type: Surface Mount; 81-LBGA, CSBGA
- Frequency: 750
from Rochester Electronics
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO20 [See More]
- Bus Interface: CMOS
- Package Type: SOP
from DigiKey
CISC/RISC Microprocessor Clock Buffer/Driver IC 70MHz 1 Output 20-SOIC [See More]
- Bus Interface: CMOS; TTL
- Supply Voltage: 4.5 to 5.5
- Package Type: Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
- Frequency: 70
from Rochester Electronics
Programmable Timer, 3 Timer(s), CMOS, PQCC28 [See More]
- Bus Interface: CMOS
from DigiKey
CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC [See More]
- Bus Interface: CMOS
- Supply Voltage: 4.5 to 5.5
- Package Type: Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
- Frequency: 70
from Rochester Electronics
Programmable Timer, 3 Timer(s), CMOS, CDIP24 [See More]
- Bus Interface: CMOS
- Package Type: DIP
from DigiKey
Ethernet IC 312.5MHz 1 Output 56-TQFN (8x8) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.38 to 3.63
- Package Type: Surface Mount; 56-VFQFN Exposed Pad
- Frequency: 312
from Rochester Electronics
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDIP28 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: DIP; PDIP
from DigiKey
Ethernet, SONET/SDH IC 1.035GHz 2 Output 64-LGA (10x5) [See More]
- Bus Interface: CMOS; CML
- Frequency: 1035
- Package Type: Surface Mount; 64-VFLGA Exposed Pad
- Operating Temperature: -40 to 85
from Rochester Electronics
Real Time Clock, Volatile, 0 Timer(s), CMOS, PQFP32 [See More]
- Bus Interface: CMOS
from DigiKey
SONET/SDH, Stratum IC 155.52MHz 1 Output 80-LQFP (14x14) [See More]
- Bus Interface: CMOS; LVDS
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 80-LQFP
- Frequency: 156
from Rochester Electronics
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO20 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOP; SSOP
from Rochester Electronics
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO16 [See More]
- Bus Interface: CMOS
- Features / Standards: RoHS
- Package Type: SOIC
from Rochester Electronics
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO8 [See More]
- Bus Interface: CMOS
- Package Type: SOP; SSOP