LVPECL IC Timers
from DigiKey
Ethernet Clock Generator IC 156.25MHz 1 Output 16-TSSOP [See More]
- Bus Interface: LVPECL; LVCMOS
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 156
from DigiKey
Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP [See More]
- Bus Interface: LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 319
from DigiKey
3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5) [See More]
- Bus Interface: LVPECL
- Supply Voltage: 2.4 to 3.6
- Package Type: Surface Mount; 32-TQFP Exposed Pad
- Frequency: 160
from DigiKey
IC CLOCK GENERATOR PCIE 48-VFQFN [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 48-VFQFN Exposed Pad
- Frequency: 750
from DigiKey
Ethernet, SONET/SDH, Wireless Base Stations Synchronizer IC 750MHz 1 Output 64-VQFN (9x9) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.8 to 3.3
- Package Type: Surface Mount; 64-VFQFN Exposed Pad
- Frequency: 750
from DigiKey
Ethernet, SONET/SDH, Wireless Base Stations Timing Card IC IC 1.045GHz 1 Output 80-LGA (11x11) [See More]
- Bus Interface: LVPECL; HSTL; HCSL
- Supply Voltage: 1.8 to 3.3
- Package Type: Surface Mount; 80-VFLGA
- Frequency: 1045
from DigiKey
IC DISTRIBUTION PCIE 48-VFQFN [See More]
- Bus Interface: LVPECL; LVCMOS
- Supply Voltage: 2.38 to 3.46
- Package Type: 48-VFQFN Exposed Pad
- Frequency: 1500
from DigiKey
GPS IC 700MHz 1 Output 42-SMD Module [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.97 to 3.63
- Package Type: Surface Mount; 42-SMD Module
- Frequency: 700
from DigiKey
GPS IC 700MHz 1 Output 42-SMD Module [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.97 to 3.63
- Package Type: Surface Mount; 42-SMD Module
- Frequency: 700
from DigiKey
IC CLK GEN ETHERNET 20-TSSOP [See More]
- Bus Interface: LVPECL
- Supply Voltage: 2.38 to 3.63
- Package Type: Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 170
from DigiKey
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 710MHz 1 Output 24-QFN (4x4) [See More]
- Bus Interface: LVPECL; HSTL; LVCMOS
- Supply Voltage: 1.71 to 3.63
- Package Type: Surface Mount; 24-VFQFN Exposed Pad
- Frequency: 710
from DigiKey
Ethernet IC 346MHz 1 Output 36-QFN (6x6) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.25 to 3.63
- Package Type: Surface Mount; 36-VFQFN Exposed Pad
- Frequency: 346
from DigiKey
Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 1GHz 1 Output 72-LFCSP-VQ (10x10) [See More]
- Bus Interface: LVPECL; HSTL; LVCMOS
- Supply Voltage: 1.77 to 3.46
- Package Type: Surface Mount; 72-VFQFN Exposed Pad, CSP
- Frequency: 1000
from DigiKey
Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution) IC 1GHz 1 Output 72-LFCSP-VQ (10x10) [See More]
- Bus Interface: LVPECL; HSTL; LVCMOS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 72-VFQFN Exposed Pad, CSP
- Frequency: 1000
from DigiKey
Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution) IC 1GHz 1 Output 48-LFCSP-VQ (7x7) [See More]
- Bus Interface: LVPECL; HSTL; LVCMOS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 48-VFQFN Exposed Pad, CSP
- Frequency: 1000
from DigiKey
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Synchronizer IC 725MHz 1 Output 64-LFCSP-VQ (9x9) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 64-VFQFN Exposed Pad, CSP
- Frequency: 725
from DigiKey
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Synchronizer IC 725MHz 1 Output 88-LFCSP (12x12) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 88-VFQFN Exposed Pad, CSP
- Frequency: 725
from DigiKey
Ethernet, GPON, SONET/SHD, T1/E1 Clock/Frequency Translator IC 810MHz 1 Output 32-LFCSP-WQ (5x5) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 32-WFQFN Exposed Pad, CSP
- Frequency: 810
from DigiKey
Ethernet, SONET/SDH, Stratum IC 942MHz 1 Output 56-LFCSP-WQ (8x8) [See More]
- Bus Interface: LVPECL; HCSL
- Supply Voltage: 1.4 to 2.62
- Package Type: Surface Mount; 56-WFQFN Exposed Pad, CSP
- Frequency: 942
from DigiKey
Ethernet, SONET/SDH, Stratum IC 941MHz 1 Output 72-LFCSP-VQ (10x10) [See More]
- Bus Interface: LVPECL; HCSL
- Supply Voltage: 1.47 to 1.89
- Package Type: Surface Mount; 72-VFQFN Exposed Pad, CSP
- Frequency: 941
from DigiKey
Ethernet, PCI Express (PCIe), SONET/SDH Fanout Buffer (Distribution), Network Clock Generator IC 637.5MHz 1 Output 40-LFCSP-WQ (6x6) [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 40-WFQFN Exposed Pad, CSP
- Frequency: 638
from DigiKey
Fibre Channel, Gigabit Ethernet, HDTV, SATA Link Replicator, Multiplexer IC 1 Output 28-TSSOP [See More]
- Bus Interface: LVPECL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 85
from DigiKey
IC CLOCK GENERATOR PCIE 24-LFLGA [See More]
- Bus Interface: LVPECL; LVCMOS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 24-LFLGA
- Frequency: 325
from DigiKey
IC CLOCK GENERATOR PCIE 16-TFLGA [See More]
- Bus Interface: LVPECL; LVCMOS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 16-TFLGA Exposed Pad
- Frequency: 325
from DigiKey
Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP [See More]
- Bus Interface: LVPECL
- Supply Voltage: 2.38 to 3.46
- Package Type: Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 160
from Integrated Device Technology
The 82P33741 Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet provides tools to manage timing references, clock conversion and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE). The device supports up to three independent timing paths for: IEEE 1588 clock generation; SyncE... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS
- Supply Voltage: 1.8
- Package Type: Surface Mount; CABGA
- Frequency: 1.00E-6 to 650
from Integrated Device Technology
The 82P33724 Port Synchronizer for IEEE 1588 and Synchronous Ethernet provides tools to manage timing references, clock conversion and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE). The device supports up to three independent timing paths for: IEEE 1588 clock generation; SyncE clock... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS
- Supply Voltage: 1.8
- Package Type: Surface Mount; VFQFPN
- Frequency: 1.00E-6 to 650
from Integrated Device Technology
The 82P33831 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS,AMI
- Supply Voltage: 1.8
- Package Type: Surface Mount; CABGA
- Frequency: 1.00E-6 to 650
from Integrated Device Technology
The 82P33810 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS,AMI
- Supply Voltage: 1.8
- Package Type: Surface Mount; CABGA
- Frequency: 1.00E-6 to 650
from Integrated Device Technology
The 82P33813 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 / Precision Time Protocol ( PTP ) and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: PTP... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS
- Supply Voltage: 1.8
- Package Type: Surface Mount; VFQFPN
- Frequency: 1.00E-6 to 650
from Integrated Device Technology
The 82P33814 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS
- Supply Voltage: 1.8
- Package Type: Surface Mount; VFQFPN
- Frequency: 1.00E-6 to 650
from Integrated Device Technology
IDT 82V3910 is a single chip synchronous equipment timing source ( SETS ) for synchronous Ethernet (SyncE). The 82V3910 complies with ITU -T G.8262 for EEC -Options 1 and 2; and G.813 for SEC -Options 1 and 2; and it is suitable for SyncE, SONET and SDH equipment. Its ultra-low jitter generation... [See More]
- Bus Interface: LVPECL; LVDS; LVPECL,LVDS,LVCMOS
- Supply Voltage: 3.3
- Package Type: Surface Mount; CABGA
- Frequency: 1.00E-6 to 645