Lead Free IC Timers

46 Results
I²C Real-Time Clock Module (Medical Grade) -- RV-5028-C7 Medical
from Micro Crystal AG

RV-5028-C7 Medical is a SMT Real-Time Clock Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed full ceramic package offering reliable and safe operation in Helium environment . The RV-5028-C7 Medical real-time clock/calendar... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 1.1 to 5.5
Application Specific Clock/Timing -- 1016-1580-5-ND [XRT8000ID-F from MaxLinear, Inc.]
from DigiKey

Telecom Clock/Frequency Generator, Synchronizer, Multiplexer IC 2.048MHz 1 Output 18-SOIC [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: Surface Mount; SOIC; "18-SOIC (0.295"", 7.50mm Width)"
  • Bus Interface: Clock
  • Supply Voltage: 3.13 to 5.25
I²C Real-Time Clock Module -- RV-3028-C7
from Micro Crystal AG

RV-3028-C7 is a SMT Real-Time Clock Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. The RV-3028-C7 real-time clock/calendar module with an automatic backup power switchover circuit is... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 1.1 to 5.5
Application Specific Clock/Timing -- 150-DSC557-0344FI1TCT-ND [DSC557-0344FI1T from Microchip Technology, Inc.]
from DigiKey

IC CLOCK GENERATOR PCIE 14-VFQFN [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 14-VFQFN Exposed Pad
  • Bus Interface: HCSL
  • Supply Voltage: 2.25 to 3.6
I²C Real-Time Clock Module -- RV-3028-C8
from Micro Crystal AG

Specially designed for miniature, high-volume applications, the RV-3028-C8 incorporates a miniature 32.768 kHz crystal resonator with a CMOS-based oscillator and RTC circuitry within an ultra-compact 2.0 x 1.2 x 0.6 mm SMD ceramic package. It operates under vacuum in a hermetically sealed ceramic... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 1.1 to 5.5
Application Specific Clock/Timing -- 150-MAX3622CUE+TTR-ND [MAX3622CUE+T from Microchip Technology, Inc.]
from DigiKey

Ethernet Clock Generator IC 156.25MHz 1 Output 16-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
  • Bus Interface: LVPECL; LVCMOS
  • Supply Voltage: 3 to 3.6
I²C Real-Time Clock Module -- RV-3032-C7
from Micro Crystal AG

RV-3032-C7 is a High Performance Temperature Compensated Real-Time Clock Module with I ²C interface which offers the world's best time accuracy across industrial temperature range at ultra-low current consumption. Factory calibrated temperature compensation of embedded 32.768 kHz crystal... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: I2C
  • Supply Voltage: 1.3 to 5.5
Application Specific Clock/Timing -- 150-MAX3625CUG+-ND [MAX3625CUG+ from Microchip Technology, Inc.]
from DigiKey

Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
  • Bus Interface: LVPECL
  • Supply Voltage: 3 to 3.6
I²C Real-Time Clock Module -- RV-3129-C3
from Micro Crystal AG

RV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25 °C... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 1.3 to 5.5
Application Specific Clock/Timing -- 150-MAX3627CTJ+-ND [MAX3627CTJ+ from Microchip Technology, Inc.]
from DigiKey

Ethernet Clock Generator IC 312.5MHz 1 Output 32-TQFN (5x5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 32-WFQFN Exposed Pad
  • Bus Interface: LVCMOS
  • Supply Voltage: 3 to 3.6
I²C Real-Time Clock Module -- RV-4162-C7
from Micro Crystal AG

RV-4162-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 1 to 4.4
Application Specific Clock/Timing -- 150-MAX9450EHJ+-ND [MAX9450EHJ+ from Microchip Technology, Inc.]
from DigiKey

3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 32-TQFP Exposed Pad
  • Bus Interface: LVPECL
  • Supply Voltage: 2.4 to 3.6
I²C Real-Time Clock Module -- RV-8263-C7
from Micro Crystal AG

RV-8263-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides seconds,... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 0.9000 to 5.5
Application Specific Clock/Timing -- 150-SY87701ALHG-TR-ND [SY87701ALHG-TR from Microchip Technology, Inc.]
from DigiKey

Ethernet, SONET/SDH, ATM applications Clock and Data Recovery (CDR), Multiplexer IC 1.3Gbps 1 Output 32-TQFP-EP (7x7) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 32-TQFP Exposed Pad
  • Bus Interface: PECL
  • Supply Voltage: 3.15 to 3.45
I²C Real-Time Clock Module -- RV-8263-C8
from Micro Crystal AG

RV-8263-C8 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The tiny C8 (2.0 x 1.2x 0.7 mm) SMD ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 0.9000 to 5.5
Application Specific Clock/Timing -- 1611-SY87701ALZG-ND [SY87701ALZG from Microchip Technology, Inc.]
from DigiKey

Ethernet, SONET/SDH, ATM applications Clock and Data Recovery (CDR), Multiplexer IC 1.3Gbps 1 Output 28-SOIC [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)"
  • Bus Interface: PECL
  • Supply Voltage: 3.15 to 3.45
I²C Real-Time Clock Module -- RV-8803-C7
from Micro Crystal AG

RV-8803-C7 is an high accuracy, ultra low power Real-Time-Clock Module with embedded 32.768 kHz Crystal. High accuracy, high stability is achieved by factory calibrated, temperature compensated DTCXO and results to time-accuracy of ± 3.0 ppm across the temperature range from -40 °C to +85... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: I2C
  • Supply Voltage: 1.5 to 5.5
Application Specific Clock/Timing -- 2015-CY2304NZZXC-1-ND [CY2304NZZXC-1 from Cypress Semiconductor Corp.]
from DigiKey

PCI Express (PCIe) Zero Delay Buffer IC 140MHz 1 Output 8-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
  • Bus Interface: LVCMOS
  • Supply Voltage: 3 to 3.6
SPI Real-Time Clock Module -- RV-3149-C3
from Micro Crystal AG

RV-3149-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25 °C... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; SPI
  • Supply Voltage: 1.3 to 5.5
Application Specific Clock/Timing -- 2129-NJW1508V-TE1#TR-ND [NJW1508V-TE1# from Nisshinbo Micro Devices Inc.]
from DigiKey

TV VCR Tuner Clock/Frequency Synthesizer IC 1GHz 1 Output 16-SSOP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; "16-LSSOP (0.173"", 4.40mm Width)"
  • Frequency: 1000
SPI Real-Time Clock Module -- RV-8063-C7
from Micro Crystal AG

RV-8063-C7 is a CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum data rate of... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; SPI
  • Supply Voltage: 0.9000 to 5.5
Application Specific Clock/Timing -- 296-12165-2-ND [CDCR83DBQR from Texas Instruments High-Performance Analog]
from DigiKey

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)"
  • Bus Interface: Clock
  • Supply Voltage: 3.13 to 3.46
SPI Real-Time Clock Module -- RV-8063-C8
from Micro Crystal AG

RV-8063-C8 is an ultra-small CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; SPI
  • Supply Voltage: 0.9000 to 5.5
Application Specific Clock/Timing -- 296-12725-5-ND [CDC960DL from Texas Instruments High-Performance Analog]
from DigiKey

AMD CPU Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 200MHz 1 Output 48-SSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
  • Bus Interface: LVTTL
  • Supply Voltage: 3.13 to 3.46
Application Specific Clock/Timing -- 296-14633-5-ND [CDCR61APW from Texas Instruments High-Performance Analog]
from DigiKey

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 16-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
  • Bus Interface: LVCMOS
  • Supply Voltage: 3 to 3.6
Application Specific Clock/Timing -- 296-15356-5-ND [CDCF2509PW from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
  • Bus Interface: Clock
  • Supply Voltage: 3 to 3.6
Application Specific Clock/Timing -- 296-16759-1-ND [CDCU877RTBT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 40-VFQFN Exposed Pad
  • Bus Interface: SSTL
  • Supply Voltage: 1.7 to 1.9
Application Specific Clock/Timing -- 296-16760-2-ND [CDCU877ZQLT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 52-VFBGA
  • Bus Interface: SSTL
  • Supply Voltage: 1.7 to 1.9
Application Specific Clock/Timing -- 296-16826-2-ND [CDCU877AGQLT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 56-BGA Microstar Junior (7x4.5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 56-VFBGA
  • Bus Interface: SSTL
  • Supply Voltage: 1.7 to 1.9
Application Specific Clock/Timing -- 296-16828-2-ND [CDCU877AZQLT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 52-VFBGA
  • Bus Interface: SSTL
  • Supply Voltage: 1.7 to 1.9
Application Specific Clock/Timing -- 296-18645-1-ND [CDCU877RHAT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 40-VFQFN Exposed Pad
  • Bus Interface: SSTL
  • Supply Voltage: 1.7 to 1.9
Application Specific Clock/Timing -- 296-21383-5-ND [CDCD5704PW from Texas Instruments High-Performance Analog]
from DigiKey

Memory, RDRAM; Extreme Data Rate (XDR ™) Clock/Frequency Generator, Multiplexer IC 800MHz 1 Output 28-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
  • Bus Interface: Clock
  • Supply Voltage: 2.38 to 2.62
Application Specific Clock/Timing -- 296-37190-1-ND [LMK00334RTVR from Texas Instruments High-Performance Analog]
from DigiKey

PCI Express (PCIe), SATA CPU IC 400MHz 1 Output 32-WQFN (5x5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 32-WFQFN Exposed Pad
  • Bus Interface: LVCMOS
  • Supply Voltage: 3.15 to 3.45
Application Specific Clock/Timing -- 296-37191-1-ND [LMK00338RTAR from Texas Instruments High-Performance Analog]
from DigiKey

PCI Express (PCIe), SATA CPU IC 400MHz 1 Output 40-WQFN (6x6) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 40-WFQFN Exposed Pad
  • Bus Interface: LVCMOS
  • Supply Voltage: 3.15 to 3.45
Application Specific Clock/Timing -- 296-39975-2-ND [CAB4AZNRR from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR IC 2.4Gbps 1 Output 253-NFBGA (13.5x8) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 253-LFBGA
  • Bus Interface: CMOS
  • Supply Voltage: 1.2
Application Specific Clock/Timing -- 296-6673-5-ND [SN75LVDS88BPFD from Texas Instruments High-Performance Analog]
from DigiKey

Panel Timing Controller IC 1 Output 100-HTQFP (14x14) [See More]

  • Features / Standards: Lead-Free
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount; 100-TQFP Exposed Pad
  • Operating Temperature: 0.0 to 70
Application Specific Clock/Timing -- 296-6714-5-ND [CDC924DL from Texas Instruments High-Performance Analog]
from DigiKey

Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)"
  • Bus Interface: CMOS
  • Supply Voltage: 2.38 to 3.46
Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet -- 82P33741BAG
from Integrated Device Technology

The 82P33741 Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet provides tools to manage timing references, clock conversion and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE). The device supports up to three independent timing paths for: IEEE 1588 clock generation; SyncE... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; CABGA
  • Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS
  • Supply Voltage: 1.8
Port Synchronizer for IEEE 1588 and Synchronous Ethernet -- 82P33724NLG8
from Integrated Device Technology

The 82P33724 Port Synchronizer for IEEE 1588 and Synchronous Ethernet provides tools to manage timing references, clock conversion and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE). The device supports up to three independent timing paths for: IEEE 1588 clock generation; SyncE clock... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS
  • Supply Voltage: 1.8
Synchronization Management Unit (SMU) for IEEE 1588 and 10G/40G Synchronous Ethernet -- 82P33831ABAG8
from Integrated Device Technology

The 82P33831 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; CABGA
  • Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS,AMI
  • Supply Voltage: 1.8
Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet -- 82P33810ABAG
from Integrated Device Technology

The 82P33810 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; CABGA
  • Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS,AMI
  • Supply Voltage: 1.8
Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet -- 82P33813NLG8
from Integrated Device Technology

The 82P33813 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 / Precision Time Protocol ( PTP ) and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: PTP... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS
  • Supply Voltage: 1.8
Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet -- 82P33814ANLG8
from Integrated Device Technology

The 82P33814 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS
  • Supply Voltage: 1.8
Synchronous Equipment Timing Source for 10G-40G Synchronous Ethernet -- 82P33731ABAG
from Integrated Device Technology

The 82P33731 Synchronous Equipment Timing Source ( SETS ) for 10G Synchronous Ethernet (SyncE) provides tools to manage timing references, clock generation and timing paths for SyncE based clocks, per ITU -T G.8264 and ITU -T G.8262. 82P33731 meets the requirements of ITU -T G.8262 for synchronous... [See More]

  • Features / Standards: Lead-Free
  • Operating Temperature: 0.0 to 70
  • Package Type: Surface Mount; CABGA
Synchronous Equipment Timing Source for Synchronous Ethernet -- 82P33714ANLG
from Integrated Device Technology

The 82P33714 Synchronous Equipment Timing Source ( SETS ) for Synchronous Ethernet (SyncE) provides tools to manage timing references, clock generation and timing paths for SyncE based clocks, per ITU -T G.8264 and ITU -T G.8262. 82P33714 meets the requirements of ITU -T G.8262 for synchronous... [See More]

  • Features / Standards: Lead-Free
  • Operating Temperature: 0.0 to 70
  • Package Type: Surface Mount; VFQFPN
Synchronous Ethernet SETS for 10GbE and 40GbE -- 82V3910AUG8
from Integrated Device Technology

IDT 82V3910 is a single chip synchronous equipment timing source ( SETS ) for synchronous Ethernet (SyncE). The 82V3910 complies with ITU -T G.8262 for EEC -Options 1 and 2; and G.813 for SEC -Options 1 and 2; and it is suitable for SyncE, SONET and SDH equipment. Its ultra-low jitter generation... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; CABGA
  • Bus Interface: LVPECL; LVDS; LVPECL,LVDS,LVCMOS
  • Supply Voltage: 3.3