LVDS IC Timers
from DigiKey
IC CLOCK GENERATOR PCIE 14-VFQFN [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 2.25 to 3.63
- Package Type: Surface Mount; 14-VFQFN Exposed Pad
- Frequency: 100
from DigiKey
IC CLOCK GENERATOR PCIE 14-VFQFN [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 2.25 to 3.63
- Package Type: Surface Mount; 14-VFQFN Exposed Pad
- Frequency: 100
from DigiKey
MEMS PCIE CLOCK GENERATOR, -40C- [See More]
- Bus Interface: LVDS
- Supply Voltage: 2.25 to 3.6
- Package Type: Surface Mount; 20-VFQFN Exposed Pad
- Frequency: 460
from DigiKey
IC CLOCK GENERATOR PCIE 48-VFQFN [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 48-VFQFN Exposed Pad
- Frequency: 750
from DigiKey
Ethernet, SONET/SDH, Wireless Base Stations Synchronizer IC 750MHz 1 Output 64-VQFN (9x9) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.8 to 3.3
- Package Type: Surface Mount; 64-VFQFN Exposed Pad
- Frequency: 750
from DigiKey
GPS IC 700MHz 1 Output 42-SMD Module [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.97 to 3.63
- Package Type: Surface Mount; 42-SMD Module
- Frequency: 700
from DigiKey
GPS IC 700MHz 1 Output 42-SMD Module [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.97 to 3.63
- Package Type: Surface Mount; 42-SMD Module
- Frequency: 700
from DigiKey
Time Measurement Time Measurement Unit (TMU) IC 200MHz 1 Output 100-HTQFP (14x14) [See More]
- Bus Interface: LVDS
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 100-TQFP Exposed Pad
- Frequency: 200
from DigiKey
IC CLOCK GENERATOR 16TSSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 200
from DigiKey
IC CLOCK GENERATOR 16QSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; SSOP; "16-SSOP (0.154"", 3.90mm Width)"
- Frequency: 200
from DigiKey
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 200
from DigiKey
IC CLOCK BUFFER PCIE 28-TSSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 1.62 to 3.63
- Package Type: Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 85
from DigiKey
PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5) [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 32-VFQFN Exposed Pad
- Frequency: 100
from DigiKey
Ethernet IC 346MHz 1 Output 36-QFN (6x6) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.25 to 3.63
- Package Type: Surface Mount; 36-VFQFN Exposed Pad
- Frequency: 346
from DigiKey
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Synchronizer IC 725MHz 1 Output 64-LFCSP-VQ (9x9) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 64-VFQFN Exposed Pad, CSP
- Frequency: 725
from DigiKey
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Synchronizer IC 725MHz 1 Output 88-LFCSP (12x12) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 88-VFQFN Exposed Pad, CSP
- Frequency: 725
from DigiKey
Ethernet, GPON, SONET/SHD, T1/E1 Clock/Frequency Translator IC 810MHz 1 Output 32-LFCSP-WQ (5x5) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 32-WFQFN Exposed Pad, CSP
- Frequency: 810
from DigiKey
Ethernet, PCI Express (PCIe), SONET/SDH Fanout Buffer (Distribution), Network Clock Generator IC 637.5MHz 1 Output 40-LFCSP-WQ (6x6) [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 40-WFQFN Exposed Pad, CSP
- Frequency: 638
from DigiKey
PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 200
from DigiKey
PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 200
from DigiKey
PCI Express (PCIe) IC 200MHz 1 Output 20-VFQFPN (4x4) [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 20-VFQFN Exposed Pad
- Frequency: 200
from DigiKey
PCI Express (PCIe) Clock/Frequency Generator IC 100MHz 1 Output 8-SOIC [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Frequency: 100
from DigiKey
PCI Express (PCIe) Clock/Frequency Generator IC 100MHz 1 Output 16-VFQFPN (3x3) [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 16-VFQFN Exposed Pad
- Frequency: 100
from DigiKey
PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 200
from DigiKey
PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 400MHz 1 Output 28-SSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
- Frequency: 400
from Integrated Device Technology
The 82P33741 Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet provides tools to manage timing references, clock conversion and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE). The device supports up to three independent timing paths for: IEEE 1588 clock generation; SyncE... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS
- Supply Voltage: 1.8
- Package Type: Surface Mount; CABGA
- Frequency: 1.00E-6 to 650
from Integrated Device Technology
The 82P33724 Port Synchronizer for IEEE 1588 and Synchronous Ethernet provides tools to manage timing references, clock conversion and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE). The device supports up to three independent timing paths for: IEEE 1588 clock generation; SyncE clock... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS
- Supply Voltage: 1.8
- Package Type: Surface Mount; VFQFPN
- Frequency: 1.00E-6 to 650
from Integrated Device Technology
The 82P33831 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS,AMI
- Supply Voltage: 1.8
- Package Type: Surface Mount; CABGA
- Frequency: 1.00E-6 to 650
from Integrated Device Technology
The 82P33810 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS,AMI
- Supply Voltage: 1.8
- Package Type: Surface Mount; CABGA
- Frequency: 1.00E-6 to 650
from Integrated Device Technology
The 82P33813 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 / Precision Time Protocol ( PTP ) and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: PTP... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS
- Supply Voltage: 1.8
- Package Type: Surface Mount; VFQFPN
- Frequency: 1.00E-6 to 650
from Integrated Device Technology
The 82P33814 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVPECL,LVDS
- Supply Voltage: 1.8
- Package Type: Surface Mount; VFQFPN
- Frequency: 1.00E-6 to 650
from Integrated Device Technology
IDT 82V3910 is a single chip synchronous equipment timing source ( SETS ) for synchronous Ethernet (SyncE). The 82V3910 complies with ITU -T G.8262 for EEC -Options 1 and 2; and G.813 for SEC -Options 1 and 2; and it is suitable for SyncE, SONET and SDH equipment. Its ultra-low jitter generation... [See More]
- Bus Interface: LVPECL; LVDS; LVPECL,LVDS,LVCMOS
- Supply Voltage: 3.3
- Package Type: Surface Mount; CABGA
- Frequency: 1.00E-6 to 645