RoHS Compliant IC Timers

Description

RoHS Compliant IC Timers are electronic components designed to manage and control timing functions in various electronic circuits. These timers are built to adhere to the Restriction of Hazardous Substances (RoHS) directive, ensuring they contain minimal levels of hazardous materials such as lead, mercury, and cadmium, making them environmentally friendly and suitable for use in regions with strict environmental regulations.

Working Principle

IC Timers operate on the principle of elapsed time and real time, which are used to activate an output signal once a preset time is achieved. They typically require a supply voltage and operate within a specific current range. For example, a MicroPC1555 IC timer functions with a supply voltage of 4.5 to 16 volts and an operating current of 3 mA. These timers are valued for their temperature stability and precise timing capabilities, which are crucial for maintaining the accuracy and reliability of electronic systems.

Applications

IC Timers are versatile components used in a wide range of applications. They are commonly found in consumer electronics, automotive systems, and industrial equipment. Specific examples include their use in timing circuits for washing machines, microwave ovens, and other household appliances. They are also integral in automotive applications for controlling lighting systems and engine management functions.

Advantages over other IC Timers

RoHS Compliant IC Timers offer several advantages over non-compliant alternatives. They are environmentally friendly, reducing the risk of hazardous material exposure. Additionally, they often feature enhanced temperature stability and a wider range of supply voltages, making them suitable for more demanding applications. Their compliance with international standards also ensures compatibility with global markets.

Limitations

Despite their advantages, RoHS Compliant IC Timers may have limitations such as higher initial costs due to the use of alternative materials and manufacturing processes to meet RoHS standards. They may also have limited availability compared to non-compliant versions, potentially leading to longer lead times for procurement.

Considerations

When selecting RoHS Compliant IC Timers, it is important to consider factors such as initial costs, which may be higher due to compliance requirements. Operating expenses can be minimized through their energy-efficient design. Durability and accuracy are generally high, but it is crucial to ensure that the chosen timer meets the specific requirements of the application. Replacement and maintenance costs should also be evaluated, as these can vary depending on the complexity and usage conditions of the timer in its intended application.

154 Results
Timer Circuits -- 1000685 [LM555CM/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

200 mA Timer LM555CM [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC; Soic
0.032768MHz 12.5pF 70000Ohm Clock and Timing IC -- 171-Q13FC1350000400 [Q13FC1350000400 from EPSON America, Inc.]
from ERSAELECTRONICS PTE. LTD.

Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R Product overview: Q13FC1350000400 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers... [See More]

  • Features / Standards: RoHS
  • Frequency: 0.0328
  • Package Type: Tape and Reel
  • Operating Temperature: -40
I²C Real-Time Clock Module (Medical Grade) -- RV-5028-C7 Medical
from Micro Crystal AG

RV-5028-C7 Medical is a SMT Real-Time Clock Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed full ceramic package offering reliable and safe operation in Helium environment . The RV-5028-C7 Medical real-time clock/calendar... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 1.1 to 5.5
Programmable timer -- HEF4541BT,118
from Nexperia B.V.

The HEF4541B is a programmable timer. It consists of a 16-stage binary counter, an integrated oscillator to be used with external timing components, an automatic power-on reset and output control logic. The external components RTC and CTC determines the frequency of the oscillator within the... [See More]

  • Features / Standards: RoHS
  • Operating Temperature: 125
  • Package Type: SOT108-1 SOT108-1
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning -- BQ4845P-A4
from Texas Instruments

RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning 28-PDIP 0 to 70 [See More]

  • Features / Standards: RoHS
  • Operating Temperature: -40 to 85
  • Package Type: PDIP,SOIC
843021AGLF [843021AGLF from Renesas Electronics Corporation]
from Rochester Electronics

Clock and Timing Specialized ICs Ethernet 140MHz [See More]

  • Features / Standards: RoHS
  • Package Type: SOP; SSOP
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556J -- 1016770-LM556J [LM556J from Texas Instruments]
from Win Source Electronics

Manufacturer: National Semiconductor (TI). Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1016770-LM556J. Packaging: Bulk. Number of Pins: 14. Categories: Clock/Timing - Programmable Timers and Oscillators. Popularity: Low. Fake Threat In the Open... [See More]

  • Features / Standards: RoHS
Application Specific Clock/Timing -- 1016-1580-5-ND [XRT8000ID-F from MaxLinear, Inc.]
from DigiKey

Telecom Clock/Frequency Generator, Synchronizer, Multiplexer IC 2.048MHz 1 Output 18-SOIC [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: Surface Mount; SOIC; "18-SOIC (0.295"", 7.50mm Width)"
  • Bus Interface: Clock
  • Supply Voltage: 3.13 to 5.25
Timer Circuits -- 1218461 [NE555D from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Precision timer,NE555D NE555D SOIC8 [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC; Soic
0.032768MHz 15pF 3.3V Clock and Timing IC -- 172-ASHEK-32.768KHZ-LT [ASHEK-32.768KHZ-LT from Abracon, LLC]
from ERSAELECTRONICS PTE. LTD.

Oscillator XO 0.032768MHz -140ppm/10ppm 15pF CMOS 60% 3.3V 4-Pin Mini-CSMD T/R Product overview: ASHEK-32.768KHZ-LT from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and... [See More]

  • Features / Standards: RoHS
  • Frequency: 0.0328
  • Package Type: Tape and Reel
  • Operating Temperature: -40
I²C Real-Time Clock Module -- RV-3028-C7
from Micro Crystal AG

RV-3028-C7 is a SMT Real-Time Clock Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. The RV-3028-C7 real-time clock/calendar module with an automatic backup power switchover circuit is... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 1.1 to 5.5
LM555 Highly stable 555 timer for generating accurate time delays and oscillation -- LM555CM/NOPB
from Texas Instruments

Highly stable 555 timer for generating accurate time delays and oscillation 8-SOIC 0 to 70 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: PDIP,SOIC,VSSOP
  • Frequency: 0.1000
9513AJI-G
from Rochester Electronics

9513A - Rochester Manufactured 9513, System Timing Controller [See More]

  • Features / Standards: RoHS
Application Specific Clock/Timing -- 2129-NJW1508V-TE1#TR-ND [NJW1508V-TE1# from Nisshinbo Micro Devices Inc.]
from DigiKey

TV VCR Tuner Clock/Frequency Synthesizer IC 1GHz 1 Output 16-SSOP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; "16-LSSOP (0.173"", 4.40mm Width)"
  • Frequency: 1000
Timer Circuits -- 1218520 [TLC555IP from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

LinCMOS Timer,TLC555IP 2.1MHz DIP8 [See More]

  • Features / Standards: RoHS
  • Package Type: DIP; PDIP; PDIP
0.032768MHz Clock and Timing IC -- 171-Q13MC3061000300 [Q13MC3061000300 from EPSON America, Inc.]
from ERSAELECTRONICS PTE. LTD.

QUARTZ CRYSTAL RESONATOR, 0.032768MHz, ROHS COMPLIANT PACKAGE-4 Product overview: Q13MC3061000300 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing... [See More]

  • Features / Standards: RoHS
I²C Real-Time Clock Module -- RV-3028-C8
from Micro Crystal AG

Specially designed for miniature, high-volume applications, the RV-3028-C8 incorporates a miniature 32.768 kHz crystal resonator with a CMOS-based oscillator and RTC circuitry within an ultra-compact 2.0 x 1.2 x 0.6 mm SMD ceramic package. It operates under vacuum in a hermetically sealed ceramic... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 1.1 to 5.5
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation -- LMC555CM/NOPB
from Texas Instruments

Low power 555 Timer for Generating Accurate Time Delays and Oscillation 8-SOIC -40 to 85 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 1.5 to 15
  • Package Type: PDIP,SOIC,DSBGA,VSSOP
  • Frequency: 3
9513APC-G
from Rochester Electronics

9513A - Rochester Manufactured 9513, System Timing Controller, 44 PLCC Package, Commercial Temp spec. [See More]

  • Features / Standards: RoHS
  • Package Type: DIP; PDIP
Application Specific Clock/Timing -- GS4910BCNE3-ND [GS4910BCNE3 from Semtech Corp.]
from DigiKey

Video Genlock Clock/Frequency Generator, Synthesizer IC 165MHz 1 Output 64-QFN (9x9) [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: Surface Mount; 64-VFQFN Exposed Pad
  • Bus Interface: LVCMOS
  • Supply Voltage: 1.71 to 3.46
Timer Circuits -- 1218948 [TLC555ID from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Timer LinCMOS 2MHz,TLC555ID SOIC8 [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC; Soic
0.032768MHz Clock and Timing IC -- 172-SIT1532AI-J4-DCC-32.768D [SIT1532AI-J4-DCC-32.768D from SiTime Corporation]
from ERSAELECTRONICS PTE. LTD.

XO, Clock, 0.032768MHz Nom, CMOS Product overview: SIT1532AI-J4-DCC-32.768D from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Features / Standards: RoHS
  • Operating Temperature: -40
I²C Real-Time Clock Module -- RV-3032-C7
from Micro Crystal AG

RV-3032-C7 is a High Performance Temperature Compensated Real-Time Clock Module with I ²C interface which offers the world's best time accuracy across industrial temperature range at ultra-low current consumption. Factory calibrated temperature compensation of embedded 32.768 kHz crystal... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: I2C
  • Supply Voltage: 1.3 to 5.5
NA555 Precision Timers -- NA555D
from Texas Instruments

Precision Timers 8-SOIC -40 to 105 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: PDIP,SOIC
  • Frequency: 0.1000
960013BFLF [960013BFLF from Renesas Electronics Corporation]
from Rochester Electronics

Clock and Timing Specialized ICs [See More]

  • Features / Standards: RoHS
  • Package Type: SOP; SSOP
Programmable Timers and Oscillators -- 2129-NJM555D-ND [NJM555D from Nisshinbo Micro Devices Inc.]
from DigiKey

555 Type, Timer/Oscillator (Single) IC 8-DIP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 4.5 to 16
  • Package Type: Through Hole; DIP; "8-DIP (0.300"", 7.62mm)"
  • Operating Temperature: -40 to 85
Timer Circuits -- 1223283
from RS Components, Ltd.

Precision Timers SOIC8 [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC; Soic
0.032768MHz Clock and Timing IC -- 172-SIT1566AI-JE-33E-32.768E [SIT1566AI-JE-33E-32.768E from SiTime Corporation]
from ERSAELECTRONICS PTE. LTD.

LVCMOS Output Clock Oscillator, 0.032768MHz Nom, CSP, 4 PIN Product overview: SIT1566AI-JE-33E-32.768E from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers... [See More]

  • Features / Standards: RoHS
  • Operating Temperature: -40
I²C Real-Time Clock Module -- RV-3129-C3
from Micro Crystal AG

RV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25 °C... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 1.3 to 5.5
NA556 Dual Precision Timers -- NA556D
from Texas Instruments

Dual Precision Timers 14-SOIC -40 to 105 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: PDIP,SOIC
  • Operating Temperature: -40 to 105
BQ32000DR [BQ32000DR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO8 [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC
  • Bus Interface: CMOS
Programmable Timers and Oscillators -- TC74HC7292AP(F)-ND [TC74HC7292AP(F) from Toshiba Electronics (UK) Ltd]
from DigiKey

Clock Oscillator IC 16-DIP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 2 to 6
  • Package Type: Through Hole; DIP; "16-DIP (0.300"", 7.62mm)"
  • Operating Temperature: -40 to 85
Timer Circuits -- 1450016 [CD4536BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Programmable Timer Single 16-Pin PDIP [See More]

  • Features / Standards: RoHS
  • Package Type: DIP; Pdip
0.5MHz 30Ohm Clock and Timing IC -- 174-CSBLA500KJ58-B0 [CSBLA500KJ58-B0 from Murata Electronics]
from ERSAELECTRONICS PTE. LTD.

Ceramic Resonator 0.5MHz ±0.5% (Tol) ±0.3% (Stability) 30Ohm 2-Pin Thru-Hole Bulk Product overview: CSBLA500KJ58-B0 from Murata Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is... [See More]

  • Features / Standards: RoHS
  • Frequency: 0.5000
  • Package Type: Bulk
  • Operating Temperature: -20
I²C Real-Time Clock Module -- RV-4162-C7
from Micro Crystal AG

RV-4162-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 1 to 4.4
NE555 Single Precision Timer -- NE555D
from Texas Instruments

Single Precision Timer 8-SOIC 0 to 70 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: PDIP,SO,SOIC,TSSOP
  • Frequency: 0.1000
BQ3285EP [BQ3285EP from Texas Instruments High-Performance Analog]
from Rochester Electronics

Real Time Clock, Volatile, 0 Timer(s), CMOS, PDIP24 [See More]

  • Features / Standards: RoHS
  • Package Type: DIP
  • Bus Interface: CMOS
Timer Circuits -- 1454759 [MC1455BDR2G from onsemi]
from RS Components, Ltd.

Standard Timer SOIC8 [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC; Soic
0.5MHz SOIC Clock and Timing IC -- 728-MC14046BF [MC14046BF from onsemi]
from ERSAELECTRONICS PTE. LTD.

PHASE LOCKED LOOP, 0.5MHz, PDSO16, EIAJ, PLASTIC, SOIC-16 Product overview: MC14046BF from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Features / Standards: RoHS
  • Frequency: 1.9
  • Package Type: Rail/Tube
  • Operating Temperature: -55
I²C Real-Time Clock Module -- RV-8263-C7
from Micro Crystal AG

RV-8263-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides seconds,... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 0.9000 to 5.5
NE556 Dual Precision Timer -- NE556D
from Texas Instruments

Dual Precision Timer 14-SOIC 0 to 70 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: PDIP,SO,SOIC,SSOP
  • Frequency: 0.1000
BQ3285ESS [BQ3285ESS from Texas Instruments]
from Rochester Electronics

Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO24 [See More]

  • Features / Standards: RoHS
  • Package Type: SOP; SSOP
  • Bus Interface: CMOS
Timer Circuits -- 1462399 [ICM7556IPDZ from Renesas Electronics Corporation]
from RS Components, Ltd.

General purpose timer,ICM7556IPD 1MHz [See More]

  • Features / Standards: RoHS
  • Package Type: DIP; Pdip
0.675MHz 55MHz 12MHz Clock and Timing IC -- 172-ASTX-H12-12.000MHZ-T [ASTX-H12-12.000MHZ-T from Abracon, LLC]
from ERSAELECTRONICS PTE. LTD.

HCMOS Output Clock Oscillator, 0.675MHz Min, 55MHz Max, 12MHz Nom Product overview: ASTX-H12-12.000MHZ-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers... [See More]

  • Features / Standards: RoHS
  • Frequency: 12
  • Package Type: Cut Tape
  • Operating Temperature: -30
I²C Real-Time Clock Module -- RV-8263-C8
from Micro Crystal AG

RV-8263-C8 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The tiny C8 (2.0 x 1.2x 0.7 mm) SMD ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; I2C
  • Supply Voltage: 0.9000 to 5.5
SA555 Precision Timer -- SA555D
from Texas Instruments

Precision Timer 8-SOIC -40 to 85 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: PDIP,SOIC
  • Frequency: 0.1000
BQ3285ESTR [BQ3285ESTR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO24 [See More]

  • Features / Standards: RoHS
  • Package Type: SOP
  • Bus Interface: CMOS
Timer Circuits -- 1627093 [TLC555QDR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Standard Timer Single 8-Pin SOIC [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC; Soic
0.675MHz 55MHz 25MHz Clock and Timing IC -- 172-ASTX-H11-25.000MHZ-T [ASTX-H11-25.000MHZ-T from Abracon, LLC]
from ERSAELECTRONICS PTE. LTD.

Oscillator, 0.675MHz Min, 55MHz Max, 25MHz Nom Product overview: ASTX-H11-25.000MHZ-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Features / Standards: RoHS
  • Frequency: 25
  • Package Type: Cut Tape
  • Operating Temperature: -30
I²C Real-Time Clock Module -- RV-8803-C7
from Micro Crystal AG

RV-8803-C7 is an high accuracy, ultra low power Real-Time-Clock Module with embedded 32.768 kHz Crystal. High accuracy, high stability is achieved by factory calibrated, temperature compensated DTCXO and results to time-accuracy of ± 3.0 ppm across the temperature range from -40 °C to +85... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: I2C
  • Supply Voltage: 1.5 to 5.5
SA556 Dual Precision Timer -- SA556N
from Texas Instruments

Dual Precision Timer 14-PDIP -40 to 85 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: PDIP
  • Frequency: 0.1000
BQ3285S-SB2 [BQ3285S-SB2 from Texas Instruments High-Performance Analog]
from Rochester Electronics

Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO24 [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC
  • Bus Interface: CMOS
Timer Circuits -- 1627095 [TLC556IDR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Standard Timer Dual 14-Pin SOIC [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC; Soic
0003.579545 MHZ Clock and Timing IC -- 171-ATS036SM [ATS036SM from CTS Corporation]
from ERSAELECTRONICS PTE. LTD.

0003.579545 MHZ Crystal Product overview: ATS036SM from CTS Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]

  • Features / Standards: RoHS
  • Frequency: 3.58
  • Package Type: Bulk
  • Operating Temperature: -20
SPI Real-Time Clock Module -- RV-3149-C3
from Micro Crystal AG

RV-3149-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25 °C... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; SPI
  • Supply Voltage: 1.3 to 5.5
SE555 Precision Timer -- SE555D
from Texas Instruments

Precision Timer 8-SOIC -55 to 125 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 18
  • Package Type: PDIP,SOIC
  • Frequency: 0.1000
BQ4802LYDW [BQ4802LYDW from Texas Instruments High-Performance Analog]
from Rochester Electronics

Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO28 [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC
  • Bus Interface: CMOS
0005.068800 MHZ Clock and Timing IC -- 170-MXO45T-2C-5M0688 [MXO45T-2C-5M0688 from CTS Corporation]
from ERSAELECTRONICS PTE. LTD.

Standard Clock Oscillators 0005.068800 MHZ Hybrid Circuit Product overview: MXO45T-2C-5M0688 from CTS Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers... [See More]

  • Features / Standards: RoHS
  • Package Type: Tray
  • Bus Interface: HCMOS, TTL
  • Supply Voltage: 4.5 to 5.5
SPI Real-Time Clock Module -- RV-8063-C7
from Micro Crystal AG

RV-8063-C7 is a CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum data rate of... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; SPI
  • Supply Voltage: 0.9000 to 5.5
TLC551 LinCMOS(TM) Timer -- TLC551CD
from Texas Instruments

LinCMOS(TM) Timer 8-SOIC 0 to 70 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 1 to 15
  • Package Type: PDIP,SOIC
  • Frequency: 1.8
BQ4802LYDWG4 [BQ4802LYDWG4 from Texas Instruments High-Performance Analog]
from Rochester Electronics

Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO28 [See More]

  • Features / Standards: RoHS
  • Package Type: SOP
  • Bus Interface: CMOS
Timer Circuits -- 1708173 [ICM7555IPAZ from Renesas Electronics Corporation]
from RS Components, Ltd.

General purpose timer,ICM7555IPAZ 1MHz [See More]

  • Features / Standards: RoHS
  • Package Type: DIP; Pdip
1.1MHz 25MHz 45pF Clock and Timing IC -- 689-SN74LS628N [SN74LS628N from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

Oscillator VCO 1.1MHz to 25MHz 45pF Squarewave 50% 5V 14-Pin PDIP Thru-Hole Tube Product overview: SN74LS628N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers... [See More]

  • Features / Standards: RoHS
  • Frequency: 25
  • Package Type: Rail/Tube
  • Operating Temperature: 0.0
SPI Real-Time Clock Module -- RV-8063-C8
from Micro Crystal AG

RV-8063-C8 is an ultra-small CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: Surface Mount
  • Bus Interface: CMOS; SPI
  • Supply Voltage: 0.9000 to 5.5
TLC552 Dual LinCMOS(TM) Timer -- TLC552CD
from Texas Instruments

Dual LinCMOS(TM) Timer 14-SOIC 0 to 70 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 1 to 18
  • Package Type: PDIP,SOIC
  • Frequency: 2.8
BQ4802LYPW [BQ4802LYPW from Texas Instruments High-Performance Analog]
from Rochester Electronics

Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO28 [See More]

  • Features / Standards: RoHS
  • Package Type: SOP; SSOP
  • Bus Interface: CMOS
Timer Circuits -- 1708188 [ICM7555IBAZ from Renesas Electronics Corporation]
from RS Components, Ltd.

General purpose timer, 1MHz ICM7555IBAZ [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC; Soic
1.1MHz 25MHz Clock and Timing IC -- 689-SN74LS624NS [SN74LS624NS from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

Controlled Oscillator 1.1MHz to 25MHz VCXO Squarewave 14-Pin SOP Product overview: SN74LS624NS from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers... [See More]

  • Features / Standards: RoHS
TLC555 Low Power Timer -- TLC555CD
from Texas Instruments

Low Power Timer 8-SOIC 0 to 70 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 2 to 15
  • Package Type: PDIP,SO,SOIC,TSSOP
  • Frequency: 2.1
BQ4832YMA-85 [BQ4832YMA-85 from Texas Instruments High-Performance Analog]
from Rochester Electronics

Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDMA32 [See More]

  • Features / Standards: RoHS
  • Package Type: DIP
  • Bus Interface: CMOS
Timer Circuits -- 1785476 [SE556J from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Timer Dual Precision Astable/Monostable [See More]

  • Features / Standards: RoHS
  • Package Type: DIP; Cdip
1.25GHZ Clock and Timing IC -- 728-AD9528BCPZ
from ERSAELECTRONICS PTE. LTD.

IC CLOCK GEN 1.25GHZ VCO 72LFCSP Product overview: AD9528BCPZ from Analog Devices Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Features / Standards: RoHS
  • Package Type: Tray
  • Bus Interface: HSTL, LVDS
  • Supply Voltage: 3.13 to 3.46
TLC555-Q1 Automotive Catalog LinCMOS TIMER -- TLC555QDRQ1
from Texas Instruments

Automotive Catalog LinCMOS TIMER 8-SOIC -40 to 125 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 2 to 15
  • Package Type: SOIC
  • Frequency: 2.1
BQ4852YMC-85 [BQ4852YMC-85 from Texas Instruments High-Performance Analog]
from Rochester Electronics

Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDMA36 [See More]

  • Features / Standards: RoHS
  • Package Type: DIP
  • Bus Interface: CMOS
Timer Circuits -- 1889229 [TS556IDTTR from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics, TS556IDTTR [See More]

  • Features / Standards: RoHS
  • Package Type: So
1.25GHZ Clock and Timing IC -- 763-ADN2805ACPZ
from ERSAELECTRONICS PTE. LTD.

IC CLK DATA REC SDH 1.25GHZ Product overview: ADN2805ACPZ from Analog Devices Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Features / Standards: RoHS
  • Package Type: Tray
  • Bus Interface: LVDS
  • Supply Voltage: 3 to 3.6
TLC556 Dual LinCMOS(TM) Timer -- TLC556CD
from Texas Instruments

Dual LinCMOS(TM) Timer 14-SOIC 0 to 70 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 2 to 15
  • Package Type: PDIP,SOIC
  • Frequency: 2.1
CD4536BDW [CD4536BDW from Texas Instruments High-Performance Analog]
from Rochester Electronics

CD4536B CMOS Programmable Timer [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC
  • Bus Interface: CMOS
Timer Circuits -- 1897189
from RS Components, Ltd.

STANDARD TIMER SINGLE [See More]

  • Features / Standards: RoHS
  • Package Type: DIP; Pdip
1.25MHZ Clock and Timing IC -- 174-CSBLA1M25J58-B0 [CSBLA1M25J58-B0 from Murata Electronics]
from ERSAELECTRONICS PTE. LTD.

RESONATOR 1.25MHZ CERAMIC Product overview: CSBLA1M25J58-B0 from Murata Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Features / Standards: RoHS
  • Package Type: Bulk
TLC556M Low-Power Dual LinCMOS<TM> Timer -- TLC556MD
from Texas Instruments

Low-Power Dual LinCMOS <TM > Timer 14-SOIC -55 to 125 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 2 to 15
  • Package Type: CDIP,LCCC,SOIC
  • Frequency: 2.1
CD4536BE [CD4536BE from Texas Instruments High-Performance Analog]
from Rochester Electronics

CD4536B CMOS Programmable Timer [See More]

  • Features / Standards: RoHS
  • Package Type: DIP; PDIP
  • Bus Interface: CMOS
Timer Circuits -- 1904887
from RS Components, Ltd.

Low-Power, General-Purpose Timer [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC; Soic
1.4150MHZ Clock and Timing IC -- 172-SG-615P 1.4150MC0:ROHS [SG-615P 1.4150MC0:ROHS from EPSON America, Inc.]
from ERSAELECTRONICS PTE. LTD.

XTAL OSC XO 1.4150MHZ CMOS TTL Product overview: SG-615P 1.4150MC0:ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Features / Standards: RoHS
  • Package Type: Tape & Reel (TR)
  • Bus Interface: CMOS, TTL
  • Supply Voltage: 5
TPL5000 Nano Power Programmable Timer with Watchdog Functionality -- TPL5000DGSR
from Texas Instruments

Nano Power Programmable Timer with Watchdog Functionality 10-VSSOP -40 to 105 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 1.8 to 5
  • Package Type: VSSOP
  • Operating Temperature: -40 to 105
CD4536BNS [CD4536BNS from Texas Instruments High-Performance Analog]
from Rochester Electronics

CD4536B CMOS Programmable Timer [See More]

  • Features / Standards: RoHS
  • Package Type: SOP
  • Bus Interface: CMOS
Timer Circuits -- 1962111 [TS555IDTTR from STMicroelectronics, Inc.]
from RS Components, Ltd.

TS555IDTTR, Timer Circuits [See More]

  • Features / Standards: RoHS
  • Package Type: So
1.5440MHZ Clock and Timing IC -- 172-SG-615P 1.5440MC: ROHS [SG-615P 1.5440MC: ROHS from EPSON America, Inc.]
from ERSAELECTRONICS PTE. LTD.

XTAL OSC XO 1.5440MHZ CMOS TTL Product overview: SG-615P 1.5440MC: ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Features / Standards: RoHS
  • Package Type: Bulk
  • Bus Interface: CMOS, TTL
  • Supply Voltage: 5
TPL5100 Nano Power Programmable Timer with Power Gating Functionality -- TPL5100DGSR
from Texas Instruments

Nano Power Programmable Timer with Power Gating Functionality 10-VSSOP -40 to 105 [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 1.8 to 5
  • Package Type: VSSOP
  • Operating Temperature: -40 to 105
CD4541BM [CD4541BM from Texas Instruments High-Performance Analog]
from Rochester Electronics

CD4541B CMOS Programmable Timer - High Voltage Type (20V Rating) [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC
  • Bus Interface: CMOS
Timer Circuits -- 1968887 [ICM7555CBAZ-T from Renesas Electronics Corporation]
from RS Components, Ltd.

Intersil, ICM7555CBAZ-T [See More]

  • Features / Standards: RoHS
  • Operating Temperature: 0.0
  • Package Type: SOIC; Soic
1.5GHz BGA Clock and Timing IC -- 728-CDCM7005ZVA [CDCM7005ZVA from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.

1.5GHz Clock Buffer/Driver, 2:5, LVCMOS In, PLL, BGA Product overview: CDCM7005ZVA from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing... [See More]

  • Features / Standards: RoHS
  • Frequency: 1500
  • Package Type: Tray
  • Operating Temperature: -40
CD4541BNSR [CD4541BNSR from Texas Instruments High-Performance Analog]
from Rochester Electronics

CD4541B CMOS Programmable Timer - High Voltage Type (20V Rating) [See More]

  • Features / Standards: RoHS
  • Package Type: SOP
  • Bus Interface: CMOS
Timer Circuits -- 1968889 [ICM7555IBAZ-T from Renesas Electronics Corporation]
from RS Components, Ltd.

Intersil, ICM7555IBAZ-T [See More]

  • Features / Standards: RoHS
  • Operating Temperature: 0.0
  • Package Type: SOIC; Soic
1.62V 3.63V Clock and Timing IC -- 172-SG-9101CA 25.0000M-C10PHAAAB
from ERSAELECTRONICS PTE. LTD.

SSXO Oscillators SG-9101CA 25.0000M-C10PHAAAB: MHZ SPXO 1.62V~3.63V CTR +/-1.0% O/E -40~105C BULK Product overview: SG-9101CA 25.0000M-C10PHAAAB from Epson Timing is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital... [See More]

  • Features / Standards: RoHS
  • Package Type: Bulk
CD4541BPW [CD4541BPW from Texas Instruments High-Performance Analog]
from Rochester Electronics

CD4541B CMOS Programmable Timer - High Voltage Type (20V Rating) [See More]

  • Features / Standards: RoHS
  • Package Type: SOP; SSOP
  • Bus Interface: CMOS
Timer Circuits -- 1977307 [LM555CN/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

LM555CN/NOPB, Timer Circuits [See More]

  • Features / Standards: RoHS
  • Package Type: DIP; Pdip
1.65V 3.6V Clock and Timing IC -- 176-DSC2211FI1-E0021 [DSC2211FI1-E0021 from Microchip Technology, Inc.]
from ERSAELECTRONICS PTE. LTD.

MEMS OSC XO 1.65V-3.6V 14SMD Product overview: DSC2211FI1-E0021 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Features / Standards: RoHS
  • Package Type: Tube
  • Bus Interface: LVCMOS
  • Supply Voltage: 1.65 to 3.6
CS82C54Z [CS82C54Z from Renesas Electronics Corporation]
from Rochester Electronics

Programmable Timer, 3 Timer(s), CMOS, PQCC28 [See More]

  • Features / Standards: RoHS
  • Bus Interface: CMOS
Timer Circuits -- 2184551 [SA555DR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

SA555DR, Standard Timer [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC; SOIC
1.71V 3.63V Clock and Timing IC -- 176-DSC6021MI1A-0050T [DSC6021MI1A-0050T from Microchip Technology, Inc.]
from ERSAELECTRONICS PTE. LTD.

MEMS OSC XO 1.71V-3.63V 4SMD Product overview: DSC6021MI1A-0050T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Features / Standards: RoHS
  • Package Type: Cut Tape (CT)
  • Bus Interface: CMOS
  • Supply Voltage: 1.71 to 3.63
DS1284+
from Rochester Electronics

Real Time Clock, Volatile, 0 Timer(s), CMOS, PDIP28 [See More]

  • Features / Standards: RoHS
  • Package Type: DIP; PDIP
  • Bus Interface: CMOS
Timer Circuits -- 2215535 [NE555P from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Precision timer,NE555P 0.5MHz DIL8 [See More]

  • Features / Standards: RoHS
  • Package Type: DIP; Pdip
1.71V 3.63V Clock and Timing IC -- 176-DSC6023HI2A-00A4 [DSC6023HI2A-00A4 from Microchip Technology, Inc.]
from ERSAELECTRONICS PTE. LTD.

MEMS OSC XO 1.71V-3.63V 4SMD Product overview: DSC6023HI2A-00A4 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Features / Standards: RoHS
  • Package Type: Bag
  • Bus Interface: CMOS
  • Supply Voltage: 1.71 to 3.63
DS12885TN+
from Rochester Electronics

Real Time Clock [See More]

  • Features / Standards: RoHS
Timer Circuits -- 2264748 [CD4541BM96 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Prog Timer IC, CD4541BM96 [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC; SOIC
1.71V 3.63V Clock and Timing IC -- 176-DSC6023HI2A-00A4T [DSC6023HI2A-00A4T from Microchip Technology, Inc.]
from ERSAELECTRONICS PTE. LTD.

MEMS OSC XO 1.71V-3.63V 4SMD Product overview: DSC6023HI2A-00A4T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Features / Standards: RoHS
  • Package Type: Tape & Reel (TR)
  • Bus Interface: CMOS
  • Supply Voltage: 1.71 to 3.63
DS1302Z+T&R
from Rochester Electronics

DS1302 - Trickle-Charge Timekeeping Chip [See More]

  • Features / Standards: RoHS
  • Package Type: SOIC
Timer Circuits -- 2355218 [CP82C54-10Z from Renesas Electronics Corporation]
from RS Components, Ltd.

Pb-FREE, W/ANNEAL, PERIPH PRG-CNTR 5V 10 [See More]

  • Features / Standards: RoHS
  • Package Type: DIP; PDIP; PDIP
1.71V 3.63V Clock and Timing IC -- 176-DSC6122CI2A-00AS [DSC6122CI2A-00AS from Microchip Technology, Inc.]
from ERSAELECTRONICS PTE. LTD.

MEMS OSC XO 1.71V-3.63V 4SMD Product overview: DSC6122CI2A-00AS from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Features / Standards: RoHS
  • Package Type: Tube
  • Bus Interface: CMOS
  • Supply Voltage: 1.71 to 3.63
DS1315E-33+
from Rochester Electronics

Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO20 [See More]

  • Features / Standards: RoHS
  • Package Type: SOP; SSOP
  • Bus Interface: CMOS
50V 1ch Timer IC for Automotive -- BD9555FVM-C
from ROHM Semiconductor GmbH

ROHM ’s BD9555FVM-C is 50V-withstanding 1ch CR  timer IC. Cycle and duty width can be set through  external resistance and capacity. It is most suitable as  timer and OSC for Automotive, so input voltage range  and operating temperature range are wide. [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 42
  • Package Type: MSOP8
  • Operating Temperature: -40 to 125
50V 1ch Timer IC for Automotive -- BD9555FVM-C
from ROHM Semiconductor USA, LLC

ROHM ’s BD9555FVM-C is 50V-withstanding 1ch CR ã € €timer IC. Cycle and duty width can be set through ã € €external resistance and capacity. It is most suitable as ã € €timer and OSC for Automotive, so input voltage range ã... [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 42
  • Package Type: MSOP8
  • Operating Temperature: -40 to 125
Application Specific Clock/Timing -- GN1406-INE3 [GN1406-INE3 from Semtech Corp.]
from Quarktwin Technology Ltd.

PCI Express (PCIe), InfiniBand Re-Timer IC 1 Output 56-QFN (8x8) [See More]

  • Features / Standards: RoHS
  • Package Type: Surface Mount; 56-VFQFN Exposed Pad
  • Bus Interface: Clock
  • Supply Voltage: 1.2 to 1.8
Application Specific Clock/Timing -- GN1407-INE3 [GN1407-INE3 from Semtech Corp.]
from Quarktwin Technology Ltd.

PCI Express (PCIe), InfiniBand Conditioner, Re-Timer IC 1 Output 56-QFN (8x8) [See More]

  • Features / Standards: RoHS
  • Package Type: Surface Mount; 56-VFQFN Exposed Pad
  • Bus Interface: Clock
  • Supply Voltage: 1.2 to 1.8
RTC/Clock Chip >> Timers / Clock Oscillators -- CD4541BM96 [CD4541BM96 from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

100kHz SOIC-14 Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 3 to 20
  • Package Type: SOIC
  • Frequency: 0.1000
Application Specific Clock/Timing -- GN2405AINE3 [GN2405AINE3 from Semtech Corp.]
from Quarktwin Technology Ltd.

InfiniBand, Ethernet Conditioner, Re-Timer IC 1 Output 48-QFN (7x7) [See More]

  • Features / Standards: RoHS
  • Package Type: Surface Mount; 48-QFN
  • Bus Interface: Clock
  • Supply Voltage: 3.3
RTC/Clock Chip >> Timers / Clock Oscillators -- HEF4541BT,518 [HEF4541BT,518 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

36MHz SO-14 Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Frequency: 36
  • Supply Voltage: 4.5 to 15.5
  • Operating Temperature: -40 to 85
Application Specific Clock/Timing -- TMC57750PM [TMC57750PM from Texas Instruments]
from Quarktwin Technology Ltd.

Timer Control IC 1 Output 64-LQFP (10x10) [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 64-LQFP
  • Operating Temperature: -20 to 45
Application Specific Clock/Timing -- U2100B-M [U2100B-M from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

Triac Relay Timer Control IC 1 Output 8-PDIP [See More]

  • Features / Standards: RoHS
  • Operating Temperature: 0.0 to 100
  • Package Type: DIP; 8-DIP (0.300\", 7.62mm)
RTC/Clock Chip >> Timers / Clock Oscillators -- ICM7555IBAZ-T [ICM7555IBAZ-T from Renesas Electronics Corporation]
from LCSC Electronics Technology (HK) Limited

1MHz SOP-8 Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 2 to 18
  • Package Type: SOP
  • Frequency: 1
Application Specific Clock/Timing -- U2100B-MFP [U2100B-MFP from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

Triac Relay Timer Control IC 1 Output 8-SO [See More]

  • Features / Standards: RoHS
  • Operating Temperature: 0.0 to 100
  • Package Type: Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Application Specific Clock/Timing -- U2102B-M [U2102B-M from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

Power Management, IGBT,MOSFET Timer Control IC 50Hz 1 Output 16-PDIP [See More]

  • Features / Standards: RoHS
  • Frequency: 5.00E-5
  • Package Type: DIP; 16-DIP (0.300\", 7.62mm)
  • Operating Temperature: -10 to 100
Application Specific Clock/Timing -- U2102B-MFP [U2102B-MFP from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

Power Management, IGBT,MOSFET Timer Control IC 50Hz 1 Output 16-SOIC [See More]

  • Features / Standards: RoHS
  • Frequency: 5.00E-5
  • Package Type: Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
  • Operating Temperature: -10 to 100
RTC/Clock Chip >> Timers / Clock Oscillators -- LM555CMX/NOPB [LM555CMX/NOPB from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

100kHz SOIC-8 Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: SOIC
  • Frequency: 0.1000
Application Specific Clock/Timing -- U2102B-MFPY [U2102B-MFPY from Atmel Corporation]
from Quarktwin Technology Ltd.

Power Management, IGBT,MOSFET Timer Control IC 50Hz 1 Output 16-SO [See More]

  • Features / Standards: RoHS
  • Frequency: 5.00E-5
  • Package Type: Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
  • Operating Temperature: -10 to 100
Application Specific Clock/Timing -- U2102B-MY [U2102B-MY from Atmel Corporation]
from Quarktwin Technology Ltd.

Power Management, IGBT,MOSFET Timer Control IC 50Hz 1 Output 16-PDIP [See More]

  • Features / Standards: RoHS
  • Frequency: 5.00E-5
  • Package Type: DIP; 16-DIP (0.300\", 7.62mm)
  • Operating Temperature: -10 to 100
Programmable Timers and Oscillators -- LM556 MWC [LM556 MWC from Texas Instruments]
from Quarktwin Technology Ltd.

555 Type, Timer/Oscillator (Dual) IC Die [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: Surface Mount; Die
  • Operating Temperature: -40 to 85
Real Time Clocks -- DP8570AV [DP8570AV from Texas Instruments]
from Quarktwin Technology Ltd.

Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead) [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 28-LCC (J-Lead)
  • Operating Temperature: -40 to 85
RTC/Clock Chip >> Timers / Clock Oscillators -- LMC555CMMX/NOPB [LMC555CMMX/NOPB from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

VSSOP-8-0.65mm Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 1.5 to 15
  • Package Type: SSOP
  • Operating Temperature: -40 to 85
Real Time Clocks -- DP8570AV [DP8570AV from Texas Instruments]
from Quarktwin Technology Ltd.

Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead) [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 28-LCC (J-Lead)
  • Operating Temperature: -40 to 85
RTC/Clock Chip >> Timers / Clock Oscillators -- LMC555CMX/NOPB [LMC555CMX/NOPB from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

3MHz SOIC-8 Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 1.5 to 15
  • Package Type: SOIC
  • Frequency: 3
Real Time Clocks -- DP8570AVX [DP8570AVX from Texas Instruments]
from Quarktwin Technology Ltd.

Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead) [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 28-LCC (J-Lead)
  • Operating Temperature: -40 to 85
Real Time Clocks -- DP8570AVX/NOPB [DP8570AVX/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead) [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 28-LCC (J-Lead)
  • Operating Temperature: -40 to 85
RTC/Clock Chip >> Timers / Clock Oscillators -- MC1455BDR2G [MC1455BDR2G from onsemi]
from LCSC Electronics Technology (HK) Limited

SOIC-8 Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: SOIC
  • Operating Temperature: -40 to 85
RTC/Clock Chip >> Timers / Clock Oscillators -- NA555DR [NA555DR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

100kHz SOIC-8 Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: SOIC
  • Frequency: 0.1000
RTC/Clock Chip >> Timers / Clock Oscillators -- NE555
from LCSC Electronics Technology (HK) Limited

100kHz SOP-8 Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Frequency: 0.1000
  • Package Type: SOP
RTC/Clock Chip >> Timers / Clock Oscillators -- NE555
from LCSC Electronics Technology (HK) Limited

SOP-8 Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 15
  • Package Type: SOP
RTC/Clock Chip >> Timers / Clock Oscillators -- NE555D [NE555D from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

100kHz SOIC-8 Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: SOIC
  • Frequency: 0.1000
RTC/Clock Chip >> Timers / Clock Oscillators -- NE555DR [NE555DR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

100kHz SOIC-8 Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: SOIC
  • Frequency: 0.1000
RTC/Clock Chip >> Timers / Clock Oscillators -- NE555DR [NE555DR from Youtai Semiconductor Co., Ltd]
from LCSC Electronics Technology (HK) Limited

100kHz SOP-8 Timers / Clock Oscillators ROHS [See More]

  • Features / Standards: RoHS
  • Supply Voltage: 4.5 to 16
  • Package Type: SOP
  • Frequency: 0.1000