2.5 V Parity Checkers and Generators
2 Results
9-bit odd/even parity generator/checker -- 74HC280D,652
from Nexperia B.V.
from Nexperia B.V.
The 74HC280; 74HCT280 is a 9-bit parity generator or checker. Both even and odd parity outputs are available. The even parity output (PE) is HIGH when an even number of data inputs (I0 to I8) is HIGH. The odd parity output (PO) is HIGH when an odd number of data inputs are HIGH. Expansion to larger... [See More]
- Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 6.0
- Logic Family: CMOS
- Package Type: Other; SOT108-1
- Propagation Delay: 17
SN74ALVCH16903 3.3-V 12-Bit Universal Bus Driver with Parity Checker and Dual 3-State Outputs -- SN74ALVCH16903DL
from Texas Instruments
from Texas Instruments
3.3-V 12-Bit Universal Bus Driver with Parity Checker and Dual 3-State Outputs 56-SSOP -40 to 85 [See More]
- Supply Voltage: 2.5V; 3.3V; 3.6V; Other; 2.3
- Logic Family: ALVC
- Package Type: Other; SSOP
- Propagation Delay: 6.6 to 8.6