SOT143 General Purpose Diodes

2 Results
General-purpose dual Schottky diode -- BAS40-07,215
from Nexperia B.V.

General-purpose dual Schottky diode in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage clamping [See More]

  • Package: SOT143; SOT143B SOT143B
  • IF: 120
  • VF: 0.3800 to 380
  • IR: 1.00E-6
Diodes >> Diodes - General Purpose -- BAS28,215 [BAS28,215 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

215mA 2 Independent 1.25V@150mA 85V SOT-143-4 Diodes - General Purpose ROHS [See More]

  • Package: SOT143
  • VR: 85
  • VF: 1.25
  • RoHS Compliant: RoHS