RoHS Compliant General Purpose Diodes

135 Results
45 V, 100 mA PNP general purpose transistors -- BC860C-QR
from Nexperia B.V.

PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits. Low current (max. 100 mA). Low voltage (max. 45 V). Qualified according to AEC-Q101 and recommended for use in automotive applications. Applications. Low noise input stages of audio-frequency... [See More]

  • Package: SOT23; SOT23 SOT23
  • RoHS Compliant: RoHS
  • Tj: 150
Schottky Diodes & Rectifiers -- 1106375 [STTH2R02AFY from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics STTH2R02AFY Diode [See More]

  • Package: Sod128flat
  • RoHS Compliant: RoHS
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BCW61B -- BCW61B
from Infineon Technologies AG

NPN Silicon AF Transistors. Summary of Features. High current gain. Low collector-emitter saturation voltage. Low noise between 30 Hz and 15 kHz. Complementary types: BCW60, BCX70 (NPN). Pb-free (RoHS compliant) package. Qualified according AEC Q102. Potential Applications. For AF input stages and... [See More]

  • Life Cycle Stage: discontinued
  • RoHS Compliant: RoHS
  • Package: SOT23; SOT23
1MD2 [1MD2 from onsemi]
from Rochester Electronics

Diode-General Purpose VR-180V IF-0.2A IR-0.025uA DO-35 [See More]

  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
  • Package: DO-35; DO-35, DO-204AH
General purpose diode -- BAS321,115
from Nexperia B.V.

General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits. Small plastic SMD package. Switching speed: max. 50 ns. General application. Continuous reverse voltage: max. 200 V. Repetitive peak reverse voltage: max. 250... [See More]

  • Package: SOD-323; SOD323 SOD323
  • IF: 250
  • VF: 1.00E-3 to 1
  • IR: 1.00E-4
Schottky Diodes & Rectifiers -- 1106546 [STTH3R02AFY from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics STTH3R02AFY Diode [See More]

  • Package: Sod128flat
  • RoHS Compliant: RoHS
Small Signal Transistors & Diodes - Diode - General Purpose Diodes - BAS21-03W -- BAS21-03W
from Infineon Technologies AG

High Speed Switching Diode. Summary of Features. For high-speed switching applications. Electrical insulated diodes. Pb-free (RoHS compliant) package1). Qualified according AEC Q101 [See More]

  • Life Cycle Stage: discontinued
  • RoHS Compliant: RoHS
  • Package: SOD-323; SOD323
BAL99E6327HTSA1 [BAL99E6327HTSA1 from Infineon Technologies AG]
from Rochester Electronics

BAL99 - General Purpose High Speed Switching Diode [See More]

  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
  • Package: SOT23; SOT-23-3
General-purpose dual Schottky diode -- 1PS70SB44,115
from Nexperia B.V.

General-purpose dual Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage clamping [See More]

  • Package: SOT323; SOT323 SOT323
  • IF: 120
  • VF: 0.3800 to 380
  • IR: 1.00E-6
Schottky Diodes & Rectifiers -- 1219612
from RS Components, Ltd.

DiodesZetex SBR1U200P1-7 Diode [See More]

  • Package: Powerdi 123
  • RoHS Compliant: RoHS
BAS16-02VE6327 [BAS16-02VE6327 from Infineon Technologies AG]
from Rochester Electronics

General Purpose High Speed Switching Diode [See More]

  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
  • Package: SC-79
General-purpose dual Schottky diode -- BAS40-07,215
from Nexperia B.V.

General-purpose dual Schottky diode in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage clamping [See More]

  • Package: SOT143; SOT143B SOT143B
  • IF: 120
  • VF: 0.3800 to 380
  • IR: 1.00E-6
Schottky Diodes & Rectifiers -- 1220586
from RS Components, Ltd.

DiodesZetex SBR1U150SA-13 Diode [See More]

  • Package: Do-214ac (sma)
  • RoHS Compliant: RoHS
BAS16UE6727HTSA1 [BAS16UE6727HTSA1 from Infineon Technologies AG]
from Rochester Electronics

General Purpose High Speed Switching Diode [See More]

  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
  • Package: TSOP6
General-purpose dual Schottky diode -- BAS40-07V,115
from Nexperia B.V.

General-purpose dual Schottky diode, encapsulated in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage clamping [See More]

  • Package: SOT666 SOT666
  • IF: 120
  • VF: 0.3800 to 380
  • IR: 1.00E-6
Schottky Diodes & Rectifiers -- 1221196
from RS Components, Ltd.

DiodesZetex S8MC-13 Diode [See More]

  • Package: Do-214ab (smc)
  • RoHS Compliant: RoHS
BAS16WE6327 [BAS16WE6327 from Infineon Technologies AG]
from Rochester Electronics

General Purpose High Speed Switching Diode [See More]

  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
  • Package: SOT323
General-purpose dual Schottky diode -- BAS40DY-QX
from Nexperia B.V.

General-purpose, electrically isolated dual Schottky diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Qualified according to AEC-Q101 and... [See More]

  • Package: SOT363; SOT363-3 SOT363-3
  • IF: 120
  • VF: 0.3800 to 380
  • IR: 1.00E-6
Schottky Diodes & Rectifiers -- 1221200
from RS Components, Ltd.

DiodesZetex SBR10U200P5-13 Diode [See More]

  • Package: Powerdi 5
  • RoHS Compliant: RoHS
BAV70UE6327HTSA1 [BAV70UE6327HTSA1 from Infineon Technologies AG]
from Rochester Electronics

General Purpose High Speed Switching Diode [See More]

  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
  • Package: PG-SC74-6
General-purpose Schottky diode -- 1PS79SB40,115
from Nexperia B.V.

General-purpose Schottky diode in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. AEC-Q101 qualified. Applications. Ultra high-speed switching. Voltage... [See More]

  • Package: SOD-523; SOD523 SOD523
  • IF: 120
  • VF: 0.3800 to 380
  • IR: 1.00E-6
Schottky Diodes & Rectifiers -- 1221477
from RS Components, Ltd.

DiodesZetex SBR10100CTL-13 Diode [See More]

  • Package: DPAK; Dpak (to-252)
  • RoHS Compliant: RoHS
BAV70UE6359HTMA1 [BAV70UE6359HTMA1 from Infineon Technologies AG]
from Rochester Electronics

General Purpose High Speed Switching Diode [See More]

  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
  • Package: SC-74
General-purpose Schottky diode -- BAS40H,115
from Nexperia B.V.

General-purpose Schottky diode in a small and flat lead SOD123F Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage clamping [See More]

  • Package: SOD-123; SOD123F SOD123F
  • IF: 120
  • VF: 0.3800 to 380
  • IR: 1.00E-6
Schottky Diodes & Rectifiers -- 1222386
from RS Components, Ltd.

DiodesZetex SBR0220T5-7 Diode [See More]

  • Package: SOD-523; Sod-523
  • RoHS Compliant: RoHS
BZX84J-B5V6/DG/B3X [BZX84J-B5V6/DG/B3X from Nexperia B.V.]
from Rochester Electronics

General purpose Zener diode. A supplier special OPN. Form, fit, and function equivalent to the Standard OPN BZX84J-B5V6,115. RoHS compliant with no exemptions, halogen-free, with a bake after assembly and test. [See More]

  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
  • Package: SOD323F
General-purpose Schottky diode -- BAS40L,315
from Nexperia B.V.

General-purpose Schottky diode, encapsulated in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage... [See More]

  • Package: SOD882 SOD882
  • IF: 120
  • VF: 0.3800 to 380
  • IR: 1.00E-6
Schottky Diodes & Rectifiers -- 1222388
from RS Components, Ltd.

DiodesZetex SBR1045D1-13 Diode [See More]

  • Package: DPAK; Dpak (to-252)
  • RoHS Compliant: RoHS
PDZ15B/S911X [PDZ15B/S911X from Nexperia B.V.]
from Rochester Electronics

Low-power general purpose voltage regulator [See More]

  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
  • Package: SOD-323; SOD-323
General-purpose Schottky diode -- BAS40LS-QYL
from Nexperia B.V.

General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Suitable for Automatic Optical Inspection... [See More]

  • Package: SOD882BD SOD882BD
  • IF: 120
  • VF: 0.3800 to 380
  • IR: 1.00E-6
Schottky Diodes & Rectifiers -- 1222389
from RS Components, Ltd.

DiodesZetex SBR15U100CTL-13 Diode [See More]

  • Package: DPAK; Dpak (to-252)
  • RoHS Compliant: RoHS
S1D [S1D from onsemi]
from Rochester Electronics

1.0A General Purpose Rectifier [See More]

  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
  • Package: SMA; SMA
Schottky Diodes & Rectifiers -- 1223293
from RS Components, Ltd.

DiodesZetex SBR12U100P5-13 Diode [See More]

  • Package: Powerdi 5
  • RoHS Compliant: RoHS
S3B [S3B from onsemi]
from Rochester Electronics

3.0A General Purpose Rectifier [See More]

  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
  • Package: SMC
S3M-F065 [S3M-F065 from onsemi]
from Rochester Electronics

S3M - General Purpose Rectifier [See More]

  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
Schottky Diodes & Rectifiers -- 1241117 [FERD20H100SB-TR from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics FERD20H100SB-TR Diode [See More]

  • Package: DPAK; Dpak (to-252)
  • RoHS Compliant: RoHS
Schottky Diodes & Rectifiers -- 1241318 [MMBD1203 from onsemi]
from RS Components, Ltd.

onsemi MMBD1203 Diode [See More]

  • Package: SOT23; Sot-23
  • RoHS Compliant: RoHS
Schottky Diodes & Rectifiers -- 1455338 [EGP10G from onsemi]
from RS Components, Ltd.

onsemi EGP10G Diode [See More]

  • Package: Do-41
  • RoHS Compliant: RoHS
BAS40 Series 40 V 200 mA Surface Mount General-Purpose Schottky Diode - SOT-323 -- 554-BAS40-04W,115 [BAS40-04W,115 from Nexperia B.V.]
from Utmel Electronic Limited

BAS40 Series 40 V 200 mA Surface Mount General-Purpose Schottky Diode - SOT-323 [See More]

  • Life Cycle Stage: Active
  • VF: 1
  • Package: SOT323; SC-70, SOT-323
  • IF: 120
200V, 200mA, SOT-23, Single, Automotive Switching Diode -- BAS21HYFH
from ROHM Semiconductor GmbH

BAS21HYFH is high reliability and low IR diodes for general rectification. This product complies AEC-Q101 qualified. [See More]

  • Package: SSD3
  • IF: 200000
  • VF: 1.25
  • VR: 200
0.2pF, +10kV/-10kV Diode Array -- SP3423-02UTG
from Littelfuse, Inc.

The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the maximum contact level... [See More]

  • VR: 5
  • RoHS Compliant: RoHS
  • VBR: 7 to ?
Low Leakage Signal Switching Diode -- BAS21A
from PANJIT SemiConductor

Low series resistance, low capacitance, available in ultra small packages [See More]

  • Life Cycle Stage: Maturity
  • Number of Diodes: 2
  • Package: SOT23
  • VF: 0.7000
TH General Purpose Diode
from Frontier Electronics Corp.

General Purpose Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Peak reverse voltage range from 50V to 1,000V. Peak forward surge current range from... [See More]

  • Package: DO-15; DO-41; DO-201
  • IF: 1000 to 10000
  • VF: 1 to 1.1
  • IR: 0.0050
DIODE GEN PURP 1.2KV 15A D2PAK -- 761-STTH1512G-TR [STTH1512G-TR from STMicroelectronics]
from Utmel Electronic Limited

DIODE GEN PURP 1.2KV 15A D2PAK [See More]

  • Life Cycle Stage: Active
  • VF: 2.1
  • Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • IF: 15000
35V 1.2pF, UMD2, Low rF Band Switching Diode for Automotive (AEC-Q101 Qualified) -- 1SS356VMFH
from ROHM Semiconductor GmbH

1SS356VMFH is a Band Switching diode with low rF, suitable for high frequency switching. This product complies with automotive qualified (AEC-Q101 Qualified). [See More]

  • Package: UMD2
  • RoHS Compliant: RoHS
  • VR: 35
0.3pF SOT23-6L 4 Channels Diode Array -- SP3019-04HTG
from Littelfuse, Inc.

The SP3019 integrates 4 channels of ultra low capacitance asymmetrical protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust components can safely absorb repetitive ESD strikes above the maximum contact level specified in the IEC 61000-4-2... [See More]

  • VR: 5
  • RoHS Compliant: RoHS
DIODE GEN PURP 1.2KV 26A TO247AD -- 401-DSEI30-12A [DSEI30-12A from IXYS Corporation]
from Utmel Electronic Limited

DIODE GEN PURP 1.2KV 26A TO247AD [See More]

  • Life Cycle Stage: Active
  • VF: 2.55
  • Package: TO-247; TO-247-2
  • IF: 26000
35V 1.2pF, UMD3, Cathode Common, Low rF Band Switching Diodes -- DAN235FM
from ROHM Semiconductor GmbH

DAN235FM is suitable for High frequency switching Band Switching diode. [See More]

  • Package: UMD3
  • RoHS Compliant: RoHS
  • VR: 35
0.9pF 30kV Unidirectional Discrete TVS -- SP3222-02ETG
from Littelfuse, Inc.

The SP3222 includes low capacitance rail to rail diodes with an additional Zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the... [See More]

  • VR: 3.3
  • RoHS Compliant: RoHS
  • VBR: 6.1 to ?
DIODE GEN PURP 1.2KV 5A TO220AC -- 761-STTH512D [STTH512D from STMicroelectronics]
from Utmel Electronic Limited

DIODE GEN PURP 1.2KV 5A TO220AC [See More]

  • Life Cycle Stage: Active
  • VF: 2.2
  • Package: TO-220; TO-220-2
  • IF: 5000
Band Switching Diode -- DAN235E
from ROHM Semiconductor GmbH

Discrete Semiconductors, Diodes, Band Switching Diodes, Standard Band Switching Diodes [See More]

  • Package: EMD3
  • RoHS Compliant: RoHS
  • VR: 35
100A for VBUS -- SP1224-01UTG
from Littelfuse, Inc.

This SP1224 TVS diode has a lightning surge rating of 100A (8/20 as defined in IEC 61000-4-5 2nd edition) and is intended for USB VBUS protection. It provides superior protection for current intensive applications such as the USB fast charging circuits. The SP1224 TVS is offered in a space saving... [See More]

  • VR: 22
  • RoHS Compliant: RoHS
  • VBR: 24 to ?
DIODE GEN PURP 1.2KV 60A TO247AD -- 401-DHG60I1200HA [DHG60I1200HA from IXYS Corporation]
from Utmel Electronic Limited

DIODE GEN PURP 1.2KV 60A TO247AD [See More]

  • Life Cycle Stage: Active
  • VF: 2.32
  • Package: TO-247; TO-247-3
  • IR: 0.1250
Band Switching Diodes (AEC-Q101 Qualified) -- 1SS390SMFH
from ROHM Semiconductor GmbH

1SS390SMFH is a Band Switching diode with low rF, suitable for High frequency switching. This is a high-reliability product of automotive grade qualified to AEC-Q101. [See More]

  • Package: EMD2M_T2R
  • RoHS Compliant: RoHS
  • VR: 35
100W Discrete Bidirectional TVS Diode -- SP12-01WTG-C-HV
from Littelfuse, Inc.

The SPxx-01WTG-C-HV is designed to improve ESD protection in portable applications, LED backlighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPxx-01WTG-C-HV can safely absorb repetitive... [See More]

  • VR: 12
  • RoHS Compliant: RoHS
  • VBR: 13.3 to ?
DIODE GEN PURP 1.3KV 1A DO214BA -- 884-EGF1T-E3/67A [EGF1T-E3/67A from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

DIODE GEN PURP 1.3KV 1A DO214BA [See More]

  • Life Cycle Stage: Active
  • VF: 3
  • Package: DO-214BA
  • IF: 1000
High speed switching, 20V 100mA, SOT-723, Series Connection Switching Diode -- DA221ZM
from ROHM Semiconductor GmbH

DA221ZM is small mold type package switching diode, suitable for high speed switching applications. [See More]

  • Package: VMD3
  • IF: 10000
  • VF: 1
  • VR: 20
Diodes >> Diodes - General Purpose -- 1N4001 [1N4001 from Messenko Semiconductor]
from LCSC Electronics Technology (HK) Limited

Single 1A 50V 1.1V@1A DO-214AC(SMA) Diodes - General Purpose ROHS [See More]

  • Package: SMA
  • VR: 50
  • VF: 1.1
  • RoHS Compliant: RoHS
11pF 24kV Bidirectional Discrete TVS -- SP1312-01WTG
from Littelfuse, Inc.

The SP1312 bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1312 TVS can safely absorb repetitive ESD strikes of ±24 kV (contact and air discharge as defined... [See More]

  • VR: 12
  • RoHS Compliant: RoHS
  • VBR: 13 to ?
DIODE GEN PURP 1000V 1A DO214AC -- 799-S1MHM2G [S1MHM2G from Taiwan Semiconductor Manufacturing Company, Ltd.]
from Utmel Electronic Limited

DIODE GEN PURP 1000V 1A DO214AC [See More]

  • Life Cycle Stage: Active
  • VF: 1.1
  • Package: SMA; DO-214AC, SMA
  • RoHS Compliant: RoHS
High-speed switching, 80V, 100mA, 2 Pair Anode Common Switching Diode -- EMP11
from ROHM Semiconductor GmbH

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]

  • Package: EMD6
  • IF: 100000
  • VF: 1.2
  • VR: 80
Diodes >> Diodes - General Purpose -- 1N4001
from LCSC Electronics Technology (HK) Limited

1A Single 50V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS [See More]

  • Package: SMA
  • VR: 50
  • VF: 1.1
  • RoHS Compliant: RoHS
200W TVS Diode Arrays - Qualified to AEC-Q101 -- SM24CANA-02HTG
from Littelfuse, Inc.

The SM24CANA TVS Diode Array is designed to protect automotive Controller Area Network (CAN) lines from damage due to electrostatic discharge (ESD), electrical fast transient (EFT), and other overvoltage transients. The SM24CANA Series can absorb repetitive ESD strikes above the maximum level... [See More]

  • VR: 24
  • RoHS Compliant: RoHS
DIODE GEN PURP 100V 1.5A SMB -- 233-S2B-13-F [S2B-13-F from DIODES Incorporated]
from Utmel Electronic Limited

DIODE GEN PURP 100V 1.5A SMB [See More]

  • Life Cycle Stage: Active
  • VF: 1.15
  • Package: SMB; DO-214AA, SMB
  • IF: 1500
High-speed switching, 80V, 100mA, 2 Pair Anode Common Switching Diode -- UMP11N
from ROHM Semiconductor GmbH

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]

  • Package: UMD6_TN
  • IF: 100000
  • VF: 1.2
  • VR: 80
20pF 30kV Bidirectional Discrete TVS -- SP1020-01WTG
from Littelfuse, Inc.

The SP1020 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level... [See More]

  • VR: 6
  • RoHS Compliant: RoHS
DIODE GEN PURP 100V 10A TO277A -- 884-V10P10HM3_A/H [V10P10HM3_A/H from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

DIODE GEN PURP 100V 10A TO277A [See More]

  • Life Cycle Stage: Active
  • VF: 0.6800
  • Package: TO-277, 3-PowerDFN
  • IF: 10000
High-speed switching, 80V, 100mA, Anode Common Switching Diode -- DAP202K
from ROHM Semiconductor GmbH

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]

  • Package: SMD3
  • IF: 100000
  • VF: 1.2
  • VR: 80
Diodes >> Diodes - General Purpose -- 1N4001
from LCSC Electronics Technology (HK) Limited

1A 50V 1.1V@1A SOD-123FL Diodes - General Purpose ROHS [See More]

  • Package: SOD-123
  • VR: 50
  • VF: 1.1
  • RoHS Compliant: RoHS
25pF, 30kV, 0201 Unidirectional TVS Diode Array for ESD Protection -- SP1006-01UTG
from Littelfuse, Inc.

Zener diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV... [See More]

  • VR: 6
  • RoHS Compliant: RoHS
DIODE GEN PURP 100V 1A SMA -- 233-US1B-13-F [US1B-13-F from DIODES Incorporated]
from Utmel Electronic Limited

DIODE GEN PURP 100V 1A SMA [See More]

  • Life Cycle Stage: Active
  • VF: 1
  • Package: SMA; DO-214AC, SMA
  • IF: 1000
High-speed switching, 80V, 100mA, Anode Common Switching Diode -- DAP202UM
from ROHM Semiconductor GmbH

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]

  • Package: UMD3FM
  • IF: 100000
  • VF: 1.2
  • VR: 80
30pF 30kV Bidirectional Discrete TVS - Qualified to AEC-Q101 -- SP1005-01ETG
from Littelfuse, Inc.

The SP1005 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level... [See More]

  • VR: 6
  • RoHS Compliant: RoHS
  • VBR: 7 to ?
DIODE GEN PURP 100V 1A SMA -- 598-ES1B [ES1B from onsemi]
from Utmel Electronic Limited

DIODE GEN PURP 100V 1A SMA [See More]

  • Life Cycle Stage: Active
  • VF: 0.9200
  • Package: SMA; DO-214AC, SMA
  • IF: 1000
High-speed switching, 80V, 100mA, Anode Common Switching Diode -- DAP222WM
from ROHM Semiconductor GmbH

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]

  • Package: EMD3FM
  • IF: 100000
  • VF: 1.2
  • VR: 80
30pF, 30kV TVS Diode Array -- SP1305-02HTG
from Littelfuse, Inc.

The SP1305 TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges. The SP1305 can absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international... [See More]

  • VR: 5
  • RoHS Compliant: RoHS
  • VBR: 6 to ?
DIODE GEN PURP 100V 1A SUB SMA -- 799-ES1BL R3G [ES1BL R3G from Taiwan Semiconductor Manufacturing Company, Ltd.]
from Utmel Electronic Limited

DIODE GEN PURP 100V 1A SUB SMA [See More]

  • Life Cycle Stage: Active
  • VF: 0.9500
  • Package: DO-219AB
  • RoHS Compliant: RoHS
High-speed switching, 80V, 100mA, Switching Diode -- 1SS400CM
from ROHM Semiconductor GmbH

1SS400CM is high speed switching diode. [See More]

  • Package: VMND2M
  • IF: 100000
  • VF: 1.2
  • VR: 80
30pF, 30kV, 0402 Unidirectional TVS Diode for ESD Protection - Qualified to AEC-Q101 -- SP1003-01DTG
from Littelfuse, Inc.

The SP1003 diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1003 TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without... [See More]

  • VR: 5
  • RoHS Compliant: RoHS
  • VBR: 7 to ?
DIODE GEN PURP 100V 200MA DO35 -- 598-1N4148-T50R [1N4148-T50R from onsemi]
from Utmel Electronic Limited

DIODE GEN PURP 100V 200MA DO35 [See More]

  • Life Cycle Stage: Active
  • VF: 1
  • Package: DO-35; DO-204AH, DO-35, Axial
  • IF: 4000
High-speed switching, 80V, 100mA, Triple Switching Diode -- IMN10
from ROHM Semiconductor GmbH

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]

  • Package: SMD6_T108
  • IF: 100000
  • VF: 1.2
  • VR: 80
Diodes >> Diodes - General Purpose -- 1N4001G [1N4001G from Guangdong Shikues Micro Industrial Co., Ltd]
from LCSC Electronics Technology (HK) Limited

1A Single 50V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS [See More]

  • Package: SMA
  • VR: 50
  • VF: 1.1
  • RoHS Compliant: RoHS
30pF, 30kV, Unidirectional TVS Array for ESD Protection -- SP0502BAHTG
from Littelfuse, Inc.

This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or... [See More]

  • VR: 5.5
  • RoHS Compliant: RoHS
  • VBR: 6 to ?
DIODE GEN PURP 100V 200MA SC70-3 -- 598-BAS16WT1G [BAS16WT1G from onsemi]
from Utmel Electronic Limited

DIODE GEN PURP 100V 200MA SC70-3 [See More]

  • Life Cycle Stage: Active
  • VF: 1.25
  • Package: SOT323; SC-70, SOT-323
  • IF: 150
High-speed switching, 80V, 25mA, 5pin Switching Diode -- FMN1
from ROHM Semiconductor GmbH

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]

  • Package: SMD5
  • IF: 5000
  • VF: 0.9000
  • VR: 80
Diodes >> Diodes - General Purpose -- 1N4001RLG [1N4001RLG from onsemi]
from LCSC Electronics Technology (HK) Limited

1A 50V 930mV@1A DO-41 Diodes - General Purpose ROHS [See More]

  • Package: DO-41
  • VR: 50
  • VF: 0.9300
  • RoHS Compliant: RoHS
3pF, 4kV, SCR & Diode Rail Clamp Array -- SP720ABG
from Littelfuse, Inc.

The SP720 is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP720 has 2 protection SCR/Diode device structures per input. A total of 14 available inputs can be used to protect up to 14 external signal or bus lines. Over-voltage... [See More]

  • VR: 30
  • RoHS Compliant: RoHS
DIODE GEN PURP 100V 215MA SOD323 -- 568-BAS316/ZLF [BAS316/ZLF from NXP Semiconductors]
from Utmel Electronic Limited

DIODE GEN PURP 100V 215MA SOD323 [See More]

  • Life Cycle Stage: Obsolete
  • VF: 1.25
  • Package: SC-76; SOD-323; SC-76, SOD-323
  • RoHS Compliant: RoHS
High-speed switching, 80V, 25mA, 5pin Switching Diode -- UMN1N
from ROHM Semiconductor GmbH

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]

  • Package: UMD5
  • IF: 5000
  • VF: 0.9000
  • VR: 80
Diodes >> Diodes - General Purpose -- 1N4001W
from LCSC Electronics Technology (HK) Limited

Single 1A 50V 1V@1.0A SOD-123FL Diodes - General Purpose ROHS [See More]

  • Package: SOD-123
  • VR: 50
  • VF: 1
  • RoHS Compliant: RoHS
3pF, 4kV, SCR & Diode Rail Clamp Array -- SP721ABG
from Littelfuse, Inc.

The SP721ABG is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP721 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. [See More]

  • VR: 30
  • RoHS Compliant: RoHS
DIODE GEN PURP 100V 215MA SOT23 -- 554-PMBD914,215 [PMBD914,215 from Nexperia B.V.]
from Utmel Electronic Limited

DIODE GEN PURP 100V 215MA SOT23 [See More]

  • Life Cycle Stage: Active
  • VF: 1.25
  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • IF: 215
Diodes >> Diodes - General Purpose -- 1N4001W [1N4001W from ShenZhen SlkorMicro Semicon Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

1A 50V 1.1V@1A SOD-123FL Diodes - General Purpose ROHS [See More]

  • Package: SOD-123
  • VR: 50
  • VF: 1.1
  • RoHS Compliant: RoHS
3pF, 8kV, SCR & Diode Rail Clamp Array -- SP724AHTG
from Littelfuse, Inc.

The SP724AHTG is a quad array of transient voltage clamping circuits designed to suppress ESD and other transient over-voltage events. The SP724AHTG is used to help protect sensitive digital or analog input circuits on data, signal, or control lines operating on power supplies up to 20VDC. The... [See More]

  • VR: 20
  • RoHS Compliant: RoHS
DIODE GEN PURP 100V 250MA SOD323 -- 233-1N4148WSF-7 [1N4148WSF-7 from DIODES Incorporated]
from Utmel Electronic Limited

DIODE GEN PURP 100V 250MA SOD323 [See More]

  • Life Cycle Stage: Active
  • VF: 1.25
  • Package: SOD-323; SC-90, SOD-323F
  • IF: 250
Diodes >> Diodes - General Purpose -- 1N4001W [1N4001W from Shandong Jingdao Microelectronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

1A Single 50V 1.1V@1A SOD-123F Diodes - General Purpose ROHS [See More]

  • Package: SOD-123
  • VR: 50
  • VF: 1.1
  • RoHS Compliant: RoHS
500W TVS Diode Array- Qualified to AEC-Q101 -- SM24CANB-02HTG
from Littelfuse, Inc.

The SM24CANB TVS Diode Array is designed to protect automotive Controller Area Network (CAN) lines from damage due to electrostatic discharge (ESD), electrical fast transient (EFT), and other overvoltage transients. The SM24CANB Series can absorb repetitive ESD strikes above the maximum level... [See More]

  • VR: 24
  • RoHS Compliant: RoHS
DIODE GEN PURP 100V 2A SMA -- 598-MURA110T3G [MURA110T3G from onsemi]
from Utmel Electronic Limited

DIODE GEN PURP 100V 2A SMA [See More]

  • Life Cycle Stage: Active
  • VF: 0.8750
  • Package: SMA; DO-214AC, SMA
  • IF: 2000
Diodes >> Diodes - General Purpose -- 1N4001W-JSM [1N4001W-JSM from JSMicro Semiconductor Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Single 1A 1.1V@1A 50V SOD-123 Diodes - General Purpose ROHS [See More]

  • Package: SOD-123
  • VR: 50
  • VF: 1.1
  • RoHS Compliant: RoHS
50A Discrete Unidirectional TVS Diode in SOD-882 -- SP1250-01ETG
from Littelfuse, Inc.

The SP1250 unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1250 TVS can safely absorb repetitive ESD strikes of ± 30 kV (contact and air discharge as... [See More]

  • VR: 5
  • RoHS Compliant: RoHS
  • VBR: 5.2 to ?
DIODE GEN PURP 100V 2A SMB -- 598-MURS110T3G [MURS110T3G from onsemi]
from Utmel Electronic Limited

DIODE GEN PURP 100V 2A SMB [See More]

  • Life Cycle Stage: Active
  • VF: 0.8750
  • Package: SMB; DO-214AA, SMB
  • IF: 2000
Diodes >> Diodes - General Purpose -- 1N4001WS [1N4001WS from Guangdong YFW Electronics Co, Ltd.]
from LCSC Electronics Technology (HK) Limited

Single 150mA 120V 1.1V@1A SOD-323 Diodes - General Purpose ROHS [See More]

  • Package: SOD-323
  • VR: 120
  • VF: 1.1
  • RoHS Compliant: RoHS
5pF 8kV Bidirectional Discrete TVS -- SP1007-01ETG
from Littelfuse, Inc.

The SP1007 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level... [See More]

  • VR: 6
  • RoHS Compliant: RoHS
  • VBR: 7.5 to ?
DIODE GEN PURP 100V 3A DO214AB -- 884-ES3B-E3/57T [ES3B-E3/57T from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

DIODE GEN PURP 100V 3A DO214AB [See More]

  • Life Cycle Stage: Active
  • VF: 0.9000
  • Package: DO-214AB, SMC
  • IF: 3000
Diodes >> Diodes - General Purpose -- 1N4002
from LCSC Electronics Technology (HK) Limited

Single 1A 1.1V@1A 100V SMA Diodes - General Purpose ROHS [See More]

  • Package: SMA
  • VR: 100
  • VF: 1.1
  • RoHS Compliant: RoHS
5pF, 20kV Bidirectional TVS Array -- SP1015-04WTG
from Littelfuse, Inc.

The miniature 4 channel bidirectional TVS array provides protection for data lines that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes well above the maximum level specified in the IEC 61000-4-2 international standard without... [See More]

  • VR: 5
  • RoHS Compliant: RoHS
  • VBR: 5.5 to ?
DIODE GEN PURP 100V 5A DO214AB -- 543-S5BL-TP [S5BL-TP from Micro Commercial Components Corp.]
from Utmel Electronic Limited

DIODE GEN PURP 100V 5A DO214AB [See More]

  • Life Cycle Stage: Active
  • VF: 1.2
  • Package: DO-214AB, SMC
  • IF: 100000
Diodes >> Diodes - General Purpose -- 1N4002-E3/54 [1N4002-E3/54 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

1A 100V 1.1V@1A DO-41 Diodes - General Purpose ROHS [See More]

  • Package: DO-41
  • VR: 100
  • VF: 1.1
  • RoHS Compliant: RoHS
5pF, 8kV, Bidirectional TVS Array for ESD Protection -- SP1002-01JTG
from Littelfuse, Inc.

Back-to-Back Zener diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the... [See More]

  • VR: 6
  • RoHS Compliant: RoHS
  • VBR: 6 to ?
DIODE GEN PURP 100V 8A TO263AB -- 799-SFAS802GHMNG [SFAS802GHMNG from Taiwan Semiconductor Manufacturing Company, Ltd.]
from Utmel Electronic Limited

DIODE GEN PURP 100V 8A TO263AB [See More]

  • Life Cycle Stage: Active
  • VF: 0.9500
  • Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • RoHS Compliant: RoHS
Diodes >> Diodes - General Purpose -- 1N4002-T [1N4002-T from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

1A Single 1V@1A 100V DO-41 Diodes - General Purpose ROHS [See More]

  • Package: DO-41
  • VR: 100
  • VF: 1
  • RoHS Compliant: RoHS
5pF, 8kV, SCR & Diode Rail Clamp Array -- SP725ABG
from Littelfuse, Inc.

The SP725 is an array of SCR/Diode bipolar structures for ESD and overvoltage protection of sensitive input circuits. The SP725 has 2 protection SCR/Diode device structures per input. There are a total of 4 available inputs that can be used to protect up to 4 external signal or bus lines. [See More]

  • VR: 30
  • RoHS Compliant: RoHS
DIODE GEN PURP 125V 250MA DO34 -- 554-BAS45A,133 [BAS45A,133 from Nexperia B.V.]
from Utmel Electronic Limited

DIODE GEN PURP 125V 250MA DO34 [See More]

  • Life Cycle Stage: Active
  • VF: 1
  • Package: DO-34; DO-204AG, DO-34, Axial
  • VR: 125
Diodes >> Diodes - General Purpose -- 1N4002G [1N4002G from Guangdong Shikues Micro Industrial Co., Ltd]
from LCSC Electronics Technology (HK) Limited

1A Single 100V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS [See More]

  • Package: SMA
  • VR: 100
  • VF: 1.1
  • RoHS Compliant: RoHS
5V 15A Bidirectional Discrete TVS in SOD-882 -- SC1210-01ETG
from Littelfuse, Inc.

The SC1210-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC1210-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge... [See More]

  • VR: 5
  • RoHS Compliant: RoHS
  • VBR: 5.2 to ?
DIODE GEN PURP 150V 200MA SOD323 -- 233-BAV20WS-7-F [BAV20WS-7-F from DIODES Incorporated]
from Utmel Electronic Limited

DIODE GEN PURP 150V 200MA SOD323 [See More]

  • Life Cycle Stage: Active
  • VF: 1.25
  • Package: SC-76; SOD-323; SC-76, SOD-323
  • IF: 200
Diodes >> Diodes - General Purpose -- 1N4002W [1N4002W from Shandong Jingdao Microelectronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

1A Single 100V 1.1V@1A SOD-123F Diodes - General Purpose ROHS [See More]

  • Package: SOD-123
  • VR: 100
  • VF: 1.1
  • RoHS Compliant: RoHS
5V Bidirectional low Clamp, Low Leakage Current in SOD882 -- SC1205-01ETG
from Littelfuse, Inc.

The SC1205-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC1205-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge... [See More]

  • VR: 5
  • Tj: -40 to 125
  • VBR: 5.2 to ?
  • RoHS Compliant: RoHS
DIODE GEN PURP 150V 6A AXIAL -- 684-1N5811 [1N5811 from Semtech Corp.]
from Utmel Electronic Limited

DIODE GEN PURP 150V 6A AXIAL [See More]

  • Life Cycle Stage: Active
  • VF: 0.8750
  • Package: Axial
  • IF: 6000
Diodes >> Diodes - General Purpose -- 1N4003-E3/54 [1N4003-E3/54 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

1A 200V 1.1V@1A DO-41 Diodes - General Purpose ROHS [See More]

  • Package: DO-41
  • VR: 200
  • VF: 1.1
  • RoHS Compliant: RoHS
6.5pF, 15kV Bidirectional TVS Array -- SP1012-05WTG
from Littelfuse, Inc.

The miniature 5 channel bidirectional TVS array provides protection for data lines that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard without... [See More]

  • VR: 5
  • RoHS Compliant: RoHS
  • VBR: 6 to ?