Maturity General Purpose Diodes

8 Results
Axial-Lead Glass-Bodied High Voltage Diode -- 1N6529
from Voltage Multipliers, Inc.

Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete... [See More]

  • Life Cycle Stage: Maturity
  • VF: 3
  • Package: Axial-Leaded, Glass
  • IF: 25
Epoxy High Current High Voltage Diode -- K100F
from Voltage Multipliers, Inc.

K-series – High voltage, high current epoxy diodes. 1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete... [See More]

  • Life Cycle Stage: Maturity
  • VF: 13
  • Package: Axial-Leaded, Epoxy
  • IF: 1500
QPL High Voltage Diode -- JANTX1N6513
from Voltage Multipliers, Inc.

Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577. VMI offers the most complete range of MIL qualified, high voltage,... [See More]

  • Life Cycle Stage: Maturity
  • VF: 3.5
  • Package: Axial-Leaded
  • IF: 2000
Rectifier Assembly -- FP100S
from Voltage Multipliers, Inc.

VMI ’s rectifier assemblies are suitable for rugged-environment applications. High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check... [See More]

  • Life Cycle Stage: Maturity
  • VF: 22
  • Package: Fat Pack
  • IF: 4000
Surface Mount High Voltage Diode -- 1N6513LL
from Voltage Multipliers, Inc.

Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200 °C, 2kV, 3kV, and 5kV Diodes. VMI offers the most... [See More]

  • Life Cycle Stage: Maturity
  • VF: 3.5
  • Package: Formed-Lead
  • IF: 2000
Surface Mount High Voltage Diode -- SMF150
from Voltage Multipliers, Inc.

Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200 °C, 2kV, 3kV, and 5kV Diodes. VMI offers the most... [See More]

  • Life Cycle Stage: Maturity
  • VF: 35
  • Package: Epoxy, J-Lead
  • IF: 10
Monolithic Diode -- HL0410
from Lansdale Semiconductor, Inc.

These devices are designed with the CMOS circuit engineer in mind, allowing the application of logically powerful programmable solutions to low power CMOS system applications. They incorporate an advanced dielectric isolation process to eliminate the need for power supply pins and allow parasitic... [See More]

  • Life Cycle Stage: Maturity
  • IF: 100
  • Package: Dual Inline / Flat Pack
  • IR: 30
Low Leakage Signal Switching Diode -- BAS21A
from PANJIT SemiConductor

Low series resistance, low capacitance, available in ultra small packages [See More]

  • Life Cycle Stage: Maturity
  • Number of Diodes: 2
  • Package: SOT23
  • VF: 0.7000