SOT323 General Purpose Diodes
from Nexperia B.V.
General-purpose dual Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage clamping [See More]
- Package: SOT323; SOT323 SOT323
- IF: 120
- VF: 0.3800 to 380
- IR: 1.00E-6
from RS Components, Ltd.
3V 7% 200mW Zener Diode SOT-323 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
175mA Single 1.25V@150mA 100V SOT-323-3 Diodes - General Purpose ROHS [See More]
- Package: SOT323
- VR: 100
- VF: 1.25
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
GEN PURP DIODE 75V 0.15A SOT-32 [See More]
- Package: SOT323; SC-70, SOT-323
- IR: 0.0025
- VF: 1.25
- VR: 75
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Package: SOT323
- VF: 1.25
- Life Cycle Stage: Maturity
- IR: 3.00E-5
from Utmel Electronic Limited
BAS40 Series 40 V 200 mA Surface Mount General-Purpose Schottky Diode - SOT-323 [See More]
- Package: SOT323; SC-70, SOT-323
- VF: 1
- Life Cycle Stage: Active
- IF: 120
from LCSC Electronics Technology (HK) Limited
160mA Dual 1.25V@150mA 85V SOT-323-3 Diodes - General Purpose ROHS [See More]
- Package: SOT323
- VR: 85
- VF: 1.25
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE GEN PURP 200V 100MA SC70 [See More]
- Package: SOT323; SC-70, SOT-323
- IR: 1.00E-3
- VF: 1.2
- VR: 200
from Utmel Electronic Limited
DIODE GEN PURP 100V 200MA SC70-3 [See More]
- Package: SOT323; SC-70, SOT-323
- VF: 1.25
- Life Cycle Stage: Active
- IF: 150
from ODG (Origin Data Global)
DIODE GEN PURP 100V 175MA SOT323 [See More]
- Package: SOT323; SC-70, SOT-323
- IR: 5.00E-4
- VF: 1.25
- VR: 100
from Utmel Electronic Limited
DIODE GEN PURP 200V 200MA SOT323 [See More]
- Package: SOT323; SC-70, SOT-323
- VF: 1.25
- Life Cycle Stage: Active
- VR: 200
from ODG (Origin Data Global)
DIODE GEN PURP 75V 150MA SOT323 [See More]
- Package: SOT323; SC-70, SOT-323
- IR: 1.00E-3
- VF: 1.25
- VR: 75
from Utmel Electronic Limited
DIODE GEN PURP 75V 250MA SOT323 [See More]
- Package: SOT323; SC-70, SOT-323
- VF: 1.25
- Life Cycle Stage: Active
- IF: 4000
from ODG (Origin Data Global)
DIODE GEN PURP 200V 200MA SOT323 [See More]
- Package: SOT323; SC-70, SOT-323
- IR: 1.00E-4
- VF: 1
- VR: 200
from ODG (Origin Data Global)
DIODE GEN PURP 75V 250MA SOT323 [See More]
- Package: SOT323; SC-70, SOT-323
- IR: 2.50E-5
- VF: 1
- VR: 75
from ODG (Origin Data Global)
DIODE GEN PURP 40V 100MA SC70-3 [See More]
- Package: SOT323; SC-70, SOT-323
- IR: 1.00E-4
- VF: 1.2
- VR: 40