DO-15 General Purpose Diodes
from LCSC Electronics Technology (HK) Limited
Single 1.5A 1kV 1.1V DO-15 Diodes - General Purpose ROHS [See More]
- Package: DO-15
- VR: 1000
- VF: 1.1
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE GEN PURP 600V 1.5A DO204AC [See More]
- Package: DO-15; DO-204AC, DO-15, Axial
- VF: 1.3
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE GEN PURP 400V 1A DO204AC [See More]
- Package: DO-15; DO-204AC, DO-15, Axial
- IR: 0.0050
- VF: 1.2
- VR: 400
from Frontier Electronics Corp.
General Purpose Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Peak reverse voltage range from 50V to 1,000V. Peak forward surge current range from... [See More]
- Package: DO-15; DO-41; DO-201
- IF: 1000 to 10000
- VF: 1 to 1.1
- IR: 0.0050
from LCSC Electronics Technology (HK) Limited
200mA Single 5V@200mA 4kV DO-15 Diodes - General Purpose ROHS [See More]
- Package: DO-15
- VR: 4000
- VF: 5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE GEN PURP 800V 2A DO15 [See More]
- Package: DO-15; DO-204AC, DO-15, Axial
- VF: 1.65
- Life Cycle Stage: Active
- IF: 2000
from ODG (Origin Data Global)
DIODE GEN PURP 1KV 1.5A DO15 [See More]
- Package: DO-15; DO-204AC, DO-15, Axial
- IR: 0.0050
- VF: 1.4
- VR: 1000
from LCSC Electronics Technology (HK) Limited
200mA 5kV 5V@200mA DO-15 Diodes - General Purpose ROHS [See More]
- Package: DO-15
- VR: 5000
- VF: 5
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE GEN PURP 400V 2A DO204AC [See More]
- Package: DO-15; DO-204AC, DO-15, Axial
- IR: 0.0050
- VF: 1
- VR: 400
from LCSC Electronics Technology (HK) Limited
200mA Single 5kV 6.5V@200mA DO-15 Diodes - General Purpose ROHS [See More]
- Package: DO-15
- VR: 5000
- VF: 6.5
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE GEN PURP 200V 1.5A DO15 [See More]
- Package: DO-15; DO-204AC, DO-15, Axial
- IR: 0.0100
- VF: 1.2
- VR: 200
from LCSC Electronics Technology (HK) Limited
2A 1kV 1.1V@2A DO-15 Diodes - General Purpose ROHS [See More]
- Package: DO-15
- VR: 1000
- VF: 1.1
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE GEN PURP 1KV 1.5A DO15 [See More]
- Package: DO-15; DO-204AC, DO-15, Axial
- IR: 0.0050
- VF: 1.3
- VR: 1000
from LCSC Electronics Technology (HK) Limited
2A 1kV 1V@2A DO-15 Diodes - General Purpose ROHS [See More]
- Package: DO-15
- VR: 1000
- VF: 1
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE GEN PURP 1KV 2A DO15 [See More]
- Package: DO-15; DO-204AC, DO-15, Axial
- IR: 0.0050
- VF: 1.7
- VR: 1000
from LCSC Electronics Technology (HK) Limited
2A 1kV 1.1V@2A DO-15 Diodes - General Purpose ROHS [See More]
- Package: DO-15
- VR: 1000
- VF: 1.1
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE GEN PURP 1KV 2A DO15 [See More]
- Package: DO-15; DO-15, Axial
- VR: 1000
- VF: 1.1
from LCSC Electronics Technology (HK) Limited
2A 1kV 1.1V@2A DO-15 Diodes - General Purpose ROHS [See More]
- Package: DO-15
- VR: 1000
- VF: 1.1
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
2A 1kV 1V@2A DO-15 Diodes - General Purpose ROHS [See More]
- Package: DO-15
- VR: 1000
- VF: 1
- RoHS Compliant: RoHS