SOT363 General Purpose Diodes
6 Results
General-purpose dual Schottky diode -- BAS40DY-QX
from Nexperia B.V.
from Nexperia B.V.
General-purpose, electrically isolated dual Schottky diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Qualified according to AEC-Q101 and... [See More]
- Package: SOT363; SOT363-3 SOT363-3
- IF: 120
- VF: 0.3800 to 380
- IR: 1.00E-6
Diode Arrays -- BAW56DWQ-7-F [BAW56DWQ-7-F from DIODES Incorporated]
from ODG (Origin Data Global)
from ODG (Origin Data Global)
DIODE GEN PURP 75V 150MA SOT-363 [See More]
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- IR: 0.0025
- VF: 1.25
- VR: 75
Low Leakage Switching Diode -- BAS16TW
from PANJIT SemiConductor
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Package: SOT363
- Number of Diodes: 3
- Life Cycle Stage: Maturity
- VF: 1.25
Diodes >> Diodes - General Purpose -- BAS16VY,115 [BAS16VY,115 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited
from LCSC Electronics Technology (HK) Limited
3 Independent 200mA 1.25V@150mA 100V SOT-363 Diodes - General Purpose ROHS [See More]
- Package: SOT363
- VR: 100
- VF: 1.25
- RoHS Compliant: RoHS
Single Diodes -- NSVBAS16W1T1G [NSVBAS16W1T1G from onsemi]
from ODG (Origin Data Global)
from ODG (Origin Data Global)
DIODE GEN PURP 100V 200MA SC88 [See More]
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- IR: 1.00E-3
- VF: 1.2
- VR: 100
Diodes >> Diodes - General Purpose -- BAV199DW-7-F [BAV199DW-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited
from LCSC Electronics Technology (HK) Limited
160mA 2 Pair Series Connection 1.25V@150mA 85V SOT-363 Diodes - General Purpose ROHS [See More]
- Package: SOT363
- VR: 85
- VF: 1.25
- RoHS Compliant: RoHS