Automotive Bipolar RF Transistors

2 Results
45 V, 500 mA NPN general-purpose transistors -- BC816-16W-QF
from Nexperia B.V.

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview. Type number. -. Package. -. Nexperia. -. JEITA. BC816-16W-Q. SOT323. SC-70. BC816-25W-Q. Features and benefits. High current. High voltage. Two current gain... [See More]

  • Transistor Grade / Operating Range: Automotive
  • IC(max): 500
  • Package Type: SOT323; SOT323 SOT323
  • VCEO: 80
80 V, 500 mA NPN general-purpose transistors -- BC816-16-QR
from Nexperia B.V.

NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview. Type number. -. Package. -. PNP complement: Nexperia. BC816-16-Q. SOT23. BC806-16-Q. BC816-25-Q. BC806-25-Q. Features and benefits. High current. High voltage. Two current gain... [See More]

  • Transistor Grade / Operating Range: Automotive
  • IC(max): 500
  • Package Type: SOT23; SOT23 SOT23
  • VCEO: 80