SOT143 Bipolar RF Transistors
from Nexperia B.V.
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits. Low current (max. 100 mA). Low voltage (max. 30 V). Matched pairs. AEC-Q101 qualified. Applications. Applications with working point independent of temperature. Current... [See More]
- Package Type: SOT143; SOT143B SOT143B
from RS Components, Ltd.
Transistor, NXP, BCV61 [See More]
- Package Type: SOT143; Sot-143b
- Number of units in IC: 1
- Polarity: NPN
from RS Components, Ltd.
BCV61A dual 100mA NPN bipolar transistor [See More]
- Package Type: SOT143; Sot-143b
- Number of units in IC: 2
- Polarity: NPN
from RS Components, Ltd.
Infineon BFP193E6327HTSA1 [See More]
- Package Type: SOT143; Sot-143
- Number of units in IC: 1
- Polarity: NPN
from RS Components, Ltd.
Infineon RF Bip Transisitor BFP 196 E632 [See More]
- Package Type: SOT143; SOT-143
from RS Components, Ltd.
Infineon RF BIP TRANSISTORS BFP183E7764H [See More]
- Package Type: SOT143; SOT-143
from ODG (Origin Data Global)
RF TRANS NPN 6V 14.5GHZ SOT143 [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- IC(max): 50
- Polarity: NPN; NPN
- VCEO: 6
from Broadcom Inc.
Microcurrent device offering good RF performance at 1mA-5mA. The AT-305XX is housed in two packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1.1dB, Gain=16dB at 3V, 1mA; P1dB= 7dBm at 3V, 5mA (all at 900 MHz) [See More]
- Package Type: SOT143
- Transistor Grade / Operating Range: Industrial
- Polarity: NPN; NPN
- Transistor Technology / Material: Silicon
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: SOT143
- Polarity: PNP
from Shenzhen Shengyu Electronics Technology Limited
TRANS 2PNP 30V 0.1A SOT143 [See More]
- Package Type: SOT143; PG-SOT-143-3D
- IC(max): 100
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
- VCEO: 30
from Acme Chip Technology Co., Limited
Interface [See More]
- Package Type: SOT143; SOT-143
- IC(max): 100
- Packing Method: Bulk; Bulk
- VCEO: 30
from LCSC Electronics Technology (HK) Limited
15V 300mW 120@20mA,6V 70mA SOT-143R Bipolar Transistors - BJT ROHS [See More]
- Package Type: SOT143
- VCEO: 15
- IC(max): 70
- fT: 9000
from ODG (Origin Data Global)
RF SMALL SIGNAL BIPOLAR TRANS [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- IC(max): 50
- Polarity: NPN; NPN
- VCEO: 6
from Broadcom Inc.
Microcurrent device offering good RF performance at 1mA-10mA. The AT-310XX is housed in a variety of packages and is well suited for paging, cellular/PCS, and other RF applications. NF=0.9dB, Gain=13dB at 3V, 1mA; P1dB= 9dBm at 3V, 10mA (all at 900 MHz) [See More]
- Package Type: SOT23; SOT143
- Transistor Grade / Operating Range: Industrial
- Polarity: NPN; NPN
- Transistor Technology / Material: Silicon
from LCSC Electronics Technology (HK) Limited
12V 450mW 95@15mA,8V 15mA NPN SOT-143-4 Bipolar Transistors - BJT ROHS [See More]
- Package Type: SOT143
- IC(max): 15
- Polarity: NPN
- VCEO: 12
from ODG (Origin Data Global)
RF TRANS NPN 5.5V SOT143 [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- IC(max): 32
- Polarity: NPN; NPN
- VCEO: 5.5
from ODG (Origin Data Global)
RF TRANS NPN 8V 1.9GHZ SOT143B [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- IC(max): 250
- Polarity: NPN; NPN
- VCEO: 8
from ODG (Origin Data Global)
RF TRANS NPN 6V 14GHZ SOT143R [See More]
- Package Type: SOT143; SOT-143R
- IC(max): 10
- Polarity: NPN; NPN
- VCEO: 6
from ODG (Origin Data Global)
RF TRANSISTOR, L BAND, NPN [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- IC(max): 20
- Polarity: NPN; NPN
- VCEO: 12