SOT23 Bipolar RF Transistors

158 Results
2SA1341-TB-E [2SA1341-TB-E from onsemi]
from Rochester Electronics

Bipolar PNP Transistor, 0.1A 50V BIAS R [See More]

  • Package Type: SOT23; SOT-23-3
  • Polarity: PNP
Bipolar Transistor, Digital Transistor -- BCR133
from Infineon Technologies AG

NPN Silicon Digital Transistor. Summary of Features. Switching in circuit, inverter, interface circuit, drive circuit. Built in bias resistor (R1 = 10 k Ω, R2 = 10 k Ω). BCR133S: Two internally isolated transistors with good matching in one multichip package. BCR133S: For orientation in... [See More]

  • Package Type: SOT23; SOT23
  • Packing Method: Tape Reel; TAPE & REEL
  • Polarity: NPN (Single); NPN
  • VCEO: 50
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1042505-AC847BQ-7 [AC847BQ-7 from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1042505-AC847BQ-7. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max):... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 100
  • Polarity: NPN
  • Power Gain: 200
NPN Transistors -- 1602-BC846A [BC846A from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

Transistor, NPN, 65V, 0.10A, SOT-23 [See More]

  • Package Type: SOT23; SOT-23
  • Packing Method: Tape Reel
  • Polarity: NPN
  • IC(max): 100
Bipolar Transistors -- 1021352 [BC817-16LT1G from onsemi]
from RS Components, Ltd.

Silicon Transistor Plastic, BC817-16LT1G [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
30 V, 100 mA NPN general-purpose transistor -- BC848B,215
from Nexperia B.V.

NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC858B. Features and benefits. General-purpose transistor. SMD plastic package. AEC-Q101 qualified. Applications. General-purpose switching and amplification [See More]

  • Package Type: SOT23; SOT23 SOT23
  • VCEO: 30
  • IC(max): 100
  • PD: 250
CPH3206-TL-E [CPH3206-TL-E from onsemi]
from Rochester Electronics

Small Signal Bipolar Transistor, 3A, 15V, NPN [See More]

  • Package Type: SOT23; SC-59, TO-236, SOT-23
  • Polarity: NPN
Bipolar Transistor, Fast Switching Transistor -- SMBT2222A / MMBT2222A
from Infineon Technologies AG

NPN Silicon Switching Transistor. Summary of Features. Low collector-emitter saturation voltage. Complementary type: SMBT2907A / MMBT2907A (PNP). Pb-free (RoHS compliant) package. Qualified according AEC Q101 [See More]

  • Package Type: SOT23; SOT23
  • Packing Method: Tape Reel; TAPE & REEL
  • Polarity: NPN (Single); NPN
  • IC(max): 150 to 600
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1042506-AC848BQ-13 [AC848BQ-13 from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1042506-AC848BQ-13. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 10,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max): 30... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 100
  • Polarity: NPN
  • Power Gain: 200
Bipolar Transistors -- 1032931 [BC846BLT1G from onsemi]
from RS Components, Ltd.

NPN transistor,BC846B 0.1A Ic 5Vce [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
NSVMMBT5550LT1G [NSVMMBT5550LT1G from onsemi]
from Rochester Electronics

MMBT5550L - Small Signal Bipolar Transistor [See More]

  • Package Type: SOT23; SOT-23-CPR
  • Packing Method: Tape Reel; Tape & Reel
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC817K-40W -- BC817K-40W
from Infineon Technologies AG

NPN Silicon AF Transistor. Summary of Features. High collector current. High current gain. Low collector-emitter saturation voltage. Pb-free (RoHS compliant) package. Qualified according AEC Q105. Potential Applications. For general AF applications [See More]

  • Package Type: SOT23; SOT323; SOT323
  • Packing Method: Tape Reel; TAPE & REEL
  • Polarity: NPN (Single); NPN
  • IC(max): 500 to 500000
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048384-BC807-40-AU_R1_000A1 [BC807-40-AU_R1_000A1 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1048384-BC807-40-AU_R1_000A1. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 330 mW. Voltage - Collector Emitter Breakdown (Max): 45 V. Current -... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 500
  • Polarity: PNP
  • Power Gain: 250
Bipolar Transistors -- 1032932 [BC848BLT1G from onsemi]
from RS Components, Ltd.

Transistor NPN 30V 100mA hfe200 SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048390-BC817-16Q-7-F [BC817-16Q-7-F from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1048390-BC817-16Q-7-F. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max):... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 500
  • Polarity: NPN
  • Power Gain: 100
Bipolar Transistors -- 1032948 [MMBT3904LT1G from onsemi]
from RS Components, Ltd.

NPN transistor,MMBT3904 0.2A Ic 1Vce [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048396-BC846B-AU_R1_000A1 [BC846B-AU_R1_000A1 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1048396-BC846B-AU_R1_000A1. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 330 mW. Voltage - Collector Emitter Breakdown (Max): 65 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 100
  • Polarity: NPN
  • Power Gain: 200
Bipolar Transistors -- 1035677 [BC846B,215 from Nexperia B.V.]
from RS Components, Ltd.

PS NPN transistor,BC846B 0.1A Ic 5Vce [See More]

  • Package Type: SOT23; Sot-23 (to-236ab)
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048398-BC846BQ-13-F [BC846BQ-13-F from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1048398-BC846BQ-13-F. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Standard Package: 10,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max): 65 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 100
  • Polarity: NPN
  • Power Gain: 200
Bipolar Transistors -- 1035698 [BC846,215 from Nexperia B.V.]
from RS Components, Ltd.

NPN generalpurpose transistor,BC846 SST3 [See More]

  • Package Type: SOT23; Sot-23 (to-236ab)
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048407-BC847B-C [BC847B-C from Diotec Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1048407-BC847B-C. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Mounting: SMD (SMT). Power - Max: 250 mW. Voltage - Collector Emitter Breakdown (Max): 45 V. Current - Collector (Ic) (Max): 100 mA. Transistor... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 100
  • Polarity: NPN
  • Power Gain: 290
Bipolar Transistors -- 1037550 [BC807-40,215 from Nexperia B.V.]
from RS Components, Ltd.

General purposetransistor,BC807-40 SOT23 [See More]

  • Package Type: SOT23; Sot-23 (to-236ab)
  • Number of units in IC: 1
  • Polarity: PNP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048417-BC848BE6433HTMA1 [BC848BE6433HTMA1 from Infineon Technologies AG]
from Win Source Electronics

Win Source Part Number: 1048417-BC848BE6433HTMA1. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 10,000. Mounting: SMD (SMT). Power - Max: 330 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 100
  • Polarity: NPN
  • Power Gain: 200
Bipolar Transistors -- 1037565 [PBSS4350T from Nexperia B.V.]
from RS Components, Ltd.

NPN Transistor 2A SOT23,PBSS4350T [See More]

  • Package Type: SOT23; Sot-23 (to-236ab)
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048438-BC858B_R1_00001 [BC858B_R1_00001 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1048438-BC858B_R1_00001. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: BC856. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 330 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 100
  • Polarity: PNP
  • Power Gain: 220
Bipolar Transistors -- 1038404 [BC807-25,215 from Nexperia B.V.]
from RS Components, Ltd.

PNP transistor,BC807-25 0.5A [See More]

  • Package Type: SOT23; Sot-23 (to-236ab)
  • Number of units in IC: 1
  • Polarity: PNP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048443-BC857BR TR PBFREE [BC857BR TR PBFREE from Central Semiconductor Corp.]
from Win Source Electronics

Win Source Part Number: 1048443-BC857BR TR PBFREE. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 350 mW. Voltage - Collector Emitter Breakdown (Max): 45 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 100
  • Polarity: PNP
  • Power Gain: 220
Bipolar Transistors -- 1126383 [BC849C,215 from Nexperia B.V.]
from RS Components, Ltd.

NPN transistor,BC849C 0.1A Ic 5Vce [See More]

  • Package Type: SOT23; Sot-23 (to-236ab)
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048922-BCV46QTA [BCV46QTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1048922-BCV46QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max): 60 V. Current - Collector (Ic)... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 500
  • Polarity: PNP
  • Power Gain: 10000
Bipolar Transistors -- 1138676 [MMBT2907ALT1G from onsemi]
from RS Components, Ltd.

PNP transistor,MMBT2907A 0.6A [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: PNP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1052686-CMPT4401 TR PBFREE [CMPT4401 TR PBFREE from Central Semiconductor Corp.]
from Win Source Electronics

Win Source Part Number: 1052686-CMPT4401 TR PBFREE. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 350 mW. Voltage - Collector Emitter Breakdown (Max): 40 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 600
  • Polarity: NPN
  • Power Gain: 80
Bipolar Transistors -- 1219415
from RS Components, Ltd.

NPN power TX SOT23, FMMT618TA [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1059448-FMMT38CQTA [FMMT38CQTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1059448-FMMT38CQTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 330 mW. Voltage - Collector Emitter Breakdown (Max):... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 300
  • Polarity: NPN
  • Power Gain: 10000
Bipolar Transistors -- 1219423
from RS Components, Ltd.

Transistor,PNP,0.2A,300V,SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: PNP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1059466-FMMT558QTA [FMMT558QTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1059466-FMMT558QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 500 mW. Voltage - Collector Emitter Breakdown (Max): 400 V. Current - Collector (Ic)... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 150
  • Polarity: PNP
  • Power Gain: 100
Bipolar Transistors -- 1219439
from RS Components, Ltd.

Transistor NPN 45V 0.1A SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1059468-FMMT591AQTA [FMMT591AQTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1059468-FMMT591AQTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 500 mW. Voltage - Collector Emitter Breakdown (Max): 40 V. Current - Collector (Ic)... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 1000
  • Polarity: PNP
  • Power Gain: 300
Bipolar Transistors -- 1219442
from RS Components, Ltd.

Transistor NPN 40V 0.6A SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1059469-FMMT618QTA [FMMT618QTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1059469-FMMT618QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 625 mW. Voltage - Collector Emitter Breakdown (Max): 20 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 2500
  • Polarity: NPN
  • Power Gain: 300
Bipolar Transistors -- 1219446
from RS Components, Ltd.

Transistor NPN 80V 0.5A SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1059470-FMMT619QTA [FMMT619QTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1059470-FMMT619QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 625 mW. Voltage - Collector Emitter Breakdown (Max):... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 2000
  • Polarity: NPN
  • Power Gain: 300
Bipolar Transistors -- 1219469
from RS Components, Ltd.

Transistor PNP 0.5A 45V 250hfe SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: PNP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1059473-FMMT620QTA [FMMT620QTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1059473-FMMT620QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 625 mW. Voltage - Collector Emitter Breakdown (Max):... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 1500
  • Polarity: NPN
  • Power Gain: 300
Bipolar Transistors -- 1219470
from RS Components, Ltd.

Transistor NPN 0.1A 45V 200hfe SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1059474-FMMT720QTA [FMMT720QTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1059474-FMMT720QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 625 mW. Voltage - Collector Emitter Breakdown (Max): 40 V. Current - Collector (Ic)... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 1500
  • Polarity: PNP
  • Power Gain: 180
Bipolar Transistors -- 1219489
from RS Components, Ltd.

Transistor NPN 0.2A 40V 100hfe SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1059476-FMMTA92QTA [FMMTA92QTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1059476-FMMTA92QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max):... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 200
  • Polarity: PNP
  • Power Gain: 40
Bipolar Transistors -- 1219527
from RS Components, Ltd.

Trans GP BJT NPN 65V 0.1A 3Pin SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1068015-KST63MTF [KST63MTF from onsemi]
from Win Source Electronics

Win Source Part Number: 1068015-KST63MTF. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Bulk. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 350 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 500 mA. [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 500
  • Polarity: PNP
  • Power Gain: 10000
Bipolar Transistors -- 1219550
from RS Components, Ltd.

Trans GP BJT NPN 40V 2A 3Pin SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1068067-KTA1504-GR-TP [KTA1504-GR-TP from Micro Commercial Components Corp.]
from Win Source Electronics

Win Source Part Number: 1068067-KTA1504-GR-TP. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 150 mW. Voltage - Collector Emitter Breakdown (Max): 50 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 150
  • Polarity: PNP
  • Power Gain: 200
Bipolar Transistors -- 1219559
from RS Components, Ltd.

Trans GP BJT PNP 150V 0.6A 3Pin SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: PNP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1079402-MMBT3904_R1_00001 [MMBT3904_R1_00001 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1079402-MMBT3904_R1_00001. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 225 mW. Voltage - Collector Emitter Breakdown (Max): 40 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 200
  • Polarity: NPN
  • Power Gain: 100
Bipolar Transistors -- 1219573
from RS Components, Ltd.

Trans GP BJT NPN 60V 1A 3Pin SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1079406-MMBT3906Q-7-F [MMBT3906Q-7-F from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1079406-MMBT3906Q-7-F. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 200
  • Polarity: PNP
  • Power Gain: 100
Bipolar Transistors -- 1219574
from RS Components, Ltd.

Trans GP BJT NPN 100V 3A 3Pin SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1079411-MMBT4403_R1_00001 [MMBT4403_R1_00001 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1079411-MMBT4403_R1_00001. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 225 mW. Voltage - Collector Emitter Breakdown (Max): 40 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • IC(max): 600
  • Polarity: PNP
  • Power Gain: 100
Bipolar Transistors -- 1219576
from RS Components, Ltd.

Trans,NPN,GP,BJT,SMT,20V 2A SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Number of units in IC: 1
  • Polarity: NPN
Microcurrent transistors for battery operations -- AT-32011
from Broadcom Inc.

Microcurrent device offering good RF performance at 1mA-20mA. The AT-320XX is housed in a variety of packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1dB, Gain=14dB at 3V, 2mA; P1dB= 13dBm at 3V, 20mA (all at 900 MHz) [See More]

  • Package Type: SOT23; SOT143
  • Transistor Technology / Material: Silicon
  • Polarity: NPN; NPN
  • Packing Method: Tape Reel; Bulk
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- 2STR2160 [2STR2160 from STMicroelectronics]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PNP 60V 1A SOT23-3 [See More]

  • Package Type: SOT23; SOT-23-3
  • IC(max): 1000
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 60
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 13001 [13001 from Shenzhen Huaxuanyang Electronic Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

450V 625mW 18@20mA,20V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 200
  • Polarity: NPN
  • VCEO: 450
Bipolar RF Transistors -- 15GN03CA-TB-E [15GN03CA-TB-E from onsemi]
from ODG (Origin Data Global)

RF TRANS NPN 10V 1.5GHZ 3CP [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 70
  • Polarity: NPN; NPN
  • VCEO: 10
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- 2SC164S_R1_00001 [2SC164S_R1_00001 from PANJIT SemiConductor]
from Acme Chip Technology Co., Limited

APPLICATION SPECIFIC MULTICHIP C [See More]

  • Package Type: SOT23; SOT-23-6
  • IC(max): 150
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 40
Small Signal Bipolar Junction Transistor -- MMBT918
from PANJIT SemiConductor

Small signal bipolar junction transistor [See More]

  • Package Type: SOT23
  • Packing Method: Tape Reel
  • Polarity: NPN
  • Number of units in IC: 1
Trans GP BJT NPN 125V 1A 3-Pin SOT-23 -- FMMT624TA [FMMT624TA from DIODES Incorporated]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Package Type: SOT23
  • Polarity: NPN
Bipolar Transistors -- LS312
from Linear Systems

The LS310 Series Tightly Matched, Monolithic Dual, NPN Transistor is a direct replacement for Analog Devices MAT series and National LM3494 series. It is ideal for Tight Matching, Small Signal Transistor Amplifier & Switching Applications. Available in PDIP 8L ROHS, TO-71 6L ROHS, TO-78 6L ROHS,... [See More]

  • Package Type: SOT23; TO-71
  • Polarity: NPN
Microcurrent transistors for battery operations -- AT-32033
from Broadcom Inc.

Microcurrent device offering good RF performance at 1mA-20mA. The AT-320XX is housed in a variety of packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1dB, Gain=14dB at 3V, 2mA; P1dB= 13dBm at 3V, 20mA (all at 900 MHz) [See More]

  • Package Type: SOT23
  • Transistor Technology / Material: Silicon
  • Polarity: NPN; NPN
  • Packing Method: Tape Reel; Bulk
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- 3STR1630 [3STR1630 from STMicroelectronics]
from Shenzhen Shengyu Electronics Technology Limited

TRANS NPN 30V 6A SOT23-3 [See More]

  • Package Type: SOT23; SOT-23-3
  • IC(max): 6000
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • VCEO: 30
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2222A/1P
from LCSC Electronics Technology (HK) Limited

40V 300mW 300@150mA,10V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 600
  • Polarity: NPN
  • VCEO: 40
Bipolar RF Transistors -- 2SA1669-TB-E [2SA1669-TB-E from Sanyo Machine America]
from ODG (Origin Data Global)

PNP EPITAXIAL PLANAR SILICON [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 50
  • Polarity: PNP; PNP
  • VCEO: 15
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- 2SC2411K_R1_00001 [2SC2411K_R1_00001 from PANJIT SemiConductor]
from Acme Chip Technology Co., Limited

TRANS NPN 32V 0.5A SOT23 [See More]

  • Package Type: SOT23; SOT-23
  • IC(max): 500
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 32
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- AC848BQ-13 [AC848BQ-13 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

TRANS NPN 30V 0.1A SOT23-3 [See More]

  • Package Type: SOT23; SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 30
Bipolar RF Transistors -- 2SA1977-T1B-A [2SA1977-T1B-A from Renesas Electronics Corporation]
from ODG (Origin Data Global)

PNP TRANSISTOR [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 50
  • Polarity: PNP; PNP
  • VCEO: 12
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- ADTA144VCAQ-7 [ADTA144VCAQ-7 from DIODES Incorporated]
from Acme Chip Technology Co., Limited

TRANS PREBIAS PNP 50V SOT23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • VCEO: 50
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- BC807-16-TP [BC807-16-TP from Micro Commercial Components Corp.]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PNP 45V 0.5A SOT23 [See More]

  • Package Type: SOT23; SOT-23
  • IC(max): 500
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 45
Bipolar RF Transistors -- 2SA1977-T1B-A [2SA1977-T1B-A from California Eastern Laboratories - CEL]
from ODG (Origin Data Global)

RF TRANS PNP 12V 8.5GHZ SOT23 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 50
  • Polarity: PNP; PNP
  • VCEO: 12
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- BC850A-AQ [BC850A-AQ from Diotec Semiconductor]
from Acme Chip Technology Co., Limited

TRANS NPN 45V 0.1A SOT23-3 [See More]

  • Package Type: SOT23; SOT-23-3 (TO-236)
  • IC(max): 100
  • Packing Method: Strip
  • VCEO: 45
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- BC808-40 [BC808-40 from Infineon Technologies AG]
from Shenzhen Shengyu Electronics Technology Limited

BJT SOT23 25V PNP 0.31W 150C [See More]

  • Package Type: SOT23; SOT-23-3 (TO-236)
  • IC(max): 800
  • Packing Method: Bulk; Bulk
  • VCEO: 25
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2N5401S-RTK/P [2N5401S-RTK/P from KEC Corporation]
from LCSC Electronics Technology (HK) Limited

150V 350mW 60@10mA,5V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 600
  • Polarity: PNP
  • VCEO: 150
Bipolar RF Transistors -- 2SC3583-T1B-A [2SC3583-T1B-A from Renesas Electronics Corporation]
from ODG (Origin Data Global)

2SC3583 - MD [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 65
  • Polarity: NPN; NPN
  • VCEO: 10
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- BC856AHE3-TP [BC856AHE3-TP from Micro Commercial Components Corp.]
from Acme Chip Technology Co., Limited

PNP TRANSISTORS, SOT-23 [See More]

  • Package Type: SOT23; SOT-23
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 65
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2N5551S-RTK/P [2N5551S-RTK/P from KEC Corporation]
from LCSC Electronics Technology (HK) Limited

160V 350mW 80@10mA,5V 600mA SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • VCEO: 160
  • IC(max): 600
  • fT: 100
Bipolar RF Transistors -- 2SC3837KT146P [2SC3837KT146P from ROHM Co., Ltd.]
from ODG (Origin Data Global)

RF TRANS NPN 20V 0.05A SMT3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 50
  • Polarity: NPN; NPN
  • VCEO: 20
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- BC859-C [BC859-C from Infineon Technologies AG]
from Acme Chip Technology Co., Limited

TRANS PNP 30V 0.1A SOT23-3 [See More]

  • Package Type: SOT23; SOT-23-3 (TO-236)
  • IC(max): 100
  • Packing Method: Bulk; Bulk
  • VCEO: 30
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- BCR196E6327 [BCR196E6327 from Infineon Technologies AG]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS PNP 50V SOT23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 70
  • Packing Method: Bulk; Bulk
  • VCEO: 50
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2PD601ART,215 [2PD601ART,215 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

50V 250mW 210@2mA,10V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 100
  • Polarity: NPN
  • VCEO: 50
Bipolar RF Transistors -- BF-517 [BF-517 from Infineon Technologies AG]
from ODG (Origin Data Global)

RF TRANSISTOR, NPN [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 25
  • Polarity: NPN; NPN
  • VCEO: 15
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTA115TCAT116 [DTA115TCAT116 from ROHM Co., Ltd.]
from Acme Chip Technology Co., Limited

TRANS PREBIAS PNP 50V 0.1A SST3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- BCW30LT1G [BCW30LT1G from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PNP 32V 0.1A SOT23-3 [See More]

  • Package Type: SOT23; SOT-23-3 (TO-236)
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 32
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA1015 [2SA1015 from Youtai Semiconductor Co., Ltd]
from LCSC Electronics Technology (HK) Limited

50V 200mW 150mA PNP SOT-23-3 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 150
  • Polarity: PNP
  • VCEO: 50
Bipolar RF Transistors -- BF771E6765N [BF771E6765N from Infineon Technologies AG]
from ODG (Origin Data Global)

RF TRANSISTOR, NPN [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 80
  • Polarity: NPN; NPN
  • VCEO: 12
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTB114EKFRAT146 [DTB114EKFRAT146 from ROHM Co., Ltd.]
from Acme Chip Technology Co., Limited

TRANS PREBIAS PNP 50V 0.5A SMT3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 500
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA1015
from LCSC Electronics Technology (HK) Limited

50V 200mW 150mA PNP SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 150
  • Polarity: PNP
  • VCEO: 50
Bipolar RF Transistors -- BFQ31ATC [BFQ31ATC from DIODES Incorporated]
from ODG (Origin Data Global)

RF TRANS NPN 15V 600MHZ SOT23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Polarity: NPN; NPN
  • VCEO: 15
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTC123TCAT116 [DTC123TCAT116 from ROHM Co., Ltd.]
from Acme Chip Technology Co., Limited

TRANS PREBIAS NPN 50V 0.1A SST3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- BCX18,215 [BCX18,215 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

NOW NEXPERIA BCX18 - SMALL SIGNA [See More]

  • Package Type: SOT23; SOT-23
  • IC(max): 500
  • Packing Method: Bulk; Bulk
  • VCEO: 25
Bipolar RF Transistors -- BFQ67,215 [BFQ67,215 from NXP Semiconductors]
from ODG (Origin Data Global)

RF TRANS NPN 10V 8GHZ TO236AB [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 50
  • Polarity: NPN; NPN
  • VCEO: 10
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTD113EKFRAT146 [DTD113EKFRAT146 from ROHM Co., Ltd.]
from Acme Chip Technology Co., Limited

TRANS PREBIAS NPN 50V 0.5A SMT3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 500
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- BSS64LT1G [BSS64LT1G from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

TRANS NPN 80V 0.1A SOT23-3 [See More]

  • Package Type: SOT23; SOT-23-3 (TO-236)
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 80
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA1037AKT146R [2SA1037AKT146R from ROHM Semiconductor USA, LLC]
from LCSC Electronics Technology (HK) Limited

50V 200mW 180@1mA,6V 150mA PNP TO-236-3(SOT-23-3) Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 150
  • Polarity: PNP
  • VCEO: 50
Bipolar RF Transistors -- BFR181E6327 [BFR181E6327 from Infineon Technologies AG]
from ODG (Origin Data Global)

LOW-NOISE TRANSISTOR [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 20
  • Polarity: NPN; NPN
  • VCEO: 12
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- KSC1623LMTF-FS [KSC1623LMTF-FS from onsemi]
from Acme Chip Technology Co., Limited

0.1A, 50V, NPN [See More]

  • Package Type: SOT23; SOT-23-3
  • IC(max): 100
  • Packing Method: Bulk; Bulk
  • VCEO: 50
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DDTA113TCA-7-F [DDTA113TCA-7-F from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS PNP 50V SOT23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • VCEO: 50
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA1163-GR,LF [2SA1163-GR,LF from Toshiba Corporation]
from LCSC Electronics Technology (HK) Limited

120V 150mW 200@2mA,6V 100mA PNP TO-236-3(SOT-23-3) Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 100
  • Polarity: PNP
  • VCEO: 120
Bipolar RF Transistors -- CMPTH81 BK [CMPTH81 BK from Central Semiconductor Corp.]
from ODG (Origin Data Global)

RF TRANS PNP 20V 600MHZ SOT23 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 50
  • Polarity: PNP; PNP
  • VCEO: 20
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- MMBT5401-AU_R1_000A1 [MMBT5401-AU_R1_000A1 from PANJIT SemiConductor]
from Acme Chip Technology Co., Limited

TRANS PNP 150V 0.6A SOT23 [See More]

  • Package Type: SOT23; SOT-23
  • IC(max): 600
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 150
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DDTA123YCA-7-F [DDTA123YCA-7-F from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS PNP 50V SOT23F [See More]

  • Package Type: SOT23; SOT-23-3 Flat Leads
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA1362 [2SA1362 from Guangdong Shikues Micro Industrial Co., Ltd]
from LCSC Electronics Technology (HK) Limited

15V 200mW 400@100mA,1V 800mA PNP SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 800
  • Polarity: PNP
  • VCEO: 15
Bipolar RF Transistors -- KSC2756OMTF [KSC2756OMTF from onsemi]
from ODG (Origin Data Global)

RF SMALL SIGNAL TRANSISTOR [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 30
  • Polarity: NPN; NPN
  • VCEO: 20
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- NHDTA114ETVL [NHDTA114ETVL from Nexperia B.V.]
from Acme Chip Technology Co., Limited

TRANS PREBIAS PNP 80V TO236AB [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 80
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTA114ECAT116 [DTA114ECAT116 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS PNP 50V SST3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 50
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • VCEO: 50
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA812-M5 [2SA812-M5 from Yangzhou Yangjie Electronic Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50V 200mW 135@1mA,6V 100mA PNP SOT-23(TO-236) Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 100
  • Polarity: PNP
  • VCEO: 50
Bipolar RF Transistors -- KSC2756RMTF [KSC2756RMTF from onsemi]
from ODG (Origin Data Global)

RF SMALL SIGNAL TRANSISTOR [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 30
  • Polarity: NPN; NPN
  • VCEO: 20
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- NTE2406 [NTE2406 from NTE Electronics, Inc.]
from Acme Chip Technology Co., Limited

TRANS NPN 40V 0.6A SOT23 [See More]

  • Package Type: SOT23; SOT-23
  • IC(max): 600
  • Packing Method: Bag
  • VCEO: 40
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTA114TCAT116 [DTA114TCAT116 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS PNP 50V 0.1A SST3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Bipolar RF Transistors -- KSC2756YMTF [KSC2756YMTF from onsemi]
from ODG (Origin Data Global)

RF SMALL SIGNAL TRANSISTOR [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 30
  • Polarity: NPN; NPN
  • VCEO: 20
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- NTE2408 [NTE2408 from NTE Electronics, Inc.]
from Acme Chip Technology Co., Limited

TRANS NPN 65V 0.1A SOT23 [See More]

  • Package Type: SOT23; SOT-23
  • IC(max): 100
  • Packing Method: Bag
  • VCEO: 65
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTA115GKAT146 [DTA115GKAT146 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS PNP 50V 0.1A SMT3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • VCEO: 50
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC1623 L5 [2SC1623 L5 from Shenzhen Hottech Electronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

60V 200mW 135@1mA,6V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 100
  • Polarity: NPN
  • VCEO: 60
Bipolar RF Transistors -- KST10MTF [KST10MTF from onsemi]
from ODG (Origin Data Global)

RF SMALL SIGNAL BIPOLAR TRANSIST [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • VCEO: 25
  • Polarity: NPN; NPN
  • Operating Frequency: 650
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- NTE2409 [NTE2409 from NTE Electronics, Inc.]
from Acme Chip Technology Co., Limited

TRANS PNP 65V 0.1A SOT23 [See More]

  • Package Type: SOT23; SOT-23
  • IC(max): 100
  • Packing Method: Bag
  • VCEO: 65
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTA123YCAT116 [DTA123YCAT116 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS PNP 50V 0.1A SST3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Bipolar RF Transistors -- MMBT918LT1G [MMBT918LT1G from onsemi]
from ODG (Origin Data Global)

RF TRANS NPN 15V 600MHZ SOT23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 50
  • Polarity: NPN; NPN
  • VCEO: 15
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- NTE2410 [NTE2410 from NTE Electronics, Inc.]
from Acme Chip Technology Co., Limited

TRANS NPN 160V 0.6A SOT23 [See More]

  • Package Type: SOT23; SOT-23
  • IC(max): 600
  • Packing Method: Bag
  • VCEO: 160
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTA124TKAT146 [DTA124TKAT146 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS PNP 50V 0.1A SMT3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Bipolar RF Transistors -- MMBTH10 [MMBTH10 from onsemi]
from ODG (Origin Data Global)

MMBTH10 - RF SMALL SIGNAL BIPOLA [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 50
  • Polarity: NPN; NPN
  • VCEO: 25
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- RN1401,LXHF [RN1401,LXHF from Toshiba Corporation]
from Acme Chip Technology Co., Limited

TRANS PREBIAS NPN 50V SMINI [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTB123YCT116 [DTB123YCT116 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS PNP 50V 0.5A SST3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 500
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC1815 [2SC1815 from Shenzhen Hottech Electronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50V 200mW 200@2mA,6V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 150
  • Polarity: NPN
  • VCEO: 50
Bipolar RF Transistors -- NSVF6001SB6T1G [NSVF6001SB6T1G from onsemi]
from ODG (Origin Data Global)

RF TRANSISTOR, NPN SINGLE, 12 V, [See More]

  • Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
  • IC(max): 100
  • Polarity: NPN; NPN
  • VCEO: 12
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- MMBTA64LT1G [MMBTA64LT1G from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PNP DARL 30V 0.5A SOT23-3 [See More]

  • Package Type: SOT23; SOT-23-3 (TO-236)
  • IC(max): 500
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 30
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC1815
from LCSC Electronics Technology (HK) Limited

50V 200mW 200@2mA,6V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 150
  • Polarity: NPN
  • VCEO: 50
Bipolar RF Transistors -- NSVMMBTH81LT3G [NSVMMBTH81LT3G from onsemi]
from ODG (Origin Data Global)

SOT-23 PNP TRANSISTOR 20V [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 50
  • Polarity: PNP; PNP
  • VCEO: 20
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- ZXT13N15DE6TC [ZXT13N15DE6TC from DIODES Incorporated]
from Acme Chip Technology Co., Limited

TRANS NPN 15V 5A SOT23-6 [See More]

  • Package Type: SOT23; SOT-23-6
  • IC(max): 5000
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • VCEO: 15
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- MUN2112T1G [MUN2112T1G from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS PNP 50V 0.1A SC59 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Bipolar RF Transistors -- S9018 [S9018 from EVVO Semi]
from ODG (Origin Data Global)

TRANS NPN 1V5 SOT23 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 50
  • Polarity: NPN; NPN
  • VCEO: 15
Bipolar Transistor Arrays -- BC817DPN_R1_00001 [BC817DPN_R1_00001 from PANJIT SemiConductor]
from ODG (Origin Data Global)

SOT23-6L, TRANSISTOR [See More]

  • Package Type: SOT23; SOT-23-6
  • IC(max): 500
  • Polarity: NPN, PNP; NPN; PNP
  • VCEO: 45
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- PDTA113ET,215 [PDTA113ET,215 from Nexperia B.V.]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS PNP 50V TO236AB [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC2712 [2SC2712 from Messenko Semiconductor]
from LCSC Electronics Technology (HK) Limited

50V 150mW 200@2mA,6V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 150
  • Polarity: NPN
  • VCEO: 50
Bipolar Transistor Arrays -- CPH5506-TL-E [CPH5506-TL-E from onsemi]
from ODG (Origin Data Global)

TRANS NPN/PNP 30V 1.5A 5CPH [See More]

  • Package Type: SOT23; SOT-23-5 Thin, TSOT-23-5
  • IC(max): 1500
  • Polarity: NPN, PNP (Emitter Coupled); NPN; PNP
  • VCEO: 30
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- RN1415(TE85L,F) [RN1415(TE85L,F) from Toshiba Semiconductor & Storage Products]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS NPN 50V 0.1A SMINI [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • IC(max): 100
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 50
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC2712-GR,LF(T [2SC2712-GR,LF(T from Toshiba Corporation]
from LCSC Electronics Technology (HK) Limited

50V 150mW 200@2mA,6V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 150
  • Polarity: NPN
  • VCEO: 50
Bipolar Transistor Arrays -- CPH5520-TL-E [CPH5520-TL-E from onsemi]
from ODG (Origin Data Global)

TRANS NPN/PNP 80V/50V 2A 5CPH [See More]

  • Package Type: SOT23; SOT-23-5 Thin, TSOT-23-5
  • IC(max): 2000
  • Polarity: NPN, PNP (Emitter Coupled); NPN; PNP
  • VCEO: 50 to 80
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- ZXTN19100CFFTA [ZXTN19100CFFTA from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

TRANS NPN 100V 4.5A SOT23F [See More]

  • Package Type: SOT23; SOT-23F
  • IC(max): 4500
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
  • VCEO: 100
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC2712G-G-AE3-R [2SC2712G-G-AE3-R from Unisonic Technologies Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50V 150mW 200@2mA,6V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • IC(max): 150
  • Polarity: NPN
  • VCEO: 50
Bipolar Transistor Arrays -- DMB2227A-7 [DMB2227A-7 from DIODES Incorporated]
from ODG (Origin Data Global)

TRANS NPN/PNP 40V/60V 0.6A SOT26 [See More]

  • Package Type: SOT23; SOT26; SOT-23-6
  • IC(max): 600
  • Polarity: NPN, PNP; NPN; PNP
  • VCEO: 40 to 60