Industrial Bipolar RF Transistors

3 Results
PNP general purpose transistor -- BCX17,215
from Nexperia B.V.

PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX19. Features and benefits. High current (max. 500 mA). Low voltage (max. 45 V). AEC-Q101 qualified. Applications. Saturated switching and driver applications e.g. for industrial service. [See More]

  • Transistor Grade / Operating Range: Industrial
  • IC(max): -500
  • Package Type: SOT23; SOT23 SOT23
  • VCEO: -45
Microcurrent transistors for battery operations -- AT-30511
from Broadcom Inc.

Microcurrent device offering good RF performance at 1mA-5mA. The AT-305XX is housed in two packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1.1dB, Gain=16dB at 3V, 1mA; P1dB= 7dBm at 3V, 5mA (all at 900 MHz) [See More]

  • Transistor Grade / Operating Range: Industrial
  • Transistor Technology / Material: Silicon
  • Polarity: NPN; NPN
  • Package Type: SOT143
Microcurrent transistors for battery operations -- AT-30533
from Broadcom Inc.

Microcurrent device offering good RF performance at 1mA-5mA. The AT-305XX is housed in two packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1.1dB, Gain=16dB at 3V, 1mA; P1dB= 7dBm at 3V, 5mA (all at 900 MHz) [See More]

  • Transistor Grade / Operating Range: Industrial
  • Transistor Technology / Material: Silicon
  • Polarity: NPN; NPN
  • Package Type: SOT23