On-Chip ESD Protection IC Analog Multiplexers
from Nexperia B.V.
The CBT3251 is a single-pole, 8-throw bus switch. The device features an output enable input (OE) and three select inputs (S0, S1 and S2). When OEis LOW the switch is enabled and the select inputs can be used to connect the A terminal to one of the eight B terminals. Features and benefits. 5 Ω... [See More]
- Supply Voltage (VS): 7
- Package Type: SOT109-1 SOT109-1
- Operating Temperature: 85
- Features: On-Chip ESD Protection
from Nexperia B.V.
The CBT3251 is a single-pole, 8-throw bus switch. The device features an output enable input (OE) and three select inputs (S0, S1 and S2). When OEis LOW the switch is enabled and the select inputs can be used to connect the A terminal to one of the eight B terminals. Features and benefits. 5 Ω... [See More]
- Supply Voltage (VS): 7
- Package Type: SOT403-1 SOT403-1
- Operating Temperature: 85
- Features: On-Chip ESD Protection
from Nexperia B.V.
The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultiplexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a... [See More]
- Supply Voltage (VS): 11
- Features: On-Chip ESD Protection
- Package Type: SOT815-1 SOT815-1
- Standards and Certifications: RoHS
from Nexperia B.V.
The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultiplexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a... [See More]
- Supply Voltage (VS): 11
- Features: On-Chip ESD Protection
- Package Type: SOT355-1 SOT355-1
- Standards and Certifications: RoHS
from Nexperia B.V.
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. [See More]
- Supply Voltage (VS): 6.5
- Package Type: SOT765-1 SOT765-1
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Nexperia B.V.
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. [See More]
- Supply Voltage (VS): 6.5
- Package Type: SOT505-2 SOT505-2
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Nexperia B.V.
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. [See More]
- Supply Voltage (VS): 6.5
- Package Type: SOT1116 SOT1116
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Nexperia B.V.
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. [See More]
- Supply Voltage (VS): 6.5
- Package Type: SOT1203 SOT1203
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Nexperia B.V.
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. [See More]
- Supply Voltage (VS): 6.5
- Package Type: SOT833-1 SOT833-1
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Nexperia B.V.
The NMUX1237 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). The digital select input (S) supports 1.8 V logic thresholds independent of operating voltage. This feature enables compatibility in... [See More]
- Supply Voltage (VS): 7
- Package Type: SOT363-2 SOT363-2
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Nexperia B.V.
The 74CB3Q3257 is a quad high-bandwidth single-pole, double-throw FET bus switch. The device features one select input (S) and one output enable input (OE). The switch is disabled when the OEinput is HIGH. An internal charge-pump increases the gate voltage of the NMOS pass transistor. The result is... [See More]
- Applications: Communications
- Operating Temperature: 85
- Supply Voltage (VS): 4.6
- Package Type: SOT763-1 SOT763-1
from Nexperia B.V.
The NMUX27518 is a bidirectional, 6-channel, 1:2 multiplexer-demultiplexer designed to operate from 1.08 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518 has two control pins (S0, S1), each controlling three 1:2... [See More]
- Supply Voltage (VS): 4.6
- Package Type: SOT8041-1 SOT8041-1
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Nexperia B.V.
The 74HC4051; 74HCT4051 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S0, S1 and S2), eight independent inputs/outputs (Yn), a common input/output (Z) and a digital... [See More]
- Supply Voltage (VS): 11
- Features: On-Chip ESD Protection
- Package Type: SOT8016-1 SOT8016-1
- Standards and Certifications: RoHS
from Nexperia B.V.
The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital... [See More]
- Supply Voltage (VS): 11
- Features: On-Chip ESD Protection
- Package Type: SOT163-1 SOT163-1
- Standards and Certifications: RoHS
from Nexperia B.V.
The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital... [See More]
- Supply Voltage (VS): 11
- Features: On-Chip ESD Protection
- Package Type: SOT360-1 SOT360-1
- Standards and Certifications: RoHS
from Nexperia B.V.
The CBT3253A is a dual single-pole,4-throw bus switch. The device features two output enable inputs ( nOE) and two select inputs (S0 and S1). When nOEare LOW the switch is enabled and the select inputs can be used to connect the nA terminal to one of the four associated nB terminals. Features and... [See More]
- Supply Voltage (VS): 7
- Package Type: SOT519-1 SOT519-1
- Operating Temperature: 85
- Features: On-Chip ESD Protection
from Nexperia B.V.
The 74CBTLV3257 provides a quad 1-of-2 high-speed multiplexer/demultiplexer with common select (S) and output enable (OE) inputs. The low ON resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When pin OE=... [See More]
- Supply Voltage (VS): 4.6
- Package Type: SOT1161-1 SOT1161-1
- Operating Temperature: 125
- Features: On-Chip ESD Protection