Automotive IC Analog Multiplexers

39 Results
8-channel analog multiplexer/demultiplexer with injection-current effect control -- 74HC4851BQ-Q100,11
from Nexperia B.V.

The 74HC4851-Q100; 74HCT4851-Q100 are high-speed Si-gate CMOS devices and are specified in compliance with JEDEC standard no. 7A. The 74HC4851-Q100; 74HCT4851-Q100 are 8-channel analog multiplexers/demultiplexers with three digital select inputs (S0 to S2), an active-LOW enable input (E), eight... [See More]

  • Applications: Automotive
  • Package Type: SOT763-1 SOT763-1
  • Supply Voltage (VS): 7
  • Features: On-Chip ESD Protection
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -- 1130630-TMUX6219DGKRQ1 [TMUX6219DGKRQ1 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1130630-TMUX6219DGKRQ1. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Series: Automotive, AEC-Q100. Package: Tape & Reel. Number of Circuits: 1. Standard Package: 2,500. Mounting: SMD (SMT). Switch Circuit: SPDT. [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Bandwidth: 42
  • Package Type: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. -- CD4051BQPWRG4Q1
from Texas Instruments

Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. 16-TSSOP -40 to 125 [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 5 to 20
  • Configuration: 1 X 1:8 MUX
  • Ron: 125
8-channel analog multiplexer/demultiplexer with injection-current effect control -- 74HC4851D-Q100,118
from Nexperia B.V.

The 74HC4851-Q100; 74HCT4851-Q100 are high-speed Si-gate CMOS devices and are specified in compliance with JEDEC standard no. 7A. The 74HC4851-Q100; 74HCT4851-Q100 are 8-channel analog multiplexers/demultiplexers with three digital select inputs (S0 to S2), an active-LOW enable input (E), eight... [See More]

  • Applications: Automotive
  • Package Type: SOT109-1 SOT109-1
  • Supply Voltage (VS): 7
  • Features: On-Chip ESD Protection
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -- 958604-TMUX1309QDYYRQ1 [TMUX1309QDYYRQ1 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 958604-TMUX1309QDYYRQ1. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Series: Automotive, AEC-Q100. Package: Tape & Reel. Number of Circuits: 2. Standard Package: 3,000. Mounting: SMD (SMT). Switch Circuit: SP4T. [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Bandwidth: 500
  • Package Type: SOT-23-16 Thin, SOT-23 Variant
CD4053B-Q1 Automotive Catalog CMOS Triple 2-Channel Analog Multi/Demultiplexer with Logic-Level Conversion -- CD4053BQM96G4Q1
from Texas Instruments

Automotive Catalog CMOS Triple 2-Channel Analog Multi/Demultiplexer with Logic-Level Conversion 16-SOIC -40 to 125 [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 5 to 20
  • Configuration: 3 X SPDT
  • Ron: 125
8-channel analog multiplexer/demultiplexer with injection-current effect control -- 74HC4851PW-Q100,11
from Nexperia B.V.

The 74HC4851-Q100; 74HCT4851-Q100 are high-speed Si-gate CMOS devices and are specified in compliance with JEDEC standard no. 7A. The 74HC4851-Q100; 74HCT4851-Q100 are 8-channel analog multiplexers/demultiplexers with three digital select inputs (S0 to S2), an active-LOW enable input (E), eight... [See More]

  • Applications: Automotive
  • Package Type: SOT403-1 SOT403-1
  • Supply Voltage (VS): 7
  • Features: On-Chip ESD Protection
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -- 962667-SN3257QPWRQ1 [SN3257QPWRQ1 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 962667-SN3257QPWRQ1. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Series: Automotive, AEC-Q100. Package: Tape & Reel. Number of Circuits: 1. Standard Package: 2,000. Mounting: SMD (SMT). Switch Circuit: SPDT. On-State... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Bandwidth: 1200
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
CD74HC4051-Q1 Automotive Catalog High Speed CMOS Logic Analog Multiplexers/Demultiplexers -- CD74HC4051QM96G4Q1
from Texas Instruments

Automotive Catalog High Speed CMOS Logic Analog Multiplexers/Demultiplexers 16-SOIC -40 to 125 [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 2 to 6
  • Configuration: 1 X 1:8 MUX
  • Ron: 45
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -- 981390-TMUX7219DGKRQ1 [TMUX7219DGKRQ1 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 981390-TMUX7219DGKRQ1. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Series: Automotive, AEC-Q100. Package: Tape & Reel. Number of Circuits: 1. Standard Package: 2,500. Mounting: SMD (SMT). Switch Circuit: SPDT. [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Bandwidth: 37
  • Package Type: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
CD74HCT4051-Q1 Automotive Catalog High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs -- CD74HCT4051QM96Q1
from Texas Instruments

Automotive Catalog High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs 16-SOIC -40 to 125 [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 4.5 to 5.5
  • Configuration: 1 X 1:8 MUX
  • Ron: 45
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders [04023JR75ZBSTR from AVX Corporation]
from Win Source Electronics

Manufacturer: AMIS. Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders. Packaging: Bulk. Part Status: Obsolete. Capacitance: 0.22 μF. Tolerance: ±20%. Voltage - Rated: 6.3V. Mounting Type: Surface Mount. Package / Case: 4-SMD, No Lead. Operating... [See More]

  • Applications: Automotive
  • Package Type: 4-SMD, No Lead
  • Operating Temperature: -40 to 85
CD74HCT4067-Q1 Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs -- CD74HCT4067IM96Q1
from Texas Instruments

Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs 24-SOIC -40 to 85 [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 4.5 to 5.5
  • Configuration: 1 X 1:16 MUX
  • Ron: 90
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1094950-SN74HC138QPWRQ1 [SN74HC138QPWRQ1 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1094950-SN74HC138QPWRQ1. Category: Integrated Circuits (ICs) >Logic - Signal Switches, Multiplexers, Decoders. Series: Automotive, AEC-Q100, 74HC. Type: Decoder/Demultiplexer. Package: Tape & Reel. Standard Package: 2,000. Mounting: SMD (SMT). Current - Output High,... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 2 to 6
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
SN74HC4851-Q1 Automotive Catalog 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control -- SN74HC4851QDRG4Q1
from Texas Instruments

Automotive Catalog 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control 16-SOIC -40 to 125 [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 2 to 6
  • Configuration: 1 X 1:8 MUX
  • Ron: 500
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1256494-SN74AHCT138QPWRQ1 [SN74AHCT138QPWRQ1 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1256494-SN74AHCT138QPWRQ1. Category: Integrated Circuits (ICs) >Logic - Signal Switches, Multiplexers, Decoders. Series: Automotive, AEC-Q100, 74AHCT. Type: Decoder/Demultiplexer. Package: Tape & Reel (TR). Standard Package: 2,000. Mounting: SMD (SMT). Current - Output... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 4.5 to 5.5
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
SN74HC4852-Q1 Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer -- SN74HC4852QDRQ1
from Texas Instruments

Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer 16-SOIC -40 to 125 [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 2 to 6
  • Configuration: 2 X 1:4 MUX
  • Ron: 500
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1354493-SN74HCS157QPWRQ1 [SN74HCS157QPWRQ1 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1354493-SN74HCS157QPWRQ1. Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 42 pct. Type: Multiplexer. MSL Level: 1 (Unlimited). Mfr: Texas... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 2 to 6
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
SN74LV4051A-Q1 Automotive Catalog 8-Channel Analog Multiplexer/Demultiplexer -- CLV4051ATDWRG4Q1
from Texas Instruments

Automotive Catalog 8-Channel Analog Multiplexer/Demultiplexer 16-SOIC -40 to 105 [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 2 to 5.5
  • Configuration: 1 X 1:8 MUX
  • Ron: 22
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1354868-CCB3T1G125QDCKRQ1 [CCB3T1G125QDCKRQ1 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1354868-CCB3T1G125QDCKRQ1. Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 49 pct. Type: Bus Switch. MSL Level: 1 (Unlimited). Mfr: Texas... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 2.3 to 3.6
  • Package Type: 5-TSSOP, SC-70-5, SOT-353
SN74LV4052A-Q1 Automotive Catalog Dual 4-Channel Analog Multiplexer/Demultiplexer -- CLV4052ATPWRG4Q1
from Texas Instruments

Automotive Catalog Dual 4-Channel Analog Multiplexer/Demultiplexer 16-TSSOP -40 to 105 [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 2 to 5.5
  • Configuration: 2 X 1:4 MUX
  • Ron: 25
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1355296-SN74HCS251QPWRQ1 [SN74HCS251QPWRQ1 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1355296-SN74HCS251QPWRQ1. Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 49 pct. Type: Multiplexer. MSL Level: 1 (Unlimited). Mfr: Texas... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 2 to 6
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
SN74LV4053A-Q1 Automotive Catalog Triple 2-Channel Analog Multiplexer/Demultiplexer -- CLV4053ATPWRG4Q1
from Texas Instruments

Automotive Catalog Triple 2-Channel Analog Multiplexer/Demultiplexer 16-TSSOP -40 to 105 [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 2 to 5.5
  • Configuration: 3 X SPDT
  • Ron: 23
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1356342-SN74HC138QPWRG4Q1 [SN74HC138QPWRG4Q1 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1356342-SN74HC138QPWRG4Q1. Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 59 pct. Type: Decoder/Demultiplexer. MSL Level: 1 (Unlimited). Mfr:... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 2 to 6
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
TS5A3357-Q1 Automotive Catalog Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer -- TS5A3357QDCURQ1
from Texas Instruments

Automotive Catalog Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer 8-US8 -40 to 125 [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 1.65 to 5.5
  • Configuration: 1 X SP3T
  • Ron: 9
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1357362-74LVC1G18GW-Q100H [74LVC1G18GW-Q100H from Nexperia B.V.]
from Win Source Electronics

Win Source Part Number: 1357362-74LVC1G18GW-Q100H. Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 34 pct. Type: Demultiplexer. MSL Level: 1 (Unlimited). Mfr: Nexperia USA... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 1.65 to 5.5
  • Package Type: 6-TSSOP, SC-88, SOT-363
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1371227-74HC157PW-Q100,118 [74HC157PW-Q100,118 from Nexperia B.V.]
from Win Source Electronics

Win Source Part Number: 1371227-74HC157PW-Q100,118. Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 54 pct. Type: Multiplexer. MSL Level: 1 (Unlimited). Mfr: Nexperia USA... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 2 to 6
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1371245-74CBTLV3126PW-Q10J [74CBTLV3126PW-Q10J from Nexperia B.V.]
from Win Source Electronics

Win Source Part Number: 1371245-74CBTLV3126PW-Q10J. Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 41 pct. Type: Bus Switch. MSL Level: 1 (Unlimited). Mfr: Nexperia USA... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 2.3 to 3.6
  • Package Type: 14-TSSOP (0.173", 4.40mm Width)
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1371246-74LVC138APW-Q100J [74LVC138APW-Q100J from Nexperia B.V.]
from Win Source Electronics

Win Source Part Number: 1371246-74LVC138APW-Q100J. Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 54 pct. Type: Decoder/Demultiplexer. MSL Level: 1 (Unlimited). Mfr:... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 1.2 to 3.6
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1371248-74LVC1G157GV-Q100H [74LVC1G157GV-Q100H from Nexperia B.V.]
from Win Source Electronics

Win Source Part Number: 1371248-74LVC1G157GV-Q100H. Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 40 pct. Type: Multiplexer. MSL Level: 1 (Unlimited). Mfr: Nexperia USA... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 1.65 to 5.5
  • Package Type: SC-74, SOT-457
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1371249-74CBTLV3257PW-Q10J [74CBTLV3257PW-Q10J from Nexperia B.V.]
from Win Source Electronics

Win Source Part Number: 1371249-74CBTLV3257PW-Q10J. Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders. Temperature Range - Operating: -40 °C ~ 125 °C (TA). Fake Threat In the Open Market: 45 pct. Type: Multiplexer/Demultiplexer. MSL Level: 1 (Unlimited). [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 2.3 to 3.6
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- 1371251-74CB3Q3257PW-Q100J [74CB3Q3257PW-Q100J from Nexperia B.V.]
from Win Source Electronics

Win Source Part Number: 1371251-74CB3Q3257PW-Q100J. Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders. Temperature Range - Operating: -40 °C ~ 85 °C. Fake Threat In the Open Market: 45 pct. Type: Multiplexer/Demultiplexer. MSL Level: 1 (Unlimited). Mfr:... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 2.3 to 3.6
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 -- 761309-1P1G66QDBVRG4Q1 [1P1G66QDBVRG4Q1 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 761309-1P1G66QDBVRG4Q1. Series: Automotive, AEC-Q100. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 125 °C (TA). Package: SC-74A, SOT-753. Number of Circuits: 1. Operating Supply Voltage: 1.65 V ~ 5.5 V. Switch... [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 1.65 to 5.5
  • Normal Condition: Normally Open (NO)
  • Bandwidth: 300
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051D -- 26933-74HC4051D [74HC4051D from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 26933-74HC4051D. Packaging: Reel - TR. Number of Circuits: 1. -3db Bandwidth: 180MHz. Channel-to-Channel Matching ( ΔRon): 6 Ohm. Family Name: 74HC4051. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40... [See More]

  • Applications: Automotive
  • Supply Voltage (VS): 2 to 10
  • Configuration: 8x1
  • Bandwidth: 180
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC4066BQ-Q100X -- 908305-74LVC4066BQ-Q100X [74LVC4066BQ-Q100X from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 908305-74LVC4066BQ-Q100X. Series: Automotive, AEC-Q100. Operating Temperature Range: -40 °C ~ 125 °C (TA). Package: 14-VFQFN Exposed Pad. Package: Reel - TR. Mounting: Surface Mount. Family Name: 74LVC4066. Categories: Integrated... [See More]

  • Applications: Automotive
  • Package Type: 14-DHVQFN (2.5x3)
  • Operating Temperature: -40 to 125
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96G4Q1 -- 915076-CD4053BQM96G4Q1 [CD4053BQM96G4Q1 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 915076-CD4053BQM96G4Q1. Series: Automotive, AEC-Q100. Operating Temperature Range: -40 °C ~ 125 °C (TA). Package: 16-SOIC (0.154", 3.90mm Width). Package: Reel - TR. Mounting: Surface Mount. Family Name: CD4053. Categories:... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Configuration: 2x1
  • Package Type: SOIC; 16-SOIC
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96Q1 -- 915077-CD4053BQM96Q1 [CD4053BQM96Q1 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 915077-CD4053BQM96Q1. Series: Automotive, AEC-Q100. Operating Temperature Range: -40 °C ~ 125 °C (TA). Package: 16-SOIC (0.154", 3.90mm Width). Package: Reel - TR. Mounting: Surface Mount. Family Name: CD4053. Categories: Integrated... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Configuration: 2x1
  • Package Type: SOIC; 16-SOIC
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QM96G4Q1 -- 915157-CD74HC4051QM96G4Q1 [CD74HC4051QM96G4Q1 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 915157-CD74HC4051QM96G4Q1. Series: Automotive, AEC-Q100. Operating Temperature Range: -40 °C ~ 125 °C (TA). Package: 16-SOIC (0.154", 3.90mm Width). Package: Reel - TR. Mounting: Surface Mount. Family Name: 74HC4051. Categories:... [See More]

  • Applications: Automotive
  • Operating Temperature: -40 to 125
  • Configuration: 8x1
  • Package Type: SOIC; 16-SOIC
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1 -- 915171-CD74HCT4067IM96Q1 [CD74HCT4067IM96Q1 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 915171-CD74HCT4067IM96Q1. Series: Automotive, AEC-Q100. Operating Temperature Range: -40 °C ~ 125 °C (TA). Package: 24-SOIC (0.295", 7.50mm Width). Package: Reel - TR. Mounting: Surface Mount. Part Status: Obsolete. Family Name:... [See More]

  • Applications: Automotive
  • Package Type: SOIC; 24-SOIC
  • Operating Temperature: -40 to 125