RoHS Compliant IC Analog Multiplexers
from Qorvo
The QM22450 is part of Qorvo's family of antennaplexers designed to maximize performance and create space in 4G/5G handsets. The QM22450 leverages Qorvo's patented technology to diplex 2.4 GHz and 5 GHz WLAN and ensure minimal transmit insertion loss while providing LTE/NR coexistance. The QM22450... [See More]
- Package Type: 6 Pin Leadless SMT
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
Analog Switch ICs 1000 Base-T, +/-15kV ESD Protection LAN Sw Product overview: MAX4890EETJ+ from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for... [See More]
- Supply Voltage (VS): 3 to 3.6
- Package Type: Tube
- Power Dissipation: 2.76
- Standards and Certifications: RoHS
from DigiKey
High Temperature Switch IC 2 Channel 28-CDIP [See More]
- Configuration: 8x1
- Supply Voltage (VS): 5
- Applications: High Temperature
- Ron: 400
from Rochester Electronics
QUAD Analog Switch, Multiplexer/DEMULTIPLEXER [See More]
- Package Type: DIP; CDIP; CDIP16
- Standards and Certifications: RoHS
from Nexperia B.V.
The CBT3251 is a single-pole, 8-throw bus switch. The device features an output enable input (OE) and three select inputs (S0, S1 and S2). When OEis LOW the switch is enabled and the select inputs can be used to connect the A terminal to one of the eight B terminals. Features and benefits. 5 Ω... [See More]
- Supply Voltage (VS): 7
- Package Type: SOT109-1 SOT109-1
- Operating Temperature: 85
- Features: On-Chip ESD Protection
from Texas Instruments
CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-PDIP -55 to 125 [See More]
- Configuration: 1 X 1:8 MUX
- Supply Voltage (VS): 5 to 18
- Applications: Military
- Ron: 125
from Win Source Electronics
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1321412-8SLVP1204ANLGI. Category: Integrated Circuits (ICs) >Clock/Timing >Clock Buffers, Drivers. Packaging: Tray. Type: Fanout Buffer (Distribution), Multiplexer. Frequency - Max: 2 GHz. Number of Circuits: 1. Standard... [See More]
- Supply Voltage (VS): 2.38 to 3.63
- Package Type: 16-VFQFN Exposed Pad
- Operating Temperature: -40 to 85
- Standards and Certifications: RoHS
from Qorvo
The QPQ2601 is a compact, high performance multiplexer module fabricated using a patented technology with performance optimized to enable carrier aggregation of bands 1, 3, and 7. This module leverages the high-Q properties to ensure minimal transmit insertion loss in all bands being multiplexed... [See More]
- Bandwidth: 60
- Standards and Certifications: RoHS
- Package Type: SMT
from ERSAELECTRONICS PTE. LTD.
IC SW DPDTX2 1.2OHM 16MICRO FOOT Product overview: DG3015DB-T2-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]
- Ron: 0.1500
- Package Type: Tape & Reel (TR)
- Operating Temperature: -40
- Standards and Certifications: RoHS
from DigiKey
PCI Express ® Switch IC 8 Channel 42-TQFN (9x3.5) [See More]
- Configuration: 2x1
- Supply Voltage (VS): 3 to 3.6
- Applications: PCI Express®
- Ron: 13.5
from Rochester Electronics
SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer [See More]
- Package Type: SSOP; SOP; SSOP8
- Standards and Certifications: RoHS
from Nexperia B.V.
The CBT3251 is a single-pole, 8-throw bus switch. The device features an output enable input (OE) and three select inputs (S0, S1 and S2). When OEis LOW the switch is enabled and the select inputs can be used to connect the A terminal to one of the eight B terminals. Features and benefits. 5 Ω... [See More]
- Supply Voltage (VS): 7
- Package Type: SOT403-1 SOT403-1
- Operating Temperature: 85
- Features: On-Chip ESD Protection
from Texas Instruments
Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. 16-TSSOP -40 to 125 [See More]
- Configuration: 1 X 1:8 MUX
- Supply Voltage (VS): 5 to 20
- Applications: Automotive
- Ron: 125
from DigiKey
4 Circuit IC Switch 1:1 100Ohm 16-DIP [See More]
- Configuration: 1:1
- Supply Voltage (VS): 15
- Normal Condition: Normally Closed (NC)
- Ron: 100
from Nexperia B.V.
The NMUX1308A is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308A is dual source compatible with existing 4851 and 4051 devices. The NMUX1308A extends the digital logic thresholds to be compatible with 1.8 V systems... [See More]
- Supply Voltage (VS): 6
- Package Type: SOT763-1 SOT763-1
- Operating Temperature: 125
- Standards and Certifications: RoHS
from Texas Instruments
CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-PDIP -55 to 125 [See More]
- Configuration: 2 X 1:4 MUX
- Supply Voltage (VS): 5 to 18
- Applications: Catalog
- Ron: 125
from DigiKey
4 Circuit IC Switch 1:1 100Ohm 16-DMP [See More]
- Configuration: 1:1
- Supply Voltage (VS): 15
- Normal Condition: Normally Closed (NC)
- Ron: 100
from Nexperia B.V.
The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultiplexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a... [See More]
- Supply Voltage (VS): 11
- Features: On-Chip ESD Protection
- Package Type: SOT815-1 SOT815-1
- Standards and Certifications: RoHS
from Texas Instruments
CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-PDIP -55 to 125 [See More]
- Configuration: 3 X SPDT
- Supply Voltage (VS): 5 to 18
- Applications: Military
- Ron: 125
from DigiKey
4 Circuit IC Switch 1:1 240Ohm 14-DIP [See More]
- Configuration: 1:1
- Supply Voltage (VS): 3 to 18
- Normal Condition: Normally Open (NO)
- Ron: 240
from Nexperia B.V.
The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultiplexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a... [See More]
- Supply Voltage (VS): 11
- Features: On-Chip ESD Protection
- Package Type: SOT355-1 SOT355-1
- Standards and Certifications: RoHS
from Texas Instruments
Automotive Catalog CMOS Triple 2-Channel Analog Multi/Demultiplexer with Logic-Level Conversion 16-SOIC -40 to 125 [See More]
- Configuration: 3 X SPDT
- Supply Voltage (VS): 5 to 20
- Applications: Automotive
- Ron: 125
from DigiKey
4 Circuit IC Switch 1:1 240Ohm 14-DMP [See More]
- Configuration: 1:1
- Supply Voltage (VS): 3 to 18
- Normal Condition: Normally Open (NO)
- Ron: 240
from Nexperia B.V.
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. [See More]
- Supply Voltage (VS): 6.5
- Package Type: SOT765-1 SOT765-1
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Texas Instruments
CMOS Single 16-Channel Analog Multiplexer/Demultiplexer 24-PDIP -55 to 125 [See More]
- Configuration: 1 X 1:16 MUX
- Supply Voltage (VS): 5 to 18
- Applications: Catalog
- Ron: 125
from DigiKey
1 Circuit IC Switch 8:1 100Ohm 16-SOP [See More]
- Configuration: 8x1
- Ron: 100
- Supply Voltage (VS): 2 to 6
- Bandwidth: 85
from Nexperia B.V.
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. [See More]
- Supply Voltage (VS): 6.5
- Package Type: SOT505-2 SOT505-2
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Texas Instruments
CMOS Analog Multiplexer/Demultiplexer 24-PDIP -55 to 125 [See More]
- Configuration: 2 X 1:8 MUX
- Supply Voltage (VS): 5 to 18
- Applications: Catalog
- Ron: 125
from DigiKey
ANALOG SWITCH 3V-5V SOT363 T&R 3 [See More]
- Configuration: 2x1
- Ron: 3
- Supply Voltage (VS): 1.08 to 5.5
- Bandwidth: 500
from Nexperia B.V.
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. [See More]
- Supply Voltage (VS): 6.5
- Package Type: SOT1116 SOT1116
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Texas Instruments
High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer 16-PDIP -55 to 125 [See More]
- Configuration: 1 X 1:8 MUX
- Supply Voltage (VS): 2 to 6
- Applications: Catalog
- Ron: 45
from DigiKey
IC MUX/DEMUX 4X1 TSSOP [See More]
- Configuration: 4x1
- Ron: 160
- Supply Voltage (VS): 3 to 18
- Bandwidth: 30
from Nexperia B.V.
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. [See More]
- Supply Voltage (VS): 6.5
- Package Type: SOT1203 SOT1203
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Texas Instruments
Enhanced Product High Speed Cmos Logic Analog Multiplexers/Demultiplexers 16-SOIC -55 to 125 [See More]
- Configuration: 1 X 1:8 MUX
- Supply Voltage (VS): 2 to 6
- Applications: HiRel Enhanced Product
- Ron: 45
from DigiKey
4 Circuit IC Switch 1:1 80Ohm 14-SOP [See More]
- Configuration: 1:1
- Supply Voltage (VS): 2 to 12
- Normal Condition: Normally Open (NO)
- Ron: 80
from Nexperia B.V.
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. [See More]
- Supply Voltage (VS): 6.5
- Package Type: SOT833-1 SOT833-1
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Texas Instruments
Automotive Catalog High Speed CMOS Logic Analog Multiplexers/Demultiplexers 16-SOIC -40 to 125 [See More]
- Configuration: 1 X 1:8 MUX
- Supply Voltage (VS): 2 to 6
- Applications: Automotive
- Ron: 45
from DigiKey
1 Circuit IC Switch 1:1 18Ohm 5-SSOP [See More]
- Configuration: 1:1
- Supply Voltage (VS): 1.65 to 3.6
- Normal Condition: Normally Closed (NC)
- Ron: 18
from Nexperia B.V.
The NMUX1237 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). The digital select input (S) supports 1.8 V logic thresholds independent of operating voltage. This feature enables compatibility in... [See More]
- Supply Voltage (VS): 7
- Package Type: SOT363-2 SOT363-2
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Texas Instruments
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer 16-PDIP -55 to 125 [See More]
- Configuration: 2 X 1:4 MUX
- Supply Voltage (VS): 2 to 6
- Applications: Catalog
- Ron: 45
from DigiKey
Decoder 1 x 3:8 16-DIP [See More]
- Operating Temperature: -40 to 85
- Standards and Certifications: RoHS
- Package Type: DIP; "16-DIP
from Nexperia B.V.
The NMUX27518 is a bidirectional, 6-channel, 1:2 multiplexer-demultiplexer designed to operate from 1.08 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518 has two control pins (S0, S1), each controlling three 1:2... [See More]
- Supply Voltage (VS): 4.6
- Package Type: SOT8041-1 SOT8041-1
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Texas Instruments
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers 16-PDIP -55 to 125 [See More]
- Configuration: 3 X SPDT
- Supply Voltage (VS): 2 to 6
- Applications: Military
- Ron: 45
from DigiKey
Bus Switch 2 x 1:1 8-SSOP [See More]
- Operating Temperature: -40 to 85
- Standards and Certifications: RoHS
- Package Type: "8-VFSOP
from Nexperia B.V.
The 74HC4051; 74HCT4051 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S0, S1 and S2), eight independent inputs/outputs (Yn), a common input/output (Z) and a digital... [See More]
- Supply Voltage (VS): 11
- Features: On-Chip ESD Protection
- Package Type: SOT8016-1 SOT8016-1
- Standards and Certifications: RoHS
from Texas Instruments
High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer 24-PDIP -55 to 125 [See More]
- Configuration: 1 X 1:16 MUX
- Supply Voltage (VS): 2 to 6
- Applications: Catalog
- Ron: 80
from DigiKey
Bus Switch 2 x 1:1 MP8 [See More]
- Operating Temperature: -40 to 85
- Number of Pins: 8
- Package Type: 8-UFLGA
- Standards and Certifications: RoHS
from Nexperia B.V.
The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital... [See More]
- Supply Voltage (VS): 11
- Features: On-Chip ESD Protection
- Package Type: SOT163-1 SOT163-1
- Standards and Certifications: RoHS
from Texas Instruments
High Speed CMOS Logic 8-Channel Analog Multiplexers/Demultiplexers with Latch 20-PDIP -55 to 125 [See More]
- Configuration: 1 X 1:8 MUX
- Supply Voltage (VS): 2 to 6
- Applications: Catalog
- Ron: 45
from Nexperia B.V.
The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital... [See More]
- Supply Voltage (VS): 11
- Features: On-Chip ESD Protection
- Package Type: SOT360-1 SOT360-1
- Standards and Certifications: RoHS
from Texas Instruments
High Speed CMOS Logic Dual 4-Channel Analog Multiplexers/Demultiplexers with Latch 20-PDIP -55 to 125 [See More]
- Configuration: 2 X 1:4 MUX
- Supply Voltage (VS): 2 to 6
- Applications: Catalog
- Ron: 45
from Nexperia B.V.
The CBT3253A is a dual single-pole,4-throw bus switch. The device features two output enable inputs ( nOE) and two select inputs (S0 and S1). When nOEare LOW the switch is enabled and the select inputs can be used to connect the nA terminal to one of the four associated nB terminals. Features and... [See More]
- Supply Voltage (VS): 7
- Package Type: SOT519-1 SOT519-1
- Operating Temperature: 85
- Features: On-Chip ESD Protection
from Texas Instruments
High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs 16-PDIP -55 to 125 [See More]
- Configuration: 1 X 1:8 MUX
- Supply Voltage (VS): 4.5 to 5.5
- Applications: Catalog
- Ron: 45
from Nexperia B.V.
The 74CBTLV3257 provides a quad 1-of-2 high-speed multiplexer/demultiplexer with common select (S) and output enable (OE) inputs. The low ON resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When pin OE=... [See More]
- Supply Voltage (VS): 4.6
- Package Type: SOT1161-1 SOT1161-1
- Operating Temperature: 125
- Features: On-Chip ESD Protection
from Texas Instruments
Automotive Catalog High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs 16-SOIC -40 to 125 [See More]
- Configuration: 1 X 1:8 MUX
- Supply Voltage (VS): 4.5 to 5.5
- Applications: Automotive
- Ron: 45
from Texas Instruments
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with TTL inputs 16-PDIP -55 to 125 [See More]
- Configuration: 2 X 1:4 MUX
- Supply Voltage (VS): 4.5 to 5.5
- Applications: Catalog
- Ron: 45
from Texas Instruments
High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with TTL inputs 16-PDIP -55 to 125 [See More]
- Configuration: 3 X SPDT
- Supply Voltage (VS): 4.5 to 5.5
- Applications: Catalog
- Ron: 45
from Texas Instruments
High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs 24-SOIC -55 to 125 [See More]
- Configuration: 1 X 1:16 MUX
- Supply Voltage (VS): 4.5 to 5.5
- Applications: Catalog
- Ron: 90
from Texas Instruments
Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs 24-SOIC -40 to 85 [See More]
- Configuration: 1 X 1:16 MUX
- Supply Voltage (VS): 4.5 to 5.5
- Applications: Automotive
- Ron: 90
from Texas Instruments
High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with Latch 20-PDIP -55 to 125 [See More]
- Configuration: 1 X 1:8 MUX
- Supply Voltage (VS): 4.5 to 5.5
- Applications: Catalog
- Ron: 45
from Texas Instruments
16-Channel Single-Ended Input Analog Multiplexer 28-PDIP [See More]
- Configuration: 1 X 1:16 MUX
- tON: 500
- Ron: 1500
- tOFF: 500
from Texas Instruments
8-Channel Differential-Input Analog Multiplexer 28-PDIP -40 to 85 [See More]
- Configuration: 2 X 1:8 MUX
- tON: 500
- Ron: 1500
- tOFF: 500
from Texas Instruments
8-Channel Single-Ended Input Analog Multiplexer 16-PDIP [See More]
- Configuration: 1 X 1:8 MUX
- tON: 500
- Ron: 1500
- tOFF: 500
from Utmel Electronic Limited
74HC Series 5V SMT Dual 16-Channel Analog Multiplexer/Demultiplexer - SOIC-24 [See More]
- Supply Voltage (VS): 5
- Bandwidth: 100
- Ron: 6.00E-6
- Min Operating Current: 0.0160
from Acme Chip Technology Co., Limited
Crosspoint Switch 1 x 4:4 40-WQFN (6x6) [See More]
- Supply Voltage (VS): 3 to 3.6
- Package Type: 40-WFQFN Exposed Pad
- Operating Temperature: -40 to 85
- Features: Single-Supply
from Quarktwin Technology Ltd.
Video Switch IC 4 Channel 18-CERDIP [See More]
- Ron: 700
- Operating Temperature: -55 to 125
- Bandwidth: 8
- Package Type: DIP; 18-DIP (0.300\", 7.62mm)
from LCSC Electronics Technology (HK) Limited
TSSOP-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP
from ODG (Origin Data Global)
TSSOP-16 Analog Switches, Multiplexers ROHS [See More]
- Standards and Certifications: RoHS
from Utmel Electronic Limited
Analog Multiplexer Dual 1:2 20-Pin TQFN EP [See More]
- Applications: Telecommunications
- Power Dissipation: 500
- Supply Voltage (VS): 1.8
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Video Switch IC 2 Channel 20-CLCC (8.89x8.89) [See More]
- Ron: 50
- Operating Temperature: -55 to 125
- Bandwidth: 200
- Package Type: 20-CLCC
from LCSC Electronics Technology (HK) Limited
1 80 Ω SPST(SPST)-Normal Open SOT-753 Analog Switches / Multiplexers ROHS [See More]
- Normal Condition: Normally Open (NO)
- Supply Voltage (VS): 2 to 10
- Applications: Communications
- Ron: 80
from Utmel Electronic Limited
Analog Multiplexer Dual 4: 1 16-Pin SOIC N T/R [See More]
- Supply Voltage (VS): 5
- Operating Temperature: -40 to 85
- Min Operating Current: 1.00E-3
- Package Type: SOIC; SOIC
from Quarktwin Technology Ltd.
Video Switch IC Channel 80-QFH [See More]
- Operating Temperature: -20 to 75
- Standards and Certifications: RoHS
- Package Type: QFP; 80-QFP
from LCSC Electronics Technology (HK) Limited
SOP-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Operating Temperature: -40 to 105
- Supply Voltage (VS): 2 to 6
- Package Type: SOP
from Utmel Electronic Limited
Analog Multiplexer Quad 2:1 16-Pin QSOP T/R [See More]
- Applications: Telecommunications
- Bandwidth: 350
- Supply Voltage (VS): 3.3
- Power Dissipation: 500
from Quarktwin Technology Ltd.
Video Switch IC Channel 80-QFH (14x20) [See More]
- Operating Temperature: -20 to 75
- Standards and Certifications: RoHS
- Package Type: QFP; 80-QFP
from LCSC Electronics Technology (HK) Limited
SOP-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Standards and Certifications: RoHS
- Package Type: SOP
from Utmel Electronic Limited
Analog Multiplexer Quad 2:1 16-Pin QSOP T/R [See More]
- Applications: Telecommunications
- Bandwidth: 137
- Supply Voltage (VS): 3.3
- Power Dissipation: 500
from Quarktwin Technology Ltd.
Video Switch IC 4 Channel 30-SDIP [See More]
- Operating Temperature: -20 to 70
- Standards and Certifications: RoHS
- Package Type: DIP; 30-SDIP (0.400\", 10.16mm)
from LCSC Electronics Technology (HK) Limited
120 Ω 1 SOIC-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Ron: 120
- Supply Voltage (VS): 2 to 10
- tON: 51
from Utmel Electronic Limited
Analog Multiplexer Quad 2:1 16-Pin SOIC [See More]
- Applications: Video
- Bandwidth: 400
- Supply Voltage (VS): 5
- Min Operating Current: 1.00E-4
from Quarktwin Technology Ltd.
Audio, USB Switch IC 1 Channel 10-QFN (1.8x1.4) [See More]
- Ron: 10
- Operating Temperature: -40 to 85
- Bandwidth: 1100
- Package Type: 10-UFQFN
from LCSC Electronics Technology (HK) Limited
120 Ω 1 SO-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Ron: 120
- Supply Voltage (VS): 2 to 10
- tON: 51
from Utmel Electronic Limited
Analog Multiplexer Quad 2:1 16-Pin TSSOP T/R [See More]
- Applications: Telecommunications
- Bandwidth: 350
- Supply Voltage (VS): 3.3
- Power Dissipation: 500
from Quarktwin Technology Ltd.
Video Switch IC 3 Channel 16-SOP [See More]
- Operating Temperature: -40 to 85
- Standards and Certifications: RoHS
- Package Type: SOIC; 16-SOIC (0.173\", 4.40mm Width)
from LCSC Electronics Technology (HK) Limited
TSSOP-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP
from Utmel Electronic Limited
Analog Multiplexer Single 16:1 28-Pin SOIC W [See More]
- Supply Voltage (VS): 15
- Min Operating Current: 0.0300
- Ron: 5.00E-6
- Power Dissipation: 450
from Quarktwin Technology Ltd.
Video Switch IC 3 Channel 16-SSOP-A [See More]
- Operating Temperature: -40 to 85
- Standards and Certifications: RoHS
- Package Type: SOP; 16-LSOP (0.173\", 4.40mm Width)
from LCSC Electronics Technology (HK) Limited
120 Ω 1 TSSOP-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Ron: 120
- Supply Voltage (VS): 2 to 10
- tON: 51
from Utmel Electronic Limited
Dual 4 Channel 5 to 20 V 180 O CMOS Analog Multiplexer - mini QFN-16 [See More]
- Supply Voltage (VS): 15
- Bandwidth: 250
- Ron: 1.00E-5
- Min Operating Current: 0.0100
from Quarktwin Technology Ltd.
Video Switch IC 1 Channel 8-SOP [See More]
- Operating Temperature: -25 to 75
- Standards and Certifications: RoHS
- Package Type: SOIC; 8-SOIC (0.173\", 4.40mm Width)
from LCSC Electronics Technology (HK) Limited
120 Ω 1 TSSOP-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Ron: 120
- Supply Voltage (VS): 2 to 10
- tON: 51
from Utmel Electronic Limited
IC, ANALOG MULTIPLEXER - More Details [See More]
- Supply Voltage (VS): 5
- Min Operating Current: 30
- Bandwidth: 420
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Switch IC Channel [See More]
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
SOP-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Standards and Certifications: RoHS
- Package Type: SOP
from Utmel Electronic Limited
PRECISION ANALOG MULTIPLEXER [See More]
- Supply Voltage (VS): 10 to 36
- Bandwidth: 400
- Ron: 1.50E-6
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Video Switch IC 3 Channel 8-SIP [See More]
- Operating Temperature: -25 to 75
- Standards and Certifications: RoHS
- Package Type: SIP; 8-SIP
from LCSC Electronics Technology (HK) Limited
2 150 Ω 单 刀 四 掷(SP4T) SOIC-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Ron: 150
- Supply Voltage (VS): 2 to 10
- tON: 58
from Utmel Electronic Limited
TEXAS INSTRUMENTS - PCA9545APWR - ANALOG MULTIPLEXER, QUAD 4 X 1 TSSOP-20 [See More]
- Applications: Translating Switch
- Bandwidth: 0.4000
- Supply Voltage (VS): 2.5
- Min Operating Current: 0.0030
from Quarktwin Technology Ltd.
Video Switch IC 1 Channel 14-SOP [See More]
- Operating Temperature: -25 to 75
- Standards and Certifications: RoHS
- Package Type: SOIC; 14-SOIC (0.173\", 4.40mm Width)
from LCSC Electronics Technology (HK) Limited
TSSOP-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP
from Quarktwin Technology Ltd.
Video Switch IC 1 Channel 8-SSOP-B [See More]
- Operating Temperature: -30 to 80
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; 8-LSSOP (0.173\", 4.40mm Width)
from LCSC Electronics Technology (HK) Limited
2 150 Ω 单 刀 四 掷(SP4T) TSSOP-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Ron: 150
- Supply Voltage (VS): 2 to 10
- tON: 58
from Quarktwin Technology Ltd.
Video Switch IC 5 Channel 24-SOP [See More]
- Ron: 400
- Package Type: SOIC; 24-SOIC (0.213\", 5.40mm Width)
- Operating Temperature: -25 to 75
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
2 180 Ω SOP-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Ron: 180
- Supply Voltage (VS): 3 to 15
- tON: 100
from Quarktwin Technology Ltd.
USB Switch IC 1 Channel VSON010X3020 [See More]
- Ron: 6
- Package Type: 10-UFDFN Exposed Pad
- Operating Temperature: -40 to 85
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
120 Ω 3 SPDT(SPDT) SOIC-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Ron: 120
- Supply Voltage (VS): 2 to 10
- tON: 31
from Quarktwin Technology Ltd.
USB Switch IC 2 Channel UCSP50L1C [See More]
- Ron: 5
- Package Type: CSP; 11-UFBGA, CSPBGA
- Operating Temperature: -40 to 85
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
TSSOP-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP
from Quarktwin Technology Ltd.
Audio Switch IC 9 Channel 32-SSOP-A [See More]
- Operating Temperature: -20 to 75
- Standards and Certifications: RoHS
- Package Type: SOP; 32-SOP (0.213\", 5.40mm Width)
from LCSC Electronics Technology (HK) Limited
120 Ω 3 SPDT(SPDT) TSSOP-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Ron: 120
- Supply Voltage (VS): 2 to 10
- tON: 31
from Quarktwin Technology Ltd.
Switch IC Channel [See More]
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
4 95 Ω SPST(SPST)-Normal Open SOIC-14 Analog Switches / Multiplexers ROHS [See More]
- Normal Condition: Normally Open (NO)
- Supply Voltage (VS): 2 to 10
- Applications: Communications
- Ron: 95
from Quarktwin Technology Ltd.
USB, UART Switch IC 2 Channel USON016X3315 [See More]
- Ron: 13
- Package Type: 16-UFDFN Exposed Pad
- Operating Temperature: -40 to 85
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
4 95 Ω SPST(SPST)-Normal Open TSSOP-14 Analog Switches / Multiplexers ROHS [See More]
- Normal Condition: Normally Open (NO)
- Supply Voltage (VS): 2 to 10
- Applications: Communications
- Ron: 95
from Quarktwin Technology Ltd.
Video Switch IC 1 Channel 8-MSOP [See More]
- Operating Temperature: -40 to 85
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
from LCSC Electronics Technology (HK) Limited
120 Ω 1 TSSOP-24 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Ron: 120
- Supply Voltage (VS): 2 to 10
- tON: 45
from Quarktwin Technology Ltd.
Video Switch IC 1 Channel 16-SSOP-B [See More]
- Operating Temperature: -40 to 85
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; 16-LSSOP (0.173\", 4.40mm Width)
from LCSC Electronics Technology (HK) Limited
120 Ω 1 TSSOP-24 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Ron: 120
- Supply Voltage (VS): 2 to 10
- tON: 45
from Quarktwin Technology Ltd.
DisplayPort, PCIe, USB Switch IC 1 Channel 10-XQFN (1.55x2) [See More]
- Ron: 6
- Operating Temperature: -40 to 85
- Bandwidth: 9000
- Package Type: 10-XFQFN
from LCSC Electronics Technology (HK) Limited
2 150 Ω 单 刀 四 掷(SP4T) SOIC-16 Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Ron: 150
- Supply Voltage (VS): 4.5 to 5.5
- tON: 60
from Quarktwin Technology Ltd.
DisplayPort, PCIe, USB Switch IC 2 Channel 20-DHVQFN (4.5x2.5) [See More]
- Ron: 6
- Operating Temperature: -40 to 85
- Bandwidth: 7000
- Package Type: 20-VFQFN Exposed Pad
from LCSC Electronics Technology (HK) Limited
4 20 Ω SPST(SPST)-Normal Open SOIC-14 Analog Switches / Multiplexers ROHS [See More]
- Normal Condition: Normally Open (NO)
- Supply Voltage (VS): 4.5 to 5.5
- Applications: Communications
- Ron: 20
from Quarktwin Technology Ltd.
USB Switch IC 4 Channel 14-DHX2QFN (2.1x1.5) [See More]
- Ron: 15
- Operating Temperature: -20 to 85
- Bandwidth: 7000
- Package Type: 14-XFQFN Exposed Pad
from LCSC Electronics Technology (HK) Limited
35 Ω 4 SPST(SPST)-Normal Open TSSOP-14 Analog Switches / Multiplexers ROHS [See More]
- Normal Condition: Normally Open (NO)
- Supply Voltage (VS): 1 to 6
- Applications: Communications
- Ron: 35
from Quarktwin Technology Ltd.
DisplayPort Switch IC 3 Channel 20-HVQFN (4x4) [See More]
- Bandwidth: 2500
- Package Type: 20-VFQFN Exposed Pad
- Operating Temperature: -40 to 85
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
TSSOP-8-3.0mm Analog Switches / Multiplexers ROHS [See More]
- Applications: Communications
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP