Fault-Tolerant Protection IC Analog Multiplexers
from DigiKey
IC MULTIPLEXER DUAL 3X1 16TQFN [See More]
- Configuration: 3x1
- Ron: 12
- Supply Voltage (VS): 2.7 to 3.6
- Bandwidth: 425
from Renesas Electronics Corporation
The HI-506A, HI-507A, HI-508A and HI-509A are analog multiplexers with active overvoltage protection. Analog input levels may greatly exceed either power supply without damaging the device or disturbing the signal path of other channels. Active protection circuitry assures that signal fidelity is... [See More]
- Supply Voltage (VS): ? to 15
- tOFF: 300
- tON: 300
- Min Operating Current: 0.5000
from Renesas Electronics Corporation
The Intersil ISL54225 is a single supply dual 2:1 multiplexer that can operate from a single 2.7V to 5.25V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching or routing of USB High-Speed signals and/or USB Full-speed signals in... [See More]
- Applications: Portable Devices
- Min Operating Current: 0.0230
- Bandwidth: 780
- Package Type: DFN10, uTQFN10
from Renesas Electronics Corporation
The Intersil ISL54225 is a single supply dual 2:1 multiplexer that can operate from a single 2.7V to 5.25V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching or routing of USB High-Speed signals and/or USB Full-speed signals in... [See More]
- Applications: Portable Devices
- Min Operating Current: 0.0230
- Bandwidth: 780
- Package Type: DFN10, uTQFN10