2x1 IC Analog Multiplexers

Description

A 2x1 IC Analog Multiplexer is a device that allows two different analog input signals to be routed to a single output line. It functions as a switch that selects one of the two input signals based on a control signal, effectively enabling the sharing of a single output channel among multiple inputs.

Working Principle

The working principle of a 2x1 IC Analog Multiplexer involves using a control signal to select which of the two input signals is connected to the output. This is achieved through a fast-switching mechanism that directs the chosen input signal to the output line. The multiplexer acts as a cost-effective solution by reducing the need for multiple analog-to-digital converters (ADCs) for each input channel, as it allows sequential scanning of input signals and directs them to a single ADC for digitizing .

Applications

2x1 IC Analog Multiplexers are used in various applications where multiple analog signals need to be processed by a single output channel. Specific examples include audio systems where multiple audio sources are routed to a single amplifier, and in data acquisition systems where multiple sensor outputs are directed to a single data processing unit .

Advantages over other IC Analog Multiplexers

One advantage of 2x1 IC Analog Multiplexers is their simplicity and cost-effectiveness for applications requiring only two input channels. They offer a straightforward solution for basic multiplexing needs without the complexity and higher cost associated with multiplexers that handle more inputs, such as 4x1 or 8x1 configurations .

Limitations

A limitation of 2x1 IC Analog Multiplexers is their restricted input capacity, which limits their use to applications with only two input signals. This can be a drawback in more complex systems requiring the integration of multiple signals beyond two inputs, necessitating the use of larger multiplexers .

Considerations

When considering the use of 2x1 IC Analog Multiplexers, factors such as initial costs, operating expenses, and durability should be evaluated. These devices generally offer low initial costs and operating expenses due to their simple design and low power consumption. However, their durability and accuracy depend on the specific model and manufacturer. Replacement and maintenance costs are typically low, but it is important to ensure that the selected multiplexer meets the required specifications for the intended application to avoid frequent replacements .

75 Results
1.8V Analog Switch and Multiplexer IC -- 780-PI2DBS212QEX [PI2DBS212QEX from DIODES Incorporated]
from ERSAELECTRONICS PTE. LTD.

IC MUX/DEMUX 2X1 1.8V 20QSOP Product overview: PI2DBS212QEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Configuration: 2x1
  • Operating Temperature: -40
  • Bandwidth: 2000
  • Package Type: Tape & Reel (TR)
Multiplexer & Demultiplexer ICs -- 1450219 [SN74HC157PW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Quad 2 to 1 Multiplexer TSSOP16 [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SSOP; SOP; TSSOP; Tssop
Analog Switches - Special Purpose -- 1127-1261-ND
from DigiKey

Switch IC 1 Channel 24-CSMT (4x4) [See More]

  • Configuration: 2x1
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3.3
  • Package Type: 24-TFCQFN
Multiplexer -- ADG779BKSZ-R2
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Configuration: 2x1
  • Package Type: SC-70
  • Supply Voltage (VS): 1.8 to 5.5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4053BCN -- 197705-4053BCN [4053BCN from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 197705-4053BCN. Packaging: Tube/Rail. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 40MHz. Crosstalk: -40dB @ 3MHz. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status:... [See More]

  • Configuration: 2x1
  • Bandwidth: 40
  • Supply Voltage (VS): 5 to 15
  • Operating Temperature: -55 to 125
Analog Switch and Multiplexer IC -- 743-BCM56142A1KFEBG [BCM56142A1KFEBG from Broadcom Inc.]
from ERSAELECTRONICS PTE. LTD.

24XGBE + 2X10G MULTI-LAYER ETH Product overview: BCM56142A1KFEBG from Broadcom is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Configuration: 2x1
  • Standards and Certifications: RoHS
Multiplexer & Demultiplexer ICs -- 1455272 [MC74LCX157DR2G from onsemi]
from RS Components, Ltd.

MC74LCX157DR2G, LOG CMOS MLTIPLXR QUAD [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SOIC; Soic
Analog Switches - Special Purpose -- 175-MAX4885AEETI+TCT-ND
from DigiKey

IC MULTIPLEXER 2X1 28TQFN [See More]

  • Configuration: 2x1
  • Ron: 8
  • Supply Voltage (VS): 4.5 to 5.5
  • Operating Temperature: -40 to 85
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053B1 -- 076286-74HC4053B1 [74HC4053B1 from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 076286-74HC4053B1. Packaging: Tube/Rail. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 200MHz. Crosstalk: -50dB @ 1kHz. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]

  • Configuration: 2x1
  • Bandwidth: 200
  • Supply Voltage (VS): 2 to 6
  • Operating Temperature: -55 to 125
Multiplexer & Demultiplexer ICs -- 1630511 [MC10EP56DTG from onsemi]
from RS Components, Ltd.

MC10EP56DTG, BBG ECL MLTIPLXR DIFF [See More]

  • Configuration: 2x1; Dual 2:1
  • Number of Pins: 20
  • Package Type: SSOP; SOP; TSSOP; Tssop
Analog Switches - Special Purpose -- 175-MAX4885EETG+TCT-ND
from DigiKey

IC MULTIPLEXER 2X1 24TQFN [See More]

  • Configuration: 2x1
  • Ron: 6
  • Supply Voltage (VS): 2 to 5.5
  • Operating Temperature: -40 to 85
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053D -- 26951-74HC4053D [74HC4053D from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 26951-74HC4053D. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 170MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 6 Ohm. Family Name: 74HC4053. Categories: Integrated Circuits. [See More]

  • Configuration: 2x1
  • Bandwidth: 170
  • Supply Voltage (VS): 2 to 10
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 1659914 [74LVC1G3157GW from Nexperia B.V.]
from RS Components, Ltd.

2-channel analogue mux/demux,LV, TSSOP6 [See More]

  • Configuration: 2x1; Single 2:1
  • Number of Pins: 6
  • Package Type: SOT; Sot-363
Analog Switches - Special Purpose -- 175-MAX9176EUB+TCT-ND
from DigiKey

IC MULTIPLEXER 2:1 670MHZ 10UMAX [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 3 to 3.6
  • Applications: LVDS
  • Operating Temperature: -40 to 85
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053D,653 -- 097874-74HC4053D,653 [74HC4053D,653 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 097874-74HC4053D,653. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 170MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 6 Ohm. Categories: Integrated Circuits. Status: Active. [See More]

  • Configuration: 2x1
  • Bandwidth: 170
  • Supply Voltage (VS): 2 to 10
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 1663741 [NC7SV157P6X from onsemi]
from RS Components, Ltd.

IC, Fairchild, NC7SV157P6X [See More]

  • Configuration: 2x1; Single 2:1
  • Number of Pins: 6
  • Package Type: SC-70; Sc-70
Analog Switches - Special Purpose -- 20-ISL54222AIUZ-TCT-ND [ISL54222AIUZ-T from Renesas Electronics Corporation]
from DigiKey

USB Switch IC 2 Channel 10-MSOP [See More]

  • Configuration: 2x1
  • Ron: 8
  • Supply Voltage (VS): 1.8 to 3.3
  • Bandwidth: 780
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053PW,118 -- 098273-74HC4053PW,118 [74HC4053PW,118 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 098273-74HC4053PW,118. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 170MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 6 Ohm. Categories: Integrated Circuits. Status: Active. [See More]

  • Configuration: 2x1
  • Bandwidth: 170
  • Supply Voltage (VS): 2 to 10
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 1703563 [MC74AC157DG from onsemi]
from RS Components, Ltd.

MC74AC157DG, LOG CMOS MLTIPLXR QUAD [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SOIC; Soic
Analog Switches - Special Purpose -- 264-TDS4A212MXELFCT-ND [TDS4A212MX,ELF from Toshiba Electronics (UK) Ltd]
from DigiKey

PCIE SWITCH 2:1 MUX/DE-MUX SPDT [See More]

  • Configuration: 2x1
  • Ron: 15
  • Supply Voltage (VS): 1.6 to 3.6
  • Bandwidth: 26200
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066B1 -- 037640-74HC4066B1 [74HC4066B1 from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 037640-74HC4066B1. Packaging: Tube/Rail. Number of Circuits: 4. Switch Circuit: SPST - NO. -3db Bandwidth: 200MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status:... [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 2 to 12
  • Normal Condition: Normally Open (NO)
  • Bandwidth: 200
Multiplexer & Demultiplexer ICs -- 1703565 [MC74ACT157DG from onsemi]
from RS Components, Ltd.

MC74ACT157DG, LOG CMOS MLTIPLXR QUAD [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SOIC; Soic
Analog Switches - Special Purpose -- 296-17053-2-ND [TS3V330RGYR from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC 4 Channel 16-VQFN (4x3.5) [See More]

  • Configuration: 2x1
  • Ron: 10
  • Supply Voltage (VS): 3 to 3.6
  • Bandwidth: 300
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4053 -- 165220-74HCT4053 [74HCT4053 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 165220-74HCT4053. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 170MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 6 Ohm. Categories: Integrated Circuits. Status: Active. Temperature... [See More]

  • Configuration: 2x1
  • Bandwidth: 170
  • Supply Voltage (VS): 4.5 to 5.5
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 1817333 [74LVC1G3157GV,125 from Nexperia B.V.]
from RS Components, Ltd.

Multiplexer Switch IC 3.3V 2-CH ANALOG [See More]

  • Configuration: 2x1; Single 2:1
  • Number of Pins: 6
  • Package Type: Sc-74
Analog Switches - Special Purpose -- 296-18212-1-ND [TS3V330PWR from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC 4 Channel 16-TSSOP [See More]

  • Configuration: 2x1
  • Ron: 10
  • Supply Voltage (VS): 3 to 3.6
  • Bandwidth: 300
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4053D -- 094492-74HCT4053D [74HCT4053D from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 094492-74HCT4053D. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 170MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 6 Ohm. Categories: Integrated Circuits. Status: Active. Temperature... [See More]

  • Configuration: 2x1
  • Bandwidth: 170
  • Supply Voltage (VS): 4.5 to 5.5
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 1817368 [74LVC157APW,118 from Nexperia B.V.]
from RS Components, Ltd.

3.3V QUAD 2-INPUT MULTIPLEXER [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SSOP; SOP; TSSOP; Tssop
Analog Switches - Special Purpose -- 296-21395-5-ND [OPA3875IDBQ from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC 1 Channel 16-SSOP [See More]

  • Configuration: 2x1
  • Bandwidth: 425
  • Supply Voltage (VS): 5
  • Operating Temperature: -40 to 85
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4053D,118 -- 099327-74HCT4053D,118 [74HCT4053D,118 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 099327-74HCT4053D,118. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 170MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 6 Ohm. Family Name: 74HCT4053. Categories: Integrated Circuits. [See More]

  • Configuration: 2x1
  • Bandwidth: 170
  • Supply Voltage (VS): 4.5 to 5.5
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 1821860 [74LVC1G3157GV,125 from Nexperia B.V.]
from RS Components, Ltd.

Multiplexer Switch IC 3.3V 2-CH ANALOG [See More]

  • Configuration: 2x1; Single 2:1
  • Number of Pins: 6
Analog Switches - Special Purpose -- 296-21397-5-ND [OPA875ID from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC 1 Channel 8-SOIC [See More]

  • Configuration: 2x1
  • Bandwidth: 425
  • Supply Voltage (VS): 5
  • Operating Temperature: -40 to 85
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4053N,112 -- 1008790-74HCT4053N,112 [74HCT4053N,112 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1008790-74HCT4053N,112. Packaging: Tube/Rail. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 170MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 6 Ohm. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]

  • Configuration: 2x1
  • Bandwidth: 170
  • Supply Voltage (VS): 4.5 to 5.5
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 1821952 [74LVC157APW,118 from Nexperia B.V.]
from RS Components, Ltd.

3.3V QUAD 2-INPUT MULTIPLEXER [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
Analog Switches - Special Purpose -- 296-21398-1-ND [OPA875IDGKT from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC 1 Channel 8-VSSOP [See More]

  • Configuration: 2x1
  • Bandwidth: 425
  • Supply Voltage (VS): 5
  • Operating Temperature: -40 to 85
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4053PW,118 -- 1008791-74HCT4053PW,118 [74HCT4053PW,118 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008791-74HCT4053PW,118. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 170MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 6 Ohm. Categories: Integrated Circuits. Status: Active. [See More]

  • Configuration: 2x1
  • Bandwidth: 170
  • Supply Voltage (VS): 4.5 to 5.5
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 1897116
from RS Components, Ltd.

ANALOGUE MULTIPLEXER SINGLE 2:1 [See More]

  • Configuration: 2x1; Dual 2:1
  • Number of Pins: 8
  • Package Type: SOIC; Soic
Analog Switches - Special Purpose -- 296-24682-2-ND [TS2PCIE2212ZAHRG1 from Texas Instruments High-Performance Analog]
from DigiKey

PCI Express ® Switch IC 2 Channel 48-NFBGA (5x5) [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 1.7 to 1.9
  • Applications: PCI Express®
  • Ron: 17
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053D,118 -- 1009073-74LV4053D,118 [74LV4053D,118 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009073-74LV4053D,118. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 200MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 2 Ohm. Categories: Integrated Circuits. Status: Active. [See More]

  • Configuration: 2x1
  • Bandwidth: 200
  • Supply Voltage (VS): 1 to 6
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 2173708 [74CBTLV3257PGG8 from Integrated Device Technology]
from RS Components, Ltd.

Multi/Demultiplexer Low Voltage Quad [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SSOP; SOP; TSSOP; Tssop
Analog Switches - Special Purpose -- 296-25797-1-ND [TS3V712ERTGR from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC 7 Channel 32-WQFN (6x3) [See More]

  • Configuration: 2x1
  • Ron: 4
  • Supply Voltage (VS): 3 to 3.6
  • Bandwidth: 1360
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053D,118 -- 132395-74LV4053D,118 [74LV4053D,118 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 132395-74LV4053D,118. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 200MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 2 Ohm. Categories: Integrated Circuits. Status: Active. [See More]

  • Configuration: 2x1
  • Bandwidth: 200
  • Supply Voltage (VS): 1 to 6
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 2173709 [74CBTLV3257PGG8 from Integrated Device Technology]
from RS Components, Ltd.

Multi/Demultiplexer Low Voltage Quad [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SSOP; SOP; TSSOP; Tssop
Analog Switches - Special Purpose -- 296-27859-1-ND [TS3L501ERUAR from Texas Instruments High-Performance Analog]
from DigiKey

Networking Switch IC 11 Channel 42-WQFN (3.5x9) [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 3 to 3.6
  • Applications: Networking
  • Ron: 8
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053PW,118 -- 1009074-74LV4053PW,118 [74LV4053PW,118 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009074-74LV4053PW,118. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 200MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 2 Ohm. Categories: Integrated Circuits. Status: Active. [See More]

  • Configuration: 2x1
  • Bandwidth: 200
  • Supply Voltage (VS): 1 to 6
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 2173765 [QS3VH257PAG8 from Integrated Device Technology]
from RS Components, Ltd.

3.3V 4x2:1 Mux/Demux [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SSOP; SOP; TSSOP; Tssop
Analog Switches - Special Purpose -- 296-42174-1-ND [HD3SS3212RKSR from Texas Instruments High-Performance Analog]
from DigiKey

USB Switch IC 2 Channel 20-VQFN (2.5x4.5) [See More]

  • Configuration: 2x1
  • Ron: 8
  • Supply Voltage (VS): 2.7 to 3.6
  • Bandwidth: 8000
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053PW,118 -- 102324-74LV4053PW,118 [74LV4053PW,118 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 102324-74LV4053PW,118. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 200MHz. Crosstalk: -60dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 2 Ohm. Categories: Integrated Circuits. Status: Active. [See More]

  • Configuration: 2x1
  • Bandwidth: 200
  • Supply Voltage (VS): 1 to 6
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 2173766 [QS3VH257PAG8 from Integrated Device Technology]
from RS Components, Ltd.

3.3V 4x2:1 Mux/Demux [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SSOP; SOP; TSSOP; Tssop
Analog Switches - Special Purpose -- 296-47306-1-ND [TS3DDR4000ZBAR from Texas Instruments High-Performance Analog]
from DigiKey

Memory Switch IC 1 Channel 48-NFBGA (8x3) [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 2.38 to 3.6
  • Applications: Memory
  • Ron: 11.2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GW,125 -- 1009255-74LVC1G3157GW,125 [74LVC1G3157GW,125 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009255-74LVC1G3157GW,125. Packaging: Reel - TR. Number of Circuits: 1. Switch Circuit: SPDT. -3db Bandwidth: 300MHz. Charge Injection: 7.5pC. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 125... [See More]

  • Configuration: 2x1
  • Bandwidth: 300
  • Supply Voltage (VS): 1.65 to 5.5
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 2173769 [QS3VH257QG from Integrated Device Technology]
from RS Components, Ltd.

MUX/DEMUX SW QUAD 2:1 [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SOP; QSOP; Qsop
Analog Switches - Special Purpose -- 296-TMUX646NZECRCT-ND [TMUX646NZECR from Texas Instruments High-Performance Analog]
from DigiKey

IC MULTIPLEXER [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 1.5 to 5.5
  • Applications: Communications
  • Ron: 9 to 10
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GW,125 -- 108355-74LVC1G3157GW,125 [74LVC1G3157GW,125 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 108355-74LVC1G3157GW,125. Packaging: Reel - TR. Number of Circuits: 1. Switch Circuit: SPDT. -3db Bandwidth: 300MHz. Charge Injection: 7.5pC. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 125... [See More]

  • Configuration: 2x1
  • Bandwidth: 300
  • Supply Voltage (VS): 1.65 to 5.5
  • Operating Temperature: -40 to 125
Multiplexer & Demultiplexer ICs -- 2173770 [QS3VH257QG from Integrated Device Technology]
from RS Components, Ltd.

MUX/DEMUX SW QUAD 2:1 [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SOP; QSOP; Qsop
Analog Switches - Special Purpose -- 296-TS3V330DGVRCT-ND [TS3V330DGVR from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC 4 Channel 16-TVSOP [See More]

  • Configuration: 2x1
  • Ron: 10
  • Supply Voltage (VS): 3 to 3.6
  • Bandwidth: 300
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74V2G66STR -- 097554-74V2G66STR [74V2G66STR from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 097554-74V2G66STR. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: SPST - NO. -3db Bandwidth: 180MHz. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -55 °C to 125 °C (TA). Max On... [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 2 to 5.5
  • Normal Condition: Normally Open (NO)
  • Bandwidth: 180
Multiplexer & Demultiplexer ICs -- 5407327 [TC7W53FU(F) from Toshiba Imaging Systems Division]
from RS Components, Ltd.

Semiconductors,Logic,L-MOS,TC7W53FU(F),T [See More]

  • Configuration: 2x1; Dual 2:1
  • Number of Pins: 8
  • Package Type: SSOP; SOP; Ssop
Analog Switches - Special Purpose -- 296-TS3V330DRCT-ND [TS3V330DR from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC 4 Channel 16-SOIC [See More]

  • Configuration: 2x1
  • Ron: 10
  • Supply Voltage (VS): 3 to 3.6
  • Bandwidth: 300
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4053AFT -- 007466-74VHC4053AFT [74VHC4053AFT from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 007466-74VHC4053AFT. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 280MHz. Crosstalk: -45dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status:... [See More]

  • Configuration: 2x1
  • Bandwidth: 280
  • Supply Voltage (VS): 2 to 5.5
  • Operating Temperature: -40 to 85
Multiplexer & Demultiplexer ICs -- 5407816 [TC74HC157AF(F) from Toshiba Imaging Systems Division]
from RS Components, Ltd.

IC, 74 series logic [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SOP; Sop
Analog Switches - Special Purpose -- 31-PI2DBS212ZHEXCT-ND [PI2DBS212ZHEX from DIODES Incorporated]
from DigiKey

Telecommunications Switch IC 2 Channel 28-TQFN (3.5x5.5) [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 1.2 to 1.8
  • Applications: Communications
  • Ron: 10
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4053MTCX -- 007467-74VHC4053MTCX [74VHC4053MTCX from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 007467-74VHC4053MTCX. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. Crosstalk: -50dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 10 Ohm. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]

  • Configuration: 2x1
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 2 to 6
  • Package Type: SSOP; SOP; TSSOP; 16-TSSOP
Multiplexer & Demultiplexer ICs -- 8061422 [MC74HC157ADG from onsemi]
from RS Components, Ltd.

MC74HC157ADG, LOG CMOS MLTIPLXR QUAD [See More]

  • Configuration: 2x1; Quad 2:1
  • Number of Pins: 16
  • Package Type: SOIC; Soic
Analog Switches - Special Purpose -- 31-PI3DBS12412AZHEXCT-ND [PI3DBS12412AZHEX from DIODES Incorporated]
from DigiKey

IC MUX/DEMUX 2:1 12GBPS 42TQFN [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 3.3
  • Applications: Thunderbolt
  • Bandwidth: 11300
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4053MX -- 198275-74VHC4053MX [74VHC4053MX from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 198275-74VHC4053MX. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. Crosstalk: -50dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 10 Ohm. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]

  • Configuration: 2x1
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 2 to 6
  • Package Type: SOIC; 16-SOIC
Analog Switches - Special Purpose -- 31-PI3L100QEXCT-ND [PI3L100QEX from DIODES Incorporated]
from DigiKey

IC MUX/DEMUX 2:1 15 OHM 16QSOP [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 3.3
  • Applications: Communications
  • Ron: 15
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BCM -- 131146-CD4053BCM [CD4053BCM from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 131146-CD4053BCM. Packaging: Tube/Rail. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 40MHz. Crosstalk: -40dB @ 3MHz. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status:... [See More]

  • Configuration: 2x1
  • Bandwidth: 40
  • Supply Voltage (VS): 5 to 15
  • Operating Temperature: -55 to 125
Analog Switches - Special Purpose -- 31-PI3L500-AZFEXTR-ND [PI3L500-AZFEX from DIODES Incorporated]
from DigiKey

Telecommunications Switch IC 8 Channel 56-TQFN (11x5) [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 3 to 3.6
  • Applications: Communications
  • Ron: 6.5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BCMX -- 135786-CD4053BCMX [CD4053BCMX from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 135786-CD4053BCMX. Packaging: Reel - TR. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 40MHz. Crosstalk: -40dB @ 3MHz. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status:... [See More]

  • Configuration: 2x1
  • Bandwidth: 40
  • Supply Voltage (VS): 5 to 15
  • Operating Temperature: -55 to 125
Analog Switches - Special Purpose -- 31-PI3PCIE2415ZHEXCT-ND [PI3PCIE2415ZHEX from DIODES Incorporated]
from DigiKey

IC PCI-E MUX/DEMUX 2X1 42TQFN [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 3 to 3.6
  • Applications: PCI Express®
  • Ron: 12
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BCN -- 012853-CD4053BCN [CD4053BCN from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 012853-CD4053BCN. Packaging: Tube/Rail. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 40MHz. Crosstalk: -40dB @ 3MHz. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status:... [See More]

  • Configuration: 2x1
  • Bandwidth: 40
  • Supply Voltage (VS): 5 to 15
  • Operating Temperature: -55 to 125
Analog Switches - Special Purpose -- 31-PI3PCIE3212ZBE+DAXCT-ND [PI3PCIE3212ZBE+DAX from DIODES Incorporated]
from DigiKey

IC MUX/DEMUX 2:1 3.3V 20TQFN [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 3 to 3.6
  • Applications: PCI Express®
  • Bandwidth: 8100
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BE -- 006184-CD4053BE [CD4053BE from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 006184-CD4053BE. Packaging: Tube/Rail. Number of Circuits: 3. Switch Circuit: SPDT. -3db Bandwidth: 30MHz. Crosstalk: -40dB @ 6MHz. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Family Name: CD4053B. Categories: Integrated Circuits. Status:... [See More]

  • Configuration: 2x1
  • Bandwidth: 30
  • Supply Voltage (VS): 3 to 20
  • Operating Temperature: -55 to 125
Integrated Circuits (ICs) - Analog switches & muxes -- CD4053BF3A [CD4053BF3A from Texas Instruments]
from Acme Chip Technology Co., Limited

CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion [See More]

  • Configuration: 2x1
  • Supply Voltage (VS): 5 to 20
  • Applications: Military
  • Ron: 125