16x1 IC Analog Multiplexers
Description
A 16x1 IC Analog Multiplexer is a device that allows one of 16 different input signals to be selected and transmitted to a single output line. This configuration is particularly useful in systems where multiple signals need to be monitored or processed sequentially without the need for multiple output lines.
Working Principle
The 16x1 IC Analog Multiplexer operates by using a series of switches that are controlled by a set of select lines. These select lines determine which of the 16 input channels is connected to the output at any given time. The multiplexer acts as a fast switch, sequentially scanning the input channels and directing the selected signal to the output. This approach is efficient because it reduces the need for multiple analog-to-digital converters (ADCs), as the multiplexer can direct multiple signals to a single ADC for digitizing, thereby saving costs and simplifying the design .
Applications
16x1 IC Analog Multiplexers are used in a variety of applications. They are commonly found in data acquisition systems where multiple sensor outputs need to be monitored. For example, in an industrial setting, a multiplexer can be used to monitor temperature, pressure, and humidity sensors, directing each signal sequentially to a central processing unit for analysis. They are also used in communication systems to manage multiple audio or data signals, and in medical devices where multiple physiological signals need to be processed.
Advantages over other IC Analog Multiplexers
One of the primary advantages of a 16x1 IC Analog Multiplexer is its ability to handle a larger number of input signals compared to smaller multiplexers like 4x1 or 8x1 configurations. This makes it particularly useful in applications where space and cost constraints make it impractical to use multiple smaller multiplexers. Additionally, by consolidating multiple input channels into a single output, it reduces the complexity of the system design and the number of components required.
Limitations
A limitation of the 16x1 IC Analog Multiplexer is that it may introduce signal degradation due to the increased number of switches and longer signal paths compared to smaller multiplexers. This can affect the bandwidth and overall performance of the system, particularly in high-frequency applications. Additionally, the complexity of controlling a larger number of input channels can increase the design and programming effort required.
Considerations
When considering the use of a 16x1 IC Analog Multiplexer, it is important to evaluate the initial costs, which may be higher due to the increased complexity and number of components. Operating expenses can be minimized by reducing the number of ADCs required. Durability and accuracy are generally high, but careful attention must be paid to signal integrity and potential degradation. Replacement and maintenance costs are typically low, as multiplexers are solid-state devices with no moving parts, but ensuring proper handling and protection against overvoltage is crucial to maintain longevity and performance.
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 014245-DG406DJZ. Packaging: Tube/Rail. Number of Circuits: 1. Charge Injection: 40pC. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). Max... [See More]
- Configuration: 16x1
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5 to 34
- Package Type: DIP; PDIP; 28-PDIP
from DigiKey
Video Switch IC 1 Channel 28-PDIP [See More]
- Configuration: 16x1
- Ron: 90
- Supply Voltage (VS): 10 to 16.5
- Bandwidth: 500
from ERSAELECTRONICS PTE. LTD.
16X10G OR 24X1G L3 TSN SWITCH Product overview: BCM56174B0IFSBG from Broadcom is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Configuration: 4x1; 16x1
- Standards and Certifications: RoHS
- Package Type: Tray
from RS Components, Ltd.
16-Ch / Dual 8-Ch, CMOS Analog Multiplex [See More]
- Configuration: 16x1; Dual 16:1
- Number of Pins: 28
- Package Type: So
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 014246-DG406DN-T1-E3. Packaging: Reel - TR. Number of Circuits: 1. Charge Injection: 15pC. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). [See More]
- Configuration: 16x1
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 12
- Package Type: PLCC; 28-PLCC (11.51x11.51)
from DigiKey
Video Switch IC 1 Channel 44-PLCC (16.59x16.59) [See More]
- Configuration: 16x1
- Ron: 90
- Supply Voltage (VS): 10 to 16.5
- Bandwidth: 500
from ERSAELECTRONICS PTE. LTD.
IC MULTIPLEXER 16X1 28DIP Product overview: DG406CJ from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]
- Configuration: 16x1
- Operating Temperature: 0.0 to 70
- Ron: 1.50E-6
- Package Type: Tube/Rail
from RS Components, Ltd.
16-Ch / Dual 8-Ch, CMOS Analog Multiplex [See More]
- Configuration: 16x1; Dual 16:1
- Number of Pins: 28
- Package Type: So
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 050824-DG406DYZ. Packaging: Tube/Rail. Number of Circuits: 1. Charge Injection: 40pC. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). Max... [See More]
- Configuration: 16x1
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5 to 34
- Package Type: SOIC; 28-SOIC
from DigiKey
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP [See More]
- Configuration: 16x1
- Ron: 120
- Supply Voltage (VS): 2 to 10
- Bandwidth: 100
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 1033216-DG406DYZ-T. Packaging: Reel - TR. Number of Circuits: 1. Charge Injection: 40pC. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). [See More]
- Configuration: 16x1
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5 to 34
- Package Type: SOIC; 28-SOIC
from DigiKey
1 Circuit IC Switch 16:1 120Ohm 24-SO [See More]
- Configuration: 16x1
- Ron: 120
- Supply Voltage (VS): 2 to 10
- Bandwidth: 100
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 868709-DG407DN-T1-E3. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 28-LCC (J-Lead). Package: Reel - TR. Mounting: Surface Mount. Family Name: DG407. Categories: Integrated Circuits (ICs). Case / Package: 28-PLCC (11.51x11.51). [See More]
- Configuration: 16x1
- Package Type: PLCC; 28-PLCC (11.51x11.51)
- Operating Temperature: -40 to 85
from DigiKey
1 Circuit IC Switch 16:1 120Ohm 24-SSOP [See More]
- Configuration: 16x1
- Ron: 120
- Supply Voltage (VS): 4.5 to 5.5
- Bandwidth: 100
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 106746-DG407DW-E3. Packaging: Tube/Rail. Number of Circuits: 2. Charge Injection: 15pC. Channel-to-Channel Matching ( ΔRon): 5 Ohm. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). Max... [See More]
- Configuration: 16x1
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 12
- Package Type: SOIC; 28-SOIC
from DigiKey
1 Circuit IC Switch 16:1 120Ohm 24-DHVQFN (5.5x3.5) [See More]
- Configuration: 16x1
- Ron: 120
- Supply Voltage (VS): 2 to 10
- Bandwidth: 100
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 204803-HI3-0506-5. Packaging: Tube/Rail. Number of Circuits: 1. Channel-to-Channel Matching ( ΔRon): 20 Ohm. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 75 °C (TA). Max On Resistance:... [See More]
- Configuration: 16x1
- Package Type: DIP; PDIP; 28-PDIP
- Operating Temperature: 0.0 to 75
from DigiKey
IC MUX 16:1 100OHM 28SOIC [See More]
- Configuration: 16x1
- Ron: 100
- Supply Voltage (VS): 4.5 to 30
- tON: 200
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 45587-HI4P0546-5Z. Packaging: Tube/Rail. Number of Circuits: 1. Channel-to-Channel Matching ( ΔRon): 126 Ohm. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 75 °C (TA). Max On Resistance: 1.8... [See More]
- Configuration: 16x1
- Package Type: PLCC; 28-PLCC (11.51x11.51)
- Operating Temperature: 0.0 to 75
from DigiKey
IC MUX 16:1 100OHM 28TSSOP [See More]
- Configuration: 16x1
- Ron: 100
- Supply Voltage (VS): 4.5 to 30
- tON: 200
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 207830-MC14067BDWG. Packaging: Tube/Rail. Number of Circuits: 1. -3db Bandwidth: 15MHz. Channel-to-Channel Matching ( ΔRon): 10 Ohm. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -55 °C to 125 °C... [See More]
- Configuration: 16x1
- Bandwidth: 15
- Supply Voltage (VS): 3 to 18
- Operating Temperature: -55 to 125
from DigiKey
IC MUX 16:1 400OHM 28SSOP [See More]
- Configuration: 16x1
- Ron: 400
- Supply Voltage (VS): 4.5 to 20
- tON: 500
from DigiKey
1 Circuit IC Switch 16:1 180Ohm 24-SOIC [See More]
- Configuration: 16x1
- Ron: 180
- Supply Voltage (VS): 4.5 to 5.5
- Bandwidth: 89
from DigiKey
1 Circuit IC Switch 16:1 240Ohm 24-TSSOP [See More]
- Configuration: 16x1
- Ron: 240
- Supply Voltage (VS): 3 to 18
- Bandwidth: 14
from DigiKey
1 Circuit IC Switch 16:1 160Ohm 24-PDIP [See More]
- Configuration: 16x1
- Ron: 160
- Supply Voltage (VS): 2 to 6
- Bandwidth: 89
from DigiKey
1 Circuit IC Switch 16:1 170Ohm 28-TSSOP [See More]
- Configuration: 16x1
- Ron: 170
- Supply Voltage (VS): 5 to 36
- tON: 136
from DigiKey
1 Circuit IC Switch 16:1 170Ohm 28-SOIC [See More]
- Configuration: 16x1
- Ron: 170
- Supply Voltage (VS): 5 to 36
- tON: 136
from DigiKey
1 Circuit IC Switch 16:1 170Ohm 32-QFN (4x4) [See More]
- Configuration: 16x1
- Ron: 170
- Supply Voltage (VS): 5 to 36
- tON: 136
from DigiKey
1 Circuit IC Switch 16:1 170Ohm 32-WQFN (5x5) [See More]
- Configuration: 16x1
- Ron: 170
- Supply Voltage (VS): 5 to 36
- tON: 136
from DigiKey
1 Circuit IC Switch 16:1 160Ohm 24-SSOP [See More]
- Configuration: 16x1
- Ron: 160
- Supply Voltage (VS): 2 to 6
- Bandwidth: 89
from DigiKey
AUTOMOTIVE, 5V, 16:1, SINGLE CHA [See More]
- Configuration: 16x1
- Ron: 160
- Supply Voltage (VS): 2 to 6
- Bandwidth: 89
from DigiKey
AUTOMOTIVE, 5V, 16:1, SINGLE CHA [See More]
- Configuration: 16x1
- Ron: 160
- Supply Voltage (VS): 2 to 6
- Bandwidth: 89
from DigiKey
AUTOMOTIVE, 5V, 16:1, SINGLE CHA [See More]
- Configuration: 16x1
- Ron: 160
- Supply Voltage (VS): 2 to 6
- Bandwidth: 89
from DigiKey
5V, 16:1, SINGLE CHANNEL ANALOG [See More]
- Configuration: 16x1
- Ron: 160
- Supply Voltage (VS): 2 to 6
- Bandwidth: 89
from DigiKey
IC MUX 16:1 140OHM 24TSSOP [See More]
- Configuration: 16x1
- Ron: 140
- Supply Voltage (VS): 2 to 6
- Bandwidth: 90
from DigiKey
1 Circuit IC Switch 16:1 280Ohm 24-SOIC [See More]
- Configuration: 16x1
- Ron: 280
- Supply Voltage (VS): 3 to 18
- Operating Temperature: -55 to 125
from DigiKey
1 Circuit IC Switch 16:1 240Ohm 24-SO [See More]
- Configuration: 16x1
- Ron: 240
- Supply Voltage (VS): 3 to 20
- VCT: -40
from DigiKey
1 Circuit IC Switch 16:1 450Ohm 28-CDIP [See More]
- Configuration: 16x1
- Ron: 450
- Supply Voltage (VS): 15
- tON: 1500
from Microchip Technology, Inc.
HV2808 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch array. HV2808 is a very fast... [See More]
- Configuration: 16x1
- Package Type: QFN-56