Commercial Digital-to-Analog Converter (DAC) Chips
from Lansdale Semiconductor, Inc.
These ICs are part of a family of temperature-compensated voltage references for precision data conversion and instrumentation applications. [See More]
- Screening Level: Commercial
- Pins: 14
- Package Type: DIP
- Resolution: 6
from ROHM Semiconductor GmbH
BU22210MUV includes 10 channels D/A converters which is high performance 10bit R-2R-type. It is most suitable for applications which have many adjustment items, because it is small size and has many D/A converter channels. Input is serial data transfer system with the DI, CLK and CSB terminal, and... [See More]
- Screening Level: Commercial
- Package Type: VQFN016V3030
- Interface Type: 3-wire
- Packing Method: Tape Reel
from ROHM Semiconductor USA, LLC
BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type DAC.By cascade connection terminal, it is for applications requiring multi channels.Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly... [See More]
- Screening Level: Commercial
- Package Type: SSOP
- Interface Type: LD
- Production Status: Full-Production
from Universal Semiconductor, Inc.
The USC1841 contains four 8 bit Digital to Analog Converters (DAC), with output amplifiers and digital interface logic and storage for each DAC. Full specified performance is achieved without trim. The chip contains 8 bit latches for each of the four DACs. Data transfer is over a common 8 bit bus... [See More]
- Screening Level: Commercial; Industrial; Military
- Production Status: Full-Production
- Package Type: DIP
- Packing Method: Bulk
from ROHM Semiconductor GmbH
BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type cascade connection terminal, it is for applications requiring multi channels. Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten... [See More]
- Screening Level: Commercial
- Package Type: SSOP
- Interface Type: LD
- Packing Method: Tape Reel
from ROHM Semiconductor USA, LLC
BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.Each channel has a buffer amplifier of full... [See More]
- Screening Level: Commercial
- Package Type: SSOP
- Interface Type: LD
- Production Status: Full-Production
from ROHM Semiconductor GmbH
BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC. They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application. Each channel has a buffer amplifier of full... [See More]
- Screening Level: Commercial
- Package Type: SSOP
- Interface Type: LD
- Packing Method: Tape Reel
from ROHM Semiconductor USA, LLC
BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design... [See More]
- Screening Level: Commercial
- Package Type: SSOP
- Interface Type: SPI
- Production Status: Full-Production
from ROHM Semiconductor GmbH
BD34352EKV is 32-bit high sound quality stereo audio D/A converter with ROHM original sound quality design, realizing excellent numerical performance (SNR: 126 dB(Typ), THD+N: -112 dB(Typ)) suitable for high-end audio. Favorite sound is selectable by switching 2 kinds of digital FIR filters (Sharp... [See More]
- Screening Level: Commercial
- Operating Temperature: -25 to 85
- Packing Method: Tape Reel
from ROHM Semiconductor USA, LLC
The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at... [See More]
- Screening Level: Commercial
- Package Type: MSOP8
- Interface Type: LD
- Production Status: Full-Production
from ROHM Semiconductor GmbH
BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design... [See More]
- Screening Level: Commercial
- Package Type: SSOP
- Interface Type: SPI
- Packing Method: Tape Reel
from ROHM Semiconductor USA, LLC
The BH2226F is an 8bit R-2R-type D / A converter with 8 channels. The D / A converter output and serial / parallel conversion function can be switched with one command, and a built-in RESET functionensures that the output voltage at all channels is Low during power up. A broad power supply... [See More]
- Screening Level: Commercial
- Package Type: SOP
- Interface Type: SPI
- Production Status: Full-Production
from ROHM Semiconductor GmbH
The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at... [See More]
- Screening Level: Commercial
- Package Type: MSOP8
- Interface Type: LD
- Packing Method: Tape Reel
from ROHM Semiconductor GmbH
The BH2226F is an 8bit R-2R-type D / A converter with 8 channels. The D / A converter output and serial / parallel conversion function can be switched with one command, and a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage... [See More]
- Screening Level: Commercial
- Package Type: SOP
- Interface Type: SPI
- Packing Method: Tape Reel