Military Digital-to-Analog Converter (DAC) Chips

7 Results
TLC5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Simultaneous Update, Low Power -- 5962-9955702Q2A
from Texas Instruments

12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Simultaneous Update, Low Power 20-LCCC -55 to 125 [See More]

  • Screening Level: Military
  • Package Type: CDIP,LCCC
  • Interface Type: Serial; SPI
  • Resolution: 12
TLC7226M 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply -- 5962-87802012A
from Texas Instruments

8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply 20-LCCC -55 to 125 [See More]

  • Screening Level: Military
  • Package Type: LCCC
  • Interface Type: Parallel
  • Resolution: 8
TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature -- 5962-9955701Q2A
from Texas Instruments

12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 20-LCCC -55 to 125 [See More]

  • Screening Level: Military
  • Package Type: CDIP,LCCC
  • Interface Type: Serial; SPI
  • Resolution: 12
TLV5638 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption -- TLV5638CD
from Texas Instruments

12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption 8-SOIC 0 to 70 [See More]

  • Screening Level: Military
  • Package Type: SOIC
  • Interface Type: Serial; SPI
  • Resolution: 12
TLV5638M 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption -- 5962-9957601Q2A
from Texas Instruments

12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption 20-LCCC -55 to 125 [See More]

  • Screening Level: Military
  • Package Type: CDIP,LCCC
  • Interface Type: Serial; SPI
  • Resolution: 12
TLV5639 12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. -- TLV5639CDW
from Texas Instruments

12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. 20-SOIC 0 to 70 [See More]

  • Screening Level: Military
  • Package Type: SOIC,TSSOP
  • Interface Type: Parallel
  • Resolution: 12
USC1841
from Universal Semiconductor, Inc.

The USC1841 contains four 8 bit Digital to Analog Converters (DAC), with output amplifiers and digital interface logic and storage for each DAC. Full specified performance is achieved without trim. The chip contains 8 bit latches for each of the four DACs. Data transfer is over a common 8 bit bus... [See More]

  • Screening Level: Commercial; Industrial; Military
  • Production Status: Full-Production
  • Package Type: DIP
  • Packing Method: Bulk