DIP Digital-to-Analog Converter (DAC) Chips
Description
DIP Digital-to-Analog Converter (DAC) Chips are electronic components that convert digital signals into analog voltages. These chips are designed to take a digital input, which is typically a binary number, and produce a corresponding analog output, often in the form of a voltage. This conversion is essential for interfacing digital systems with real-world analog devices.
Working Principle
The working principle of a DAC involves translating a digital input, usually a binary number, into an analog output. This is achieved through various architectures, such as weighted resistor DACs or R-2R ladder networks, which use resistors to create specific voltage levels corresponding to the digital input. The output can be either a current or a voltage, depending on the design. DACs are useful because they allow digital systems, which process information in binary form, to interact with the analog world, which operates on continuous signals. This is crucial for applications where digital data needs to be converted into a form that can drive analog devices like speakers or motors.
Applications
DACs are used in a wide range of applications. For example, they are integral in audio equipment, where they convert digital audio signals into analog signals that can be amplified and played through speakers. They are also used in instrumentation and control systems, where precise analog signals are required to control devices such as motors or actuators. Another specific application is in waveform generators, where DACs are used to produce various signal shapes for testing and measurement purposes.
Advantages over other Digital-to-Analog Converter (DAC) Chips
One advantage of DIP DAC chips is their ease of use in prototyping and testing environments. The DIP package allows for easy insertion into breadboards and prototyping boards, facilitating quick testing and development. Additionally, DIP packages are generally more robust and easier to handle compared to surface-mount devices, making them suitable for educational purposes and low-volume production.
Limitations
DIP DAC chips may have limitations in terms of speed and resolution compared to more advanced DAC architectures. They might not be suitable for high-frequency applications due to their larger physical size, which can introduce parasitic capacitance and inductance. Additionally, the resolution of DIP DACs might be lower than that of more modern, compact DACs, limiting their use in applications requiring high precision.
Considerations
When selecting a DIP DAC chip, several factors should be considered. Initial costs can vary depending on the resolution and performance specifications of the chip. Operating expenses are generally low, but the power dissipation should be considered, especially in battery-powered applications. Durability is typically high due to the robust nature of DIP packages, but care should be taken to avoid physical damage during handling. Accuracy is a critical factor, and it is important to choose a DAC with appropriate resolution and linearity for the intended application. Replacement and maintenance costs are usually minimal, but availability of specific DIP DAC models should be checked, as newer surface-mount technologies may be more prevalent.
from Rochester Electronics
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, CDIP16 [See More]
- Package Type: DIP; CERDIP16
- Packing Method: Tube; Tube
- Interface Type: Parallel
from RS Components, Ltd.
Texas Instruments DAC0800LCN/NOPB [See More]
- Package Type: DIP; Mdip
- Pins: 16
- Interface Type: Parallel; Parallel
- Resolution: 8
from DigiKey
10 Bit Digital to Analog Converter 1 8-PDIP [See More]
- Package Type: DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 10
from Richardson RFPD
The AD7237A/AD7247A is an enhanced version of the industry standard AD7237/AD7247. Improvements include operation from 12 V to 15 V supplies, faster interface times and better reference variations with VDD . Additional features include faster settling times.The AD7237A/AD7247A is a complete, dual,... [See More]
- Package Type: DIP
from Win Source Electronics
Manufacturer: Murata Power Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1055140-DAC-08BC. Mounting: SMD (SMT). Number of Pins: 16. Categories: Data Acquisition - ADCs/DACs - Special Purpose. Case / Package: PDIP. Alternative Parts... [See More]
- Package Type: DIP; PDIP; PDIP
- Pins: 16
from Rochester Electronics
D/A Converter, 2 Func, Parallel, 8 Bits Input Loading, CDIP20 [See More]
- Package Type: DIP; CDIP20
- Packing Method: Tube; Tube
- Interface Type: Parallel
from RS Components, Ltd.
Texas Instruments TLC7524CN DAC [See More]
- Package Type: DIP; Pdip
- Pins: 16
- Interface Type: Parallel; Parallel
- Resolution: 8
from DigiKey
12 Bit Digital to Analog Converter 2 8-PDIP [See More]
- Package Type: DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 12
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 013585-DAC0800LCN/NOPB. Packaging: Tube/Rail. Output Type: Current - Unbuffered. Number of Bits: 8. Data Interface: Parallel. Reference Type: External. Settling Time: 150 μs. Number of D/A Converters: 1. Differential Output: Yes. Family... [See More]
- Package Type: DIP; PDIP; 16-PDIP
- Packing Method: Tube; Tube/Rail
- Interface Type: Parallel; Parallel
- Operating Temperature: 0.0 to 70
from Rochester Electronics
D/A Converter, 1 Func, Parallel, Word Input Loading, CDIP20 [See More]
- Package Type: DIP; DIP20
- Packing Method: Tube; Tube
- Interface Type: Parallel
from RS Components, Ltd.
Microchip MCP4812-E/P DAC [See More]
- Package Type: DIP; Pdip
- Pins: 8
- Interface Type: Serial; SPI; Serial (spi)
- Resolution: 10
from DigiKey
8 Bit Digital to Analog Converter 4 14-PDIP [See More]
- Package Type: DIP; PDIP; "14-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 8
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 108001-DAC0830LCN/NOPB. Packaging: Tube/Rail. Output Type: Current - Unbuffered. Number of Bits: 8. Data Interface: Parallel. Reference Type: External. Settling Time: 1 μs (Typ). Number of D/A Converters: 1. Differential Output: Yes. [See More]
- Package Type: DIP; 20-DIP
- Packing Method: Tube; Tube/Rail
- Interface Type: Parallel; Parallel
- Operating Temperature: 0.0 to 70
from Rochester Electronics
D/A Converter, 2 Func, Parallel, 8 Bits Input Loading, 0.8us Settling Time, CDIP24 [See More]
- Package Type: DIP; DIP24
- Packing Method: Tube; Tube
- Interface Type: Parallel
from RS Components, Ltd.
Microchip MCP4911-E/P DAC [See More]
- Package Type: DIP; Pdip
- Pins: 8
- Interface Type: Serial; SPI; Serial (spi)
- Resolution: 10
from DigiKey
8 Bit Digital to Analog Converter 8 16-PDIP [See More]
- Package Type: DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 8
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 013587-DAC0832LCN/NOPB. Packaging: Tube/Rail. Output Type: Current - Unbuffered. Number of Bits: 8. Data Interface: Parallel. Reference Type: External. Settling Time: 1 μs (Typ). Number of D/A Converters: 1. Differential Output: Yes. [See More]
- Package Type: DIP; 20-DIP
- Packing Method: Tube; Tube/Rail
- Interface Type: Parallel; Parallel
- Operating Temperature: 0.0 to 70
from Rochester Electronics
D/A Converter, 2 Func, Parallel, 8 Bits Input Loading, 0.8us Settling Time, CDIP24 [See More]
- Package Type: DIP; CDIP24
- Packing Method: Tube; Tube
- Interface Type: Parallel
from RS Components, Ltd.
Multiplying DAC 12-Bit Buff. Latches DIP [See More]
- Package Type: DIP; PDIP; PDIP
- Resolution: 12
- Pins: 20
- Architecture: R-2R; String
from DigiKey
8 Bit Digital to Analog Converter 2 20-PDIP [See More]
- Package Type: DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 8
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 873442-HDG-0805B. Operating Temperature Range: -25 °C ~ 85 °C. Features: 6 Bit Digital to Analog Converter 1 24-CDIP. Package: Bulk. Package: 24-CDIP (0.600", 15.24mm). Mounting: Through Hole. Categories: Integrated Circuits (ICs). [See More]
- Package Type: DIP; 24-CDIP
- Operating Temperature: -25 to 85
from Rochester Electronics
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, CDIP16 [See More]
- Package Type: DIP; CERDIP16SB
- Packing Method: Tube; Tube
- Interface Type: Parallel
from RS Components, Ltd.
Texas Instruments TLC5628CN DAC [See More]
- Package Type: DIP; Pdip
- Pins: 16
- Interface Type: Serial; SPI; Serial (spi)
- Resolution: 8
from DigiKey
16 Bit Digital to Analog Converter 1 28-PDIP [See More]
- Package Type: DIP; PDIP; "28-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 16
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 781802-LTC1257CN8#PBF. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C. Package: 8-DIP (0.300", 7.62mm). Output Type: Voltage - Buffered. Operating Supply Voltage: 4.75 V ~ 15.75 V. Architecture: R-2R. Data Interface: SPI. [See More]
- Package Type: DIP
- Packing Method: Tube; Tube
- Interface Type: SPI; SPI
- Operating Temperature: 0.0 to 70
from Rochester Electronics
D/A Converter, 1 Func, Parallel, Word Input Loading, CDIP28 [See More]
- Package Type: DIP; CERDIP28
- Packing Method: Tube; Tube
- Interface Type: Parallel
from RS Components, Ltd.
Microchip MCP4821-E/P DAC [See More]
- Package Type: DIP; Pdip
- Pins: 8
- Interface Type: Serial; SPI; Serial (spi)
- Resolution: 12
from DigiKey
12 Bit Digital to Analog Converter 2 24-PDIP [See More]
- Package Type: DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 12
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 072473-LTC1456CN8. Packaging: Tube/Rail. Output Type: Voltage - Buffered. Number of Bits: 12. Data Interface: SPI. Reference Type: Internal. Settling Time: 14 μs (Typ). Number of D/A Converters: 1. Differential Output: No. INL/DNL (LSB):... [See More]
- Package Type: DIP; PDIP; 8-PDIP
- Packing Method: Tube; Tube/Rail
- Interface Type: SPI; SPI
- Operating Temperature: 0.0 to 70
from Rochester Electronics
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.6us Settling Time, CDIP18 [See More]
- Package Type: DIP; CDIP18
- Packing Method: Tube; Tube
- Interface Type: Parallel
from RS Components, Ltd.
Maxim Integrated MAX543BCPA+ DAC [See More]
- Package Type: DIP; Dip
- Pins: 8
- Interface Type: Serial; Serial (3 wire)
- Resolution: 12
from DigiKey
12 Bit Digital to Analog Converter 1 28-PDIP [See More]
- Package Type: DIP; PDIP; "28-DIP (0.600"", 15.24mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 12
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 032730-TLC7226CN. Packaging: Tube/Rail. Output Type: Voltage - Buffered. Number of Bits: 8. Data Interface: Parallel. Reference Type: External. Settling Time: 20 μs. Number of D/A Converters: 4. Differential Output: No. INL/DNL (LSB):... [See More]
- Package Type: DIP; PDIP; 20-PDIP
- Packing Method: Tube; Tube/Rail
- Interface Type: Parallel; Parallel
- Operating Temperature: 0.0 to 70
from Rochester Electronics
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, CDIP18 [See More]
- Package Type: DIP; CERDIP18
- Packing Method: Tube; Tube
- Interface Type: Parallel
from RS Components, Ltd.
Maxim Integrated MAX522CPA+ DAC [See More]
- Package Type: DIP; Dip
- Pins: 8
- Interface Type: Serial; SPI; Spi serial
- Resolution: 8
from DigiKey
8 Bit Digital to Analog Converter 1 20-PDIP [See More]
- Package Type: DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 8
from Win Source Electronics
Win Source Part Number: 1366548-MCP4901-E/P. Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC). Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package:... [See More]
- Package Type: DIP
- Operating Temperature: -40 to 125
- Interface Type: SPI; SPI
- Settling Time: 4.5
from Rochester Electronics
TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature [See More]
- Package Type: DIP; CDIP8
- Packing Method: Tube; Tube
- Interface Type: Serial
from RS Components, Ltd.
Microchip MCP4922-E/P DAC [See More]
- Package Type: DIP; Pdip
- Pins: 14
- Interface Type: Serial; SPI; Microwire; Serial (spi/microwire)
- Resolution: 12
from DigiKey
16 Bit Digital to Analog Converter 1 24-PDIP [See More]
- Package Type: DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 16
from Rochester Electronics
D/A Converter, 1 Func, Serial Input Loading, 1.5us Settling Time, PDIP16 [See More]
- Package Type: DIP; PDIP; PDIP16
- Interface Type: Serial
from RS Components, Ltd.
Microchip MCP4822-E/P DAC [See More]
- Package Type: DIP; Pdip
- Pins: 8
- Interface Type: Serial; SPI; Microwire; Serial (spi/microwire)
- Resolution: 12
from DigiKey
12 Bit Digital to Analog Converter 1 16-PDIP [See More]
- Package Type: DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 12
from Rochester Electronics
D/A Converter, 1 Func, Parallel, Word Input Loading, 10us Settling Time, PDIP28 [See More]
- Package Type: DIP; PDIP; PDIP28
- Packing Method: Tube; Tube
- Interface Type: Parallel
from RS Components, Ltd.
Microchip MCP4802-E/P DAC [See More]
- Package Type: DIP; Pdip
- Pins: 8
- Interface Type: Serial; SPI; Serial (spi)
- Resolution: 8
from DigiKey
12 Bit Digital to Analog Converter 1 18-PDIP [See More]
- Package Type: DIP; PDIP; "18-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 12
from Rochester Electronics
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDIP8 [See More]
- Package Type: DIP; PDIP; PDIP8
- Packing Method: Tube; Tube
- Interface Type: Serial
from RS Components, Ltd.
Microchip MCP4921-E/P DAC [See More]
- Package Type: DIP; Pdip
- Pins: 8
- Interface Type: Serial; SPI; Microwire; Serial (spi/microwire)
- Resolution: 12
from DigiKey
12 Bit Digital to Analog Converter 1 20-PDIP [See More]
- Package Type: DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 12
from Rochester Electronics
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 7us Settling Time, PDIP20 [See More]
- Package Type: DIP; PDIP; PDIP20
- Packing Method: Tube; Tube
- Interface Type: Parallel
from DigiKey
14 Bit Digital to Analog Converter 4 28-PDIP [See More]
- Package Type: DIP; PDIP; "28-DIP (0.600"", 15.24mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 14
from Rochester Electronics
D/A Converter, 1 Func, Serial Input Loading, 70us Settling Time, PDIP14 [See More]
- Package Type: DIP; DIP14
- Packing Method: Tube; Tube
- Interface Type: Serial
from DigiKey
12 Bit Digital to Analog Converter 1 8-PDIP [See More]
- Package Type: DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI
- Resolution: 12
from Rochester Electronics
D/A Converter, 2 Func, Serial Input Loading, 16us Settling Time, PDIP14 [See More]
- Package Type: DIP; PDIP; PDIP14
- Packing Method: Tube; Tube
- Interface Type: Serial
from DigiKey
12 Bit Digital to Analog Converter 1 8-PDIP [See More]
- Package Type: DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 12
from Rochester Electronics
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.01us Settling Time, CDIP22 [See More]
- Package Type: DIP; DIP22
- Packing Method: Tube; Tube
- Interface Type: Parallel
from DigiKey
12 Bit Digital to Analog Converter 1 24-PDIP [See More]
- Package Type: DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 12
from Rochester Electronics
D/A Converter, 4 Func, Parallel, Word Input Loading, 10us Settling Time, CDIP28 [See More]
- Package Type: DIP; CERDIP28
- Packing Method: Tube; Tube
- Interface Type: Parallel
from DigiKey
16 Bit Digital to Analog Converter 1 16-PDIP [See More]
- Package Type: DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 16
from Rochester Electronics
D/A Converter, 1 Func, Serial Input Loading, 2.5us Settling Time, PDIP16 [See More]
- Package Type: DIP; PDIP; PDIP
- Packing Method: Tube; Tube
- Interface Type: Serial
from DigiKey
12 Bit Digital to Analog Converter 1 20-PDIP [See More]
- Package Type: DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 12
from DigiKey
IC DAC 12BIT 24-PDIP [See More]
- Package Type: DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 12
from DigiKey
IC DAC 8BIT 20-PDIP [See More]
- Package Type: DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 8
from DigiKey
IC DAC 8BIT 8-PDIP [See More]
- Package Type: DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: I2C; I2C
- Resolution: 8
from DigiKey
IC DAC 16BIT 14-PDIP [See More]
- Package Type: DIP; PDIP; "14-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 16
from DigiKey
8 Bit Digital to Analog Converter 1 16-PDIP [See More]
- Package Type: DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 8
from DigiKey
IC DAC 14BIT 28-PDIP [See More]
- Package Type: DIP; PDIP; "28-DIP (0.600"", 15.24mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 14
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 12BIT A-OUT 18DIP [See More]
- Package Type: DIP; 18-DIP (0.300\", 7.62mm)
- Operating Temperature: 0.0 to 70
- Packing Method: Bulk; Bulk
from Quarktwin Technology Ltd.
12 Bit Digital to Analog Converter 1 18-PDIP [See More]
- Package Type: DIP; 18-DIP (0.300\", 7.62mm)
- Resolution: 12
- Packing Method: Bulk; Bulk
- Operating Temperature: 0.0 to 70
from Universal Semiconductor, Inc.
The USC1841 contains four 8 bit Digital to Analog Converters (DAC), with output amplifiers and digital interface logic and storage for each DAC. Full specified performance is achieved without trim. The chip contains 8 bit latches for each of the four DACs. Data transfer is over a common 8 bit bus... [See More]
- Package Type: DIP
- Screening Level: Commercial; Industrial; Military
- Production Status: Full-Production
- Packing Method: Bulk
from Utmel Electronic Limited
DAC 1-CH R-2R 12-bit 28-Pin PDIP Tube [See More]
- Package Type: DIP; 28-DIP (0.600, 15.24mm)
- Packing Method: Tube; Tube
- Interface Type: Parallel; Parallel
- Pins: 28
from Lansdale Semiconductor, Inc.
These ICs are part of a family of temperature-compensated voltage references for precision data conversion and instrumentation applications. [See More]
- Package Type: DIP
- Pins: 14
- Screening Level: Commercial
- Resolution: 6
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: DIP
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 12BIT A-OUT 20DIP [See More]
- Package Type: DIP; 20-DIP (0.300\", 7.62mm)
- Operating Temperature: -40 to 85
- Packing Method: Bulk; Bulk
from Quarktwin Technology Ltd.
12 Bit Digital to Analog Converter 1 18-PDIP [See More]
- Package Type: DIP; 18-DIP (0.300\", 7.62mm)
- Resolution: 12
- Packing Method: Tube; Tube
- Operating Temperature: 0.0 to 70
from Utmel Electronic Limited
DAC 2-CH R-2R 12-bit 24-Pin PDIP Tube [See More]
- Package Type: DIP; 24-DIP (0.300, 7.62mm)
- Packing Method: Tube; Tube
- Interface Type: Parallel; Parallel
- Pins: 24
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 18BIT V-OUT 28DIP [See More]
- Package Type: DIP; 28-DIP (0.600\", 15.24mm)
- Operating Temperature: 0.0 to 70
- Packing Method: Bulk; Bulk
from Quarktwin Technology Ltd.
8 Bit Digital to Analog Converter 1 16-PDIP [See More]
- Package Type: DIP; 16-DIP (0.300\", 7.62mm)
- Resolution: 8
- Packing Method: Bulk; Bulk
- Operating Temperature: 0.0 to 70
from Utmel Electronic Limited
IC 12 BIT 3US DAC S/O 8-DIP [See More]
- Package Type: DIP; 8-DIP (0.300, 7.62mm)
- Packing Method: Tube; Tube
- Interface Type: SPI; SPI
- Pins: 8
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 8BIT A-OUT 16DIP [See More]
- Package Type: DIP; 16-DIP (0.300\", 7.62mm)
- Operating Temperature: 0.0 to 70
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
12 Bit Digital to Analog Converter 1 18-PDIP [See More]
- Package Type: DIP; 18-DIP (0.300\", 7.62mm)
- Resolution: 12
- Packing Method: Bulk; Bulk
- Operating Temperature: 0.0 to 70
from Utmel Electronic Limited
IC 12 BIT D/A CONV 28 CERDIP [See More]
- Package Type: DIP; 28-CDIP (0.600, 15.24mm)
- Packing Method: Tube; Tube
- Interface Type: Parallel; Parallel
- Pins: 28
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 8BIT A-OUT 16DIP [See More]
- Package Type: DIP; 16-DIP (0.300\", 7.62mm)
- Operating Temperature: 0.0 to 70
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
12 Bit Digital to Analog Converter 1 20-PDIP [See More]
- Package Type: DIP; 20-DIP (0.300\", 7.62mm)
- Resolution: 12
- Packing Method: Bulk; Bulk
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC DAC 12BIT SERIAL DUAL 8-DIP [See More]
- Package Type: DIP; PDIP
- Packing Method: Tube; Rail/Tube
- Interface Type: SPI; SPI
- Pins: 8
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 16DIP [See More]
- Package Type: DIP; 16-DIP (0.300\", 7.62mm)
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
8 Bit Digital to Analog Converter 1 16-PDIP [See More]
- Package Type: DIP; 16-DIP (0.300\", 7.62mm)
- Resolution: 8
- Packing Method: Tube; Tube
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC DAC 8BIT A-OUT 16DIP [See More]
- Package Type: DIP; 16-DIP (0.300, 7.62mm)
- Packing Method: Tube; Tube
- Interface Type: Parallel; Parallel
- Pins: 16
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 10BIT V-OUT 24DIP [See More]
- Package Type: DIP; 24-DIP (0.600\", 15.24mm)
- Operating Temperature: 0.0 to 70
- Packing Method: Bulk; Bulk
from Quarktwin Technology Ltd.
18 Bit Digital to Analog Converter 2 28-PDIP [See More]
- Package Type: DIP; 28-DIP (0.600\", 15.24mm)
- Packing Method: Bulk; Bulk
- Interface Type: Serial
- Resolution: 18
from Utmel Electronic Limited
IC QUAD 8-BIT D/A CONV 14-DIP [See More]
- Package Type: DIP; 14-DIP (0.300, 7.62mm)
- Packing Method: Tube; Tube
- Interface Type: SPI; SPI
- Pins: 14
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 18CDIP [See More]
- Package Type: DIP; 18-CDIP (0.300\", 7.62mm)
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
8 Bit Digital to Analog Converter 1 16-PDIP [See More]
- Package Type: DIP; 16-DIP (0.300\", 7.62mm)
- Resolution: 8
- Packing Method: Tube; Tube
- Operating Temperature: 0.0 to 70
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 16BIT V-OUT 24CDIP [See More]
- Package Type: DIP; 24-CDIP (0.600\", 15.24mm) Window
- Operating Temperature: -25 to 85
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
8 Bit Digital to Analog Converter 1 16-PDIP [See More]
- Package Type: DIP; 16-DIP (0.300\", 7.62mm)
- Resolution: 8
- Packing Method: Tube; Tube
- Operating Temperature: 0.0 to 70
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 16BIT V-OUT 24CDIP [See More]
- Package Type: DIP; 24-CDIP (0.600\", 15.24mm)
- Operating Temperature: -25 to 85
- Packing Method: Tube; TubeTube
from Quarktwin Technology Ltd.
Bit Digital to Analog Converter 16-PDIP [See More]
- Package Type: DIP; 16-DIP (0.300\", 7.62mm)
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 16BIT V-OUT 16CDIP [See More]
- Package Type: DIP; 16-CDIP (0.300\", 7.62mm)
- Operating Temperature: -40 to 85
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
8 Bit Digital to Analog Converter 1 20-PDIP [See More]
- Package Type: DIP; 20-DIP (0.300\", 7.62mm)
- Resolution: 8
- Packing Method: Tube; Tube
- Operating Temperature: 0.0 to 70
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 12BIT A-OUT 18DIP [See More]
- Package Type: DIP; 18-DIP (0.300\", 7.62mm)
- Operating Temperature: 0.0 to 70
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
10 Bit Digital to Analog Converter 1 24-DIP [See More]
- Package Type: DIP; 24-DIP (0.600\", 15.24mm)
- Resolution: 10
- Packing Method: Bulk; Bulk
- DNL: 0.1000
from Shenzhen Shengyu Electronics Technology Limited
IC 12-BIT CMOS MULT D/A 20-DIP [See More]
- Package Type: DIP; 20-DIP (0.300\", 7.62mm)
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
Bit Digital to Analog Converter 18-CDIP [See More]
- Package Type: DIP; 18-CDIP (0.300\", 7.62mm)
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 12BIT V-OUT 8DIP [See More]
- Package Type: DIP; 8-DIP (0.300\", 7.62mm)
- Operating Temperature: -40 to 85
- Packing Method: Tube; Bulk; BulkTube
from Quarktwin Technology Ltd.
16 Bit Digital to Analog Converter 1 24-CDIP SB [See More]
- Package Type: DIP; 24-CDIP (0.600\", 15.24mm) Window
- Packing Method: Bulk; Bulk
- Interface Type: Serial
- Resolution: 16
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 12BIT V-OUT 28CDIP [See More]
- Package Type: DIP; 28-CDIP (0.600\", 15.24mm) Window
- Operating Temperature: -25 to 85
- Packing Method: Tube; Bulk; BulkTube
from Quarktwin Technology Ltd.
16 Bit Digital to Analog Converter 1 28-PDIP [See More]
- Package Type: DIP; 28-DIP (0.600\", 15.24mm)
- Resolution: 16
- Packing Method: Tube; Tube
- Operating Temperature: 0.0 to 70
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 8BIT V-OUT 8DIP [See More]
- Package Type: DIP; 8-DIP (0.300\", 7.62mm)
- Operating Temperature: -40 to 125
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
16 Bit Digital to Analog Converter 1 24-CDIP [See More]
- Package Type: DIP; 24-CDIP (0.600\", 15.24mm)
- Resolution: 16
- Packing Method: Tube; Tube
- Operating Temperature: -25 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC DAC CONV 8BIT 16DIP [See More]
- Package Type: DIP; 16-DIP (0.300\", 7.62mm)
- Operating Temperature: -20 to 75
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
16 Bit Digital to Analog Converter 1 28-PDIP [See More]
- Package Type: DIP; 28-DIP (0.300\", 7.62mm)
- Resolution: 16
- Packing Method: Tube; Tube
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 8BIT V-OUT 14DIP [See More]
- Package Type: DIP; 14-DIP (0.300\", 7.62mm)
- Operating Temperature: 0.0 to 70
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
16 Bit Digital to Analog Converter 1 16-CDIP [See More]
- Package Type: DIP; 16-CDIP (0.300\", 7.62mm)
- Packing Method: Tube; Tube
- Interface Type: Serial
- Resolution: 16
from Shenzhen Shengyu Electronics Technology Limited
IC DAC 8BIT V-OUT 20DIP [See More]
- Package Type: DIP; 20-DIP (0.300\", 7.62mm)
- Operating Temperature: 0.0 to 70
- Packing Method: Tube; Bulk; BulkTube
from Quarktwin Technology Ltd.
Bit Digital to Analog Converter 18-PDIP [See More]
- Package Type: DIP; 18-DIP (0.300\", 7.62mm)
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
Bit Digital to Analog Converter 20-PDIP [See More]
- Package Type: DIP; 20-DIP (0.300\", 7.62mm)
- Packing Method: Tube; Tube
from Quarktwin Technology Ltd.
12 Bit Digital to Analog Converter 1 8-PDIP [See More]
- Package Type: DIP; 8-DIP (0.300\", 7.62mm)
- Resolution: 12
- Packing Method: Tube; Tube
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
12 Bit Digital to Analog Converter 1 8-PDIP [See More]
- Package Type: DIP; 8-DIP (0.300\", 7.62mm)
- Resolution: 12
- Packing Method: Bulk; Bulk
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
12 Bit Digital to Analog Converter 2 24-PDIP [See More]
- Package Type: DIP; 24-DIP (0.300\", 7.62mm)
- Resolution: 12
- Packing Method: Tube; Tube
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
12 Bit Digital to Analog Converter 1 28-CDIP [See More]
- Package Type: DIP; 28-CDIP (0.600\", 15.24mm) Window
- Resolution: 12
- Packing Method: Tube; Tube
- Operating Temperature: -25 to 85
from Quarktwin Technology Ltd.
12 Bit Digital to Analog Converter 1 24-SBDIP [See More]
- Package Type: DIP; 24-CDIP (0.600\", 15.24mm)
- Resolution: 12
- Packing Method: Tube; Tube
- Operating Temperature: 0.0 to 75