SOT89 DC-DC Converter Chips
4 Results
RP512H181C-T1-FE [RP512H181C-T1-FE from Ricoh Corporation]
from Rochester Electronics
from Rochester Electronics
RP512H - 0.3 IQ Low Quiescent Current 300mA Buck DC/DC Converter with Synchronous Rectifier [See More]
- Package Type: SOT89; Other; SOT-89-5
PFM/PWM Step-Up DC/DC Converter -- TC115
from Microchip Technology, Inc.
from Microchip Technology, Inc.
The TC115 is a high-efficiency step-up DC/DC converter for small, low input voltage or battery powered sys-tems. This device has a guaranteed start-up voltage of 0.9V and a typical supply current of 80 µA. Phase compensation and soft-start circuitry are included on-chip. Unlike conventional PWM... [See More]
- Package Type: SOT89; Other; ['SOT-89']
- Configuration / Function: Boost
- Operating Temperature: -40 to 85
Power Supply Chip >> DC-DC Converters -- ME2108A30PG [ME2108A30PG from Nanjing Micro One Electronics Inc.]
from LCSC Electronics Technology (HK) Limited
from LCSC Electronics Technology (HK) Limited
boost converterType 2.7V~5.6V 900mV~6.5V SOT-89-3 DC-DC Converters ROHS [See More]
- Package Type: SOT89
- Input Voltage: 0.9000 to 6.5
- Output Voltage: 2.7 to 5.6
- Configuration / Function: Boost
Power Supply Chip >> DC-DC Converters -- ME2108A33PG [ME2108A33PG from Nanjing Micro One Electronics Inc.]
from LCSC Electronics Technology (HK) Limited
from LCSC Electronics Technology (HK) Limited
boost converterType 3.3V 400mA 900mV~6.5V SOT-89-3 DC-DC Converters ROHS [See More]
- Package Type: SOT89
- Input Voltage: 0.9000 to 6.5
- Output Voltage: 3.3
- IOUT: 0.4000