Step-up (Boost) DC-DC Converter Chips

Last Updated: January 31, 2025

Description

Step-up (Boost) DC-DC Converter Chips are electronic components designed to increase the voltage from a lower input level to a higher output level. They are essential in applications where the input voltage is insufficient to power the load directly, providing a stable and higher voltage output.

Working Principle

Boost converters operate by rapidly switching a transistor on and off, which allows an inductor to store energy when the switch is on and release it when the switch is off. This process, combined with a diode and a capacitor, results in a higher output voltage than the input voltage. The capacitor smooths out the pulsating voltage from the inductor, providing a steady output. The duty cycle, or the ratio of the on-time to the total cycle time, determines the level of voltage boost. Boost converters are useful because they efficiently increase voltage levels, making them ideal for applications where higher voltage is required from a lower voltage source.

Applications

Boost converters are commonly used in portable electronics such as power banks, portable chargers, and USB adapters. For example, they can take the lower voltage from a lithium-ion battery (e.g., 3.7 V) and boost it to the 5 V required to charge smartphones and tablets. They are also used in systems that require a higher voltage rail from a lower voltage source, such as in certain battery-powered devices.

Advantages over other DC-DC Converter Chips

Boost converters are preferred for applications requiring significant voltage boosts with good efficiency and regulation. Compared to voltage multiplier circuits (VMCs) and charge pump circuits (CPCs), boost converters offer better output current and voltage regulation. While VMCs and CPCs are simpler, they have limitations in terms of efficiency and output capabilities. Boost converters provide a more robust solution for stepping up voltage with higher efficiency and better performance.

Limitations

One limitation of boost converters is the presence of switching noise in their outputs, which can affect sensitive electronic circuits. Additionally, they may not be as efficient at very low duty cycles, where the output voltage is close to the input voltage. This can lead to increased power loss and reduced efficiency in certain applications.

Considerations

When selecting a boost converter, consider the initial cost, which can vary based on the complexity and features of the chip. Operating expenses are generally low, but efficiency can impact energy consumption, especially in battery-powered applications. Durability and reliability are important, as converters are often used in critical applications. Accuracy in maintaining the desired output voltage is crucial, and maintenance costs are typically low, though replacement may be necessary if the converter fails due to excessive stress or improper use.

103 Results
DCDC Power Supply Control ICs -- Model:FA3687V
from Fuji Electric Corp. of America

Fuji Electric offers a lineup of AC/DC and DC/DC power supply control ICs that support a variety of power circuits. These highly efficient, low-noise products with low standby power consumption are compatible with the various environmental regulations. Furthermore, many protection functions are... [See More]

  • Configuration / Function: Boost
  • IOUT: 18
  • Input Voltage: 2
ADP1612ARMZ-R7
from Rochester Electronics

650 KHZ/1.3 MHz Step-Up PWM DC-To-DC Switching Converter [See More]

  • Configuration / Function: Boost
  • Package Type: Other; MSOP8
LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit -- LM2703MF-ADJ
from Texas Instruments

Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit 5-SOT-23 -40 to 85 [See More]

  • Configuration / Function: Boost
  • Output Voltage: 20
  • Package Type: Other; SOT-23
  • Input Voltage: 2.2 to 7
Boost Converters -- 407183P [LM2735XMF/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

1.6MHz Boost &SEPIC DC/DC Reg.,LM2735XMF [See More]

  • Configuration / Function: Boost
  • IOUT: 0.5000
AS1312-BWLM-30 [AS1312-BWLM-30 from ams-OSRAM AG]
from Rochester Electronics

AS1312 Ultra Low Quiescent Current, Hysteretic DC-DC Step-Up Converter [See More]

  • Configuration / Function: Boost
  • Package Type: Other; WLCSP8
LM2704 Micropower Step-up DC/DC Converter with 550mA Peak Current Limit -- LM2704MF-ADJ
from Texas Instruments

Micropower Step-up DC/DC Converter with 550mA Peak Current Limit 5-SOT-23 -40 to 85 [See More]

  • Configuration / Function: Boost
  • Output Voltage: 20
  • Package Type: Other; SOT-23
  • Input Voltage: 2.2 to 7
DC-DC Converters -- 337203 [MP3425DL-LF-P from Monolithic Power Systems, Inc.]
from RS Components, Ltd.

MPS MP3425DL-LF-P Buck Boost Converter [See More]

  • Configuration / Function: Buck; Boost
  • Package Type: Other; QFN-14
LT1301CS8#PBF
from Rochester Electronics

LT1301 - Micropower High Efficiency 5V/12V Step-Up DC/DC Converter for Flash Memory [See More]

  • Configuration / Function: Boost
  • Package Type: SOIC; Other; SOIC8
LM2705 Micropower Step-up DC/DC Converter with 150mA Peak Current Limit -- LM2705MF-ADJ
from Texas Instruments

Micropower Step-up DC/DC Converter with 150mA Peak Current Limit 5-SOT-23 -40 to 85 [See More]

  • Configuration / Function: Boost
  • Output Voltage: 20
  • Package Type: Other; SOT-23
  • Input Voltage: 2.2 to 7
DC-DC Converters -- 337209 [MP3431GL-P from Monolithic Power Systems, Inc.]
from RS Components, Ltd.

MPS MP3431GL-P Buck Boost Converter [See More]

  • Configuration / Function: Buck; Boost
  • Package Type: Other; QFN-13
LT1302CN8#PBF
from Rochester Electronics

LT1302 - Micropower High Output Current Step-Up Adjustable and Fixed 5V DC/DC Converters [See More]

  • Configuration / Function: Boost
  • Package Type: DIP; Other; PDIP8
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications -- LM3501TL-16/NOPB
from Texas Instruments

Synchronous Step-up DC/DC Converter for White LED Applications 8-DSBGA -40 to 85 [See More]

  • Configuration / Function: Boost
  • Output Voltage: 6 to 20
  • Package Type: Other; DSBGA
  • Input Voltage: 2.7 to 7
DC-DC Converters ICs -- 1106604 [STBB1-APUR from STMicroelectronics, Inc.]
from RS Components, Ltd.

1A Buck-Boost DC-DC Converter DFN10 [See More]

  • Configuration / Function: Buck; Boost; Boost, buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Dfn
LTC3426ES6#TRMPBF
from Rochester Electronics

LTC3426 - 1.2MHz Step-Up DC/DC Converter in SOT-23 [See More]

  • Configuration / Function: Boost
DC-DC Converters ICs -- 1219167 [TPS63002DRCT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Conv DC-DC Single-OUT Non-Inv/Step [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost; Inverting, non-inverting, step down, step up
  • Output Voltage Type: Fixed
  • Package Type: Other; Son
  • Output Voltage: 5.5
MAX1676EUB
from Rochester Electronics

MAX1676 High-Efficiency, Low-Supply-Current, Compact, Step-Up DC-DC Converter [See More]

  • Configuration / Function: Boost
  • Package Type: SSOP; Other; TSSOP10
DC-DC Converters ICs -- 1219371 [TPS55340PWP from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

5A 40V Boost/SEPIC/Flyback DC-DC HTSSOP [See More]

  • Configuration / Function: Boost; Flyback; Flyback, sepic, step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SSOP; Other; Htssop
MAX1688EUE-T.
from Rochester Electronics

MAX1688 Step-Up DC-DC Converter With Precise, Adaptive Current Limit For GSM [See More]

  • Configuration / Function: Boost
  • Package Type: Other; TSOP16
DC-DC Converters ICs -- 1223366
from RS Components, Ltd.

uPower Step-Up DC-DC Converter SOT23-5 [See More]

  • Configuration / Function: Boost; Step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23; Other; Sot-23
MAX17018CATL/V+
from Rochester Electronics

MAX1701 1-Cell To 3-Cell, High-Power (1Amp), Low-Noise, Step-Up DC-DC Converter [See More]

  • Configuration / Function: Boost
  • Package Type: Other; QFN
DC-DC Converters ICs -- 1223380
from RS Components, Ltd.

1.5A Step-Down/Up DC-DC Converter SOIC8 [See More]

  • Configuration / Function: Buck; Boost; Step down, step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOIC; Other; Soic
MAX17018CATL/V+T
from Rochester Electronics

MAX1701 1-Cell To 3-Cell, High-Power (1Amp), Low-Noise, Step-Up DC-DC Converter [See More]

  • Configuration / Function: Boost
  • Package Type: Other; QFN40
DC-DC Converters ICs -- 1626464 [TPS61252DSGT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Boost Converter 3.5MHz 1.5A Adj I-Limit [See More]

  • Configuration / Function: Boost; Step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Wson
MAX17067EUA+T
from Rochester Electronics

Low-Noise Step-Up DC-DC Converter [See More]

  • Configuration / Function: Boost
  • Package Type: SSOP; Other; TSSOP8
DC-DC Converters ICs -- 1626767 [TPS55340RTET from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

DC-DC Regulator 5A 40V Boost WQFN16EP [See More]

  • Configuration / Function: Boost; Step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Wqfn
MAX17094AETM+
from Rochester Electronics

MAX1709 4A, Low-Noise, High-Frequency, Step-Up DC-DC Converter [See More]

  • Configuration / Function: Boost
  • Package Type: Other; QFN48
DC-DC Converters ICs -- 1654051 [MIC2288YD5-TR from Microchip Technology, Inc.]
from RS Components, Ltd.

DC-DC Converter Single boost 2.5V to 10V [See More]

  • Configuration / Function: Boost; Pwm dc to dc
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23; Other; Sot-23
MAX1723ESA
from Rochester Electronics

MAX1723 1.5 Micro Amp Iq, Step-Up DC-DC Converter In Th-5 [See More]

  • Configuration / Function: Boost
  • Package Type: Other; SOLCC8
DC-DC Converters ICs -- 1655568 [MC34063EBD-TR from STMicroelectronics, Inc.]
from RS Components, Ltd.

DC-DC Converter Control Circuit SOIC8 [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost; Inverting, step down, step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOIC; Other; Soic
MAX1723EUK
from Rochester Electronics

MAX1723 1.5 Micro Amp Iq, Step-Up DC-DC Converter In Th-5 [See More]

  • Configuration / Function: Boost
DC-DC Converters ICs -- 1658310
from RS Components, Ltd.

2.7V - 9V LED Step Up DC-DC Conv SOT-23 [See More]

  • Configuration / Function: Boost; Step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23; Other; Sot-23
MAX1763EUE-TG068
from Rochester Electronics

MAX1763 1.5 Amp, Low-Noise, 1Mhz, Step-Up DC-DC Converter [See More]

  • Configuration / Function: Boost
  • Package Type: SSOP; Other; TSSOP16
DC-DC Converters ICs -- 1658355
from RS Components, Ltd.

2.6V - 16V LED Step Up DC-DC Conv SOT-23 [See More]

  • Configuration / Function: Boost; Step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23; Other; Sot-23
MAX848ESE
from Rochester Electronics

MAX848 1-Cell To 3-Cell, High-Power, Low-Noise, Step-Up DC-DC Converter [See More]

  • Configuration / Function: Boost
  • Package Type: Other; SOP16
DC-DC Converters ICs -- 1658460
from RS Components, Ltd.

2.6V - 16V LED Step Up DC-DC Conv SOT-23 [See More]

  • Configuration / Function: Boost; Step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23; Other; Sot-23
MAX857CUA-TG068
from Rochester Electronics

MAX857 3.3V/5V Or Adjustable-Output, Step-Up DC-DC Converter [See More]

  • Configuration / Function: Boost
  • Package Type: SSOP; Other; SSOP8
DC-DC Converters ICs -- 1687999 [MC34063EBN from STMicroelectronics, Inc.]
from RS Components, Ltd.

DC-DC Converter Control 3-40V PDIP8 [See More]

  • Configuration / Function: Buck; Boost; Step down, step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: DIP; Other; Pdip
ML4770ESX [ML4770ESX from onsemi]
from Rochester Electronics

Conv DC-DC Single Step Up 1.8V to 5.3V 8-Pin SOIC [See More]

  • Configuration / Function: Boost
  • Package Type: Other; EIAJ8
DC-DC Converters ICs -- 1688014 [MC34063ABN from STMicroelectronics, Inc.]
from RS Components, Ltd.

DC-DC Converter Control 3-40V PDIP8 [See More]

  • Configuration / Function: Buck; Boost; Step down, step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: DIP; Other; Pdip
TPS61240YFFT [TPS61240YFFT from Texas Instruments High-Performance Analog]
from Rochester Electronics

TPS61240 5V, 400mA, 4MHz Step-Up DC/DC Converter [See More]

  • Configuration / Function: Boost
  • Package Type: Other; DSBGA6
DC-DC Converters ICs -- 1896972
from RS Components, Ltd.

28V STEP-UP DC-DC CONVERTER, MAX629ESA+ [See More]

  • Configuration / Function: Boost; Buck-Boost; Inverting, step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOIC; Other; Soic
  • Output Voltage: 28
DC-DC Converters ICs -- 1897000
from RS Components, Ltd.

DC-DC CONVERTER STEP UP/STEP DOWN SINGLE [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost; Inverting, non-inverting, step down, step up
  • Output Voltage Type: Fixed; Adjustable / Variable
  • Package Type: SOIC; Other; Soic
DC-DC Converters ICs -- 1897003
from RS Components, Ltd.

CONTR ÔLEUR PWM SO16 [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost; Inverting, non-inverting, step down, step up
  • Output Voltage Type: Fixed; Adjustable / Variable
  • Package Type: SOIC; Other; Soic
  • Output Voltage: 6
DC-DC Converters ICs -- 2466647
from RS Components, Ltd.

DCDC Conv LV Buck/Boost W-WLB2118-20 T &R [See More]

  • Configuration / Function: Buck; Boost
  • Input Voltage: 5.5
  • Output Voltage: 5.14
  • IOUT: 2
DC-DC Converters ICs -- 2467438
from RS Components, Ltd.

DCDC Conv LV Buck/Boost W-WLB2118-20 T &R [See More]

  • Configuration / Function: Buck; Boost
  • Input Voltage: 5.5
  • Output Voltage: 5.14
  • IOUT: 2
DC-DC Converters ICs -- 2539858 [TLD60981EPXUMA2 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon TLD60981EPXUMA2 Boost Converter [See More]

  • Configuration / Function: Boost
  • Input Voltage: 58
  • Output Voltage: 70
  • IOUT: 0.0
DC-DC Converters ICs -- 2539859 [TLD60981EPXUMA2 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon TLD60981EPXUMA2 Boost Converter [See More]

  • Configuration / Function: Boost
  • Input Voltage: 58
  • Output Voltage: 70
  • IOUT: 0.0
DC-DC Converters ICs -- 2547228 [TLD5191ESXUMA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon TLD5191ESXUMA1 Boost Converter [See More]

  • Configuration / Function: Boost
  • Input Voltage: 40
  • Output Voltage: 55
  • IOUT: 0.0
AS1302 Boost Converter. Inductorless boost converter, lowest power, 5V/30mA -- AS1302
from ams

The AS1302 is a 30mA inductorles boost converter with up to 90% efficiency. Designed to work off 2.9V to 5.15V input, the device generates a stable 5V rail. Integrated soft-start feature limits in-rush currents. [See More]

  • Configuration / Function: Boost
  • Output Voltage: 5
  • Package Type: Other; WL-CSP-8 (1.2x1.2mm) TDFN(3x3)-10
  • Input Voltage: 2.9 to 5.15
Power Supply Chip >> DC-DC Converters -- AP2000ATCER [AP2000ATCER from Chipown Micro-Electronics Ltd.]
from LCSC Electronics Technology (HK) Limited

boost converterType 2.5V~5V 850mV 850mA SOT-23-6L DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage: 2.5 to 5
  • Package Type: SOT23
  • Input Voltage: 0.8500
DC-DC Converters
from Murata Power Solutions

Our proven ability to blend circuit topologies and high-performance components with contemporary construction techniques has led to our premier position in the industry as the largest supplier of DC-DC converters. From standard models to modified products and complete custom designs, Murata ’s... [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost
  • Output Voltage Type: Fixed; Adjustable / Variable
  • Package Type: Other; SIP, SMT, SMD
  • Output Voltage: 0.6000 to 15.5
Frequency Converter -- 140844479
from Radwell International

DC-DC CONVERTER,12V DC STEP UP TO 24V, 30AMP, POWER MODULE VOLTAGE REGULATOR DC DC, BOOST CONVERTER, NON-ISOLATED . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Boost
Conv DC-DC Dual Step Up/Inv 2.5V to 5.5V 15-Pin WLCSP T/R -- 598-LV52130N0XA-VH [LV52130N0XA-VH from onsemi]
from Utmel Electronic Limited

Conv DC-DC Dual Step Up/Inv 2.5V to 5.5V 15-Pin WLCSP T/R [See More]

  • Configuration / Function: Boost
  • Output Voltage: -4.1
  • Package Type: Other; 15-UFBGA, WLCSP
  • IOUT: 0.9000
PFM/PWM Step-Up DC/DC Converter -- TC110
from Microchip Technology, Inc.

The TC110 is a step-up (Boost) switching controller that furnishes output currents as high as 300 mA while delivering a typical efficiency of 84%. The TC110 normally operates in pulse width modulation mode (PWM), but automatically switches to pulse frequency modulation (PFM) at low output loads for... [See More]

  • Configuration / Function: Boost
  • Package Type: SOT23; Other; ['SOT-23']
AS1312 Boost Converter. Ultra low 1µA quiescent current -- AS1312
from ams

The AS1312 is an ultra low IQ hysteretic step-up DC-DC converter. The AS1312 achieves an efficiency of up to 94% and is designed to operate from a +0.7V to +5.0V supply, the output voltage is fixed in 50mV steps from +2.5V to 5.0V. In order to save power the AS1312 features a shutdown mode, where it... [See More]

  • Configuration / Function: Boost
  • Output Voltage: 2.5 to 5
  • Package Type: Other; 8-pin (2x2) TDFN, 8-pin WL-CSP with 0.4mm pitch
  • Input Voltage: 0.7000 to 5
Power Supply Chip >> DC-DC Converters -- AP2004HTCER-ADJ [AP2004HTCER-ADJ from Chipown Micro-Electronics Ltd.]
from LCSC Electronics Technology (HK) Limited

boost converterType 2.5V~5.5V 3A SOT-23-6L DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Input Voltage: 2.5 to 5.5
  • Package Type: SOT23
  • IOUT: 3
IC Chip -- 17052684 [MC33063AQDRQ1 from Texas Instruments High-Performance Analog]
from Radwell International

(PRICE/TC), DC-DC CONV, BOOST/BUCK/INVERTING, SOIC-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost
Conv DC-DC Single Step Up 1.9V to 5.5V 14-Pin QFN T/R -- 541-MP3422GG-Z [MP3422GG-Z from Monolithic Power Systems, Inc.]
from Utmel Electronic Limited

Conv DC-DC Single Step Up 1.9V to 5.5V 14-Pin QFN T/R [See More]

  • Configuration / Function: Boost
  • Output Voltage: 5.5
  • Package Type: Other; 14-PowerVFQFN
  • Input Voltage: 3.3
PFM/PWM Step-Up DC/DC Converter -- TC115
from Microchip Technology, Inc.

The TC115 is a high-efficiency step-up DC/DC converter for small, low input voltage or battery powered sys-tems. This device has a guaranteed start-up voltage of 0.9V and a typical supply current of 80 µA. Phase compensation and soft-start circuitry are included on-chip. Unlike conventional PWM... [See More]

  • Configuration / Function: Boost
  • Operating Temperature: -40 to 85
  • Package Type: SOT89; Other; ['SOT-89']
AS1326 Boost Converter. DC-DC step-up converter high-current 650mA -- AS1326
from ams

The AS1326 is a sychronous boost converter, capable of driving 620mA at 5V. With efficiencies up to 96% the device operates from 0.7V to 5V input to generate 2.5V to 5V output. [See More]

  • Configuration / Function: Boost
  • Output Voltage: 3.3
  • Package Type: Other; TDFN-10
  • Input Voltage: 0.7000 to 5
Power Supply Chip >> DC-DC Converters -- AP2007SPER [AP2007SPER from Chipown Micro-Electronics Ltd.]
from LCSC Electronics Technology (HK) Limited

boost converterType 5V 2A 3.3V~6V ESOP-8 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Input Voltage: 3.3 to 6
  • Output Voltage: 5
  • IOUT: 2
IC Chip -- 18699574 [MC33063AP1G from onsemi]
from Radwell International

STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-DIP, TOPOLOGY:BUCK, BOOST, INVERTING, INPUT VOLTAGE MIN:3V, INPUT VOLTAGE MAX:40V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:DIP, NO. OF PINS:8PINS, OUTPUT CURRENT:3A, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost
Conv DC-DC Single Step Up 2.5V 22V 10-Pin QFN EP T/R -- 541-MP3213DQ-LF-Z [MP3213DQ-LF-Z from Monolithic Power Systems, Inc.]
from Utmel Electronic Limited

Conv DC-DC Single Step Up 2.5V 22V 10-Pin QFN EP T/R [See More]

  • Configuration / Function: Boost
  • Output Voltage: 22
  • Package Type: Other; 10-VFDFN Exposed Pad
  • Input Voltage: 5
AS1340 Boost Converter. HV DC-DC step-up converter, 50V, output disconnect in shutdown -- AS1340
from ams

The AS1340 is a hysteretic boost converter, capable of 1.2W output off 3.3V input. With efficiencies up to 90%, the device operates from 2.7V to 5.5V input to generate 2.7V to 50V output [See More]

  • Configuration / Function: Boost
  • Output Voltage: 2.7 to 50
  • Package Type: Other; TDFN(3x3)-8
  • Input Voltage: 2.7 to 50
Power Supply Chip >> DC-DC Converters -- AP3012KTR-E1 [AP3012KTR-E1 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

boost converterType Adjustable 1.25V~29V 500mA 2.6V~16V SOT-23-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23
  • Output Voltage: 1.25 to 29
IC Chip -- 47439891 [LM2578AM/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

IC, DC DC CONVERTER; TOPOLOGY:BOOST, BUCK, INVERTING; INPUT VOLTAGE MIN:2V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:750MA; OUTPUT VOLTAGE MIN:1V; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost
Conv DC-DC Single Step Up 2.5V to 5.5V 5-Pin TSOT-23 T/R -- 536-MIC2251-1YD5-TR [MIC2251-1YD5-TR from Microchip Technology, Inc.]
from Utmel Electronic Limited

Conv DC-DC Single Step Up 2.5V to 5.5V 5-Pin TSOT-23 T/R [See More]

  • Configuration / Function: Boost
  • Output Voltage: 37
  • Package Type: SOT23; Other; SOT-23-5 Thin, TSOT-23-5
  • Input Voltage: 2.5
AS1345A Boost Converter. 18V, High Efficiency, 100mA coil current, DC-DC Step-Up Converter -- AS1345A
from ams

The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output [See More]

  • Configuration / Function: Boost
  • Output Voltage: 5 to 18
  • Package Type: Other; TDFN (2x2)-8 WL-CSP-8 (0.4mm pitch)
  • Input Voltage: 2.9 to 5
Power Supply Chip >> DC-DC Converters -- AP3012KTR-G1 [AP3012KTR-G1 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

boost converterType Adjustable 1.25V~29V 500mA 2.6V~16V SOT-23-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23
  • Output Voltage: 1.25 to 29
IC Chip -- 47439943 [LM2587S-ADJ/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

IC, DC/DC CONVERTER, 5A; TOPOLOGY:BOOST, FLYBACK; INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:5A; OUTPUT VOLTAGE MIN:1.23V; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Boost
Conv DC-DC Single Step Up 2.7V to 14V 5-Pin SOT-23 T/R -- 815-LM2731YMF/NOPB [LM2731YMF/NOPB from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC Single Step Up 2.7V to 14V 5-Pin SOT-23 T/R [See More]

  • Configuration / Function: Boost
  • Output Voltage: 10.5
  • Package Type: Other; SC-74A, SOT-753
  • Input Voltage: 5
AS1383 Boost Converter. 200mA, 3.5MHz DC-DC Step-Up Converter -- AS1383
from ams

The AS1383 is a synchronous, high efficiency DC-DC boost converter running at a constant frequency of 3.5MHz. This very high oscillator frequency allows the usage of a low profile inductor with only 1 μH. This results in a very small board space requirement for the complete solutions including... [See More]

  • Configuration / Function: Boost
  • Output Voltage: 2.7 to 5
  • Package Type: Other; 6-pin WL-CSP, 0.4mm pitch
  • Input Voltage: 2.7 to 5.5
Power Supply Chip >> DC-DC Converters -- AP3015AKTR-G1 [AP3015AKTR-G1 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

boost converterType Adjustable 1.23V~34V 1V~12V 75mA SOT-23-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23
  • Output Voltage: 1.23 to 34
Power Converter -- 16896815 [MC33063AP from Texas Instruments High-Performance Analog]
from Radwell International

DC-DC CONVERTER, BOOST/BUCK, 40V, 750MA, DIP-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost
Conv DC-DC Single Step Up 2.7V to 5.5V 10-Pin LLP EP T/R -- 815-LM4510SD [LM4510SD from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC Single Step Up 2.7V to 5.5V 10-Pin LLP EP T/R [See More]

  • Configuration / Function: Boost
  • IOUT: 1.8
  • Input Voltage: 3.6
  • Operating Temperature: -40 to ?
AS1390A LED Power Converter. High power boost controller and buck converter for LED backlight -- AS1390A
from ams

The AS1390A, is a high-power, constant-frequency boost controller with an integrated buck converter. It can be used for the boost converter in TV sets which are optimized for 2D and 3D mode. The continuous conduction mode of the AS1390A provides superior bandwith and transient response. The two... [See More]

  • Configuration / Function: Buck; Boost
  • Output Voltage: 100
  • Package Type: Other; QFN-20
  • Input Voltage: 10 to 30
Power Supply Chip >> DC-DC Converters -- AP3015KTR-G1 [AP3015KTR-G1 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

boost converterType Adjustable 1.23V~34V 1.2V~12V 300mA SOT-23-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23
  • Output Voltage: 1.23 to 34
Power Converter -- 49048317 [LM5000-3MTCX/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

(PRICE/TC), DC/DC CONV, BOOST, 700KHZ, TSSOP-16; TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:3.1V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TSSOP; NO. OF PINS:16PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE MIN:1.259V;ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Boost
Conv DC-DC Single Step Up 3.1V to 22V 14-Pin QFN EP T/R -- 541-MP3425DL-LF-Z [MP3425DL-LF-Z from Monolithic Power Systems, Inc.]
from Utmel Electronic Limited

Conv DC-DC Single Step Up 3.1V to 22V 14-Pin QFN EP T/R [See More]

  • Configuration / Function: Boost
  • Output Voltage: 55
  • Package Type: Other; 14-VFDFN Exposed Pad
  • Input Voltage: 5
AS1390B LED Power Converter. High power boost controller and buck converter for LED backlight -- AS1390B
from ams

The AS1390B is a high-power, constant-frequency boost controller with an integrated buck converter. It is designed for single mode operation. The continuous conduction mode of the AS1390B provides superior bandwith and transient response. The two output voltages for the boost controller (2D and 3D... [See More]

  • Configuration / Function: Buck; Boost
  • Output Voltage: 100
  • Package Type: Other; SOIC-16
  • Input Voltage: 10 to 30
Power Supply Chip >> DC-DC Converters -- APW7137BI-TRG
from LCSC Electronics Technology (HK) Limited

boost converterType 2.5V~35V 2.5V~6V SOT-23-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage: 2.5 to 35
  • Package Type: SOT23
  • Input Voltage: 2.5 to 6
DC DC Cntrlr Single-OUT Step Up 6V to 45V Input 10-Pin MSOP EP T/R -- 536-MIC3232YMM-TR [MIC3232YMM-TR from Microchip Technology, Inc.]
from Utmel Electronic Limited

DC DC Cntrlr Single-OUT Step Up 6V to 45V Input 10-Pin MSOP EP T/R [See More]

  • Configuration / Function: Boost
  • Operating Temperature: -40 to 125
  • Package Type: Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
AS3712 Power Management Unit. 3 buck DC-DC, 8 LDOs, 3 boost DC-DC, general purpose ADC -- AS3712
from ams

The programmable power management unit AS3712 features 3x DCDC buck converters, 3x boost converters, 8 low noise LDOs and a general purpose ADC. The high level of integration and the 4MHz switching fequencies ensure small system footprint. [See More]

  • Configuration / Function: Buck; Boost
  • Package Type: Other; QFN-56 (7x7)-0.4
Power Supply Chip >> DC-DC Converters -- AW3610DNR [AW3610DNR from Shanghai Awinic Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

boost converterType 5V 950mA 2.9V~4.5V TDFN-8-EP(2x3) DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Input Voltage: 2.9 to 4.5
  • Output Voltage: 5
  • IOUT: 0.9500
DC DC Cntrlr Single-OUT Step Up 6V to 45V Input 16-Pin TSSOP EP T/R -- 536-MIC3231YTSE-TR [MIC3231YTSE-TR from Microchip Technology, Inc.]
from Utmel Electronic Limited

DC DC Cntrlr Single-OUT Step Up 6V to 45V Input 16-Pin TSSOP EP T/R [See More]

  • Configuration / Function: Boost
  • Operating Temperature: -40 to 125
  • Package Type: SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) Exposed Pad
AS3713 Power Management Unit. 3 buck DC-DC, 3A DC-DC controller, 8 LDOs, 2 boost DCDC, general purpose ADC -- AS3713
from ams

The programmable power management unit AS3713 features 3x DCDC buck converters, 1x 3A buck converter, 2x boost converters and programmable current bypass switch off the USB input and 8 low noise LDOs. The high level of integration and the 4MHz switching frequencies ensure small system footprint. [See More]

  • Configuration / Function: Buck; Boost
  • Package Type: Other; QFN-56 (7x7)-0.4
Power Supply Chip >> DC-DC Converters -- BL8536CB3TR33 [BL8536CB3TR33 from Shanghai Belling Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

boost converterType 3.3V 900mV~5V 300mA SOT-23-3L DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage: 3.3
  • Package Type: SOT23
  • Input Voltage: 0.9000 to 5
AS3715 Power Management Unit. 3 buck DCDC, buck controller, 8 LDOs, 2 Boost converters, General Purpose ADC -- AS3715
from ams

The programmable power management unit AS3715 features 3x DCDC buck converters, 1buck controller, 2x boost converters and 8 LDOs with dual power control. The high level of integration and the 4MHz switching frequencies ensure small system footprint. [See More]

  • Configuration / Function: Buck; Boost
  • Package Type: Other; CSP-81, 0.4 mm pitch
Power Supply Chip >> DC-DC Converters -- EA2208T6R
from LCSC Electronics Technology (HK) Limited

boost converterType 2A 2V~24V SOT-23-6 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Input Voltage: 2 to 24
  • Package Type: SOT23
  • IOUT: 2
Power Supply Chip >> DC-DC Converters -- FP6277XR-G1 [FP6277XR-G1 from Advanced Analog Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

boost converterType 5.3V 2.4V~4.5V SOP-8-EP DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Input Voltage: 2.4 to 4.5
  • Output Voltage: 5.3
Power Supply Chip >> DC-DC Converters -- FP6291LR-G1 [FP6291LR-G1 from Advanced Analog Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

boost converterType 12V 2A 2.6V~5.5V SOT-23-6 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage: 12
  • Package Type: SOT23
  • Input Voltage: 2.6 to 5.5
Power Supply Chip >> DC-DC Converters -- FP6293XR-G1 [FP6293XR-G1 from Advanced Analog Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

boost converterType 13V 3.5A 2.6V~5.5V SOP-8-EP DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Input Voltage: 2.6 to 5.5
  • Output Voltage: 13
  • IOUT: 3.5
Power Supply Chip >> DC-DC Converters -- FP6296XR-G1 [FP6296XR-G1 from Advanced Analog Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

boost converterType 13V 2.7V~12V 10A SOP-8-EP DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Input Voltage: 2.7 to 12
  • Output Voltage: 13
  • IOUT: 10
Power Supply Chip >> DC-DC Converters -- FP6298XR-G1 [FP6298XR-G1 from Advanced Analog Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

boost converterType 9V 4.5A 2.6V~5.5V SOP-8-EP DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Input Voltage: 2.6 to 5.5
  • Output Voltage: 9
  • IOUT: 4.5
Power Supply Chip >> DC-DC Converters -- FP6715S6CTR
from LCSC Electronics Technology (HK) Limited

boost converterType 5.25V 2.5V~5.5V SOT-23-6 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage: 5.25
  • Package Type: SOT23
  • Input Voltage: 2.5 to 5.5
Power Supply Chip >> DC-DC Converters -- FP7209XR-G13 [FP7209XR-G13 from Advanced Analog Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

boost converterType 5V~24V SOP-8-EP DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Operating Temperature: -40 to 85
  • Input Voltage: 5 to 24
Power Supply Chip >> DC-DC Converters -- HT7730BA [HT7730BA from Holtek Semiconductor, Inc.]
from LCSC Electronics Technology (HK) Limited

boost converterType 3V 200mA 850mV~5V SOT-23 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage: 3
  • Package Type: SOT23
  • Input Voltage: 0.8500 to 5
Power Supply Chip >> DC-DC Converters -- HT7733BA [HT7733BA from Holtek Semiconductor, Inc.]
from LCSC Electronics Technology (HK) Limited

boost converterType 3.3V 200mA 850mV~5V SOT-23-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage: 3.3
  • Package Type: SOT23
  • Input Voltage: 0.8500 to 5
Power Supply Chip >> DC-DC Converters -- HX3608
from LCSC Electronics Technology (HK) Limited

boost converterType 2.5V~28V 3.5A 2V~24V SOT-23-6L DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage: 2.5 to 28
  • Package Type: SOT23
  • Input Voltage: 2 to 24
Power Supply Chip >> DC-DC Converters -- LGS6302
from LCSC Electronics Technology (HK) Limited

boost converterType Adjustable 500mA 3V~60V 3V~60V SOT-23-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23
  • Output Voltage: 3 to 60
Power Supply Chip >> DC-DC Converters -- LGS6302EP
from LCSC Electronics Technology (HK) Limited

boost converterType Adjustable 500mA 3V~60V 3V~60V ESOP-8 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage: 3 to 60
  • Output Voltage Type: Adjustable / Variable
  • Input Voltage: 3 to 60
Power Supply Chip >> DC-DC Converters -- LM2577SX-ADJ/NOPB [LM2577SX-ADJ/NOPB from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

Adjustable 1.23V~60V 3A 3.5V~40V TO-263-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage Type: Adjustable / Variable
  • Package Type: TO-263
  • Output Voltage: 1.23 to 60
Power Supply Chip >> DC-DC Converters -- LM2621MM/NOPB [LM2621MM/NOPB from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

Adjustable 1.24V~14V 2.85A 1.2V~14V VSSOP-8-0.65mm DC-DC Converters ROHS [See More]

  • Configuration / Function: Boost
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SSOP
  • Output Voltage: 1.24 to 14