Inverting Regulator (Buck-Boost) DC-DC Converter Chips
from Rochester Electronics
LT1931 - 1.2MHz/2.2MHz Inverting DC/DC Converters in ThinSOT [See More]
- Configuration / Function: Buck-Boost
from Texas Instruments
2.5A Adjustable Boost-Buck RF DC/DC Converter 30-DSBGA -30 to 90 [See More]
- Configuration / Function: Buck; Buck-Boost
- Output Voltage: 0.4000 to 4
- Package Type: Other; DSBGA
- Input Voltage: 2.7 to 5.5
from Qorvo
Qorvo's ACT5101 is a buck-boost converter with 4 integrated MOSFETs. It offers a high efficiency, low component count, compact solution with a wide input voltage range for 4 to 23 V applications. An advanced switch control algorithm allows the buck-boost converter to maintain output voltage... [See More]
- Configuration / Function: Buck-Boost
- Output Voltage: 3 to 23
- Package Type: Other; QFN, 32-pin
- Input Voltage: 4 to 23
from RS Components, Ltd.
DC-DC converter,LM2664M6 -Vin 5 off [See More]
- Configuration / Function: Buck-Boost; Inverting
- Output Voltage Type: Adjustable / Variable
- Package Type: SOT23; Other; Sot-23
- Output Voltage: -5.5
from Rochester Electronics
LT3483 - Inverting Micropower DC/DC Converters with Schottky [See More]
- Configuration / Function: Buck-Boost
- Package Type: Other; TSOT
from Qorvo
Qorvo's ACT5102 is a buck-boost converter with 4 integrated MOSFETs. It offers a high efficiency, low component count, compact solution with a wide input voltage range for 4 to 23 V applications. An advanced switch control algorithm allows the buck-boost converter to maintain output voltage... [See More]
- Configuration / Function: Buck-Boost
- Output Voltage: 3 to 23
- Package Type: Other; QFN, 32-pin
- Input Voltage: 4 to 23
from RS Components, Ltd.
Conv DC-DC Single-OUT Non-Inv/Step [See More]
- Configuration / Function: Buck; Boost; Buck-Boost; Inverting, non-inverting, step down, step up
- Output Voltage Type: Fixed
- Package Type: Other; Son
- Output Voltage: 5.5
from Rochester Electronics
LTC1174 - High Efficiency Step-Down and INVERTING DC/DC Converter [See More]
- Configuration / Function: Buck; Buck-Boost
- Package Type: DIP; Other; PDIP8
from RS Components, Ltd.
Conv DC-DC Single-OUT Inv 10-Pin SON [See More]
- Configuration / Function: Buck-Boost; Inverting
- Output Voltage Type: Adjustable / Variable
- Package Type: Other; Son
- Output Voltage: -2
from RS Components, Ltd.
DC-DC Converter Control Circuit SOIC8 [See More]
- Configuration / Function: Buck; Boost; Buck-Boost; Inverting, step down, step up
- Output Voltage Type: Adjustable / Variable
- Package Type: SOIC; Other; Soic
from RS Components, Ltd.
Converter DC-DC Single Inverting Buck [See More]
- Configuration / Function: Buck; Buck-Boost; Inverting, step down
- Output Voltage Type: Fixed
- Package Type: TO-263; Other; To-263
from RS Components, Ltd.
28V STEP-UP DC-DC CONVERTER, MAX629ESA+ [See More]
- Configuration / Function: Boost; Buck-Boost; Inverting, step up
- Output Voltage Type: Adjustable / Variable
- Package Type: SOIC; Other; Soic
- Output Voltage: 28
from RS Components, Ltd.
DC-DC CONVERTER STEP UP/STEP DOWN SINGLE [See More]
- Configuration / Function: Buck; Boost; Buck-Boost; Inverting, non-inverting, step down, step up
- Output Voltage Type: Fixed; Adjustable / Variable
- Package Type: SOIC; Other; Soic
from RS Components, Ltd.
CONTR ÔLEUR PWM SO16 [See More]
- Configuration / Function: Buck; Boost; Buck-Boost; Inverting, non-inverting, step down, step up
- Output Voltage Type: Fixed; Adjustable / Variable
- Package Type: SOIC; Other; Soic
- Output Voltage: 6
from RS Components, Ltd.
DC-DCconverter,TC7662BCPA -Vin/2Vin 20mA [See More]
- Configuration / Function: Buck-Boost; Inverting
- Package Type: DIP; Other; Pdip
from Murata Power Solutions
Our proven ability to blend circuit topologies and high-performance components with contemporary construction techniques has led to our premier position in the industry as the largest supplier of DC-DC converters. From standard models to modified products and complete custom designs, Murata ’s... [See More]
- Configuration / Function: Buck; Boost; Buck-Boost
- Output Voltage Type: Fixed; Adjustable / Variable
- Package Type: Other; SIP, SMT, SMD
- Output Voltage: 0.6000 to 15.5
from Radwell International
(PRICE/TC), DC-DC CONV, BOOST/BUCK/INVERTING, SOIC-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Configuration / Function: Buck; Boost; Buck-Boost
from LCSC Electronics Technology (HK) Limited
Buck-boost type Adjustable 1.25V~36V 3V~36V 1.5A SOIC-8 DC-DC Converters ROHS [See More]
- Configuration / Function: Buck; Buck-Boost
- Output Voltage Type: Adjustable / Variable
- Package Type: SOIC
- Output Voltage: 1.25 to 36
from ams
The AS1331 is a synchronous buck boost converter with 300mA output capability at 3.3V, ideal for single and multi-cell operation. With 22uA quiescent current the device ensures over 90% efficiency. System protection includes undervoltage/power good signalling, and both current limiting and thermal... [See More]
- Configuration / Function: Buck-Boost
- Output Voltage: 2.5 to 3.3
- Package Type: Other; TDFN-10 (3x3)
- Input Voltage: 1.8 to 5.5
from Radwell International
STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-DIP, TOPOLOGY:BUCK, BOOST, INVERTING, INPUT VOLTAGE MIN:3V, INPUT VOLTAGE MAX:40V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:DIP, NO. OF PINS:8PINS, OUTPUT CURRENT:3A, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Configuration / Function: Buck; Boost; Buck-Boost
from LCSC Electronics Technology (HK) Limited
Buck-boost type Fixed 2A 3.3V 2.5V~5.5V WLCSP-20(1.6x2) DC-DC Converters ROHS [See More]
- Configuration / Function: Buck-Boost
- Output Voltage: 3.3
- Output Voltage Type: Fixed
- Input Voltage: 2.5 to 5.5
from Radwell International
IC, DC DC CONVERTER; TOPOLOGY:BOOST, BUCK, INVERTING; INPUT VOLTAGE MIN:2V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:750MA; OUTPUT VOLTAGE MIN:1V; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Configuration / Function: Buck; Boost; Buck-Boost
from LCSC Electronics Technology (HK) Limited
Buck-boost type 1.23V~37V 3A 7V~40V TO-220-5 DC-DC Converters ROHS [See More]
- Configuration / Function: Buck; Buck-Boost
- Output Voltage: 1.23 to 37
- Package Type: TO-220
- Input Voltage: 7 to 40
from Radwell International
(PRICE/TC), CHARGE PUMP INVERTER, SMD, 60402; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.6V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:60MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY [See More]
- Configuration / Function: Buck-Boost
from LCSC Electronics Technology (HK) Limited
Buck-boost type Adjustable 1.23V~37V 4.5V~40V 3A D2PAK-5 DC-DC Converters ROHS [See More]
- Configuration / Function: Buck; Buck-Boost
- Output Voltage: 1.23 to 37
- Output Voltage Type: Adjustable / Variable
- Input Voltage: 4.5 to 40
from Radwell International
DC-DC CONVERTER, BOOST/BUCK, 40V, 750MA, DIP-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Configuration / Function: Buck; Boost; Buck-Boost
from LCSC Electronics Technology (HK) Limited
Buck-boost type Adjustable -32V~-1.23V 2.7V~14V 1.2A SOT-23-5 DC-DC Converters ROHS [See More]
- Configuration / Function: Buck-Boost; Cuk
- Output Voltage Type: Adjustable / Variable
- Package Type: SOT23
- Output Voltage: -32 to -1.23
from LCSC Electronics Technology (HK) Limited
Buck-boost type 1A 2.97V~48V VSSOP-10-0.5mm DC-DC Converters ROHS [See More]
- Configuration / Function: Boost; Buck-Boost
- Input Voltage: 2.97 to 48
- Package Type: SSOP
- IOUT: 1
from LCSC Electronics Technology (HK) Limited
Buck-boost type Adjustable 3.1V~76V 400mA 3.1V~75V SOIC-8 DC-DC Converters ROHS [See More]
- Configuration / Function: Boost; Buck-Boost
- Output Voltage Type: Adjustable / Variable
- Package Type: SOIC
- Output Voltage: 3.1 to 76
from LCSC Electronics Technology (HK) Limited
Buck-boost type 6V~60V VSSOP-10-0.5mm DC-DC Converters ROHS [See More]
- Configuration / Function: Boost; Buck-Boost
- Input Voltage: 6 to 60
- Package Type: SSOP
from LCSC Electronics Technology (HK) Limited
Buck-boost type 3.5V~42V HTSSOP-28-EP-4.5mm DC-DC Converters ROHS [See More]
- Configuration / Function: Buck-Boost
- Input Voltage: 3.5 to 42
- Package Type: SSOP