Step-down (Buck) DC-DC Converter Chips

172 Results
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 -- ACT4526
from Qorvo

Qorvo's ACT4526 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4526 has built-in QC2.0 decoding to provide 5.1 / 9.1 / 12.1 V outputs as requested by attached portable devices. The... [See More]

  • Configuration / Function: Buck
  • Input Voltage: 6 to 36
  • Package Type: Other; SOP-8EP
  • IOUT: 3
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver -- SKY87609
from Skyworks Solutions, Inc.

Please note: this product is being discontinued and is not recommended for new designs. The SKY87609 is a step-down DC-DC controller that operates over a wide 4.5 V to 28 V input voltage range and regulates output voltage as low as 0.9 V while supplying up to 6 A to the output. The 450 kHz switching... [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.9000
  • Package Type: Other; TSOPJW, 12L
  • Input Voltage: 4.5 to 28
DC-DC Converters -- 337151 [MP2329GG-P from Monolithic Power Systems, Inc.]
from RS Components, Ltd.

MPS MP2329GG-P Buck Converter [See More]

  • Configuration / Function: Buck
  • Package Type: Other; QFN-11
Model:FA7701V
from Fuji Electric Corp. of America

Fuji Electric offers a lineup of AC/DC and DC/DC power supply control ICs that support a variety of power circuits. These highly efficient, low-noise products with low standby power consumption are compatible with the various environmental regulations. Furthermore, many protection functions are... [See More]

  • Configuration / Function: Buck
  • Input Voltage: 18
LM3203 Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers -- LM3203TL/NOPB
from Texas Instruments

Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers 10-DSBGA -30 to 85 [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.8000 to 3.6
  • Package Type: Other; DSBGA
  • Input Voltage: 2.7 to 5.5
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1529ASNT1G -- 092610-NCP1529ASNT1G [NCP1529ASNT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 092610-NCP1529ASNT1G. Packaging: Tape and Reel. Mounting: Surface Mount. Pin Count: 5. Operating Temperature Classification: Industrial. Rad Hardened: No. Package Type: TSOP. Output Type: Adjustable. Number of Outputs: 1. Output Current: 1(A). [See More]

  • Configuration / Function: Buck
  • Input Voltage: 5.5
  • Output Voltage: 0.9000 to 3.9
  • IOUT: 1
ADP2102YCPZ-1-R7
from Rochester Electronics

ADP2102 - Low Duty Cycle, 600mA, 3 MHz Synchronous Step-Down DC-To-DC Converter [See More]

  • Configuration / Function: Buck
  • Package Type: Other; LFCSP8
3.5 A Constant On-Time, Step-Down DC-DC Converter -- SKY87202
from Skyworks Solutions, Inc.

Please note: SKY87202 is being discontinued and is not recommended for new designs. The SKY87202 is a 1.2 MHz, 3.5 A constant on-time, synchronous step-down DC-DC converter. The device provides an output voltage from 0.6 V to 3.3 V from input voltage ranging from 2.7 V to 6.0 V, while keeping... [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.6000 to 3.3
  • Package Type: Other; QFN, 12L
  • Input Voltage: 2.7 to 6
DC-DC Converters -- 337154 [MP2330HGTL-P from Monolithic Power Systems, Inc.]
from RS Components, Ltd.

MPS MP2330HGTL-P Buck Converter [See More]

  • Configuration / Function: Buck
  • Package Type: Other; SOT-583
LM3205 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers -- LM3205SD-2/NOPB
from Texas Instruments

650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers 10-WSON -30 to 85 [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.8000 to 3.6
  • Package Type: Other; DSBGA,WSON
  • Input Voltage: 2.7 to 5.5
Power Supplies Board Mount DCDC Converters - DFC10E24S5 -- 050817-DFC10E24S5 [DFC10E24S5 from Bel Fuse – Circuit Protection]
from Win Source Electronics

Manufacturer: Bel Power Solutions. Win Source Part Number: 050817-DFC10E24S5. Type: Step Down. Mounting Style: Through Hole. Product Length (mm): 51.31(mm). Product Depth (mm): 25.91(mm). Product Height (mm): 10.67(mm). Pin Count: 4. Rad Hardened: No. Isolation: Isolated. Screening Level:... [See More]

  • Configuration / Function: Buck
  • Input Voltage: 18 to 36
  • Output Voltage: 5
  • IOUT: 2
ADP2108ACBZ-1.82R7
from Rochester Electronics

COMPACT, 600mA, 3 MHz, Step-Down DC-To-DC Converter [See More]

  • Configuration / Function: Buck
  • Package Type: Other; BGA5
3.5 A Constant On-Time, Step-Down DC-DC Converter -- SKY87203
from Skyworks Solutions, Inc.

Please note: SKY87203 is being discontinued and is not recommended for new designs. The SKY87203 is a variable switching frequency, 3.5 A constant on-time, synchronous step-down converter. The device provides an output voltage from 0.9 V to 4.0 V from input voltage ranging from 2.7 V to 6.0 V, while... [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.6000 to 3.3
  • Package Type: Other; QFN, 12L
  • Input Voltage: 2.7 to 6
DC-DC Converters -- 337159 [MP2333HGTL-P from Monolithic Power Systems, Inc.]
from RS Components, Ltd.

MPS MP2333HGTL-P Buck Converter [See More]

  • Configuration / Function: Buck
  • Package Type: Other; SOT-583
LM3208 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers -- LM3208TL/NOPB
from Texas Instruments

650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers 8-DSBGA -30 to 85 [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.8000 to 3.6
  • Package Type: Other; DSBGA
  • Input Voltage: 2.7 to 5.5
Power Supplies Board Mount DCDC Converters - EN5312QI -- 083454-EN5312QI [EN5312QI from Intel Corporation]
from Win Source Electronics

Manufacturer: Altera. Win Source Part Number: 083454-EN5312QI. Packaging: Tape and Reel. Mounting: Surface Mount. Pin Count: 20. Operating Temperature Classification: Industrial. Rad Hardened: No. Package Type: QFN EP. Output Type: Adjustable. Number of Outputs: 1. Output Current: 1(A). Efficiency:... [See More]

  • Configuration / Function: Buck
  • IOUT: 1
  • Input Voltage: 5.5
ADP2108AUJZ-1.2-R7
from Rochester Electronics

COMPACT, 600mA, 3 MHz, Step-Down DC-To-DC Converter [See More]

  • Configuration / Function: Buck
  • Package Type: Other; TSOT5
Dual Step-Down DC-DC Converter -- SKY87222
from Skyworks Solutions, Inc.

Please note: this product is being discontinued and is not recommended for new designs. The SKY87222 is a dual, 1.2 MHz, Constant On-time synchronous step-down DC-DC converter. The SKY87222 provides a fixed output voltage of 1.8 V and an adjustable output voltage from 0.6 V to 3.3 V from input... [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.6000
  • Package Type: Other; QFN,17L
  • Input Voltage: 2.8 to 5
DC-DC Converters -- 337203 [MP3425DL-LF-P from Monolithic Power Systems, Inc.]
from RS Components, Ltd.

MPS MP3425DL-LF-P Buck Boost Converter [See More]

  • Configuration / Function: Buck; Boost
  • Package Type: Other; QFN-14
LM3241 6MHz, 750mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers -- LM3241TLE/NOPB
from Texas Instruments

6MHz, 750mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers 6-DSBGA -30 to 85 [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.6000 to 3.4
  • Package Type: Other; DSBGA
  • Input Voltage: 2.7 to 5.5
Power Supplies Board Mount DCDC Converters - EN5335QI -- 083373-EN5335QI [EN5335QI from Intel Corporation]
from Win Source Electronics

Manufacturer: Altera. Win Source Part Number: 083373-EN5335QI. Mounting: Surface Mount. Pin Count: 44. Operating Temperature Classification: Industrial. Rad Hardened: No. Package Type: QFN EP. Output Type: Fixed. Isolation Voltage: Not Required(V). Number of Outputs: 1. Output Current: 3(A). [See More]

  • Configuration / Function: Buck
  • IOUT: 3
  • Input Voltage: 5.5
  • Output Power: 10
LM3241TLE/DRSN [LM3241TLE/DRSN from Texas Instruments]
from Rochester Electronics

LM3241 6MHz, 750mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers [See More]

  • Configuration / Function: Buck
  • Package Type: Other; DSBGA6
DC-DC Converters -- 337209 [MP3431GL-P from Monolithic Power Systems, Inc.]
from RS Components, Ltd.

MPS MP3431GL-P Buck Boost Converter [See More]

  • Configuration / Function: Buck; Boost
  • Package Type: Other; QFN-13
LM3242 6MHz, 750mA Miniature, Adjustable, Step-Down DC-DC Converter with Bypass -- LM3242TME/NOPB
from Texas Instruments

6MHz, 750mA Miniature, Adjustable, Step-Down DC-DC Converter with Bypass 9-DSBGA -30 to 90 [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.4000 to 3.6
  • Package Type: Other; DSBGA
  • Input Voltage: 2.7 to 5.5
Power Supplies Board Mount DCDC Converters - LMZ10503TZX-ADJ/NOPB -- 082932-LMZ10503TZX-ADJ/NOPB [LMZ10503TZX-ADJ/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 082932-LMZ10503TZX-ADJ/NOPB. Packaging: Tape and Reel. Type: Step Down. Mounting Style: SMD/SMT. Package: TO-PMOD EP. Product Length (mm): 10.16(mm). Product Depth (mm): 9.85(mm). Product Height (mm): 4.57(mm). Mounting: Surface Mount. Pin... [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.8000 to 5
  • Package Type: Other; TO-PMOD EP
  • Input Voltage: 2.95 to 5.5
LM3671TL-2.5/NOPB [LM3671TL-2.5/NOPB from Texas Instruments High-Performance Analog]
from Rochester Electronics

LM3671 2MHz, 600mA Step-Down DC-DC Converter [See More]

  • Configuration / Function: Buck
  • Package Type: Other; DSBGA5
DC-DC Converters ICs -- 1031582 [L4971 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Conv DC-DC Single Step Down 8V to 55V [See More]

  • Configuration / Function: Buck; Step down
  • Output Voltage Type: Adjustable / Variable
  • Package Type: DIP; Other; Pdip
  • Output Voltage: 50
LM3243 2.7MHz, 2.5A Step-Down DC-DC Converter with Analog Bypass Mode for 2G/3G/4G PAs -- LM3243TME/NOPB
from Texas Instruments

2.7MHz, 2.5A Step-Down DC-DC Converter with Analog Bypass Mode for 2G/3G/4G PAs 16-DSBGA -30 to 90 [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.4000 to 3.6
  • Package Type: Other; DSBGA
  • Input Voltage: 2.7 to 5.5
Power Supplies Board Mount DCDC Converters - NTE1205MC-R -- 087677-NTE1205MC-R [NTE1205MC-R from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 087677-NTE1205MC-R. Packaging: Tape and Reel. Type: Step Down. Mounting Style: SMD/SMT. Package: SMD. Product Length (mm): 12.7(mm). Product Depth (mm): 7.7(mm). Product Height (mm): 6.35(mm). Pin Count: 8. Rad Hardened: No. [See More]

  • Configuration / Function: Buck
  • Output Voltage: 5
  • Package Type: Other; SMD
  • Input Voltage: 10.8 to 13.2
LM3676SD-3.3/NOPB [LM3676SD-3.3/NOPB from Texas Instruments High-Performance Analog]
from Rochester Electronics

LM3676 2MHz, 600mA Step-Down DC-DC Converter with Mode Control [See More]

  • Configuration / Function: Buck
  • Package Type: Other; WSON8
DC-DC Converters ICs -- 1032155 [ST1S14PHR from STMicroelectronics, Inc.]
from RS Components, Ltd.

3A Step-Down Switching Regulator HSOP8EP [See More]

  • Configuration / Function: Buck; Step down
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Hsop
LM3248 2.5A Adjustable Boost-Buck RF DC/DC Converter -- LM3248TME/NOPB
from Texas Instruments

2.5A Adjustable Boost-Buck RF DC/DC Converter 30-DSBGA -30 to 90 [See More]

  • Configuration / Function: Buck; Buck-Boost
  • Output Voltage: 0.4000 to 4
  • Package Type: Other; DSBGA
  • Input Voltage: 2.7 to 5.5
Power Supplies Board Mount DCDC Converters - PT4562C -- 062146-PT4562C [PT4562C from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 062146-PT4562C. Type: Step Down. Mounting Style: SMD/SMT. Package: SIP Module. Product Length (mm): 76.2(mm). Product Depth (mm): 30.22(mm). Product Height (mm): 16.76(mm). Pin Count: 19. Rad Hardened: No. Isolation: Isolated. Screening Level:... [See More]

  • Configuration / Function: Buck
  • Output Voltage: 5
  • Package Type: Other; SIP Module
  • Input Voltage: 36 to 75
LM3677LEE-1.2/NOPB [LM3677LEE-1.2/NOPB from Texas Instruments]
from Rochester Electronics

LM3677 3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits [See More]

  • Configuration / Function: Buck
  • Package Type: Other; USON6
DC-DC Converters ICs -- 1106604 [STBB1-APUR from STMicroelectronics, Inc.]
from RS Components, Ltd.

1A Buck-Boost DC-DC Converter DFN10 [See More]

  • Configuration / Function: Buck; Boost; Boost, buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Dfn
LM3253 High Current Step Down DC/DC converter for 2G/3G/4G Power Amplifiers -- LM3253TME/NOPB
from Texas Instruments

High Current Step Down DC/DC converter for 2G/3G/4G Power Amplifiers 16-DSBGA -30 to 90 [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.4000 to 3.6
  • Package Type: Other; DSBGA
  • Input Voltage: 2.7 to 5.5
Power Supplies Board Mount DCDC Converters - PT4563C -- 062147-PT4563C [PT4563C from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 062147-PT4563C. Type: Step Down. Mounting Style: SMD/SMT. Package: SIP Module. Product Length (mm): 76.2(mm). Product Depth (mm): 30.22(mm). Product Height (mm): 16.76(mm). Pin Count: 19. Rad Hardened: No. Isolation: Isolated. Screening Level:... [See More]

  • Configuration / Function: Buck
  • Output Voltage: 12
  • Package Type: Other; SIP Module
  • Input Voltage: 36 to 75
LM3678SDE-1.2/NOPB [LM3678SDE-1.2/NOPB from Texas Instruments]
from Rochester Electronics

LM3678 High-Performance, Miniature 1.5A Step-Down DC-DC Converter for Handheld Applications [See More]

  • Configuration / Function: Buck
  • Package Type: Other; WSON10
DC-DC Converters ICs -- 1219167 [TPS63002DRCT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Conv DC-DC Single-OUT Non-Inv/Step [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost; Inverting, non-inverting, step down, step up
  • Output Voltage Type: Fixed
  • Package Type: Other; Son
  • Output Voltage: 5.5
LM3262 6MHz, 800mA Miniature, Adjustable, Step-Down DC-DC Converter with Bypass -- LM3262TME/NOPB
from Texas Instruments

6MHz, 800mA Miniature, Adjustable, Step-Down DC-DC Converter with Bypass 9-DSBGA -30 to 90 [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.4000 to 3.6
  • Package Type: Other; DSBGA
  • Input Voltage: 2.5 to 5.5
Power Supplies Board Mount DCDC Converters - PT6303R -- 062150-PT6303R [PT6303R from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 062150-PT6303R. Type: Step Down. Mounting Style: Through Hole. Package: SIP Module. Product Length (mm): 59.94(mm). Product Depth (mm): 9.4(mm). Product Height (mm): 17.01(mm). Pin Count: 12. Rad Hardened: No. Isolation: Non-Isolated. [See More]

  • Configuration / Function: Buck
  • Output Voltage: 3.3
  • Package Type: Other; SIP Module
  • Input Voltage: 9 to 26
LT1304CS8#PBF
from Rochester Electronics

Micropower DC/DC Converters with Low-Battery Detector Active in Shutdown [See More]

  • Configuration / Function: Buck
  • Package Type: SOIC; Other; SOIC8
DC-DC Converters ICs -- 1221493
from RS Components, Ltd.

DC-DC Buck Converter 0.6-5V 2A PSOP8 [See More]

  • Configuration / Function: Buck; Step down
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Psop
LM3263 High-Current Step-Down DC/DC Converter with MIPI? RF Front-End Interface for RF Power Amplifiers -- LM3263TME/NOPB
from Texas Instruments

High-Current Step-Down DC/DC Converter with MIPI? RF Front-End Interface for RF Power Amplifiers 16-DSBGA -30 to 90 [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.4000 to 3.6
  • Package Type: Other; DSBGA
  • Input Voltage: 2.7 to 5.5
Power Supplies Board Mount DCDC Converters - TPS82670SIPR -- 043332-TPS82670SIPR [TPS82670SIPR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 043332-TPS82670SIPR. Packaging: Tape and Reel. Mounting: Surface Mount. Pin Count: 8. Operating Temperature Classification: Industrial. Rad Hardened: No. Output Type: Fixed. Isolation Voltage: Not Required(V). Number of Outputs: 1. Output... [See More]

  • Configuration / Function: Buck
  • IOUT: 0.6000
  • Input Voltage: 4.8
LT3506AEDHD#PBF
from Rochester Electronics

Dual 1.6A (Iout), 1.1MHz Step-Down DC/DC Converter in 4x5 DFN [See More]

  • Configuration / Function: Buck
  • Package Type: Other; DFN16
DC-DC Converters ICs -- 1222927
from RS Components, Ltd.

150KHz 5A PWM Buck DC/DC Converter TO263 [See More]

  • Configuration / Function: Buck; Step down
  • Output Voltage Type: Adjustable / Variable
  • Package Type: TO-263; Other; To-263
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management -- LM3280TL-275/NOPB
from Texas Instruments

Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management 16-DSBGA -30 to 85 [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.8000 to 3.6
  • Package Type: Other; DSBGA
  • Input Voltage: 2.7 to 5.5
Power Supplies Board Mount DCDC Converters - YNC12S20-0G -- 044081-YNC12S20-0G [YNC12S20-0G from Bel Fuse – Circuit Protection]
from Win Source Electronics

Manufacturer: Bel Power Solutions. Win Source Part Number: 044081-YNC12S20-0G. Type: Step Down. Mounting Style: Surface Mount. Package: SMD. Product Length (mm): 33.02(mm). Product Depth (mm): 13.46(mm). Product Height (mm): 7.98(mm). Pin Count: 6. Rad Hardened: No. Isolation: Non-Isolated. [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.7525 to 5.5
  • Package Type: Other; SMD
  • Input Voltage: 5 to 13.8
LTC1174CN8#PBF [LTC1174CN8#PBF from Infineon Technologies AG]
from Rochester Electronics

LTC1174 - High Efficiency Step-Down and INVERTING DC/DC Converter [See More]

  • Configuration / Function: Buck; Buck-Boost
  • Package Type: DIP; Other; PDIP8
DC-DC Converters ICs -- 1223368
from RS Components, Ltd.

1.4MHz 1.5A DC-DC Buck Converter SOT23-6 [See More]

  • Configuration / Function: Buck; Step down
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23; Other; Sot-23
LM3687 Step-Down DC-DC Converter with Integrated Low Dropout Regulator and Startup Mode -- LM3687TL-1812/NOPB
from Texas Instruments

Step-Down DC-DC Converter with Integrated Low Dropout Regulator and Startup Mode 9-DSBGA [See More]

  • Configuration / Function: Buck
  • Output Voltage: 1.5 to 1.8
  • Package Type: Other; DSBGA
  • Input Voltage: 0.7000 to 5.5
LTC3565EMSE#PBF
from Rochester Electronics

LTC3565 - 1.25A, 4MHz, Synchronous Step-Down DC/DC Converter [See More]

  • Configuration / Function: Buck
DC-DC Converters ICs -- 1223369
from RS Components, Ltd.

1.5MHz Step-Down DC-DC Converter SOT23-5 [See More]

  • Configuration / Function: Buck; Step down
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23; Other; Sot-23
LTC3619BEDD#PBF
from Rochester Electronics

LTC3619B - 400mA/800mA Synchronous Step-Down DC/DC [See More]

  • Configuration / Function: Buck
  • Package Type: Other; FDFN10
DC-DC Converters ICs -- 1223371
from RS Components, Ltd.

1.5A 1.4MHz DC-DC Buck Converter SOT25 [See More]

  • Configuration / Function: Buck; Step down
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Sot-25
LTC3619BEMSE#PBF [LTC3619BEMSE#PBF from Infineon Technologies AG]
from Rochester Electronics

LTC3619 - 400mA/800mA Synchronous Step-Down DC/DC with Average Input Current Limit [See More]

  • Configuration / Function: Buck
  • Package Type: Other; MSOP10
DC-DC Converters ICs -- 1223380
from RS Components, Ltd.

1.5A Step-Down/Up DC-DC Converter SOIC8 [See More]

  • Configuration / Function: Buck; Boost; Step down, step up
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOIC; Other; Soic
MAX1775EEE-TG069
from Rochester Electronics

MAX1775 Dual-Output Step-Down DC-DC Converter For Pda/Palmtop Computer [See More]

  • Configuration / Function: Buck
  • Package Type: SSOP; Other; SSOP16
DC-DC Converters ICs -- 1246496 [BD9G101G-TR from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

Buck Converter,Adj,0.5A,SSOP6 [See More]

  • Configuration / Function: Buck; Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SSOP; Other; Ssop
  • Output Voltage: 29.4
MAX1797EUA-TG074
from Rochester Electronics

MAX1797 Low Supply Current, Step-Up DC-DC Converter With True-Shutdown [See More]

  • Configuration / Function: Buck; Boost
  • Package Type: SSOP; Other; TSSOP8
DC-DC Converters ICs -- 1288893 [BD9E302EFJ-E2 from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

Buck DC/DC Conv. MOSFET 28V 3A HTSOP-J8 [See More]

  • Configuration / Function: Buck; Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Htsop-j
MAX1920ETT
from Rochester Electronics

MAX1920 Low-Voltage, 400mA, Step-Down DC-DC Converter [See More]

  • Configuration / Function: Buck
  • Package Type: Other; SOLCC6
DC-DC Converters ICs -- 1288895 [BD9G341AEFJ-LBE2 from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

Buck DC/DC Conv. FET 12V-76V 3A HTSOP-J8 [See More]

  • Configuration / Function: Buck; Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Htsop-j
MAX8508ETE+
from Rochester Electronics

MAX8508 PWM Step-Down DC-DC Converter With 75 Milli Ohms Bypass Fet For Wcdma and Cdmaone Handsets [See More]

  • Configuration / Function: Buck
  • Package Type: Other; QFN16
DC-DC Converters ICs -- 1330778 [TPS82130SILT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

3A Buck Converter Module Inductor uSiP8 [See More]

  • Configuration / Function: Buck; Step down
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Usip
MAX8621YETG
from Rochester Electronics

MAX8621 Dual Step-Down DC-DC Power-Management IC For Portable Devices [See More]

  • Configuration / Function: Buck
  • Package Type: Other; LCC24
DC-DC Converters ICs -- 1458810 [LED2001PUR from STMicroelectronics, Inc.]
from RS Components, Ltd.

Step down dc-dc converter,4A,VFQFPN8 [See More]

  • Configuration / Function: Buck; Step down
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Vfqfpn
MPF5200AMBA0ES [MPF5200AMBA0ES from NXP Semiconductors]
from Rochester Electronics

PF5200 - Power Management IC, pre-prog, 2 step-down DC/DC, ASIL-B Safety Level [See More]

  • Configuration / Function: Buck
  • Package Type: Other; HWQFN32
DC-DC Converters ICs -- 1623792 [171012401 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Step-down V-reg Module 5-24V 1A TO263-7 [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Pfm
RP510L004N-TR-Y [RP510L004N-TR-Y from Ricoh Corporation]
from Rochester Electronics

RP510L - 4A Forced PWM Step-down DC/DC Converter with Synchronous Rectifier [See More]

  • Configuration / Function: Buck
  • Package Type: Other; DFN3030-12
DC-DC Converters ICs -- 1623793 [171012402 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Step-down Vreg Module 5-24V 1.5A TO263-7 [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Pfm
TPS51313DRCR [TPS51313DRCR from Texas Instruments High-Performance Analog]
from Rochester Electronics

TPS51313 3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail [See More]

  • Configuration / Function: Buck
  • Package Type: Other; VSON10
DC-DC Converters ICs -- 1623795 [171021501 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Step-down V-reg Mod. 2.5-15V 2.5A BQFN41 [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Bqfn
TPS54340DDA [TPS54340DDA from Texas Instruments High-Performance Analog]
from Rochester Electronics

TPS54340 42 V Input, 3.5 A, Step-Down DC/DC Converter with Eco-mode [See More]

  • Configuration / Function: Buck
  • Package Type: SOIC; Other; HSOIC8
DC-DC Converters ICs -- 1623796 [171032401 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Step-down V-reg Module 5-24V 3A TO263-7 [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Pfm
DC-DC Converters ICs -- 1623797 [171050601 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Step-down V-reg Module 0.8-6V 5A TO263-7 [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: Other; Pfm
Power Supply Chip >> DC-DC Converters -- A4490EESTR-T [A4490EESTR-T from Allegro MicroSystems Inc.]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 800mV~30.6V 4.5V~34V QFN-20-EP(4x4) DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.8000 to 30.6
  • Output Voltage Type: Adjustable / Variable
  • Input Voltage: 4.5 to 34
Current Converter -- 110253624 [L7987 from STMicroelectronics, Inc.]
from Radwell International

DC/DC CONV, BUCK, 1MHZ, HTSSOP-16; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:61V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:16PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE MIN:800MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
PFM/PWM Step-Down DC/DC Converter -- en010707
from Microchip Technology, Inc.

The TC105 is a step-down (Buck) switching controller that furnishes output currents of up to 1A (max) while delivering a typical efficiency of 92%. The TC105 normally operates in pulse width modulation mode (PWM), but automatically switches to pulse frequency modulation (PFM) at low output loads for... [See More]

  • Configuration / Function: Buck
  • Package Type: SOT23; Other; ['SOT-23']
AS1341 Buck Converter. HV DC-DC step-down converter 20V, 600mA -- AS1341
from ams

The AS1341 is a hysteretic buck converter, capable of driving 600mA at 1.25V to Vin output. With efficiencies up to 96%, the device operates between 4.5V to 20V input [See More]

  • Configuration / Function: Buck
  • Output Voltage: 1.25
  • Package Type: Other; TDFN-8 (3x3)
  • Input Voltage: 4.5 to 20
Conv DC-DC 1-OUT Step Down 2.5V 5.5V 9-Pin uSIP T/R -- 815-TPS8268150SIPT [TPS8268150SIPT from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC 1-OUT Step Down 2.5V 5.5V 9-Pin uSIP T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 1.5
  • Package Type: Other; 9-SMD Module
  • Input Voltage: 3.6
DC-DC Converters
from Murata Power Solutions

Our proven ability to blend circuit topologies and high-performance components with contemporary construction techniques has led to our premier position in the industry as the largest supplier of DC-DC converters. From standard models to modified products and complete custom designs, Murata ’s... [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost
  • Output Voltage Type: Fixed; Adjustable / Variable
  • Package Type: Other; SIP, SMT, SMD
  • Output Voltage: 0.6000 to 15.5
High Efficiency 1A Synchronous Buck Converter -- ZSPM4011BA1W25
from Integrated Device Technology

The ZSPM4011B is a DC / DC synchronous switching regulator with fully integrated power switches, internal compensation, and full fault protection. The 1MHz switching frequency enables using small filter components, resulting in reduced board space and reduced bill-of-materials costs. The ZSPM4011B... [See More]

  • Configuration / Function: Buck
  • Input Voltage: 4.5 to 24
  • Output Voltage: 0.9000 to 5.5
  • IOUT: 1
3A Integrated Digital DC-DC Converter -- ZL2105ALNF
from Renesas Electronics Corporation

The ZL2105 is an innovative power conversion and management IC that combines an integrated synchronous step-down DC-DC converter with key power management functions in a small package, resulting in a flexible and integrated solution. Zilker Labs Digital-DC ™ technology enables unparalleled... [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.5400 to 5.5
  • Package Type: Other; QFN36
  • Input Voltage: 4.5 to 14
Power Supply Chip >> DC-DC Converters -- AOZ1016AI [AOZ1016AI from Alpha & Omega Semiconductor, Ltd.]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 800mV~16V 2A 4.5V~16V SOP-8 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.8000 to 16
  • Output Voltage Type: Adjustable / Variable
  • Input Voltage: 4.5 to 16
Current Converter -- 49035355 [TPS54260DGQR from Texas Instruments High-Performance Analog]
from Radwell International

(PRICE/TC), DC/DC CONV, BUCK, 2.5MHZ, MSOP-10; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:MSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:2.5A; OUTPUT VOLTAGE MIN:800MV; ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
AS1382 Buck Converter. Small Solution 1A Step Down DC-DC Converter -- AS1382
from ams

The AS1382 is a high-efficiency, constant-frequency synchronous buck converter available in adjustable and fixed-voltage versions. The wide input voltage range (2.7V to 5.5V), automatic power save mode and minimal external component requirements make the AS1382 perfect for any single Li-Ion... [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.6100 to 3.35
  • Package Type: Other; WL-CSP6, 0.4mm pitch
  • Input Voltage: 2.7 to 5.5
Conv DC-DC 4.5V to 18V Synchronous Step Down Single-Out 0.68V to 1.95V 3A 32-Pin VQFN EP T/R -- 815-TPS65263RHBT [TPS65263RHBT from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC 4.5V to 18V Synchronous Step Down Single-Out 0.68V to 1.95V 3A 32-Pin VQFN EP T/R [See More]

  • Configuration / Function: Buck
  • Input Voltage: 12
  • Package Type: Other; 32-VFQFN Exposed Pad
  • IOUT: 3
High Efficiency 2A Synchronous Buck Converter -- ZSPM4012BA1W25
from Integrated Device Technology

The ZSPM4012B is a DC / DC synchronous switching regulator with fully integrated power switches, internal compensation, and full fault protection. The 1MHz switching frequency enables using small filter components, resulting in reduced board space and reduced bill-of-materials costs. The ZSPM4012B... [See More]

  • Configuration / Function: Buck
  • Input Voltage: 4.5 to 24
  • Output Voltage: 0.9000 to 5.5
  • IOUT: 2
Current Converter -- 87998251 [TPS562200DDCR from Texas Instruments High-Performance Analog]
from Radwell International

(PRICE/TC), DC/DC CONV, SYNC BUCK, 650KHZ, SOT-23-6; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:17V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:6PINS; OUTPUT CURRENT:2A; OUTPUT ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
AS1390A LED Power Converter. High power boost controller and buck converter for LED backlight -- AS1390A
from ams

The AS1390A, is a high-power, constant-frequency boost controller with an integrated buck converter. It can be used for the boost converter in TV sets which are optimized for 2D and 3D mode. The continuous conduction mode of the AS1390A provides superior bandwith and transient response. The two... [See More]

  • Configuration / Function: Buck; Boost
  • Output Voltage: 100
  • Package Type: Other; QFN-20
  • Input Voltage: 10 to 30
Conv DC-DC 4.5V to 20V Synchronous Step Down Single-Out 3.3V 3A 16-Pin HTSSOP EP Tube -- 815-TPS54356PWP [TPS54356PWP from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC 4.5V to 20V Synchronous Step Down Single-Out 3.3V 3A 16-Pin HTSSOP EP Tube [See More]

  • Configuration / Function: Buck
  • Output Voltage: 3.3
  • Package Type: SSOP; Other; 16-PowerTSSOP (0.173, 4.40mm Width)
  • Input Voltage: 12
High Efficiency 3A Synchronous Buck Converter -- ZSPM4013BA1W15
from Integrated Device Technology

The ZSPM4013B is a DC / DC synchronous switching regulator with fully integrated power switches, internal compensation, and full fault protection. The 1MHz switching frequency enables using small filter components, resulting in reduced board space and reduced bill-of-materials costs. The ZSPM4013B... [See More]

  • Configuration / Function: Buck
  • Input Voltage: 4.5 to 18
  • Output Voltage: 0.9000 to 5.5
  • IOUT: 3
Power Supply Chip >> DC-DC Converters -- AOZ1212AI [AOZ1212AI from Alpha & Omega Semiconductor, Ltd.]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 4.5V~27V 3A 800mV~22.95V SOIC-8 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOIC
  • Output Voltage: 0.8000 to 22.95
IC Chip -- 16708154 [TPS62050DGS from Texas Instruments High-Performance Analog]
from Radwell International

BUCK CONVERTER, 0.8A ADJ, SMD, 62050; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:VSSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:800MA; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
AS1390B LED Power Converter. High power boost controller and buck converter for LED backlight -- AS1390B
from ams

The AS1390B is a high-power, constant-frequency boost controller with an integrated buck converter. It is designed for single mode operation. The continuous conduction mode of the AS1390B provides superior bandwith and transient response. The two output voltages for the boost controller (2D and 3D... [See More]

  • Configuration / Function: Buck; Boost
  • Output Voltage: 100
  • Package Type: Other; SOIC-16
  • Input Voltage: 10 to 30
Conv DC-DC 4.5V to 22V Step Down Single-Out 1.23V to 18V 3A 6-Pin(5+Tab) TO-263 T/R -- 233-AP1506-K5G-13 [AP1506-K5G-13 from DIODES Incorporated]
from Utmel Electronic Limited

Conv DC-DC 4.5V to 22V Step Down Single-Out 1.23V to 18V 3A 6-Pin(5+Tab) TO-263 T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 18
  • Package Type: TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
  • Input Voltage: 12
Power Supply Chip >> DC-DC Converters -- AOZ1267QI-01 [AOZ1267QI-01 from Alpha & Omega Semiconductor, Ltd.]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 800mV~23.8V 2.7V~28V 8A QFN-23(4x4) DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.8000 to 23.8
  • Output Voltage Type: Adjustable / Variable
  • Input Voltage: 2.7 to 28
IC Chip -- 17052684 [MC33063AQDRQ1 from Texas Instruments High-Performance Analog]
from Radwell International

(PRICE/TC), DC-DC CONV, BOOST/BUCK/INVERTING, SOIC-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost
AS3658 Power Management Unit. 3 buck DC-DC -- AS3658
from ams

The AS3658 is a fully integrated programmable audio and power management unit containing buck converters, boost converters, low noise LDOs, battery chargers, Audio Codec, headphone amp, RTC, touch-screen interface, general purpose ADC and current sinks. [See More]

  • Configuration / Function: Buck
  • Package Type: Other; BGA-124 (8x8)
Conv DC-DC Dual Step Down 2.7V to 6V 14-Pin QFN EP T/R -- 541-MP2125DL-LF-Z [MP2125DL-LF-Z from Monolithic Power Systems, Inc.]
from Utmel Electronic Limited

Conv DC-DC Dual Step Down 2.7V to 6V 14-Pin QFN EP T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 6
  • Package Type: Other; 14-VFDFN Exposed Pad
  • Input Voltage: 3.6
Power Supply Chip >> DC-DC Converters -- AOZ1282CI [AOZ1282CI from Alpha & Omega Semiconductor, Ltd.]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 800mV~36V 1.2A 4.5V~36V SOT-23-6 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23
  • Output Voltage: 0.8000 to 36
IC Chip -- 18699574 [MC33063AP1G from onsemi]
from Radwell International

STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-DIP, TOPOLOGY:BUCK, BOOST, INVERTING, INPUT VOLTAGE MIN:3V, INPUT VOLTAGE MAX:40V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:DIP, NO. OF PINS:8PINS, OUTPUT CURRENT:3A, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost
AS3701 Micro-PMIC. 1 buck DCDC, 2 LDOs, 500mA power path management linear charger, programmable startup -- AS3701
from ams

The AS3701 is a small microPMIC for small size and low power applications. AS3701 features one 500mA DCDC buck converter operating at 1MHz up to 4MHz, two 200mA LDOs, two 40mA current sinks and offers additional GPIO functions. Further, the device contains an integrated power path management linear... [See More]

  • Configuration / Function: Buck
  • Package Type: Other; WL-CSP-20, 0.4mm pitch
Conv DC-DC Dual Step Down 4.5V to 18V 36-Pin VQFN T/R -- 815-TPS65276VRHHT [TPS65276VRHHT from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC Dual Step Down 4.5V to 18V 36-Pin VQFN T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 15
  • Package Type: Other; 36-VFQFN Exposed Pad
  • Input Voltage: 12
Power Supply Chip >> DC-DC Converters -- AOZ1282CI-2 [AOZ1282CI-2 from Alpha & Omega Semiconductor, Ltd.]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 800mV~30.6V 600mA 4.5V~36V SOT-23-6 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23
  • Output Voltage: 0.8000 to 30.6
IC Chip -- 47434315 [LM2591HVS-ADJ/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

IC, DC/DC CONVERTER, 1A; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.2V; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
AS3709 Power Management Unit. 5 buck DCDCs, 2 LDOs, programmable startup -- AS3709
from ams

The AS3709 features 5 high-efficiency, constant-frequency synchronous buck converters and two universal LDOs. The input voltage range (2.7V to 5.5V), automatic power-save mode and minimal external component requirements make the AS3709 perfect for any single Li-Ion battery-powered or fixed 3.3V/5V... [See More]

  • Configuration / Function: Buck
  • Package Type: Other; QFN-32 (4x4)
Conv DC-DC Quint Step Down 18V to 4.5V 40-Pin VQFN -- 815-TPS65288RHAT [TPS65288RHAT from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC Quint Step Down 18V to 4.5V 40-Pin VQFN [See More]

  • Configuration / Function: Buck
  • Output Voltage: 15
  • Package Type: Other; 40-VFQFN Exposed Pad
  • Input Voltage: 12
Power Supply Chip >> DC-DC Converters -- AOZ1284PI [AOZ1284PI from Alpha & Omega Semiconductor, Ltd.]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 800mV~30.6V 4A 3V~36V SOIC-8-EP DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOIC
  • Output Voltage: 0.8000 to 30.6
IC Chip -- 47434539 [LM2596S-3.3/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

IC, SWITCHING REG, DC/DC CONV, 3.3V, TOPOLOGY: BUCK (STEP DOWN), INPUT VOLTAGE MIN: 4.5V, INPUT VOLTAGE MAX:40V, DC / DC CONVERTER IC CASE: TO-263, NO. OF PINS: 5 PINS, OUTPUT CURRENT: 3 AMP, OUTPUT VOLTAGE NOM.:3.3V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
AS3711 Power Management Unit. 3 buck DC-DC, 3A DC-DC controller, 8 LDOs, 1.5A linear/DCDC charger -- AS3711
from ams

The programmable power management unit AS3711 features 3x DCDC buck converters, 1x 3A buck converter, 2x boost converters, 1.5A Li-Ion charger and programmable current bypass switch off the USB input, 8 low noise LDOs and a general purpose ADC. The high level of integration and the 4MHz switching... [See More]

  • Configuration / Function: Buck
  • Package Type: Other; QFN-56 (7x7)
Conv DC-DC Single Inv/Step Down 4.5V to 40V 5-Pin(5+Tab) TO-220 Rail -- 815-LM2596T-ADJ/LB05 [LM2596T-ADJ/LB05 from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC Single Inv/Step Down 4.5V to 40V 5-Pin(5+Tab) TO-220 Rail [See More]

  • Configuration / Function: Buck
  • Output Voltage: 37
  • Package Type: TO-220; Other; TO-220-5 Formed Leads
  • Input Voltage: 12
Power Supply Chip >> DC-DC Converters -- AP1501-12K5G-13 [AP1501-12K5G-13 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Fixed 12V 3A 4.5V~40V TO-263-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Fixed
  • Package Type: TO-263
  • Output Voltage: 12
IC Chip -- 47439891 [LM2578AM/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

IC, DC DC CONVERTER; TOPOLOGY:BOOST, BUCK, INVERTING; INPUT VOLTAGE MIN:2V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:750MA; OUTPUT VOLTAGE MIN:1V; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck; Boost; Buck-Boost
AS3712 Power Management Unit. 3 buck DC-DC, 8 LDOs, 3 boost DC-DC, general purpose ADC -- AS3712
from ams

The programmable power management unit AS3712 features 3x DCDC buck converters, 3x boost converters, 8 low noise LDOs and a general purpose ADC. The high level of integration and the 4MHz switching fequencies ensure small system footprint. [See More]

  • Configuration / Function: Buck; Boost
  • Package Type: Other; QFN-56 (7x7)-0.4
Conv DC-DC Single Inv/Step Down 7V to 40V 5-Pin(5+Tab) TO-220 Rail -- 598-LM2576TV-5G [LM2576TV-5G from onsemi]
from Utmel Electronic Limited

Conv DC-DC Single Inv/Step Down 7V to 40V 5-Pin(5+Tab) TO-220 Rail [See More]

  • Configuration / Function: Buck
  • Output Voltage: 5
  • Package Type: TO-220; Other; TO-220-5 Formed Leads
  • Input Voltage: 12
Power Supply Chip >> DC-DC Converters -- AP1501A-50K5G-13 [AP1501A-50K5G-13 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Fixed 5V 5A 4.5V~40V TO-263-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Fixed
  • Package Type: TO-263
  • Output Voltage: 5
IC Chip -- 47448604 [LM2597M-ADJ/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

SWITCHING REG 0.5A ADJ, SMD, 2597; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:500MA; OUTPUT VOLTAGE MIN:1.2V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
AS3713 Power Management Unit. 3 buck DC-DC, 3A DC-DC controller, 8 LDOs, 2 boost DCDC, general purpose ADC -- AS3713
from ams

The programmable power management unit AS3713 features 3x DCDC buck converters, 1x 3A buck converter, 2x boost converters and programmable current bypass switch off the USB input and 8 low noise LDOs. The high level of integration and the 4MHz switching frequencies ensure small system footprint. [See More]

  • Configuration / Function: Buck; Boost
  • Package Type: Other; QFN-56 (7x7)-0.4
Conv DC-DC Single Step Down 2.3V to 4.8V 8-Pin uSIP T/R -- 815-TPS82692SIPT [TPS82692SIPT from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 2.3V to 4.8V 8-Pin uSIP T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 2.2
  • Package Type: Other; 8-BGA Module
  • Input Voltage: 3.6
Power Supply Chip >> DC-DC Converters -- AP1501S-ADJRG [AP1501S-ADJRG from HANSCHIP Semiconductor Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Step-down type 4.5V~40V 3A TO-263-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Input Voltage: 4.5 to 40
  • Package Type: TO-263
  • IOUT: 3
IC Chip -- 47451193 [LM5010ASD/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

(PRICE/TC), IC, DC DC CONVERTER; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:6V; INPUT VOLTAGE MAX:75V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:WSON; NO. OF PINS:10PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:2.5V; OUTPUT VOLTAGE ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
AS3715 Power Management Unit. 3 buck DCDC, buck controller, 8 LDOs, 2 Boost converters, General Purpose ADC -- AS3715
from ams

The programmable power management unit AS3715 features 3x DCDC buck converters, 1buck controller, 2x boost converters and 8 LDOs with dual power control. The high level of integration and the 4MHz switching frequencies ensure small system footprint. [See More]

  • Configuration / Function: Buck; Boost
  • Package Type: Other; CSP-81, 0.4 mm pitch
Conv DC-DC Single Step Down 2.3V to 5.5V 9-Pin WLCSP T/R -- 598-FAN5365UC02X [FAN5365UC02X from onsemi]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 2.3V to 5.5V 9-Pin WLCSP T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 1.98
  • Package Type: Other; 9-UFBGA, WLCSP
  • Input Voltage: 3.6
Power Supply Chip >> DC-DC Converters -- AP1509-50SG-13 [AP1509-50SG-13 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Fixed 5V 2A 4.5V~22V SOP-8 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage: 5
  • Output Voltage Type: Fixed
  • Input Voltage: 4.5 to 22
IC Chip -- 47451197 [LM5010MH/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

IC, DC DC CONVERTER; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:6V; INPUT VOLTAGE MAX:75V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:14PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:2.5V; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
AS3721 Power Management Unit. 4 buck DC-DC, 24A DC-DC controller, 12 LDOs, general purpose ADC -- AS3721
from ams

The programmable power management unit AS3721 features 4x DCDC buck converters, 3x buck converter (6A to 24A) and 12 low noise LDOs. The high level of integration and the 4MHz switching fequencies ensure small system footprint. [See More]

  • Configuration / Function: Buck
  • Package Type: Other; BGA-124 (8x8mm)
Conv DC-DC Single Step Down 2.5V 5V 49-Pin DSBGA T/R -- 815-LP875484YFQR [LP875484YFQR from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 2.5V 5V 49-Pin DSBGA T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 1.67
  • Package Type: Other; 49-WFBGA, DSBGA
  • Input Voltage: 3.7
Power Supply Chip >> DC-DC Converters -- AP1509-SG-13 [AP1509-SG-13 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 1.23V~18V 2A 4.5V~22V SOIC-8-150mil DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOIC
  • Output Voltage: 1.23 to 18
IC Chip -- 47466814 [LM22675MR-ADJ/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

IC, VOLTAGE REGULATOR, 500KHZ, PSOP-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.285V;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
AS3722 Power Management Unit. 4 buck DC-DC, 24A DC-DC controller, 12 LDOs, general purpose ADC -- AS3722
from ams

The programmable power management unit AS3722 features 4x DCDC buck converters, 3x buck converter (6A to 24A) and 11 low noise LDOs. The high level of integration and the 4MHz switching frequencies ensure small system footprint. [See More]

  • Configuration / Function: Buck
  • Package Type: Other; BGA-124 (8x8mm)
Conv DC-DC Single Step Down 2.5V to 18V 16-Pin QFN T/R -- 541-MPQ8632DGLE-6-Z [MPQ8632DGLE-6-Z from Monolithic Power Systems, Inc.]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 2.5V to 18V 16-Pin QFN T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 13
  • Package Type: Other; 16-VFQFN
  • Input Voltage: 12
Power Supply Chip >> DC-DC Converters -- AP1533SG-13 [AP1533SG-13 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 800mV~23V 1.8A 4V~23V SOP-8 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.8000 to 23
  • Output Voltage Type: Adjustable / Variable
  • Input Voltage: 4 to 23
IC Chip -- 47466830 [LM22678TJ-ADJ/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

SWITCHING VOLTAGE REGULATOR, 5 AMP, 500KHZ, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:4.5V, INPUT VOLTAGE MAX:42V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:TO-263, NO. OF PINS:7PINS, OUTPUT CURRENT:5A, OUTPUT VOLTAGE MIN:1.285V. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
AS7620 Buck Converter. HV DC-DC step-down converter, 32V, with dual power monitor -- AS7620
from ams

The AS7620 is a high-efficiency, high-voltage, hysteretic step-down DC-DC converter capable to drive 500mA (typical, 650mA peak) at 1.2V to VIN output with up to 90% efficiency. The devise operates on wide input voltage range, from 3.6V up to 32V. Low IQ current of 30 μA and on-demand switching... [See More]

  • Configuration / Function: Buck
  • Output Voltage: 1.2 to 3.3
  • Package Type: Other; QFN-12 (4x4 mm)
  • Input Voltage: 3.6 to 32
Conv DC-DC Single Step Down 2.5V to 5.5V 20-Pin WLCSP T/R -- 598-FAN53555BUC18X [FAN53555BUC18X from onsemi]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 2.5V to 5.5V 20-Pin WLCSP T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 1.23
  • Package Type: Other; 20-UFBGA, WLCSP
  • Input Voltage: 5
IC Chip -- 48852644 [TPS54327DDAR from Texas Instruments High-Performance Analog]
from Radwell International

IC, DC / DC CONVERTER, 700KHZ, 8-SOIC, SYNCHRONOUS BUCK (STEP DOWN), ADJUSTABLE, INPUT VOLTAGE: 4.5V ~ 18V, 1 OUTPUT, OUTPUT CURRENT: 3 A, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
Conv DC-DC Single Step Down 2.5V to 5V 13-Pin QFN T/R -- 541-MP8760DGL-Z [MP8760DGL-Z from Monolithic Power Systems, Inc.]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 2.5V to 5V 13-Pin QFN T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 13
  • Package Type: Other; 13-VFQFN
  • IOUT: 6
Power Supply Chip >> DC-DC Converters -- AP3211KTR-G1 [AP3211KTR-G1 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 810mV~15V 1.5A 4.5V~18V SOT-23-6 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23
  • Output Voltage: 0.8100 to 15
IC Chip -- 49033640 [LM22675MR-5.0/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

DC-DC CONV, BUCK, 500KHZ, HSOP-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:42V; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE NOM.:5V; SWITCHING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
Conv DC-DC Single Step Down 2.6V to 5.5V 10-Pin UDFN T/R -- 233-AP3409ADNTR-G1 [AP3409ADNTR-G1 from DIODES Incorporated]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 2.6V to 5.5V 10-Pin UDFN T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 5
  • Package Type: Other; 10-WFDFN Exposed Pad
  • Input Voltage: 2.6
Power Supply Chip >> DC-DC Converters -- AP3417CKTR-G1 [AP3417CKTR-G1 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 600mV~4.95V 2.5V~5.5V 1A SOT-23-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23
  • Output Voltage: 0.6000 to 4.95
IC Chip -- 49033950 [LM2599S-ADJ/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

DC-DC CONV, BUCK, ADJ, 150KHZ, TO-263-7; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
Conv DC-DC Single Step Down 2.7V to 5.5V 12-Pin DSBGA T/R -- 815-TPS62353YZGT [TPS62353YZGT from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 2.7V to 5.5V 12-Pin DSBGA T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 1.54
  • Package Type: Other; 12-UFBGA, DSBGA
  • Input Voltage: 3.6
Power Supply Chip >> DC-DC Converters -- AP3418KTR-G1 [AP3418KTR-G1 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 2.5V~5.5V 600mV~5.5V 1.5A SOT-23-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23
  • Output Voltage: 0.6000 to 5.5
IC Chip -- 63295574 [SC2453ITS from Semtech Corp.]
from Radwell International

DC/DC CONVERTER IC; VOLTAGE REGULATOR TYPE:SYNCHRONOUS BUCK SWITCHING; INPUT VOLTAGE PRIMARY MAX:30V; OUTPUT VOLTAGE MAX:600MV; SUPPLY VOLTAGE MIN:4.5. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
Conv DC-DC Single Step Down 2.7V to 5.5V Automotive 5-Pin SOT-23 T/R -- 815-LM3671QMFX-1.2/NOPB [LM3671QMFX-1.2/NOPB from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 2.7V to 5.5V Automotive 5-Pin SOT-23 T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 1.2
  • Package Type: Other; SC-74A, SOT-753
  • Input Voltage: 3.6
Power Supply Chip >> DC-DC Converters -- AP3429AKTTR-G1 [AP3429AKTTR-G1 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 2.7V~5.5V 2A 600mV~5.5V TSOT-25-5 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.6000 to 5.5
  • Output Voltage Type: Adjustable / Variable
  • Input Voltage: 2.7 to 5.5
IC Chip -- 70527194 [LM2575T-ADJ from Texas Instruments High-Performance Analog]
from Radwell International

STEP-DOWN REGULATOR, TO-220-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-220; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.23V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
Conv DC-DC Single Step Down 2.7V to 6V 10-Pin QFN EP T/R -- 541-MP28115DQ-LF-Z [MP28115DQ-LF-Z from Monolithic Power Systems, Inc.]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 2.7V to 6V 10-Pin QFN EP T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 5.4
  • Package Type: Other; 10-VFDFN Exposed Pad
  • Input Voltage: 3.6
Power Supply Chip >> DC-DC Converters -- AP3429KTTR-G1 [AP3429KTTR-G1 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 2.7V~5.5V 2A 600mV~5.5V TSOT-25 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.6000 to 5.5
  • Output Voltage Type: Adjustable / Variable
  • Input Voltage: 2.7 to 5.5
Power Converter -- 136519816 [LM2575M-ADJ/NOPB from Texas Instruments High-Performance Analog]
from Radwell International

DC/DC CONV, BUCK, 52KHZ, SOIC-24; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:24PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.23V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail -- 815-LM2852YMXA-1.0 [LM2852YMXA-1.0 from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail [See More]

  • Configuration / Function: Buck
  • Output Voltage: 1
  • Package Type: SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width)
  • Input Voltage: 5
Power Supply Chip >> DC-DC Converters -- AP5100WG-7 [AP5100WG-7 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 810mV~15V 1.2A 4.75V~24V SOT-26 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.8100 to 15
  • Output Voltage Type: Adjustable / Variable
  • Input Voltage: 4.75 to 24
Power Converter -- 16680342 [TPS54610PWP from Texas Instruments High-Performance Analog]
from Radwell International

IC, SYNC BUCK PWM SWITCHER, 28-HTSSOP; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:28PINS; OUTPUT CURRENT:6A; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
Conv DC-DC Single Step Down 3V to 16V 8-Pin SOIC EP T/R -- 541-MP2207DN-LF-Z [MP2207DN-LF-Z from Monolithic Power Systems, Inc.]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 3V to 16V 8-Pin SOIC EP T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 14.4
  • Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
  • Input Voltage: 12
Power Supply Chip >> DC-DC Converters -- AP61100Z6-7 [AP61100Z6-7 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 600mV~3.6V 2.3V~5.5V 1A SOT-563 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.6000 to 3.6
  • Output Voltage Type: Adjustable / Variable
  • Input Voltage: 2.3 to 5.5
Power Converter -- 16698841 [TPS54310PWPR from Texas Instruments High-Performance Analog]
from Radwell International

(PRICE/TC), DC/DC CONV, SYNC BUCK, 700KHZ, HTSSOP-20; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:20PINS; OUTPUT CURRENT:3A; OUTPUT ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
Conv DC-DC Single Step Down 3V to 16V 8-Pin SOIC T/R -- 684-SC4518ISTRT [SC4518ISTRT from Semtech Corp.]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 3V to 16V 8-Pin SOIC T/R [See More]

  • Configuration / Function: Buck
  • Input Voltage: 12
  • Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
  • IOUT: 2
Power Supply Chip >> DC-DC Converters -- AP61302QZ6-7 [AP61302QZ6-7 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 600mV~5.5V 3A 2.4V~5.5V SOT-563 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.6000 to 5.5
  • Output Voltage Type: Adjustable / Variable
  • Input Voltage: 2.4 to 5.5
Power Converter -- 16901074 [TPS62056DGS from Texas Instruments High-Performance Analog]
from Radwell International

BUCK CONVERTER, 0.8A 3.3V, 62056; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; DC / DC CONVERTER IC CASE:VSSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:800MA; OUTPUT VOLTAGE NOM.:3.3V; SWITCHING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
Conv DC-DC Single Step Down 3V to 22V 28-Pin VQFN EP T/R -- 815-TPS51363RVET [TPS51363RVET from Texas Instruments]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 3V to 22V 28-Pin VQFN EP T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 2
  • Package Type: Other; 28-VFQFN Exposed Pad
  • Input Voltage: 12
Power Supply Chip >> DC-DC Converters -- AP62150WU-7 [AP62150WU-7 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 800mV~7V 4.2V~18V 1.5A TSOT-23-6 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage Type: Adjustable / Variable
  • Package Type: SOT23
  • Output Voltage: 0.8000 to 7
Power Converter -- 16935472 [TPS54610PWPR from Texas Instruments High-Performance Analog]
from Radwell International

(PRICE/TC), DC/DC CONV, SYNC BUCK, 2.2MHZ, HTSSOP-28; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:28PINS; OUTPUT CURRENT:6A; OUTPUT ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
Conv DC-DC Single Step Down 3V to 6V 10-Pin MSOP EP T/R -- 536-MIC4724YMME-TR [MIC4724YMME-TR from Microchip Technology, Inc.]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 3V to 6V 10-Pin MSOP EP T/R [See More]

  • Configuration / Function: Buck
  • Input Voltage: 3
  • Package Type: Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad
  • IOUT: 3
Power Supply Chip >> DC-DC Converters -- AP62150Z6-7 [AP62150Z6-7 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

Step-down type Adjustable 800mV~7V 4.2V~18V 1.5A SOT-563 DC-DC Converters ROHS [See More]

  • Configuration / Function: Buck
  • Output Voltage: 0.8000 to 7
  • Output Voltage Type: Adjustable / Variable
  • Input Voltage: 4.2 to 18
Power Converter -- 17074238 [TPS5450DDA from Texas Instruments High-Performance Analog]
from Radwell International

IC, CONVERTER, SWITCHING, STEP DOWN; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:5A; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Configuration / Function: Buck
Conv DC-DC Single Step Down 4.2V to 16V 8-Pin SOIC T/R -- 541-MP1493DS-LF-Z [MP1493DS-LF-Z from Monolithic Power Systems, Inc.]
from Utmel Electronic Limited

Conv DC-DC Single Step Down 4.2V to 16V 8-Pin SOIC T/R [See More]

  • Configuration / Function: Buck
  • Output Voltage: 13
  • Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
  • Input Voltage: 12