Multiple Outputs DC-DC Converter Chips
from GAIA Converter
The MGDM-04 series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them ideal particularly for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a... [See More]
- Features: Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs
- Output Voltage: 3.3 to 15
- Package Type: Other; Module
- Input Voltage: 4.5 to 40
from Central Technologies
Fixed input isolated & unregulated 1W output, dual output [See More]
- Features: Multiple Outputs
- Output Voltage Type: Unregulated Voltage for 1W Output
- Package Type: Other; UL94-V0
- Output Voltage: 5
from Murata Power Solutions
Our proven ability to blend circuit topologies and high-performance components with contemporary construction techniques has led to our premier position in the industry as the largest supplier of DC-DC converters. From standard models to modified products and complete custom designs, Murata ’s... [See More]
- Features: Multiple Outputs
- Output Voltage Type: Fixed; Adjustable / Variable
- Package Type: Other; SIP, SMT, SMD
- Output Voltage: 0.6000 to 15.5
from GAIA Converter
The MGDM-10 series is a full family of high performance DC/DC low profile power modules designed for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high frequency fixed switching technic at 480 KHz providing excellent reliability, low noise... [See More]
- Features: Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs
- Output Voltage: 3.3 to 24
- Package Type: Other; Module
- Input Voltage: 4.5 to 40
from GAIA Converter
The MGDM-20 series is a complete line of DC/DC. power modules designed for use in distributed. power architecture and are particularly suitable. for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high frequency fixed. swiching technic at 480KHz... [See More]
- Features: Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs
- Output Voltage: 3.3 to 15
- Package Type: Other; Module
- Input Voltage: 4.5 to 40
from GAIA Converter
The MGDM-25 series is a full family of high performanceDC/DC power modules designed foraerospace, military and high-end industrial applications.These modules use a frequency fixedswiching technique at 250KHz providing excellentreliability, low noise characteristics and highpower density. Standard... [See More]
- Features: Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs
- Output Voltage: 3.3 to 15
- Package Type: Other; Module
- Input Voltage: 9 to 40
from GAIA Converter
The TETHYS 30W wide input series is a full family of highly configurable DC/DC low profile module designed for use in distributed power architecture where variable input voltage and transient are prevalent and are particularly suitable for mobile application in transportation, or high-end industrial... [See More]
- Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs; Remote Sense
- Output Voltage: 3.3 to 24
- Package Type: Other; Module
- Input Voltage: 4.7 to 140
from GAIA Converter
The TETHYS 30W series is a full family of highly configurable DC/DC low profile power module designed for direct implementation on high density printed circuit boards designed for aerospace, military and high-end industrial applications. This module uses a high frequency fixed swiching technic at... [See More]
- Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs; Remote Sense
- Output Voltage: 3.3 to 24
- Package Type: Other; Module
- Input Voltage: 9 to 40
from GAIA Converter
The MGDM-35 wide input series is a full family of DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a high frequency fixed swiching technic at 250KHz providing excellent reliability, low noise characteristics and high power density. Standard... [See More]
- Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs; Synchronization, Undervoltage Lock Out, Output Trim
- Output Voltage: 3.3 to 15
- Package Type: Other; Module
- Input Voltage: 9 to 75