Thermal Shutdown Protection DC-DC Converter Chips
from GAIA Converter
The MGDM-04 series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them ideal particularly for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a... [See More]
- Features: Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs
- Output Voltage: 3.3 to 15
- Package Type: Other; Module
- Input Voltage: 4.5 to 40
from GAIA Converter
The MGDM-10 series is a full family of high performance DC/DC low profile power modules designed for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high frequency fixed switching technic at 480 KHz providing excellent reliability, low noise... [See More]
- Features: Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs
- Output Voltage: 3.3 to 24
- Package Type: Other; Module
- Input Voltage: 4.5 to 40
from GAIA Converter
The MGDM-100 wide input series is a full family of DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a high frequency fixed swiching technic at 260KHz providing excellent reliability, low noise characteristics and high power density. [See More]
- Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Synchronization, Undervoltage Lock Out, Output Trim, Remote Sense
- Output Voltage: 3.3 to 26
- Package Type: Other; Module
- Input Voltage: 10.7 to 100
from GAIA Converter
The MGDM-150 high input voltage series is a complete line of high density wide input range DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a patented fixed switching topology at 210 KHz providing ultra wide input range, low noise... [See More]
- Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Synchronization, Current share, Undervoltage Lock Out, Output Trim, Remote Sense
- Output Voltage: 3.3 to 28
- Package Type: Other; Module
- Input Voltage: 9 to 80
from GAIA Converter
The MGDM-18 series is a full family of high performance DC/DC low profile power modules designed for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high frequency fixed switching technic at 480 KHz providing excellent reliability, low noise... [See More]
- Features: Internal Current Limit; Thermal Shutdown Protection
- Output Voltage: 3.3 to 15
- Package Type: Other; Module
- Input Voltage: 4.5 to 40
from GAIA Converter
The MGDM-20 series is a complete line of DC/DC. power modules designed for use in distributed. power architecture and are particularly suitable. for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high frequency fixed. swiching technic at 480KHz... [See More]
- Features: Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs
- Output Voltage: 3.3 to 15
- Package Type: Other; Module
- Input Voltage: 4.5 to 40
from GAIA Converter
The MGDM-200 low input voltage series is a complete line of high density wide input range DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a patented fixed switching topology at 270 KHz providing ultra wide input range, low noise... [See More]
- Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Synchronization, Current share, Undervoltage Lock Out, Output Trim, Remote Sense
- Output Voltage: 3.3 to 24
- Package Type: Other; Module
- Input Voltage: 9 to 80
from GAIA Converter
The MGDM-25 series is a full family of high performanceDC/DC power modules designed foraerospace, military and high-end industrial applications.These modules use a frequency fixedswiching technique at 250KHz providing excellentreliability, low noise characteristics and highpower density. Standard... [See More]
- Features: Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs
- Output Voltage: 3.3 to 15
- Package Type: Other; Module
- Input Voltage: 9 to 40
from GAIA Converter
The MGDM-26 series is a complete line of DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a high frequency fixed swiching technic at 1MHz providing excellent reliability, low noise characteristics and high power density. Standard models are... [See More]
- Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Synchronization, Current share, Output Trim
- Output Voltage: 3.3 to 15
- Package Type: Other; Module
- Input Voltage: 9 to 40
from GAIA Converter
The TETHYS 30W series is a full family of highly configurable DC/DC low profile power module designed for direct implementation on high density printed circuit boards designed for aerospace, military and high-end industrial applications. This module uses a high frequency fixed swiching technic at... [See More]
- Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs; Remote Sense
- Output Voltage: 3.3 to 24
- Package Type: Other; Module
- Input Voltage: 9 to 40
from GAIA Converter
The MGDM-35 wide input series is a full family of DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a high frequency fixed swiching technic at 250KHz providing excellent reliability, low noise characteristics and high power density. Standard... [See More]
- Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Multiple Outputs; Synchronization, Undervoltage Lock Out, Output Trim
- Output Voltage: 3.3 to 15
- Package Type: Other; Module
- Input Voltage: 9 to 75
from GAIA Converter
The MGDI-60 wide input series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them ideal particularly for transportation, railways or high-end industrial applications. These modules use a high... [See More]
- Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Synchronization, Undervoltage Lock Out, Output Trim, Remote Sense
- Output Voltage: 3.3 to 26
- Package Type: Other; Module
- Input Voltage: 14 to 140
from GAIA Converter
The MGDM-75 series is a complete line of high density wide input range DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a patented fixed switching topology at 420 KHz providing ultra wide input range, low noise characteristics and high... [See More]
- Features: Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Synchronization, Undervoltage Lock Out, Output Trim, Remote Sense
- Output Voltage: 3.3 to 28
- Package Type: Other; Module
- Input Voltage: 9 to 80