I2C GPS Chips and Modules

11 Results
Automotive 2G GPRS Module -- GE910-QUAD AUTO
from Telit IoT Solutions, Inc.

The GE910-QUAD AUTO is the automotive grade member of the GE910 GPRS product series. Developed and manufactured according to ISO TS16949 quality processes, it is targeted at the most demanding automotive applications. 2G member of Telit's xE910 Unified Form Factor Family, it is offered in a 28x28mm... [See More]

  • Interface: I2C; UART; USB
  • Supply Voltage: Other; 3.8 VDC
Automotive Telematics On-Board Unit -- ATOP 2.5G
from Telit IoT Solutions, Inc.

ATOP 2.5G is Telit ’s platform for automotive telematics on-board units (OBU ‘s). It simplifies creating applications such as road pricing and eCall by including all required technologies: 2G cellular for voice and data communication,. Quad band GSM assures global network coverage,. GPS... [See More]

  • Interface: I2C; SPI; UART; USB; CAN
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 4.2 VDC
  • Features: RoHS
Automotive Telematics On-Board Unit -- ATOP 3.5G
from Telit IoT Solutions, Inc.

The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including: 3G cellular for voice and data communication. GPS/GLONASS for location. Application... [See More]

  • Interface: I2C; SPI; UART; USB; CAN
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 3.8 VDC
  • Features: RoHS
GNSS Standalone Module -- JUPITER SL869
from Telit IoT Solutions, Inc.

The SL869 offers the best multi-constellation coverage solution in the same form factor and pin-out as the Jupiter JN3 family. It can therefore function as a top-level, drop-in replacement at a reduced integration cost. The SL869 can replace JN3 in all LCC bundled cellular plus positioning solutions... [See More]

  • Interface: I2C; SPI; UART; USB; CAN
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 3 to 3.6 VDC
  • Package Type: LCC
GNSS Standalone Module -- JUPITER SL869 V2
from Telit IoT Solutions, Inc.

The Jupiter SL869 V2 is a member of the SL869 family based on the low-power Mediatek MT3333. It features easy integration and superior battery-life performance.The receiver is designed for applications not requiring TRAIM or dead reckoning support; USB or CAN connection. The SL869 V2 allows... [See More]

  • Interface: I2C; SPI; UART
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 3 to 3.6 VDC
  • Package Type: LCC
GNSS Standalone Receiver -- JUPITER SL869-DR
from Telit IoT Solutions, Inc.

The Jupiter SL869-DR is a variant of the SL869 equipped with Dead Reckoning software and dedicated I/Os to connect the external sensors required to continuously compute and output a reliable PVT solution. Whenever GNSS coverage is missing or compromised, the SL869-DR receiver provides the host... [See More]

  • Interface: I2C; UART; USB; CAN Bus Interfaces
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3V; 3.3V; 3.6V
  • Package Type: LCC
GPS Module -- JUPITER JF2
from Telit IoT Solutions, Inc.

The JF2 offers developers and integrators the smallest, completely integrated GNSS solution for positioning applications based on a 1.8V supply. It is fully interoperable with Telit cellular modules for a ready-to-use solution bundle with no additional integration effort or cost. The JF2 can be... [See More]

  • Interface: I2C; SPI; UART
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 1.75 to 1.9 VDC
  • Package Type: QFNL
GSM GPRS & GNSS Combination Module -- GE910-GNSS
from Telit IoT Solutions, Inc.

The GE910-GNSS is a competitively priced GSM | GPRS & GNSS combined solution that supports both GPS and GLONASS location. The GE910 Series is designed to be fully compatible with Telit ’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor... [See More]

  • Interface: I2C; UART; USB
  • Package Type: LGA
  • Supply Voltage: Other; 3.8 VDC
High Performance Position Reporting and Navigation Solution -- JUPITER SE868 V3
from Telit IoT Solutions, Inc.

The SE868 V3 is a positioning system that combines GPS, GLONASS, Beidou, Galileo, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V3 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsh environments. The SE868 V3 is... [See More]

  • Interface: I2C; SPI; UART
  • Operating Temperature: -40 to 85
  • Supply Voltage: 1.8V
  • Package Type: QFN
Multiconstellation GNSS Module -- JUPITER SL871
from Telit IoT Solutions, Inc.

The Jupiter SL871 is the representative of a new multiconstellation GNSS module family in the Telit portfolio aiming to be the ideal solution for battery-life sensitive GNSS applications that do not require Dead Reckoning, TRAIM and support of communication ports like USB or CAN bus. The SL871 is... [See More]

  • Interface: I2C; SPI; UART
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 2.8 to 4.3 VDC
  • Package Type: LCC
Ultra-Compact GPS Receiver Module -- JUPITER SE880
from Telit IoT Solutions, Inc.

The Jupiter SE880 is Telit's ultra-compact GPS receiver module for applications in the commercial, industrial, and consumer segments including wearable and handheld devices. The miniature 4.7x4.7mm QFN (Quad-Flat No-leads), SiRFstarIVTM-based receiver module employs leading 3-D component embedding... [See More]

  • Interface: I2C; SPI; UART; GPIO
  • Operating Temperature: -40 to 85
  • Supply Voltage: 1.8V
  • Package Type: QFNL