3.6V GPS Chips and Modules
from DigiKey
- RF Receiver Galileo, GLONASS, GPS 1.575GHz -165dBm [See More]
- Supply Voltage: 3.6V
- Interface: UART
- Operating Temperature: -20 to 70
- Package Type: Module
from DigiKey
SG RF Receiver GPS 1575.42MHz -159dBm PCB, Surface Mount Module [See More]
- Supply Voltage: 3.3V; 3.6V
- Package Type: Module
- Operating Temperature: -30 to 85
from Telit IoT Solutions, Inc.
The Jupiter SL869-DR is a variant of the SL869 equipped with Dead Reckoning software and dedicated I/Os to connect the external sensors required to continuously compute and output a reliable PVT solution. Whenever GNSS coverage is missing or compromised, the SL869-DR receiver provides the host... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V
- Interface: I2C; UART; USB; CAN Bus Interfaces
- Operating Temperature: -40 to 85
- Package Type: LCC
from Telit IoT Solutions, Inc.
The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the module. The SE868-AS is... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V
- Interface: UART; PPS
- Operating Temperature: -40 to 85
- Package Type: QFNL
from Telit IoT Solutions, Inc.
The Jupiter SL869 V2S is a GPS module based on the lowpower consumption Mediatek MT3337 core. SL869 V2S shares the classic SL869 ’s 12.2 x 16 mm form factor and has been designed to be p2p compatible with Telit JN3/SL869 family. The SL869 V2S allows customers to design once, select and mount... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V
- Interface: UART
- Operating Temperature: -40 to 85
- Package Type: LCC
from Telit IoT Solutions, Inc.
The Jupiter SL871-S is a new representative of xL871 GNSS module family. The SL871-S is designed to for compliance with GPS and QZSS constellations as well as poin-to-pin compatibility with its GNSS companion module SL871. The SL871 is packaged in a 9.7 x 10.1 mm LCC package with an ARM7 baseband... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V
- Interface: UART; PPS
- Operating Temperature: -40 to 85
- Package Type: LCC