USB GPS Chips and Modules
from DigiKey
- RF Receiver GPS -165dBm On-Board, Patch Module [See More]
- Interface: UART; USB
- Features: RoHS
- Package Type: Module
from DigiKey
RECEIVER GPS CARD EDGE [See More]
- Interface: USB
- Package Type: Module
- Operating Temperature: -40 to 85
from DigiKey
WIDE TEMP GPS MODULE SOLUTION, P [See More]
- Interface: USB
- Package Type: Module
- Operating Temperature: -40 to 85
from DigiKey
mosaic ™-X5 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS [See More]
- Interface: UART; USB
- Operating Temperature: -40 to 85
from DigiKey
MOSAIC-T MULTI-FREQUENCY GNSS TI [See More]
- Interface: UART; USB
- Package Type: Module
- Operating Temperature: -40 to 85
from DigiKey
mosaic-H ™ RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS [See More]
- Interface: UART; USB
- Package Type: Module
- Operating Temperature: -40 to 85
from DigiKey
MOSAIC-T MULTI-FREQUENCY GNSS TI [See More]
- Interface: UART; USB
- Package Type: Module
- Operating Temperature: -40 to 85
from DigiKey
MOSAIC-H GNSS PRECISION HEADING [See More]
- Interface: UART; USB
- Package Type: Module
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps PCB, Surface Mount 77-WLCSP (3.86x3.84) [See More]
- Interface: SPI; UART; USB
- Package Type: 77-UFBGA, WLCSP
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7) [See More]
- Interface: SPI; UART; USB
- Package Type: 56-VFQFN Exposed Pad
- Operating Temperature: -40 to 85
from DigiKey
RF RCVR GNSS/GPS 1.575GHZ 24LCC [See More]
- Interface: SPI; UART; USB
- Package Type: 24-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
LEA-6T RF Receiver GPS -162dBm 28-LCC (17x22.4) [See More]
- Interface: UART; USB
- Package Type: 28-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
NEO-M8Q-01A RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm [See More]
- Interface: SPI; UART; USB
- Package Type: 24-SMD Module
- Operating Temperature: -40 to 105
- Features: RoHS
from DigiKey
ZED-F9T RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm 54-LGA (22x17) [See More]
- Interface: SPI; UART; USB
- Package Type: 54-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
ZED-F9P RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.2276GHz, 1.575GHz -167dBm 921.6kbps 54-LGA (22x17) [See More]
- Interface: SPI; UART; USB
- Package Type: 54-SMD Module
- Operating Temperature: -40 to 85
- Features: RoHS
from DigiKey
- RF Receiver GLONASS, GPS 1.575GHz -164dBm Castellation 43-LGA (7x7) [See More]
- Interface: SPI; UART; USB
- Package Type: 43-TFLGA Module
- Operating Temperature: -40 to 85
from DigiKey
EVA-M8 RF Receiver BeiDou, Galileo, Glonass, GPS, QSZZ 1.561GHz, 1.575GHz, 1.602GHz -160dBm [See More]
- Interface: SPI; UART; USB
- Package Type: 43-TFLGA
- Operating Temperature: -40 to 85
from DigiKey
MOD RF RECEIVER GPS XO ANT [See More]
- Interface: SPI; UART; USB
- Package Type: 28-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm Not Included 28-SMD [See More]
- Interface: SPI; UART; USB
- Package Type: 28-SMD Module
- Operating Temperature: -40 to 105
from DigiKey
LEA-M8F RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 28-SMD [See More]
- Interface: SPI; UART; USB
- Package Type: 28-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
LEA-M8S RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm 28-SMD [See More]
- Interface: UART; USB
- Package Type: 28-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
LEA-M8T RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm [See More]
- Interface: SPI; UART; USB
- Package Type: 28-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
MULTI-BAND GNSS MOD L1/L5 RTK [See More]
- Interface: SPI; UART; USB
- Package Type: 24-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
NEO-M8J RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -164dBm [See More]
- Interface: SPI; UART; USB
- Package Type: 24-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
RF RCVR GNSS/GPS 1.575GHZ 24LCC [See More]
- Interface: SPI; UART; USB
- Package Type: 24-SMD Module
- Operating Temperature: -40 to 85
- Features: RoHS
from Telit IoT Solutions, Inc.
The GE910-QUAD AUTO is the automotive grade member of the GE910 GPRS product series. Developed and manufactured according to ISO TS16949 quality processes, it is targeted at the most demanding automotive applications. 2G member of Telit's xE910 Unified Form Factor Family, it is offered in a 28x28mm... [See More]
- Interface: I2C; UART; USB
- Supply Voltage: Other; 3.8 VDC
from Linx Technologies
The GM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations. These include... [See More]
- Interface: RS232; USB
- Supply Voltage: 2.7V; Other; 2.7-2.9VDC
from Telit IoT Solutions, Inc.
ATOP 2.5G is Telit ’s platform for automotive telematics on-board units (OBU ‘s). It simplifies creating applications such as road pricing and eCall by including all required technologies: 2G cellular for voice and data communication,. Quad band GSM assures global network coverage,. GPS... [See More]
- Interface: I2C; SPI; UART; USB; CAN
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 4.2 VDC
- Features: RoHS
from Linx Technologies
Tiny GNSS Receiver for Positioning, Tracking and Navigation. The TM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously... [See More]
- Interface: RS232; USB
- Supply Voltage: 2.7V; Other; 2.7-2.9VDC
from Telit IoT Solutions, Inc.
The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including: 3G cellular for voice and data communication. GPS/GLONASS for location. Application... [See More]
- Interface: I2C; SPI; UART; USB; CAN
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 3.8 VDC
- Features: RoHS
from Telit IoT Solutions, Inc.
The dual-band 800/1900 MHz CDMA/1xRTT CC864-DUAL module is designed for mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It is equipped with a 12-channel standalone GPS receiver and gpsOne ® assisted GPS, digital and analog voice... [See More]
- Interface: UART; USB; GPIO
- Operating Temperature: -30 to 80
- Supply Voltage: Other; 3.4 to 4.2 VDC
- Features: RoHS
from Telit IoT Solutions, Inc.
The SL869 offers the best multi-constellation coverage solution in the same form factor and pin-out as the Jupiter JN3 family. It can therefore function as a top-level, drop-in replacement at a reduced integration cost. The SL869 can replace JN3 in all LCC bundled cellular plus positioning solutions... [See More]
- Interface: I2C; SPI; UART; USB; CAN
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 3 to 3.6 VDC
- Package Type: LCC
from Telit IoT Solutions, Inc.
The Jupiter SL869-DR is a variant of the SL869 equipped with Dead Reckoning software and dedicated I/Os to connect the external sensors required to continuously compute and output a reliable PVT solution. Whenever GNSS coverage is missing or compromised, the SL869-DR receiver provides the host... [See More]
- Interface: I2C; UART; USB; CAN Bus Interfaces
- Operating Temperature: -40 to 85
- Supply Voltage: 3V; 3.3V; 3.6V
- Package Type: LCC
from Telit IoT Solutions, Inc.
The GE910-GNSS is a competitively priced GSM | GPRS & GNSS combined solution that supports both GPS and GLONASS location. The GE910 Series is designed to be fully compatible with Telit ’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor... [See More]
- Interface: I2C; UART; USB
- Package Type: LGA
- Supply Voltage: Other; 3.8 VDC