5 V GPS Chips and Modules

2 Results
RF Receivers -- 931-EL20A-ND [EL20A from Taoglas]
from DigiKey

CMLEVEL POSITIONING MODULE [See More]

  • Supply Voltage: 5V
  • Interface: SPI; UART; USB
  • Operating Temperature: -40 to 85
  • Package Type: Module
Multi-Constellation Smart GNSS Module -- JUPITER SC872-A
from Telit IoT Solutions, Inc.

The Jupiter SC872-A is a multi-constellation smart GNSS module with embedded 20 x 20 mm antenna. The SC872-A is packaged in a 21 x 22 mm double side PCB with a GNSS antenna on one side and all the remaining components on the opposite side. The SC872-A is provided with embedded Flash memory,... [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Interface: UART
  • Operating Temperature: -20 to 60
  • Package Type: 21 x 22 mm PCB