SPI GPS Chips and Modules
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm U.FL Module [See More]
- Interface: SPI; UART
- Package Type: Module
- Operating Temperature: -35 to 80
from DigiKey
XM - AirPrime ® RF Receiver GLONASS, GPS 1.575GHz, 1.598GHz ~ 1.605GHz -165dBm Castellation Module [See More]
- Interface: SPI; UART
- Package Type: 20-SMD Module
- Operating Temperature: -40 to 85
- Features: RoHS
from DigiKey
XM - AirPrime ® RF Receiver GLONASS, GNSS, GPS 1.598GHz ~ 1.575GHz, 1.605GHz -165dBm 9.6kbps Castellation [See More]
- Interface: SPI; UART
- Package Type: Module
- Operating Temperature: -40 to 85
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps On-Board, Patch Module [See More]
- Interface: SPI; UART
- Operating Temperature: -40 to 85
- Supply Voltage: 3.3V
- Package Type: Module
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module [See More]
- Interface: SPI
- Operating Temperature: -40 to 85
- Supply Voltage: 3.3V
- Package Type: Module
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps Module [See More]
- Interface: SPI
- Operating Temperature: -40 to 85
- Supply Voltage: 3.3V
- Package Type: Module
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module [See More]
- Interface: SPI
- Operating Temperature: -40 to 85
- Supply Voltage: 3.3V
- Package Type: Module
from DigiKey
GNSS A5100A - SIRFSTARV-BASED 52 [See More]
- Interface: SPI; UART
- Package Type: 22-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
GNSS A5135H - SIRFSTARV-BASED 52 [See More]
- Interface: SPI; UART
- Package Type: 22-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
GPS/BDS/GLONASS MODULE SMD-24 [See More]
- Interface: SPI; UART
- Package Type: 24-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
GPS/BDS/GLONASS MODULE SMD-18 [See More]
- Interface: SPI; UART
- Package Type: 18-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps PCB, Surface Mount 77-WLCSP (3.86x3.84) [See More]
- Interface: SPI; UART; USB
- Package Type: 77-UFBGA, WLCSP
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7) [See More]
- Interface: SPI; UART; USB
- Package Type: 56-VFQFN Exposed Pad
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6) [See More]
- Interface: SPI; UART
- Package Type: 99-TFBGA
- Operating Temperature: -40 to 85
from DigiKey
RF RCVR GNSS/GPS 1.575GHZ 24LCC [See More]
- Interface: SPI; UART; USB
- Package Type: 24-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
NEO-M8Q-01A RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm [See More]
- Interface: SPI; UART; USB
- Package Type: 24-SMD Module
- Operating Temperature: -40 to 105
- Features: RoHS
from DigiKey
ZED-F9T RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm 54-LGA (22x17) [See More]
- Interface: SPI; UART; USB
- Package Type: 54-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
ZED-F9P RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.2276GHz, 1.575GHz -167dBm 921.6kbps 54-LGA (22x17) [See More]
- Interface: SPI; UART; USB
- Package Type: 54-SMD Module
- Operating Temperature: -40 to 85
- Features: RoHS
from DigiKey
CAM-M8 RF Receiver BeiDou, GLONASS, GNSS, GPS, QZSS 1.575GHz -167dBm On-Board, Chip Module [See More]
- Interface: SPI; UART
- Package Type: 31-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver GLONASS, GPS 1.575GHz -164dBm Castellation 43-LGA (7x7) [See More]
- Interface: SPI; UART; USB
- Package Type: 43-TFLGA Module
- Operating Temperature: -40 to 85
from DigiKey
EVA-M8 RF Receiver BeiDou, Galileo, Glonass, GPS, QSZZ 1.561GHz, 1.575GHz, 1.602GHz -160dBm [See More]
- Interface: SPI; UART; USB
- Package Type: 43-TFLGA
- Operating Temperature: -40 to 85
from DigiKey
MOD RF RECEIVER GPS XO ANT [See More]
- Interface: SPI; UART; USB
- Package Type: 28-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm Not Included 28-SMD [See More]
- Interface: SPI; UART; USB
- Package Type: 28-SMD Module
- Operating Temperature: -40 to 105
from DigiKey
LEA-M8F RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 28-SMD [See More]
- Interface: SPI; UART; USB
- Package Type: 28-SMD Module
- Operating Temperature: -40 to 85
from DigiKey
LEA-M8T RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm [See More]
- Interface: SPI; UART; USB
- Package Type: 28-SMD Module
- Operating Temperature: -40 to 85
from Telit IoT Solutions, Inc.
ATOP 2.5G is Telit ’s platform for automotive telematics on-board units (OBU ‘s). It simplifies creating applications such as road pricing and eCall by including all required technologies: 2G cellular for voice and data communication,. Quad band GSM assures global network coverage,. GPS... [See More]
- Interface: I2C; SPI; UART; USB; CAN
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 4.2 VDC
- Features: RoHS
from Telit IoT Solutions, Inc.
The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including: 3G cellular for voice and data communication. GPS/GLONASS for location. Application... [See More]
- Interface: I2C; SPI; UART; USB; CAN
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 3.8 VDC
- Features: RoHS
from Telit IoT Solutions, Inc.
The SL869 offers the best multi-constellation coverage solution in the same form factor and pin-out as the Jupiter JN3 family. It can therefore function as a top-level, drop-in replacement at a reduced integration cost. The SL869 can replace JN3 in all LCC bundled cellular plus positioning solutions... [See More]
- Interface: I2C; SPI; UART; USB; CAN
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 3 to 3.6 VDC
- Package Type: LCC
from Telit IoT Solutions, Inc.
The Jupiter SL869 V2 is a member of the SL869 family based on the low-power Mediatek MT3333. It features easy integration and superior battery-life performance.The receiver is designed for applications not requiring TRAIM or dead reckoning support; USB or CAN connection. The SL869 V2 allows... [See More]
- Interface: I2C; SPI; UART
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 3 to 3.6 VDC
- Package Type: LCC
from Telit IoT Solutions, Inc.
The JF2 offers developers and integrators the smallest, completely integrated GNSS solution for positioning applications based on a 1.8V supply. It is fully interoperable with Telit cellular modules for a ready-to-use solution bundle with no additional integration effort or cost. The JF2 can be... [See More]
- Interface: I2C; SPI; UART
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 1.75 to 1.9 VDC
- Package Type: QFNL
from Telit IoT Solutions, Inc.
The SE868 V3 is a positioning system that combines GPS, GLONASS, Beidou, Galileo, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V3 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsh environments. The SE868 V3 is... [See More]
- Interface: I2C; SPI; UART
- Operating Temperature: -40 to 85
- Supply Voltage: 1.8V
- Package Type: QFN
from Telit IoT Solutions, Inc.
The Jupiter SL871 is the representative of a new multiconstellation GNSS module family in the Telit portfolio aiming to be the ideal solution for battery-life sensitive GNSS applications that do not require Dead Reckoning, TRAIM and support of communication ports like USB or CAN bus. The SL871 is... [See More]
- Interface: I2C; SPI; UART
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 2.8 to 4.3 VDC
- Package Type: LCC
from Telit IoT Solutions, Inc.
The Jupiter SE880 is Telit's ultra-compact GPS receiver module for applications in the commercial, industrial, and consumer segments including wearable and handheld devices. The miniature 4.7x4.7mm QFN (Quad-Flat No-leads), SiRFstarIVTM-based receiver module employs leading 3-D component embedding... [See More]
- Interface: I2C; SPI; UART; GPIO
- Operating Temperature: -40 to 85
- Supply Voltage: 1.8V
- Package Type: QFNL