QFN GPS Chips and Modules

4 Results
GPS & GLONASS Module -- JUPITER SE868 V2
from Telit IoT Solutions, Inc.

Telit Jupiter SE868 V2 is a hybrid positioning system that combines GPS, GLONASS, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V2 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsher environments. The SE868 V2 is... [See More]

  • Package Type: QFNL
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 1.75 to 1.9 VDC
  • Interface: UART
GPS Module -- JUPITER JF2
from Telit IoT Solutions, Inc.

The JF2 offers developers and integrators the smallest, completely integrated GNSS solution for positioning applications based on a 1.8V supply. It is fully interoperable with Telit cellular modules for a ready-to-use solution bundle with no additional integration effort or cost. The JF2 can be... [See More]

  • Package Type: QFNL
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 1.75 to 1.9 VDC
  • Interface: I2C; SPI; UART
GPS Smart Antenna Module -- JUPITER SE868-AS
from Telit IoT Solutions, Inc.

The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the module. The SE868-AS is... [See More]

  • Package Type: QFNL
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3V; 3.3V; 3.6V
  • Interface: UART; PPS
Ultra-Compact GPS Receiver Module -- JUPITER SE880
from Telit IoT Solutions, Inc.

The Jupiter SE880 is Telit's ultra-compact GPS receiver module for applications in the commercial, industrial, and consumer segments including wearable and handheld devices. The miniature 4.7x4.7mm QFN (Quad-Flat No-leads), SiRFstarIVTM-based receiver module employs leading 3-D component embedding... [See More]

  • Package Type: QFNL
  • Operating Temperature: -40 to 85
  • Supply Voltage: 1.8V
  • Interface: I2C; SPI; UART; GPIO