Filtration Ceramic Insulation and Textiles

2 Results
Alumina Felt Type RS-3000 -- PX56
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]

  • Applications: Filtration; Fire; HVAC
  • Material: Alumina
  • Type: Fabric / Cloth; Nonwoven; Felt
  • Thickness: 0.0312
Silica Cloth Type SIL-1 -- NS51
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Type SIL Silica Cloths consists of high temperature  non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F). These silica... [See More]

  • Applications: Filtration; Fire; HVAC
  • Material: Quartz / Fused Silica
  • Type: Roving or Yarn; Cloth
  • Thickness: 0.0280