Roving / Yarn Ceramic Insulation and Textiles
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Type: Blanket or Batt; Fabric / Cloth; Fibers or Monofilaments; Roving or Yarn; Woven
- Width / OD: 36.00 to 72.00
- Material: Quartz / Fused Silica; Fiberglass, High Texture Silica Yarn
- Length: 1.3 to 3.0
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F). These silica... [See More]
- Type: Roving or Yarn; Cloth
- Thickness: 0.0280
- Material: Quartz / Fused Silica
- Width / OD: 36.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Type: Blanket or Batt; Fabric / Cloth; Fibers or Monofilaments; Roving or Yarn; Woven
- Width / OD: 36.00 to 72.00
- Material: Quartz / Fused Silica; Uncoated, Amorphous Silica Yarn
- Length: 1.3 to 3.0