Woven Product Ceramic Insulation and Textiles
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Type: Fabric / Cloth; Rope or Cordage; Sleeving or Wraps; Woven; Braided; Knitted
- Thickness: 0.0600 to 0.2500
- Material: Carbon or Graphite
- Width / OD: 0.12 to 40.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Type: Fabric / Cloth; Rope or Cordage; Sleeving or Wraps; Woven; Braided
- Width / OD: 0.06 to 3.00
- Thickness: 0.0310 to 0.1250
- Use Temperature: 2201
from Mid-Mountain Materials, Inc.
Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]
- Type: Fabric / Cloth; Woven
- Thickness: 0.0290
- Material: Quartz / Fused Silica
- Width / OD: 40.00
from Mid-Mountain Materials, Inc.
Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]
- Type: Fabric / Cloth; Woven
- Thickness: 0.0270
- Material: Quartz / Fused Silica
- Width / OD: 36.00
from Mid-Mountain Materials, Inc.
Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]
- Type: Fabric / Cloth; Woven
- Thickness: 0.0150 to 0.2000
- Material: Quartz / Fused Silica
- Width / OD: 1.00 to 12.00
from AVS Industries
AVSil Plain Weave CH Type Silica Fabric is composed of texturized yarns and has improved insulating properties over the more common satin weave fabrics. It also has improved fabrication properties for certain applications because of less edge fraying due to weave construction and the applied... [See More]
- Type: Fabric / Cloth; Woven
- Thickness: 0.0300
- Material: Quartz / Fused Silica
- Width / OD: 60.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Type: Blanket or Batt; Fabric / Cloth; Fibers or Monofilaments; Roving or Yarn; Woven
- Width / OD: 36.00 to 72.00
- Material: Quartz / Fused Silica; Fiberglass, High Texture Silica Yarn
- Length: 1.3 to 3.0
from Darco Southern, Inc.
A mini welding curtain manufactured from Tetraglas ® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two tacks on a wall to prevent burning the wall while spot welding a pipe. [See More]
- Type: Fabric / Cloth; Woven
- Thickness: 0.0540
- Material: Quartz / Fused Silica; Tetraglas® 3000-90 Cloth/Batting
- Width / OD: 8.00 to 10.00
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]
- Type: Fabric / Cloth; Sleeving or Wraps; Woven
- Thickness: 0.0625
- Material: Alumina
- Width / OD: 0.50
from AVS Industries
AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to withstand continuous temperatures up to... [See More]
- Type: Fabric / Cloth; Woven
- Thickness: 0.0300
- Material: Quartz / Fused Silica
- Width / OD: 36.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Type: Blanket or Batt; Fabric / Cloth; Fibers or Monofilaments; Roving or Yarn; Woven
- Width / OD: 36.00 to 72.00
- Material: Quartz / Fused Silica; Uncoated, Amorphous Silica Yarn
- Length: 1.3 to 3.0
from Darco Southern, Inc.
Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]
- Type: Fabric / Cloth; Woven
- Thickness: 0.0150
- Material: Quartz / Fused Silica
- Width / OD: 60.00
from AVS Industries
ULTRAFLX amorphous Silica Fabrics are satin weave inorganic chemically treated fabrics that provide much better continuous higher temperature capability than standard Silica Fabric. ULTRAFLX Silica Fabrics incorporate all of the outstanding qualities of our AVSil Silica Fabrics, with the added... [See More]
- Type: Fabric / Cloth; Woven
- Thickness: 0.0300
- Material: Quartz / Fused Silica
- Width / OD: 36.00
from Darco Southern, Inc.
TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]
- Type: Blanket or Batt; Fabric / Cloth; Woven
- Thickness: 0.2500
- Material: Quartz / Fused Silica
- Width / OD: 36.00
from Darco Southern, Inc.
TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]
- Type: Fabric / Cloth; Woven
- Thickness: 0.0900
- Material: Quartz / Fused Silica
- Width / OD: 39.00
from Darco Southern, Inc.
This product is manufactured with two layers of Tetraglas ® 3000-90 cloth, a layer of Tetraglas ® 3000 batting, then quilted. Currently used for the boiler industry but also has a wide variety of uses. Useful for maintenance personnel when repairing any piece of hot equipment for the purpose... [See More]
- Type: Fabric / Cloth; Woven
- Use Temperature: 2300 to 3000
- Material: Quartz / Fused Silica; Tetraglas® 3000-90 Cloth/Batting
- Applications: Fire; OEM