Felt / Nonwoven Product Ceramic Insulation and Textiles

5 Results
Biosoluble Ceramic Fiber Paper -- CERMEX® PR2300
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Type: Fabric / Cloth; Nonwoven
  • Thickness: 0.1250
  • Material: Alumina; Quartz / Fused Silica
  • Use Temperature: 2300
Low Biopersistence Thermal Insulation Paper -- CERMEX® BK1800SW
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Type: Blanket or Batt; Fabric / Cloth; Nonwoven
  • Thickness: 0.2500 to 2.0000
  • Material: Quartz / Fused Silica; Mineral Wool
  • Width / OD: 24.00 to 48.00
Needled Silica Mat -- CERMEX® MT1800
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Type: Blanket or Batt; Fabric / Cloth; Nonwoven
  • Thickness: 0.2500 to 1.0000
  • Material: Quartz / Fused Silica
  • Width / OD: 36.00
LyTherm® 1530-L & 1535-L High Temperature Premium Papers
from Lydall Performance Materials

LyTherm ® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300 °F(1260 °C) in applications requiring high... [See More]

  • Type: Fabric / Cloth; Nonwoven
  • Thickness: 0.0625 to 0.3750
  • Material: Alumina; Quartz / Fused Silica
  • Width / OD: 12.00 to 24.00
Alumina Felt Type RS-3000 -- PX56
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]

  • Type: Fabric / Cloth; Nonwoven; Felt
  • Thickness: 0.0312
  • Material: Alumina
  • Width / OD: 24.00