Automotive / Transportation Ceramic Insulation and Textiles
from AVS Industries
AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five thicknesses. It contains no... [See More]
- Applications: Aerospace; Automotive / Transportation; OEM
- Thickness: 0.2500
- Material: Quartz / Fused Silica
- Width / OD: 35.98
from Darco Southern, Inc.
TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]
- Applications: Automotive / Transportation; Chemical; Fire; OEM
- Material: Quartz / Fused Silica
- Type: Fabric / Cloth; Woven
- Thickness: 0.0900
from Lydall Performance Materials
LyTherm ® LDF PAPER is a lightweight insulating material composed of large diameter, inorganic, high temperature fibers processed into a highly flexible sheet. It is recommended for intermittent use at temperatures up to 1500 °F (815 °C) with a continuous use of 1400 °F (760 °C),... [See More]
- Applications: Aerospace; Automotive / Transportation; Fire; OEM
- Material: Alumina; Quartz / Fused Silica
- Type: Fabric / Cloth; Nonwoven
- Thickness: 0.0625 to 0.3750
from AVS Industries
AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to withstand continuous temperatures up to... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical
- Material: Quartz / Fused Silica
- Type: Fabric / Cloth; Woven
- Thickness: 0.0300