Canada Only Rubber and Elastomer Molding Services
from Precision Polymer Engineering Ltd.
PPE offers some of the shortest manufacturing lead-times in the sealing industry for the molding of O-rings, seals and custom components in high performance elastomer materials. [See More]
- Company Information: PPE partners with a wide range of leading global companies to develop sealing solutions that perform in difficult applications, last longer, require less maintenance and deliver the lowest cost of ownership. PPE develops novel elastomer materials to meet the most demanding sealing applications including extreme temperatures and chemically aggressive environments. Expert seal design advice can be provided and components manufactured in the shortest lead times in the sealing industry.
- Certifications: AS9100C/ISO 9001;ISO/TS29001;NORSOK M710;ISO10423;ISO23936-2;NACE TM0187 and TM0297;API 6A;TOTAL GS PVV 142;SHELL MESC SPE 85/301;FDA CFR 21.177.2600;3A 18-03;WRAS;USP Class VI;Nadcap
- Materials: Aflas; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Nitrile; Silicone; FFKM Perfluoroelastomer, FEPM, VMQ
- Molding Type: Compression Molding
from Vicone High Performance Rubber Inc.
We have supplied many different types of rubber - and other materials - molded parts to our customers. From extremely tight tolerance, miniature, extra large, reverse engineered, Vicone or customer designed, to coloured and rubber to metal, for a myriad of applications that are boundless. They were... [See More]
- Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
- Certifications: Some of the standards/specifications we can supply to: UL FDA / NSF USP Class VI ASTM JIS SAE MIL Specs RoHS (Reach)
- Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
- Molding Type: Liquid Injection Molding; Cast Urethane; Compression Molding; Dip Molding; Injection Molding; Transfer Molding
from Arnprior Rapid Mfg Solutions
- Company Information: Molding plastic parts with consistent part quality requires Process Optimization. Our Technicians employ a scientific, disciplined approach to molding that assures all dimensional capabilities of a mold are realized with the fastest cycle time.
- Certifications: AS 9100, ISO 9001:2000
- Materials: Polyurethane / Urethane
- Molding Type: Cast Urethane; Injection Molding
from Elasto Proxy Inc.
Elasto Proxy helps you choose the right rubbers and elastomeric materials for your applications. Although rubber is softer and more pliable than plastic, it's generally not as flexible. Thermoplastic elastomers (TPE), a group of rubber-like materials, combine the processing strengths of... [See More]
- Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
- Certifications: ISO 9001:2008, Controlled Goods
- Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR); TPE / TPR; Other rubber and elastomer materials
- Molding Type: Cast Urethane; Compression Molding; Dip Molding; Injection Molding; Transfer Molding