Fluorosilicone (FVMQ, FMQ, FPM, FSI) Rubber and Elastomer Molding Services
from CT Gasket & Polymer Co., Inc.
Everyone told us a 55 durometer seal made of Viton ® with an 18" O.D., 6" thick, with a 1" cross section couldn't be done. We had one in service on the ocean floor in 3 weeks. You may have heard Viton ® and PTFE can't be bonded together, but when a request came in for a one of a kind 30"... [See More]
- Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Styrene Butadiene Rubber (SBR)
- Certifications: ISO 9001:2000, OEM Specific
- Company Information: CTG specializes in custom high performance seals and gaskets. CTG services a number of industries including OEM markets, Chemical Processing, Refineries, Pulp and Paper, Pipeline Repair, and Semi-Conductor, and general industrial. We Seal Your Success.
- Molding Type: Cast Urethane; Compression Molding; Transfer Molding
from Precision Polymer Engineering Ltd.
PPE offers some of the shortest manufacturing lead-times in the sealing industry for the molding of O-rings, seals and custom components in high performance elastomer materials. [See More]
- Materials: Aflas; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Nitrile; Silicone; FFKM Perfluoroelastomer, FEPM, VMQ
- Certifications: AS9100C/ISO 9001;ISO/TS29001;NORSOK M710;ISO10423;ISO23936-2;NACE TM0187 and TM0297;API 6A;TOTAL GS PVV 142;SHELL MESC SPE 85/301;FDA CFR 21.177.2600;3A 18-03;WRAS;USP Class VI;Nadcap
- Company Information: PPE partners with a wide range of leading global companies to develop sealing solutions that perform in difficult applications, last longer, require less maintenance and deliver the lowest cost of ownership. PPE develops novel elastomer materials to meet the most demanding sealing applications including extreme temperatures and chemically aggressive environments. Expert seal design advice can be provided and components manufactured in the shortest lead times in the sealing industry.
- Molding Type: Compression Molding
from Atlantic Rubber Company, Inc.
Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and... [See More]
- Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Silicone; Custom Compound Materials for specific requirements
- Certifications: ISO 9001 Certified
- Company Information: Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures, and outstanding quality control.
- Molding Type: Compression Molding; Injection Molding; Transfer Molding
from RPWORLD
20-100 plastic pasts shipped in as fast as 7 days RPWORLD Rubber and Elastomer Molding service is right for your 20-100 pieces complex geometries parts within short lead times and is designed for prototypes and low-volume production. The rubber and elastomer molding process offers strong and elastic... [See More]
- Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR); TPE / TPR
- Certifications: ISO 9001:2015
- Company Information: RPWORLD is committed to accelerating products to market through high precision, quick turnaround times manufacturing services, including CNC Machining, Injection Molding, Urethane Casting, etc. The on-demand contract manufacturing is popular among the product designers and developers for its flexible and time-efficient manufacturing services.
- Molding Type: Injection Molding
from A & D Rubber Products Company
Whether simple or complex, large or small, solid or sponge, A & D Rubber can produce custom rubber parts and goods for any industry, in virtually any rubber compound and color. We can manufacture to your blue print specifications or one of our sales engineers can assist you in developing your... [See More]
- Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR); Teflon®
- Certifications: MIL-SPEC
- Company Information: Whether simple or complex, large or small, solid or sponge, A & D Rubber can produce custom rubber parts and goods for any industry, in virtually any compound and color. All products are created to exacting specifications under strict quality controls.
- Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Transfer Molding
from M&P Manufacturing USA, Inc.
More and more products today have a plastic component included in the design. Many are 100% plastic. M&P USA offers extensive injection molding and extrusion capabilities to meet these needs. We produce parts using a broad range of materials meeting the exact requirements of our Customer's design... [See More]
- Materials: Butyl; EPDM; Fluorosilicone; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
- Molding Type: Injection Molding
- Company Information: M&P Manufacturing delivers high quality product shipment after shipment. We use strict process control combined with a multi-level quality inspection process to ensure every delivery you receive can go directly to stock and on the production floor.
- Supplier Capability: Insert Molding; Tool / Mold Making; ShortRun; LongRun; Assembly; Bonding; Design Assistance; Graphics; Machining; Packaging; Prototype
from Westland Technologies, Inc.
Located in the beautiful Central Valley of California, Westland Technologies is a leader in the manufacture of superior-quality custom-molded and fabricated elastomeric components for a wide variety of industries and customers. Our superior team of professionals is here to meet the requirements of... [See More]
- Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
- Certifications: ISO 9001:2000; MIL-SPEC; OEM; ISO 9001:2008
- Company Information: Westland Technologies is a leader in the manufacture of superior-quality custom-molded and fabricated elastomeric components for a wide variety of industries and customers.
- Molding Type: Cast Urethane; Compression Molding; Injection Molding; Transfer Molding
from Vicone High Performance Rubber Inc.
We have supplied many different types of rubber - and other materials - molded parts to our customers. From extremely tight tolerance, miniature, extra large, reverse engineered, Vicone or customer designed, to coloured and rubber to metal, for a myriad of applications that are boundless. They were... [See More]
- Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
- Certifications: Some of the standards/specifications we can supply to: UL FDA / NSF USP Class VI ASTM JIS SAE MIL Specs RoHS (Reach)
- Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
- Molding Type: Liquid Injection Molding; Cast Urethane; Compression Molding; Dip Molding; Injection Molding; Transfer Molding
from Real Seal Company
Real Seal is a niche manufacturer of non-commodity rubber and plastic seal products and mechanical components. Real Seal serves both national and international markets, with an emphasis on automotive sub assemblies, heavy equipment, hydraulics, pneumatics, beverage dispensing, construction... [See More]
- Materials: Aflas; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; FFKM; PA
- Certifications: ISO 9001:2008
- Company Information: Real Seal is a niche manufacturer of non-commodity rubber and plastic seal products and mechanical components. Real Seal complements superior products with engineering, design, and technological support, which balances engineering w/ sensible economics.
- Molding Type: Cast Urethane; Compression Molding; Transfer Molding
from SIMTEC Silicone Parts LLC
SIMTEC Silicone Parts is an environmentally responsible company exclusively focused on the customized production of Liquid Silicone Rubber (LSR) and Two Shot (LSR/Thermoplastics) components. Working together with the leading raw material suppliers and world renowned research institutions in the... [See More]
- Materials: Fluorosilicone; Silicone; TPE / TPR; Two Shot (Thermoplastics/LSR)
- Certifications: ISO 9001:2008; ISO 13485:2003; TS 16949 Compliant
- Company Information: SIMTEC Silicone Parts is an environmentally responsible company with manufacturing exclusively in the USA and solely focused on customized production of Liquid Silicone Rubber (LSR) and Two Shot (LSR/Thermoplastic) Components.
- Molding Type: Liquid Injection Molding; Injection Molding
from Midwest Rubber Company
Engineering Quality Rubber and Plastic Products Since 1946. Today's manufacturing environment demands action. Quick, decisive, and forward thinking. Automotive vehicle programs come to life faster than ever … medical advancements require agile processes … the line between Tier One,... [See More]
- Materials: EPDM; Fluorosilicone; Natural Rubber; Neoprene; Polyurethane / Urethane; Silicone
- Certifications: QS 9000; ISO 14001; TS 16949; ISO 9001:2008; as well as numerous distinguished supplier awards from many significant clients.
- Company Information: With over 60 years of experience and innovation to draw on, it’s no wonder that Midwest Rubber is a well established leader in the rubber and plastic industry. As you would expect of a highly respected global supplier, we provide all of the services necessary to take your product idea or concept from design to assembly line.
- Molding Type: Compression Molding; Dip Molding; Injection Molding; Transfer Molding
from Advanced Engineering & Molding Technology
In today ’s completive environment, it is almost impossible to find one company that can address a multitude of critical manufacturing requirements. However, for over three decades, Advanced Engineering & Molding Technology (AEMT) has exceeded its customers most demanding expectations with... [See More]
- Materials: Fluorosilicone; Neoprene
- Certifications: ISO 9001:2008
- Company Information: For over three decades, Advanced Engineering & Molding Technology (AEMT) has exceeded its customers most demanding expectations with unrivaled custom injection, insert, compression and transfer molding services.
- Molding Type: Compression Molding; Injection Molding; Transfer Molding
from Stockwell Elastomerics, Inc.
Stockwell Elastomerics, Inc. ’s business model is to service, technology driven OEMs that require high performance parts. We are one of the few, fully capable rubber component fabricators with in-house custom molding, water jet cutting, and die cutting capabilities. Stockwell Elastomerics,... [See More]
- Materials: Fluoroelastomer (FKM); Fluorosilicone; Silicone
- Certifications: ISO 9001:2000; MIL-SPEC
- Company Information: Core Competence is Molding Silicone Rubber and related High Performance Elastomers. Liquid Injection Molding (LIM) of silicone rubber gaskets and seals for the technology sector. Molding of small batch specialty silicones in 12"x12" sheets for prototype.
- Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Transfer Molding
from IER Fujikura, Inc.
At IER Fujikura, we utilize compression, transfer, injection and other proprietary molding technologies to meet customer needs. In addition, our vast knowledge of formulas and compounds allows us to produce parts that will function in almost any environment. We continually refine our processes in... [See More]
- Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Styrene Butadiene Rubber (SBR)
- Certifications: AS 9100, ISO 9001:2000, ISO/TS 16949:2002, ISO 17025
- Company Information: IER Fujikura, Inc. offers customized sealing solutions for critical applications. From design support, to fast production-intent prototypes, to controlled, efficient processes, we offer low & high volume production rubber molding in FKM, FVMQ, NBR, EPDM.
- Molding Type: Compression Molding; Injection Molding; Transfer Molding; Review Each Part for the Most Efficient Molding Process and Location
from Ampco Manufacturers Inc.
- Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
- Certifications: ISO/TS 16949:2002
- Company Information: ISO/TS 16949 certified Ampco Manufacturers Inc. specializes in custom manufacturing with offshore production capabilities. Experienced in CAD design, prototype and manufacturing OEM and ODM volume productions for any rubber products.
- Molding Type: Blow Molding; Compression Molding; Injection Molding
from Control Plastics, Inc.
Our staff of 35 engineers and 18 administrators assures our customers of the highest quality and service. They are at your disposal to provide design assistance in the part reviews and case studies, and to insure programs are right, and on time. Our goal is to get you into production as quickly as... [See More]
- Materials: Butyl; EPDM; Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Silicone; TPE / TPR
- Certifications: ISO 9001:2000, QS-9000
- Company Information: Control Plastics is your source for stamping dies, injection mold designs, injection molds, custom injection molding, die cast tools, sheet metal fabrication, metal fabrication, decorating operations, assembly and packaging, and many secondary operations.
- Molding Type: Blow Molding; Compression Molding
from Da/Pro Rubber, Inc.
Custom Molded Rubber, Plastic & TPE Products. Da/Pro Rubber, Inc. is a leading custom manufacturer of precision rubber, TPE and plastic molding products, serving the OEM (Original Equipment Manufacturers) market since 1960. The proprietary Da/Pro Process automatically adjusts for rubber compound... [See More]
- Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR); TPE / TPR
- Certifications: Cleanroom, ISO 9001:2000, MIL-SPEC
- Company Information: Da/Pro Rubber, Inc. is a leading manufacturer of precision molded rubber products. Whatever you create, Da/Pro Rubber has the capability, knowledge and experience to be your rubber molding partner, servicing satisfied customers around the world.
- Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Transfer Molding
from JAMAK Fabrication USA
Jamak Fabrication is a focused manufacturing company specializing in silicone rubber solutions and other elastomer based products. Since 1971, Jamak has been dedicated to meeting customers' needs through progressive engineering, custom manufacturing, and global sourcing. With locations in the United... [See More]
- Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Silicone; Styrene Butadiene Rubber (SBR)
- Certifications: ISO9001:2008; ISO14001; TS16949; Will be ISO 13485 certified in 2012
- Company Information: Jamak Fabrication serves a wide range of industries from automotive to medical. We offer custom compounding; design assistance; pad and screen printing; tube tipping/drilling/skiving; and more. Call us with your special request and see how we can help.
- Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Transfer Molding; Jamak offers mold-in-place, mold-to-glass and mold-to-plastic expertise.
from Girard Rubber Corporation
Products & Capabilities. Elastomers. Gaskets, O-Rings, Seals. Diaphragms. Molded/Laid-Up Tubes and Hoses. Shock Mounts. PTT/Volume/Squelch/Function Buttons and Knobs. Keypads and Similar Decorated Items. Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads. Plastics. Injection Molded... [See More]
- Materials: Aflas; Butyl; EPDM; Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
- Certifications: Cleanroom, ISO 9001:2000
- Company Information: Girard Rubber Corp. specializes in high-precision rubber products via joint ventures with their partners. They supply capital engineering, process, quality, administrative system, and communication expertise, along with access to worldwide markets.
- Molding Type: Compression Molding; Injection Molding; Transfer Molding
from Elastomer Technologies, Inc.
- Materials: Butyl; EPDM; Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Styrene Butadiene Rubber (SBR); Custom Compounding Available
- Certifications: ISO 9001:2000
- Company Information: ETI Roltec has a variety of custom molding/fabrication options. Compression, transfer and liquid injection expertise is complimented by our die cutting and value added processes. Low annual volume is never a reason not to call us. We make projects easy.
- Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Providing Compression/Rubber Molding and Injection Molding of Silicone
from National Rubber Corporation
National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your... [See More]
- Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Silicone; Styrene Butadiene Rubber (SBR)
- Certifications: ISO 9001:2000, MIL-SPEC
- Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
- Molding Type: Compression Molding; Injection Molding; Transfer Molding
from Elasto Proxy Inc.
Elasto Proxy helps you choose the right rubbers and elastomeric materials for your applications. Although rubber is softer and more pliable than plastic, it's generally not as flexible. Thermoplastic elastomers (TPE), a group of rubber-like materials, combine the processing strengths of... [See More]
- Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR); TPE / TPR; Other rubber and elastomer materials
- Certifications: ISO 9001:2008, Controlled Goods
- Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
- Molding Type: Cast Urethane; Compression Molding; Dip Molding; Injection Molding; Transfer Molding