AFLASTM Rubber and Elastomer Molding Services

9 Results
Custom Molded Seals
from CT Gasket & Polymer Co., Inc.

Everyone told us a 55 durometer seal made of Viton ® with an 18" O.D., 6" thick, with a 1" cross section couldn't be done. We had one in service on the ocean floor in 3 weeks. You may have heard Viton ® and PTFE can't be bonded together, but when a request came in for a one of a kind 30"... [See More]

  • Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Styrene Butadiene Rubber (SBR)
  • Certifications: ISO 9001:2000, OEM Specific
  • Company Information: CTG specializes in custom high performance seals and gaskets. CTG services a number of industries including OEM markets, Chemical Processing, Refineries, Pulp and Paper, Pipeline Repair, and Semi-Conductor, and general industrial. We Seal Your Success.
  • Molding Type: Cast Urethane; Compression Molding; Transfer Molding
Molded Elastomer Sealing Solutions
from Precision Polymer Engineering Ltd.

PPE offers some of the shortest manufacturing lead-times in the sealing industry for the molding of O-rings, seals and custom components in high performance elastomer materials. [See More]

  • Materials: Aflas; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Nitrile; Silicone; FFKM Perfluoroelastomer, FEPM, VMQ
  • Certifications: AS9100C/ISO 9001;ISO/TS29001;NORSOK M710;ISO10423;ISO23936-2;NACE TM0187 and TM0297;API 6A;TOTAL GS PVV 142;SHELL MESC SPE 85/301;FDA CFR 21.177.2600;3A 18-03;WRAS;USP Class VI;Nadcap
  • Company Information: PPE partners with a wide range of leading global companies to develop sealing solutions that perform in difficult applications, last longer, require less maintenance and deliver the lowest cost of ownership. PPE develops novel elastomer materials to meet the most demanding sealing applications including extreme temperatures and chemically aggressive environments. Expert seal design advice can be provided and components manufactured in the shortest lead times in the sealing industry.
  • Molding Type: Compression Molding
Custom Molded Rubber Products
from Atlantic Rubber Company, Inc.

Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and... [See More]

  • Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Silicone; Custom Compound Materials for specific requirements
  • Certifications: ISO 9001 Certified
  • Company Information: Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures, and outstanding quality control.
  • Molding Type: Compression Molding; Injection Molding; Transfer Molding
Rubber and Elastomer Molding Services
from RPWORLD

20-100 plastic pasts shipped in as fast as 7 days RPWORLD Rubber and Elastomer Molding service is right for your 20-100 pieces complex geometries parts within short lead times and is designed for prototypes and low-volume production. The rubber and elastomer molding process offers strong and elastic... [See More]

  • Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR); TPE / TPR
  • Certifications: ISO 9001:2015
  • Company Information: RPWORLD is committed to accelerating products to market through high precision, quick turnaround times manufacturing services, including CNC Machining, Injection Molding, Urethane Casting, etc. The on-demand contract manufacturing is popular among the product designers and developers for its flexible and time-efficient manufacturing services.
  • Molding Type: Injection Molding
A & D Rubber Products Company
from A & D Rubber Products Company

Whether simple or complex, large or small, solid or sponge, A & D Rubber can produce custom rubber parts and goods for any industry, in virtually any rubber compound and color. We can manufacture to your blue print specifications or one of our sales engineers can assist you in developing your... [See More]

  • Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR); Teflon®
  • Certifications: MIL-SPEC
  • Company Information: Whether simple or complex, large or small, solid or sponge, A & D Rubber can produce custom rubber parts and goods for any industry, in virtually any compound and color. All products are created to exacting specifications under strict quality controls.
  • Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Transfer Molding
Real Seal Company
from Real Seal Company

Real Seal is a niche manufacturer of non-commodity rubber and plastic seal products and mechanical components. Real Seal serves both national and international markets, with an emphasis on automotive sub assemblies, heavy equipment, hydraulics, pneumatics, beverage dispensing, construction... [See More]

  • Materials: Aflas; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; FFKM; PA
  • Certifications: ISO 9001:2008
  • Company Information: Real Seal is a niche manufacturer of non-commodity rubber and plastic seal products and mechanical components. Real Seal complements superior products with engineering, design, and technological support, which balances engineering w/ sensible economics.
  • Molding Type: Cast Urethane; Compression Molding; Transfer Molding
Rubber and Elastomer Molding Services
from Vicone High Performance Rubber Inc.

We have supplied many different types of rubber - and other materials - molded parts to our customers. From extremely tight tolerance, miniature, extra large, reverse engineered, Vicone or customer designed, to coloured and rubber to metal, for a myriad of applications that are boundless. They were... [See More]

  • Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
  • Certifications: Some of the standards/specifications we can supply to: UL FDA / NSF USP Class VI ASTM JIS SAE MIL Specs RoHS (Reach)
  • Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
  • Molding Type: Liquid Injection Molding; Cast Urethane; Compression Molding; Dip Molding; Injection Molding; Transfer Molding
Custom Molded Rubber Parts
from Girard Rubber Corporation

Products & Capabilities. Elastomers. Gaskets, O-Rings, Seals. Diaphragms. Molded/Laid-Up Tubes and Hoses. Shock Mounts. PTT/Volume/Squelch/Function Buttons and Knobs. Keypads and Similar Decorated Items. Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads. Plastics. Injection Molded... [See More]

  • Materials: Aflas; Butyl; EPDM; Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
  • Certifications: Cleanroom, ISO 9001:2000
  • Company Information: Girard Rubber Corp. specializes in high-precision rubber products via joint ventures with their partners. They supply capital engineering, process, quality, administrative system, and communication expertise, along with access to worldwide markets.
  • Molding Type: Compression Molding; Injection Molding; Transfer Molding
IER Fujikura Composites
from IER Fujikura, Inc.

At IER Fujikura, we utilize compression, transfer, injection and other proprietary molding technologies to meet customer needs. In addition, our vast knowledge of formulas and compounds allows us to produce parts that will function in almost any environment. We continually refine our processes in... [See More]

  • Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Styrene Butadiene Rubber (SBR)
  • Certifications: AS 9100, ISO 9001:2000, ISO/TS 16949:2002, ISO 17025
  • Company Information: IER Fujikura, Inc. offers customized sealing solutions for critical applications. From design support, to fast production-intent prototypes, to controlled, efficient processes, we offer low & high volume production rubber molding in FKM, FVMQ, NBR, EPDM.
  • Molding Type: Compression Molding; Injection Molding; Transfer Molding; Review Each Part for the Most Efficient Molding Process and Location