Southwest US Only Rubber and Elastomer Molding Services
from Precision Polymer Engineering Ltd.
PPE offers some of the shortest manufacturing lead-times in the sealing industry for the molding of O-rings, seals and custom components in high performance elastomer materials. [See More]
- Company Information: PPE partners with a wide range of leading global companies to develop sealing solutions that perform in difficult applications, last longer, require less maintenance and deliver the lowest cost of ownership. PPE develops novel elastomer materials to meet the most demanding sealing applications including extreme temperatures and chemically aggressive environments. Expert seal design advice can be provided and components manufactured in the shortest lead times in the sealing industry.
- Certifications: AS9100C/ISO 9001;ISO/TS29001;NORSOK M710;ISO10423;ISO23936-2;NACE TM0187 and TM0297;API 6A;TOTAL GS PVV 142;SHELL MESC SPE 85/301;FDA CFR 21.177.2600;3A 18-03;WRAS;USP Class VI;Nadcap
- Materials: Aflas; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Nitrile; Silicone; FFKM Perfluoroelastomer, FEPM, VMQ
- Molding Type: Compression Molding
from Elastomer Technologies, Inc.
- Company Information: ETI Roltec has a variety of custom molding/fabrication options. Compression, transfer and liquid injection expertise is complimented by our die cutting and value added processes. Low annual volume is never a reason not to call us. We make projects easy.
- Certifications: ISO 9001:2000
- Materials: Butyl; EPDM; Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Styrene Butadiene Rubber (SBR); Custom Compounding Available
- Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Providing Compression/Rubber Molding and Injection Molding of Silicone
from Lasersintering.com
Lasersintering.com has excellent sources through our Shenzhen, China-based factories to provide you with the most cost-effective and quality tooling and molding you can find anywhere. Customers include Boeing, Panasonic, Whirlpool, Smiths Medical, Cisco and a variety of other large and small... [See More]
- Company Information: The world's only instant only quoting site for plastic (SLS) & metal (DMLS) laser sintering. SLAs is also instantly quoted. Other services include: FDM, Objet, RTV Molding, CNC, Metal Castings, and Injection Molding.
- Certifications: AS 9100, ISO 9001:2000
- Materials: Natural Rubber; Polyurethane / Urethane; Silicone; Epoxy and Clear Parts as Well
- Molding Type: Cast Urethane; Injection Molding; Injection Molding Using Stainless Tools
from Spectrum Plastics Group
Spectrum Plastics Group offers LSR Molding. This process provides superior dimensional stability and is RoHS (Restriction of Hazardous Substances) compliant for industry standards. Spectrum Plastics Group provides the required Class 100,000 clean room to mold particulate-free parts for medical and... [See More]
- Company Information: Spectrum delivers rapid prototyping and tooling, design for manufacturability, value-added services, manufacturing and packaging at facilities across the country. a breadth of abilities to address your spectrum of needs.
- Certifications: ISO 9001:2008; ISO 13485:2003 ; ASA 9100 Compliant; ITAR Compliant
- Materials: Silicone
- Molding Type: Liquid Injection Molding; Injection Molding
from Triad Fastener LP
Through the addition of new business, state-of-the-art equipment and processes, the investment in talented personnel and constant attention to customer needs, Triad Fastener has become a trusted name in the injection molding industry. Today we offer a wide range of plastic and plastic-related... [See More]
- Company Information: Triad Fastener is a custom injection molding company that offers a total solution to those requiring molded products. Our focus is on challenging applications to better our customers products. We serve a wide array of industries including automotive.
- Supplier Capability: Insert Molding; Large Part; Tool / Mold Making; LongRun; Assembly; Design Assistance; Graphics; Just-In-Time; Machining; Prototype
- Certifications: ISO 9001:2000; QS-9000; UL Certified
from Westland Technologies, Inc.
Located in the beautiful Central Valley of California, Westland Technologies is a leader in the manufacture of superior-quality custom-molded and fabricated elastomeric components for a wide variety of industries and customers. Our superior team of professionals is here to meet the requirements of... [See More]
- Company Information: Westland Technologies is a leader in the manufacture of superior-quality custom-molded and fabricated elastomeric components for a wide variety of industries and customers.
- Certifications: ISO 9001:2000; MIL-SPEC; OEM; ISO 9001:2008
- Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
- Molding Type: Cast Urethane; Compression Molding; Injection Molding; Transfer Molding
from Advanced Engineering & Molding Technology
In today ’s completive environment, it is almost impossible to find one company that can address a multitude of critical manufacturing requirements. However, for over three decades, Advanced Engineering & Molding Technology (AEMT) has exceeded its customers most demanding expectations with... [See More]
- Company Information: For over three decades, Advanced Engineering & Molding Technology (AEMT) has exceeded its customers most demanding expectations with unrivaled custom injection, insert, compression and transfer molding services.
- Certifications: ISO 9001:2008
- Materials: Fluorosilicone; Neoprene
- Molding Type: Compression Molding; Injection Molding; Transfer Molding
from Boyd
Long term exposure to the elements and various environmental impacts expose devices to a multitude of contaminants that can impact the safety, efficiency, reliability, purity and life cycle of the device or its components. Boyd Corporation has decades of expertise in engineering die-cut, extruded,... [See More]
- Company Information: Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
- Certifications: ISO 9001, AS 9100, UL, RoHS
- Materials: EPDM; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; TPE / TPR
- Supplier Capability: Clean Room Molding; Assembly; Bonding; Design Assistance; Machining
from A & D Rubber Products Company
Whether simple or complex, large or small, solid or sponge, A & D Rubber can produce custom rubber parts and goods for any industry, in virtually any rubber compound and color. We can manufacture to your blue print specifications or one of our sales engineers can assist you in developing your... [See More]
- Company Information: Whether simple or complex, large or small, solid or sponge, A & D Rubber can produce custom rubber parts and goods for any industry, in virtually any compound and color. All products are created to exacting specifications under strict quality controls.
- Certifications: MIL-SPEC
- Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR); Teflon®
- Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Transfer Molding
from ProtoCAM
Prototype Injection Molding / Plastic Injection Molding for Short Run Production. Prototype injection molding is a specialty service, combining rapid prototyping techniques with more traditional plastic injection molding processes. ProtoCAM uses rapid tooling in conjunction with plastic injection... [See More]
- Company Information: ProtoCAM is unique because it can offer you a wide range of products and services, taking you from initial design all the way to short run production and beyond! Their commitment to quality ensures what you receive is what you want.
- Molding Type: Blow Molding; Cast Urethane; Injection Molding
- Materials: Neoprene; Polyurethane / Urethane; Silicone
- Supplier Capability: Insert Molding; Large Part; Tool / Mold Making; ShortRun; Assembly; Design Assistance; Graphics; Just-In-Time; Packaging; Prototype; Plating
from Dynatect Manufacturing, Inc.
Custom Rubber Molding. Rubber Production Capability. Ro-Lab has the press capacity for small, high-volume production as well as production of large-scale parts. We have over 75 presses up to 80 ” wide with 40-2500 ton capacity. Platen sizes are up to 20 feet long and 50 feet wide. In-house... [See More]
- Company Information: Dynatect (formerly A&A Manufacturing) delivers custom motion and protection for machines with deep application knowledge, diverse product offering, and a customer responsive sales philosophy. Dynatect provides engineering and manufacturing for custom applications which improve human-machine safety and machine uptime. We continue to build our customer experience through improving service differentiation, expanding product portfolio, and reducing lead times.
- Molding Type: Compression Molding; Injection Molding; Transfer Molding
- Materials: Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Styrene Butadiene Rubber (SBR)
from Control Plastics, Inc.
Our staff of 35 engineers and 18 administrators assures our customers of the highest quality and service. They are at your disposal to provide design assistance in the part reviews and case studies, and to insure programs are right, and on time. Our goal is to get you into production as quickly as... [See More]
- Company Information: Control Plastics is your source for stamping dies, injection mold designs, injection molds, custom injection molding, die cast tools, sheet metal fabrication, metal fabrication, decorating operations, assembly and packaging, and many secondary operations.
- Certifications: ISO 9001:2000, QS-9000
- Materials: Butyl; EPDM; Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Silicone; TPE / TPR
- Molding Type: Blow Molding; Compression Molding
from Trelleborg Sealing Solutions Americas
Engineers in industries as diverse as food and beverage to medical trust Minnesota Rubber & Plastics for our custom-molded rubber development and manufacturing capabilities. When clients are facing tough molded rubber engineering challenges, they turn to us early in a project for our material... [See More]
- Company Information: Minnesota Rubber and Plastics is a world leader in the material compound development, engineering design and manufacturing of custom molded elastomeric and thermoplastic components and assemblies. Our global reputation for producing “the tough parts,” is matched by our commitment to quality, product performance and service support.
- Molding Type: Liquid Injection Molding; Injection Molding
- Materials: Fluoroelastomer (FKM); Natural Rubber; Silicone; High Consistency Rubber (HCR)
from Da/Pro Rubber, Inc.
Custom Molded Rubber, Plastic & TPE Products. Da/Pro Rubber, Inc. is a leading custom manufacturer of precision rubber, TPE and plastic molding products, serving the OEM (Original Equipment Manufacturers) market since 1960. The proprietary Da/Pro Process automatically adjusts for rubber compound... [See More]
- Company Information: Da/Pro Rubber, Inc. is a leading manufacturer of precision molded rubber products. Whatever you create, Da/Pro Rubber has the capability, knowledge and experience to be your rubber molding partner, servicing satisfied customers around the world.
- Certifications: Cleanroom, ISO 9001:2000, MIL-SPEC
- Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR); TPE / TPR
- Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Transfer Molding
from Carclo Technical Plastics
Carclo Technical Plastics provides custom injection molding to the medical, optics, and electronics industries. Carclo employs conventional injection molding, twin shot molding, liquid silicone and insert molding in ISO 6,7,8 and white room environments. Machines sizes range from 35 tons upto 600... [See More]
- Company Information: Carclo Technical Plastics specializes in fine tolerance injection molded components and assemblies for the medical, optics, and electronics industries. Manufacturing is performed at 14 locations through out the US, Europe, India, and China.
- Certifications: Cleanroom; ISO 9001:2000; ISO 13485:2003; ISO 14001; QS-9000; ISO/TS 16949:2002
- Materials: Silicone
- Supplier Capability: Clean Room Molding; Insert Molding; Tool / Mold Making; LongRun; Assembly; Bonding; Design Assistance; Graphics; Just-In-Time; Packaging; Prototype
from Real Seal Company
Real Seal is a niche manufacturer of non-commodity rubber and plastic seal products and mechanical components. Real Seal serves both national and international markets, with an emphasis on automotive sub assemblies, heavy equipment, hydraulics, pneumatics, beverage dispensing, construction... [See More]
- Company Information: Real Seal is a niche manufacturer of non-commodity rubber and plastic seal products and mechanical components. Real Seal complements superior products with engineering, design, and technological support, which balances engineering w/ sensible economics.
- Certifications: ISO 9001:2008
- Materials: Aflas; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; FFKM; PA
- Molding Type: Cast Urethane; Compression Molding; Transfer Molding