United States Only Rubber and Elastomer Molding Services

43 Results
Custom Molded Rubber Products
from Atlantic Rubber Company, Inc.

Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and... [See More]

  • Company Information: Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures, and outstanding quality control.
  • Certifications: ISO 9001 Certified
  • Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Silicone; Custom Compound Materials for specific requirements
  • Molding Type: Compression Molding; Injection Molding; Transfer Molding
Custom Molded Seals
from CT Gasket & Polymer Co., Inc.

Everyone told us a 55 durometer seal made of Viton ® with an 18" O.D., 6" thick, with a 1" cross section couldn't be done. We had one in service on the ocean floor in 3 weeks. You may have heard Viton ® and PTFE can't be bonded together, but when a request came in for a one of a kind 30"... [See More]

  • Company Information: CTG specializes in custom high performance seals and gaskets. CTG services a number of industries including OEM markets, Chemical Processing, Refineries, Pulp and Paper, Pipeline Repair, and Semi-Conductor, and general industrial. We Seal Your Success.
  • Certifications: ISO 9001:2000, OEM Specific
  • Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Styrene Butadiene Rubber (SBR)
  • Molding Type: Cast Urethane; Compression Molding; Transfer Molding
Rubber Molding
from Osborne Industries, Inc.

Custom OEM Plastics Molding and Manufacturing. Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). [See More]

  • Company Information: Osborne Industries, Inc., is a leading plastics and composites molder for original equipment manufacturers (OEM), utilizing both Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). Osborne provides turnkey design, engineering, and production expertise to create innovative and customized solutions with thermoset plastics and engineered structural composites.
  • Molding Type: Reaction Injection Molding (RIM)
  • Certifications: OEM Specific, ISO 9001:2015, MIL-SPEC, ITAR
  • Supplier Capability: Insert Molding; Large Part; Tool / Mold Making; ShortRun; LongRun; Assembly; Bonding; Design Assistance; Just-In-Time; Machining; Packaging; Prototype; Metal fabrication, insert fabrication, material testing
APM Hexseal -- Custom Elastomeric Molding
from APM Hexseal Corp.

Whether working from a preliminary design you have provided, or creating a new design from scratch, APM Hexseal's experienced design team will be at your side, assisting you in the development of a reliable, cost-effective product that meets your applications unique requirements. [See More]

  • Company Information: For more than 65 years, APM Hexseal has been 100% focused on the development and production of internal and external sealing solutions for electrical and electronic applications, from relatively simple designs to complex geometric configurations, many requiring bonding to metal components.
  • Molding Type: Compression Molding; Transfer Molding
  • Materials: Silicone
  • Supplier Capability: Bonding; Prototype
Molded Elastomer Sealing Solutions
from Precision Polymer Engineering Ltd.

PPE offers some of the shortest manufacturing lead-times in the sealing industry for the molding of O-rings, seals and custom components in high performance elastomer materials. [See More]

  • Company Information: PPE partners with a wide range of leading global companies to develop sealing solutions that perform in difficult applications, last longer, require less maintenance and deliver the lowest cost of ownership. PPE develops novel elastomer materials to meet the most demanding sealing applications including extreme temperatures and chemically aggressive environments. Expert seal design advice can be provided and components manufactured in the shortest lead times in the sealing industry.
  • Certifications: AS9100C/ISO 9001;ISO/TS29001;NORSOK M710;ISO10423;ISO23936-2;NACE TM0187 and TM0297;API 6A;TOTAL GS PVV 142;SHELL MESC SPE 85/301;FDA CFR 21.177.2600;3A 18-03;WRAS;USP Class VI;Nadcap
  • Materials: Aflas; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Nitrile; Silicone; FFKM Perfluoroelastomer, FEPM, VMQ
  • Molding Type: Compression Molding
Seals, Gaskets, and Bushings
from Pexco

At Pexco, we specialize in manufacturing seals, gaskets, poppets, and bushings from high-performance fluoropolymers (PFA, FEP, PTFE, and filled PTFE), thermoplastics (PEEK, Torlon ®, and Ultem ™), and elastomers (EPDM, Neoprene, Nitrile, Silicone, and SBR). These components are essential... [See More]

  • Company Information: From inspiration to application, Pexco has been helping our customers bring ideas to life for nearly half a century as a plastic extrusion manufacturer. Based in Atlanta, with multiple plants in the U.S. and Mexico, Pexco has grown and evolved to become North America’s leader in the design and fabrication of specialty plastic products.
  • Molding Type: Injection Molding; Profile extrusion
  • Materials: EPDM; Neoprene; Nitrile; Silicone; Styrene Butadiene Rubber (SBR)
  • Supplier Capability: Insert Molding; ShortRun; LongRun; Assembly; Design Assistance; Machining; Packaging; Prototype
Mearthane Products Corporation
from Mearthane Products Corporation

Mearthane Products Corporation (MPC) is a manufacturer of custom formulated and fabricated open-cast, thermoset polyurethane components. We custom develop urethane materials to enhance specific properties like hardness, wear resistance, conductivity, and electrostatic dissipation (ESD). MPC is a... [See More]

  • Company Information: Mearthane Products Corp produces both solid and foam polyurethane components for original equipment manufacturers in a wide variety of industries. We also produce conductive solid and foam parts along with wheels and bushings under private label.
  • Certifications: ISO 9001:2008, MIL-SPEC
  • Materials: Polyurethane / Urethane; Silicone; Conductive Urethane
  • Molding Type: Cast Urethane; Both solid and foam urethane high performance parts that can be conductive
CM International Industries
from CM International Industries Corporation

CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and... [See More]

  • Company Information: CMI supplies quality products to manufacturers at competitive prices. We provide manufacturing and distribution services so that USA manufacturers can easily access the favorable prices of Asian manufacturing while maintaining high quality standards.
  • Molding Type: Blow Molding; Compression Molding; Dip Molding; Injection Molding; Transfer Molding
  • Materials: Butyl; EPDM; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Styrene Butadiene Rubber (SBR)
  • Supplier Capability: Insert Molding; Large Part; Micro Molding; Tool / Mold Making; LongRun; Assembly; Bonding; Just-In-Time; Machining; Packaging
Action Fabricators, a Division of Boyd Corporation
from Boyd

Long term exposure to the elements and various environmental impacts expose devices to a multitude of contaminants that can impact the safety, efficiency, reliability, purity and life cycle of the device or its components. Boyd Corporation has decades of expertise in engineering die-cut, extruded,... [See More]

  • Company Information: Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
  • Certifications: ISO 9001, AS 9100, UL, RoHS
  • Materials: EPDM; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; TPE / TPR
  • Supplier Capability: Clean Room Molding; Assembly; Bonding; Design Assistance; Machining
Silicone, EPDM, Vamac, Polyacrylate Molding Services
from JAMAK Fabrication USA

Jamak Fabrication is a focused manufacturing company specializing in silicone rubber solutions and other elastomer based products. Since 1971, Jamak has been dedicated to meeting customers' needs through progressive engineering, custom manufacturing, and global sourcing. With locations in the United... [See More]

  • Company Information: Jamak Fabrication serves a wide range of industries from automotive to medical. We offer custom compounding; design assistance; pad and screen printing; tube tipping/drilling/skiving; and more. Call us with your special request and see how we can help.
  • Certifications: ISO9001:2008; ISO14001; TS16949; Will be ISO 13485 certified in 2012
  • Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Silicone; Styrene Butadiene Rubber (SBR)
  • Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Transfer Molding; Jamak offers mold-in-place, mold-to-glass and mold-to-plastic expertise.
Interplex Industries, Inc.
from Interplex Etch Logic, LLC

Interplex Industries specializes in high quantity, tight tolerance plastic injection molding for the automotive, communications, consumer, electronics, industrial and medical industries. Utilizing fully-automated, computer-controlled electronic and hydraulic injection molding presses ranging from 22... [See More]

  • Company Information: Interplex Industries offers one of the most comprehensive set of precision metal, plastic and assembly solutions to a variety of industries, providing turnkey design and manufacturing services to customers around the world.
  • Supplier Capability: Clean Room Molding; Insert Molding; Micro Molding; Tool / Mold Making; ShortRun; LongRun; Assembly; Design Assistance; Just-In-Time; Machining; Packaging
  • Certifications: Cleanroom
Control Plastics, Inc. -- Custom Metal and Plastic Injection Molding
from Control Plastics, Inc.

Our staff of 35 engineers and 18 administrators assures our customers of the highest quality and service. They are at your disposal to provide design assistance in the part reviews and case studies, and to insure programs are right, and on time. Our goal is to get you into production as quickly as... [See More]

  • Company Information: Control Plastics is your source for stamping dies, injection mold designs, injection molds, custom injection molding, die cast tools, sheet metal fabrication, metal fabrication, decorating operations, assembly and packaging, and many secondary operations.
  • Certifications: ISO 9001:2000, QS-9000
  • Materials: Butyl; EPDM; Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Silicone; TPE / TPR
  • Molding Type: Blow Molding; Compression Molding
Westland Technologies, Inc.
from Westland Technologies, Inc.

Located in the beautiful Central Valley of California, Westland Technologies is a leader in the manufacture of superior-quality custom-molded and fabricated elastomeric components for a wide variety of industries and customers. Our superior team of professionals is here to meet the requirements of... [See More]

  • Company Information: Westland Technologies is a leader in the manufacture of superior-quality custom-molded and fabricated elastomeric components for a wide variety of industries and customers.
  • Certifications: ISO 9001:2000; MIL-SPEC; OEM; ISO 9001:2008
  • Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
  • Molding Type: Cast Urethane; Compression Molding; Injection Molding; Transfer Molding
Rubber Molding
from Midwest Rubber Company

Engineering Quality Rubber and Plastic Products Since 1946. Today's manufacturing environment demands action. Quick, decisive, and forward thinking. Automotive vehicle programs come to life faster than ever … medical advancements require agile processes … the line between Tier One,... [See More]

  • Company Information: With over 60 years of experience and innovation to draw on, it’s no wonder that Midwest Rubber is a well established leader in the rubber and plastic industry. As you would expect of a highly respected global supplier, we provide all of the services necessary to take your product idea or concept from design to assembly line.
  • Certifications: QS 9000; ISO 14001; TS 16949; ISO 9001:2008; as well as numerous distinguished supplier awards from many significant clients.
  • Materials: EPDM; Fluorosilicone; Natural Rubber; Neoprene; Polyurethane / Urethane; Silicone
  • Molding Type: Compression Molding; Dip Molding; Injection Molding; Transfer Molding
M&P Manufacturing USA Inc.
from M&P Manufacturing USA, Inc.

More and more products today have a plastic component included in the design. Many are 100% plastic. M&P USA offers extensive injection molding and extrusion capabilities to meet these needs. We produce parts using a broad range of materials meeting the exact requirements of our Customer's design... [See More]

  • Company Information: M&P Manufacturing delivers high quality product shipment after shipment. We use strict process control combined with a multi-level quality inspection process to ensure every delivery you receive can go directly to stock and on the production floor.
  • Molding Type: Injection Molding
  • Materials: Butyl; EPDM; Fluorosilicone; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
  • Supplier Capability: Insert Molding; Tool / Mold Making; ShortRun; LongRun; Assembly; Bonding; Design Assistance; Graphics; Machining; Packaging; Prototype
Triad Fastener LP
from Triad Fastener LP

Through the addition of new business, state-of-the-art equipment and processes, the investment in talented personnel and constant attention to customer needs, Triad Fastener has become a trusted name in the injection molding industry. Today we offer a wide range of plastic and plastic-related... [See More]

  • Company Information: Triad Fastener is a custom injection molding company that offers a total solution to those requiring molded products. Our focus is on challenging applications to better our customers products. We serve a wide array of industries including automotive.
  • Supplier Capability: Insert Molding; Large Part; Tool / Mold Making; LongRun; Assembly; Design Assistance; Graphics; Just-In-Time; Machining; Prototype
  • Certifications: ISO 9001:2000; QS-9000; UL Certified
Arnprior Rapid Mfg Solutions
from Arnprior Rapid Mfg Solutions

[See More]

  • Company Information: Molding plastic parts with consistent part quality requires Process Optimization. Our Technicians employ a scientific, disciplined approach to molding that assures all dimensional capabilities of a mold are realized with the fastest cycle time.
  • Certifications: AS 9100, ISO 9001:2000
  • Materials: Polyurethane / Urethane
  • Molding Type: Cast Urethane; Injection Molding
Custom Molding
from National Rubber Corporation

National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your... [See More]

  • Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
  • Certifications: ISO 9001:2000, MIL-SPEC
  • Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Silicone; Styrene Butadiene Rubber (SBR)
  • Molding Type: Compression Molding; Injection Molding; Transfer Molding
Da/Pro Rubber, Inc.
from Da/Pro Rubber, Inc.

Custom Molded Rubber, Plastic & TPE Products. Da/Pro Rubber, Inc. is a leading custom manufacturer of precision rubber, TPE and plastic molding products, serving the OEM (Original Equipment Manufacturers) market since 1960. The proprietary Da/Pro Process automatically adjusts for rubber compound... [See More]

  • Company Information: Da/Pro Rubber, Inc. is a leading manufacturer of precision molded rubber products. Whatever you create, Da/Pro Rubber has the capability, knowledge and experience to be your rubber molding partner, servicing satisfied customers around the world.
  • Certifications: Cleanroom, ISO 9001:2000, MIL-SPEC
  • Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR); TPE / TPR
  • Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Transfer Molding
IER Fujikura Composites
from IER Fujikura, Inc.

At IER Fujikura, we utilize compression, transfer, injection and other proprietary molding technologies to meet customer needs. In addition, our vast knowledge of formulas and compounds allows us to produce parts that will function in almost any environment. We continually refine our processes in... [See More]

  • Company Information: IER Fujikura, Inc. offers customized sealing solutions for critical applications. From design support, to fast production-intent prototypes, to controlled, efficient processes, we offer low & high volume production rubber molding in FKM, FVMQ, NBR, EPDM.
  • Certifications: AS 9100, ISO 9001:2000, ISO/TS 16949:2002, ISO 17025
  • Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Styrene Butadiene Rubber (SBR)
  • Molding Type: Compression Molding; Injection Molding; Transfer Molding; Review Each Part for the Most Efficient Molding Process and Location
Advanced Engineering & Molding Technology
from Advanced Engineering & Molding Technology

In today ’s completive environment, it is almost impossible to find one company that can address a multitude of critical manufacturing requirements. However, for over three decades, Advanced Engineering & Molding Technology (AEMT) has exceeded its customers most demanding expectations with... [See More]

  • Company Information: For over three decades, Advanced Engineering & Molding Technology (AEMT) has exceeded its customers most demanding expectations with unrivaled custom injection, insert, compression and transfer molding services.
  • Certifications: ISO 9001:2008
  • Materials: Fluorosilicone; Neoprene
  • Molding Type: Compression Molding; Injection Molding; Transfer Molding
Custom Rubber Molding
from Dynatect Manufacturing, Inc.

Custom Rubber Molding. Rubber Production Capability. Ro-Lab has the press capacity for small, high-volume production as well as production of large-scale parts. We have over 75 presses up to 80 ” wide with 40-2500 ton capacity. Platen sizes are up to 20 feet long and 50 feet wide. In-house... [See More]

  • Company Information: Dynatect (formerly A&A Manufacturing) delivers custom motion and protection for machines with deep application knowledge, diverse product offering, and a customer responsive sales philosophy. Dynatect provides engineering and manufacturing for custom applications which improve human-machine safety and machine uptime. We continue to build our customer experience through improving service differentiation, expanding product portfolio, and reducing lead times.
  • Molding Type: Compression Molding; Injection Molding; Transfer Molding
  • Materials: Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Styrene Butadiene Rubber (SBR)
Rubber Molding Service
from Elasto Proxy Inc.

Elasto Proxy helps you choose the right rubbers and elastomeric materials for your applications. Although rubber is softer and more pliable than plastic, it's generally not as flexible. Thermoplastic elastomers (TPE), a group of rubber-like materials, combine the processing strengths of... [See More]

  • Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
  • Certifications: ISO 9001:2008, Controlled Goods
  • Materials: Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR); TPE / TPR; Other rubber and elastomer materials
  • Molding Type: Cast Urethane; Compression Molding; Dip Molding; Injection Molding; Transfer Molding
Spectrum Plastics Group
from Spectrum Plastics Group

Spectrum Plastics Group offers LSR Molding. This process provides superior dimensional stability and is RoHS (Restriction of Hazardous Substances) compliant for industry standards. Spectrum Plastics Group provides the required Class 100,000 clean room to mold particulate-free parts for medical and... [See More]

  • Company Information: Spectrum delivers rapid prototyping and tooling, design for manufacturability, value-added services, manufacturing and packaging at facilities across the country. a breadth of abilities to address your spectrum of needs.
  • Certifications: ISO 9001:2008; ISO 13485:2003 ; ASA 9100 Compliant; ITAR Compliant
  • Materials: Silicone
  • Molding Type: Liquid Injection Molding; Injection Molding
SIMTEC Silicone Parts LLC
from SIMTEC Silicone Parts LLC

SIMTEC Silicone Parts is an environmentally responsible company exclusively focused on the customized production of Liquid Silicone Rubber (LSR) and Two Shot (LSR/Thermoplastics) components. Working together with the leading raw material suppliers and world renowned research institutions in the... [See More]

  • Company Information: SIMTEC Silicone Parts is an environmentally responsible company with manufacturing exclusively in the USA and solely focused on customized production of Liquid Silicone Rubber (LSR) and Two Shot (LSR/Thermoplastic) Components.
  • Certifications: ISO 9001:2008; ISO 13485:2003; TS 16949 Compliant
  • Materials: Fluorosilicone; Silicone; TPE / TPR; Two Shot (Thermoplastics/LSR)
  • Molding Type: Liquid Injection Molding; Injection Molding
ProtoCAM
from ProtoCAM

Prototype Injection Molding / Plastic Injection Molding for Short Run Production. Prototype injection molding is a specialty service, combining rapid prototyping techniques with more traditional plastic injection molding processes. ProtoCAM uses rapid tooling in conjunction with plastic injection... [See More]

  • Company Information: ProtoCAM is unique because it can offer you a wide range of products and services, taking you from initial design all the way to short run production and beyond! Their commitment to quality ensures what you receive is what you want.
  • Molding Type: Blow Molding; Cast Urethane; Injection Molding
  • Materials: Neoprene; Polyurethane / Urethane; Silicone
  • Supplier Capability: Insert Molding; Large Part; Tool / Mold Making; ShortRun; Assembly; Design Assistance; Graphics; Just-In-Time; Packaging; Prototype; Plating
Custom-Molded Rubber
from Trelleborg Sealing Solutions Americas

Engineers in industries as diverse as food and beverage to medical trust Minnesota Rubber & Plastics for our custom-molded rubber development and manufacturing capabilities. When clients are facing tough molded rubber engineering challenges, they turn to us early in a project for our material... [See More]

  • Company Information: Minnesota Rubber and Plastics is a world leader in the material compound development, engineering design and manufacturing of custom molded elastomeric and thermoplastic components and assemblies. Our global reputation for producing “the tough parts,” is matched by our commitment to quality, product performance and service support.
  • Molding Type: Liquid Injection Molding; Injection Molding
  • Materials: Fluoroelastomer (FKM); Natural Rubber; Silicone; High Consistency Rubber (HCR)
Blow Molding and Blow Molded Products Manufacturing
from Custom-Pak, Inc.

Blow Molding & Design. Custom-Pak locations in Clinton & Dewitt, IA, Walnut Ridge, AR and Mexicali, Mexico, lead the way in advanced blow molding technology with over 200 blow molding machines. We design & build energy efficient machines and sophisticated molds to provide the fastest, most cost... [See More]

  • Company Information: Custom-Pak is one of the world’s largest industrial blow molded parts manufacturers and a leading provider of advanced blow molding technology. Custom-Pak designs and builds energy efficient blow molding machines and sophisticated blow molds. We produce a wide array of blow-molded products in six manufacturing plants. Our plants are modern, clean and non-polluting. We offer responsible, world class services and unbeatable value.
  • Certifications: ISO 9001:2000, OEM Specific, ISO 9001:2008; FDA
  • Materials: Polyurethane / Urethane
  • Molding Type: Blow Molding
Rubber Injection Molding
from Proto Labs, Inc.

Liquid Silicone Rubber Molding. Liquid silicone rubber (LSR) molding is a thermoset process that mixes a two-component compound together, which is then heat cured in the mold with a platinum catalyst to produce a final part. LSR parts are formed through an injection-molding process similar to that... [See More]

  • Company Information: Proto Labs is the world’s fastest source for custom prototypes and low-volume production parts. We're a technology-enabled company that uses rapid additive manufacturing, CNC machining and injection molding technologies to produce parts within days. The result is an unprecedented speed-to-market value for product designers and engineers worldwide.
  • Certifications: ISO 9001:2008; ITAR Registered
  • Materials: Silicone
  • Molding Type: Liquid Injection Molding
Real Seal Company
from Real Seal Company

Real Seal is a niche manufacturer of non-commodity rubber and plastic seal products and mechanical components. Real Seal serves both national and international markets, with an emphasis on automotive sub assemblies, heavy equipment, hydraulics, pneumatics, beverage dispensing, construction... [See More]

  • Company Information: Real Seal is a niche manufacturer of non-commodity rubber and plastic seal products and mechanical components. Real Seal complements superior products with engineering, design, and technological support, which balances engineering w/ sensible economics.
  • Certifications: ISO 9001:2008
  • Materials: Aflas; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; FFKM; PA
  • Molding Type: Cast Urethane; Compression Molding; Transfer Molding
CMF Industries, Inc.
from CMF Industries, Inc.

CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]

  • Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include injection molding and forming; castings; machining; forgings; extrusions; plating; painting; powder coating; and much more.
  • Molding Type: Cast Urethane; Vulcanizing; Extrusion
  • Materials: EPDM; Natural Rubber; Neoprene; Nitrile; Styrene Butadiene Rubber (SBR); CR
  • Supplier Capability: Large Part; Tool / Mold Making; ShortRun; LongRun; Assembly; Graphics; Packaging; Prototype
Molded Rubber Custom Products
from Aero Rubber Company, Inc.

Your company has developed a new line of machinery that needs several custom molded rubber products. The quality, lead time and cost considerations are critical, leading you to search for the best possible manufacturer. Who are you going to rely on to meet your molded Rubber needs?. Aero Rubber... [See More]

  • Company Information: Aero Rubber exists to provide exceptional expertise and service to customers seeking quality industrial rubber products at the best possible value.
  • Certifications: ISO 9001:2008
  • Materials: EPDM; Fluoroelastomer (FKM); Neoprene; Nitrile; Silicone
  • Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Transfer Molding
All-State Industries, Inc.
from All-State Industries, Inc.

Molded urethanes have a wide hardness range; many color choices and an infinite variety of designs and shapes from simple to complex. All-State will work with you to develop your concept. Urethanes are known for high-performance in demanding applications. Urethanes have other unique characteristics... [See More]

  • Company Information: The Single Source For Non-Metallic Industrial Solutions.
  • Molding Type: Cast Urethane; Compression Molding; Injection Molding
  • Materials: EPDM; Neoprene; Nitrile; Polyurethane / Urethane; Styrene Butadiene Rubber (SBR)
  • Supplier Capability: Insert Molding; LongRun; Assembly; Bonding; Just-In-Time; Packaging
Lasersintering.com
from Lasersintering.com

Lasersintering.com has excellent sources through our Shenzhen, China-based factories to provide you with the most cost-effective and quality tooling and molding you can find anywhere. Customers include Boeing, Panasonic, Whirlpool, Smiths Medical, Cisco and a variety of other large and small... [See More]

  • Company Information: The world's only instant only quoting site for plastic (SLS) & metal (DMLS) laser sintering. SLAs is also instantly quoted. Other services include: FDM, Objet, RTV Molding, CNC, Metal Castings, and Injection Molding.
  • Certifications: AS 9100, ISO 9001:2000
  • Materials: Natural Rubber; Polyurethane / Urethane; Silicone; Epoxy and Clear Parts as Well
  • Molding Type: Cast Urethane; Injection Molding; Injection Molding Using Stainless Tools
ETI Roltec
from Elastomer Technologies, Inc.

[See More]

  • Company Information: ETI Roltec has a variety of custom molding/fabrication options. Compression, transfer and liquid injection expertise is complimented by our die cutting and value added processes. Low annual volume is never a reason not to call us. We make projects easy.
  • Certifications: ISO 9001:2000
  • Materials: Butyl; EPDM; Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Styrene Butadiene Rubber (SBR); Custom Compounding Available
  • Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Providing Compression/Rubber Molding and Injection Molding of Silicone
Carclo Technical Plastics
from Carclo Technical Plastics

Carclo Technical Plastics provides custom injection molding to the medical, optics, and electronics industries. Carclo employs conventional injection molding, twin shot molding, liquid silicone and insert molding in ISO 6,7,8 and white room environments. Machines sizes range from 35 tons upto 600... [See More]

  • Company Information: Carclo Technical Plastics specializes in fine tolerance injection molded components and assemblies for the medical, optics, and electronics industries. Manufacturing is performed at 14 locations through out the US, Europe, India, and China.
  • Certifications: Cleanroom; ISO 9001:2000; ISO 13485:2003; ISO 14001; QS-9000; ISO/TS 16949:2002
  • Materials: Silicone
  • Supplier Capability: Clean Room Molding; Insert Molding; Tool / Mold Making; LongRun; Assembly; Bonding; Design Assistance; Graphics; Just-In-Time; Packaging; Prototype
TMP Technologies, Inc.
from TMP Technologies, Inc.

TMP Technologies specializes in foam conversion, as well as the fabrication and assembly of close tolerance, engineered components utilizing various materials. Our manufacturing facilities encompass more than 148,000 square feet and feature advanced process equipment and machinery operating in... [See More]

  • Company Information: TMP Technologies, Inc. is a recognized designer and manufacturer of specialty rubber components and finished assembly products. High precision and critical-to-function components are two of their core applications.
  • Certifications: ISO 9001:2000
  • Materials: EPDM; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
  • Molding Type: Compression Molding; Injection Molding; Screw Injection Molding
Paramount PDS
from Paramount PDS

Evolving from a service in support of product development engineering, Paramount now offers a variety of injection molding services, providing significant lead-time reductions in prototype to low-volume production. Our customer service culture focuses on rapid response to new product development and... [See More]

  • Company Information: Paramount offers injection molding quantities ranging from 1 piece to 50,000 pieces. They've expanded their manufacturing processes to include blow molding, rotational molding, pressure and vacuum forming, decorating, assembly and metal casting processes.
  • Certifications: AS 9100, ISO 9001:2000
  • Materials: EPDM; Polyurethane / Urethane; Silicone
  • Molding Type: Injection Molding
Stockwell Elastomerics, Inc.
from Stockwell Elastomerics, Inc.

Stockwell Elastomerics, Inc. ’s business model is to service, technology driven OEMs that require high performance parts. We are one of the few, fully capable rubber component fabricators with in-house custom molding, water jet cutting, and die cutting capabilities. Stockwell Elastomerics,... [See More]

  • Company Information: Core Competence is Molding Silicone Rubber and related High Performance Elastomers. Liquid Injection Molding (LIM) of silicone rubber gaskets and seals for the technology sector. Molding of small batch specialty silicones in 12"x12" sheets for prototype.
  • Certifications: ISO 9001:2000; MIL-SPEC
  • Materials: Fluoroelastomer (FKM); Fluorosilicone; Silicone
  • Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Transfer Molding
Applied Rapid Technologies Corporation
from Applied Rapid Technologies Corporation

ART ’s SL and Polyjet ™ printing processes allow customers to quickly hold their design in their hands. However, for those customers seeking higher functionality in their prototypes —or even short run production — some requirements may exceed the mechanical capability of... [See More]

  • Company Information: At Applied Rapid Technologies (ART), our experts apply a winning combination of highly skilled hand craftsmanship with leading-edge Stereolithography and Polyjet™ printing technology. The result? Your vision is made real
  • Molding Type: Injection Molding
  • Materials: Polyurethane / Urethane
  • Supplier Capability: Insert Molding; Tool / Mold Making; LongRun; Assembly; Design Assistance; Graphics; Prototype
Custom Molded Rubber Parts
from Girard Rubber Corporation

Products & Capabilities. Elastomers. Gaskets, O-Rings, Seals. Diaphragms. Molded/Laid-Up Tubes and Hoses. Shock Mounts. PTT/Volume/Squelch/Function Buttons and Knobs. Keypads and Similar Decorated Items. Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads. Plastics. Injection Molded... [See More]

  • Company Information: Girard Rubber Corp. specializes in high-precision rubber products via joint ventures with their partners. They supply capital engineering, process, quality, administrative system, and communication expertise, along with access to worldwide markets.
  • Certifications: Cleanroom, ISO 9001:2000
  • Materials: Aflas; Butyl; EPDM; Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR)
  • Molding Type: Compression Molding; Injection Molding; Transfer Molding
A & D Rubber Products Company
from A & D Rubber Products Company

Whether simple or complex, large or small, solid or sponge, A & D Rubber can produce custom rubber parts and goods for any industry, in virtually any rubber compound and color. We can manufacture to your blue print specifications or one of our sales engineers can assist you in developing your... [See More]

  • Company Information: Whether simple or complex, large or small, solid or sponge, A & D Rubber can produce custom rubber parts and goods for any industry, in virtually any compound and color. All products are created to exacting specifications under strict quality controls.
  • Certifications: MIL-SPEC
  • Materials: Aflas; Butyl; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Natural Rubber; Neoprene; Nitrile; Polyurethane / Urethane; Silicone; Styrene Butadiene Rubber (SBR); Teflon®
  • Molding Type: Liquid Injection Molding; Compression Molding; Injection Molding; Transfer Molding
Molded Rubber and Rubber Bonded to Metal
from Associated Rubber, Inc.

Custom Rubber Molding. At Associated Rubber, Inc., we're molding the future today with custom molded rubber products. By combining advanced research and design with contemporary production methods, we can create finished pieces to meet even the most precise specifications. From design of the mold to... [See More]

  • Company Information: Manufacturer of custom-molded rubber and rubber bonded to metal products including natural and synthetic rubbers, fluroelastomers, silicones, urethanes and specialty elastomers. Associated Rubber, Inc. for over 70+ years can claim clients in abroad range of industries and handles jobs from prototype to production, whether it's a run of five or 500,000.
  • Molding Type: Compression Molding; Injection Molding; Transfer Molding
  • Materials: Fluoroelastomer (FKM); Polyurethane / Urethane; Silicone; Specialty Elastomers
  • Supplier Capability: Tool / Mold Making; ShortRun; LongRun; Bonding; Design Assistance; Prototype; Mixing Compounds